- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance - Initial (Ri) (Min)
- Resistance - Post Trip (R1) (Max)
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Terminal Material | Mounting | Resistance @ 25C | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Base Part Number | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Lead Length | Operating Supply Voltage | Working Voltage | Lead Spacing | Lead Diameter | Voltage | Max Supply Voltage | Max Current Rating | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Hold Current | Current - Hold (Ih) (Max) | Thermistor Application | Max Supply Voltage (DC) | Voltage - Max | Time to Trip | Resistance - Initial (Ri) (Min) | Resistance - Post Trip (R1) (Max) | Current - Trip (It) | Trip Current | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Width - Tab | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRG21BC0R2MM1RA Murata Electronics | 44600 |
| Datasheet | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | FLAT | 2 | - | - | - | 200mOhm | Commercial grade | - | -20°C~85°C | Tape & Reel (TR) | - | POSISTOR®, PRG | 0.079Lx0.049W 2.00mmx1.25mm | 20% | - | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Ceramic | 200mOhm | - | - | - | - | 8533.40.80.70 | 6V | TAPE, PAPER | - | 1.25mm | - | 10A | - | - | - | 2012 | - | UL | 0805 | - | - | - | 6V | - | - | - | 20V | - | 10A | - | DEND | - | 500mA | 750mA | OVERLOAD PROTECTION | - | - | - | - | - | 1.62A | 2A | - | 1.25mm | - | - | - | 0.043 1.10mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 1812L075/24DR Littelfuse Inc. | 2485 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 1812 (4532 Metric), Concave | YES | ONE SURFACE | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | POLY-FUSE®, 1812L | 0.179Lx0.128W 4.55mmx3.24mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 200mOhm | Matte Tin (Sn) | - | - | RESISTANCE MIN IS 0.11 OHMS | 8533.40.80.70 | 24V | TR, 7 INCH | - | - | - | 100A | - | - | - | 4532 | - | cURus, TUV | 1812 | - | - | - | 24V | 24V | - | - | - | - | 100A | 800mW | DUAL ENDED | 24V | 750mA | 750mA | OVERLOAD PROTECTION | - | - | 200ms | 110mOhm | 290mOhm | - | 1.5A | - | - | - | - | - | 0.061 1.55mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 1812L200/12DR Littelfuse Inc. | 1505 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 1812 (4532 Metric), Concave | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2010 | POLY-FUSE®, 1812L | 0.179Lx0.128W 4.55mmx3.24mm | - | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Polymeric | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4532 | - | cURus, TUV | 1812 | - | - | - | - | - | - | - | - | - | 100A | - | - | - | 2A | - | - | - | 12V | 2s | 20mOhm | 70mOhm | - | 3.5A | - | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1210L035YR Littelfuse Inc. | 90 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 1210 (3225 Metric), Concave | YES | WRAPAROUND | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | POLY-FUSE®, 1210L | 0.127Lx0.102W 3.22mmx2.58mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 1.3Ohm | Matte Tin (Sn) | - | - | RESISTANCE RANGE(RMIN-R1MAX)OHM: 0.32-1.3 | - | 6V | TR, 7 INCH | 600mW | - | - | 100A | - | - | - | 3225 | - | cURus, TUV | 1210 | - | - | - | 6V | 6V | - | - | - | - | 100A | 600mW | DUAL ENDED | 6V | 350mA | 350mA | OVERLOAD PROTECTION | - | - | 200ms | 320mOhm | 1.3Ohm | - | 700mA | - | - | - | - | - | 0.033 0.85mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PRG18BB470MB1RB Murata Electronics | 4000 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | FLAT | 2 | 3.997283mg | - | - | 47Ohm | Commercial grade | 24V | -20°C~75°C | Tape & Reel (TR) | - | POSISTOR®, PRG | 0.063Lx0.032W 1.60mmx0.80mm | 20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Ceramic | 47Ohm | TIN (SN) | - | - | PTC TRIP CURRENT AT -10 DEGREE IS 0.075A | 8533.40.80.70 | - | TAPE, PAPER | - | 800μm | - | 630mA | - | - | 24V | 1608 | - | UL | 0603 | - | - | - | 24V | - | - | - | 24V | 24V | 630mA | - | DEND | - | 29mA | 29mA | OVERLOAD PROTECTION | - | - | - | - | - | - | 61mA | - | 950μm | - | - | - | 0.037 0.95mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() NANOSMDC150F-2 Littelfuse Inc. | 2454 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Concave | YES | ONE SURFACE | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2011 | PolySwitch®, nanoSMD | 0.126Lx0.063W 3.20mmx1.59mm | - | e3 | yes | Active | 2A (4 Weeks) | 2 | - | - | Polymeric | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | MINIMUM RESISTANCE IS 0.04 OHMS | - | - | TR, 7 INCH | - | - | unknown | - | - | - | - | - | - | CSA, TUV, UL | - | - | - | - | 6V | - | - | - | - | - | - | - | DUAL ENDED | - | 1.5A | - | TEMPERATURE SENSING | - | 6V | 300ms | 40mOhm | 110mOhm | - | 3A | - | 890μm | - | - | - | 0.035 0.89mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MINISMDC075F/24-2 Littelfuse Inc. | 8476 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 1812 (4532 Metric), Concave | - | - | - | - | - | - | - | - | 24V | -40°C~85°C | Tape & Reel (TR) | 2011 | PolySwitch®, miniSMD | 0.181Lx0.128W 4.60mmx3.24mm | - | - | yes | Active | 2A (4 Weeks) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | - | 40A | - | - | - | - | - | CSA, TUV, UL | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | 750mA | 750mA | - | - | - | 300ms | 90mOhm | 290mOhm | 1.5A | 1.5A | 85°C | 1.46mm | - | - | - | 0.057 1.46mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2016L200PR Littelfuse Inc. | 759 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 2016 (5041 Metric), Concave | YES | WRAPAROUND | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | POLY-FUSE®, 2016L | 0.200Lx0.160W 5.08mmx4.07mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 100mOhm | Matte Tin (Sn) | - | - | 0.048 OHM MEASURED AT 20 DEG CEL | 8533.40.80.70 | - | TR | - | - | unknown | - | - | - | - | 5041 | - | cURus, TUV | 2016 | - | - | - | 6V | - | - | - | - | - | 40A | - | DUAL ENDED | - | 2A | - | OVERLOAD PROTECTION | - | - | 3s | 48mOhm | 100mOhm | - | 4.2A | - | - | - | - | - | 0.030 0.75mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MF-MSMF125-2 Bourns Inc. | 6305 |
| Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | 1812 (4532 Metric), Concave | - | - | 1812 | - | Gold | - | - | - | 6V | -40°C~85°C | Tape & Reel (TR) | 2004 | Multifuse®, MF-MSMF | 0.179Lx0.128W 4.55mmx3.24mm | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 35mOhm | - | 85°C | -40°C | - | - | 6V | - | - | - | - | 100A | MF-MSMF | - | - | 4532 | - | cURus, TUV | 1812 | - | - | - | 6V | - | - | - | - | - | 100A | 800mW | - | - | 1.25A | 1.25A | - | - | 6V | 400ms | 35mOhms | 140mOhms | 2.5A | 2.5A | - | 850μm | - | 3.43mm | 3.41mm | 0.033 0.85mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() LVR040S Littelfuse Inc. | 856 | - | Datasheet | 11 Weeks | - | - | Through Hole | Radial, Disc | NO | WIRE | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2011 | PolySwitch®, LVR | 0.453Lx0.150W 11.50mmx3.80mm | - | - | yes | Active | Not Applicable | 2 | - | - | Polymeric | - | - | - | - | 0.6-0.97 OHMS AT 20 DEGREE CEL | - | 240V | - | - | - | - | - | - | - | - | - | - | CQC, CSA, TUV, UL | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | 400mA | - | TEMPERATURE SENSING | - | 240V 265V Int | 24s | 600mOhm | 1.9Ohm | 900mA | 900mA | - | - | 0.768 19.50mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1812L125/6PR Littelfuse Inc. | 423 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 1812 (4532 Metric), Concave | YES | ONE SURFACE | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | POLY-FUSE®, 1812L | 0.179Lx0.128W 4.55mmx3.24mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 184mOhm | Matte Tin (Sn) | - | - | RESISTANCE MIN IS 0.05 OHMS | 8533.40.80.70 | - | TR, 7 INCH | - | - | - | - | - | - | - | 4532 | - | cURus, TUV | 1812 | - | - | - | - | 6V | - | - | - | - | 100A | 800mW | DUAL ENDED | 6V | 1.25A | - | OVERLOAD PROTECTION | - | - | 400ms | 50mOhm | 140mOhm | - | 2.5A | - | - | - | - | - | 0.030 0.75mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MF-RX012/250-2 Bourns Inc. | 22500 |
| Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | Multifuse®, MF-RX/250 | 0.256Lx0.181W 6.50mmx4.60mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Polymeric | 10.5Ohm | Tin (Sn) | - | - | - | 8533.40.80.70 | 60V | - | - | - | - | 120mA | MF-RX | - | - | - | - | cURus, TUV | - | 5.1mm | - | - | - | - | 0.201 5.10mm | 650 μm | - | - | 3A | - | - | 60V | 120mA | - | TEMPERATURE SENSING | - | 60V 250V Int | - | 8Ohm | 16Ohm | - | - | - | - | 0.433 11.00mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0805L110SLYR Littelfuse Inc. | In Stock |
| Datasheet | 12 Weeks | - | - | Surface Mount | 0805 (2012 Metric), Concave | YES | WRAPAROUND | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | POLY-FUSE®, LoRho | 0.083Lx0.053W 2.10mmx1.35mm | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 130mOhm | Matte Tin (Sn) | - | - | 0.03 TO 0.13 OHMS MEASURED AT 20 DEG CEL | 8533.40.80.70 | 6V | TR, 7 INCH | 600mW | - | - | - | - | - | - | 2012 | - | cURus, TUV | 0805 | - | - | - | 6V | - | - | - | - | - | 50A | 600mW | DUAL ENDED | 6V | 1.1A | - | OVERLOAD PROTECTION | 6V | - | 300ms | 30mOhm | 130mOhm | - | 1.8A | - | 750μm | - | - | - | 0.030 0.75mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0603L075SLYR Littelfuse Inc. | 2916 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 0603 (1608 Metric), Concave | YES | WRAPAROUND | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2010 | POLY-FUSE®, LoRho | 0.063Lx0.032W 1.60mmx0.80mm | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 250mOhm | - | - | - | MINIMUM RESISTANCE IS 0.005 OHMS | - | 6V | TR, 7 INCH | - | - | unknown | - | - | - | - | 1608 | - | cURus, TUV | 0603 | - | - | - | 6V | - | - | - | - | - | 50A | - | DUAL ENDED | - | 750mA | - | OVERLOAD PROTECTION | - | - | 200ms | 20mOhm | 165mOhm | - | 1.5A | - | - | - | - | - | 0.030 0.75mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SMD250F-2 TE Connectivity | 1236 | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MF-SM100-2 Bourns Inc. | 92750 |
| Datasheet | 7 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2-SMD | - | FLAT | 2 | - | Brass | - | - | - | 30V | -40°C~85°C | Tape & Reel (TR) | 2008 | Multifuse®, MF-SM | 0.287Lx0.214W 7.31mmx5.44mm | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 480mOhm | - | - | - | - | 8533.40.80.50 | 30V | TR, 14 INCH | 1.7W | - | - | 1A | MF-SM | - | - | 7351 | - | cURus, TUV | 2920 | - | - | 430μm | 30V | - | - | - | - | - | 80A | 1.7W | DUAL ENDED | - | 1.1A | - | OVERLOAD PROTECTION | - | - | 500ms | 120mOhm | 480mOhm | - | 2.2A | 85°C | 3mm | - | - | - | 0.118 3.00mm | 710μm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 0805L010/24YR Littelfuse Inc. | In Stock |
| Datasheet | 12 Weeks | - | - | Surface Mount | 0805 (2012 Metric), Concave | YES | WRAPAROUND | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | POLY-FUSE®, 0805L | 0.083Lx0.053W 2.10mmx1.35mm | - | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Polymeric | - | Matte Tin (Sn) | - | - | MINIMUM RESISTANCE IS 1.5 OHMS | - | - | TR, 7 INCH | - | - | - | - | - | - | - | 2012 | 0.5W | cURus, TUV | 0805 | - | - | - | - | - | - | - | - | - | 100A | - | DUAL ENDED | - | 100mA | - | OVERLOAD PROTECTION | - | 24V | 1.5s | 1.5Ohm | 6Ohm | - | 300mA | - | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 0603L150SLYR Littelfuse Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 0603 (1608 Metric), Concave | YES | WRAPAROUND | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | POLY-FUSE®, LoRho | 0.063Lx0.032W 1.60mmx0.80mm | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Polymeric | 80mOhm | - | - | - | MINIMUM RESISTANCE IS 0.007 OHMS | - | 6V | TR, 7 INCH | - | - | - | - | - | NULL | - | 1608 | - | cURus, TUV | 0603 | - | 1.8mm x 1mm x 1mm | - | 6V | 6V | - | - | - | - | 50A | 600mW | DUAL ENDED | 6V | 1.5A | - | OVERLOAD PROTECTION | - | - | 500ms | 7mOhm | 80mOhm | - | 3A | - | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1210L110THYR Littelfuse Inc. | 4000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 1210 (3225 Metric), Concave | YES | WRAPAROUND | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | POLY-FUSE®, 1210L | 0.127Lx0.102W 3.22mmx2.58mm | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymeric | 210mOhm | Matte Tin (Sn) | - | - | RESISTANCE RANGE(RMIN-R1MAX)OHM: 0.06-0.21 | 8533.40.80.70 | - | TR, 7 INCH | - | - | - | 100A | - | - | - | 3225 | - | cURus, TUV | 1210 | - | - | - | - | 6V | - | - | - | - | 100A | 600mW | DUAL ENDED | 8V | 1.1A | 1.1A | OVERLOAD PROTECTION | - | - | 100ms | 60mOhm | 210mOhm | - | 2.2A | - | - | - | - | - | 0.028 0.71mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MICROSMD150F-2 Littelfuse Inc. | 4500 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 1210 (3225 Metric), Concave | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2006 | PolySwitch®, microSMD | 0.127Lx0.102W 3.22mmx2.58mm | - | - | yes | Active | 2A (4 Weeks) | - | - | - | Polymeric | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | CSA, TUV, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | 6V | 1s | 40mOhm | 110mOhm | 3A | 3A | - | - | - | - | - | 0.048 1.22mm | - | - | - | ROHS3 Compliant | - | - |