- Manufacturer
- Certificates
- Gross weight
- Type of protection
- Current rating
- Trade name
- Rated voltage
- Number of poles
- Operating temperature
- Mounting
- Contacts configuration
- Dielectric strength
- Breakers application
Attribute column
Categories
Thermal Cutoffs (Thermal Fuses)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Brand | Cable Types | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Contact Rating | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Jacket Material | Lead Free Status / RoHS Status | Length - in | Length - mm | Manufacturer | Maximum Breaking Current | Maximum Leakage Current | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Holding Voltage | Minimum Operating Temperature | Other Names | Package | Product Status | RoHS | Tradename | Voltage Rating AC | Voltage Rating DC | Width - in | Width - mm | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Resistance | Number of Positions | Color | Gender | Subcategory | Power Rating | Current Rating (Amps) | Shielding | Number of Positions Loaded | Termination Style | Approval Agency | Circuit | Rated Temperature | Cable Length | Jacket Color | Usage | Product Type | 1st Connector | 2nd Connector | Label Size | Label Type | Switching Cycles | Current Rating - AC | Switching Temperature | Current Rating - DC | Reset Temperature | Product | Rated Functioning Temperature | Holding Temperature | Product Category | Maximum Temperature Limit | Height | Length | Width | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD82ABB Bourns | In Stock | - | - | - | Nonstandard | - | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | - | - | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | - | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | - | - | Tape & Reel (TR) | Active | Non-Compliant | - | - | 28 | - | - | - | SD | 0.1 % | - | - | Breaker | 20.3 kΩ | - | - | - | - | 125 mW | 8 A | - | - | - | - | - | + 82 C | - | - | - | - | - | - | - | - | - | - | - | - | 40°C (104°F) | - | 180°F (82°C) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | Contains Lead | ||
![]() MHP-TA6-9-85 Hamlin | In Stock | - | - | Weld Tab | Strap | - | Amphenol LTW | - | A Coded | Socket | 3 Position | No Connector | - | - | 10 | - | Polyurethane (PUR) | Lead free / RoHS Compliant | - | - | Amphenol | - | - | - | - | - | - | - | RF3041-000 RF3041-000-ND RF3041000 | - | - | - | - | - | - | - | - | - | M12 | - | - | 1 (Unlimited) | - | - | - | - | Female | Cable Assemblies | - | - | - | - | Solder Pad | - | SPST-NC | - | 10 m | Black | - | Sensor Cables / Actuator Cables | - | - | - | - | 6K | - | 185°F (85°C) | 12A (9V) | 104°F (40°C) | - | - | - | Sensor Cables / Actuator Cables | - | - | - | - | - | ||
![]() K2B-125 OptiFuse | 381 |
| - | - | Radial, Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OptiFuse | - | - | - | Bulk | Active | Yes | - | 250 | - | - | - | - | K2B | - | - | - | Fuse | - | - | - | - | - | - | 2 A | - | - | - | CCC, VDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C (257°F) | 95°C (203°F) | - | 180°C (356°F) | - | - | - | - | ||
![]() K2B-115 OptiFuse | In Stock | - | - | - | Radial, Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OptiFuse | - | - | - | Bulk | Active | Yes | - | 250 | - | - | - | - | K2B | - | - | - | Fuse | - | - | - | - | - | - | 2 A | - | - | - | CCC, VDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115°C (239°F) | 80°C (176°F) | - | 180°C (356°F) | - | - | - | - | ||
![]() ADA0ABB Bourns | In Stock | - | - | - | Nonstandard | - | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | - | - | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | - | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | - | - | Bag | Active | - | - | - | 28 | - | - | - | AD | - | - | - | Breaker | 4 mOhms | - | - | - | - | - | 8 A | - | - | - | - | - | + 100 C | - | - | - | - | - | - | - | - | - | - | - | - | 40°C (104°F) | - | 100°C (212°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | ||
![]() AD70ABB Bourns | 24 |
| - | - | Nonstandard | - | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | - | - | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | - | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | - | - | Bag | Active | - | - | - | 28 | - | - | - | AD | - | - | - | Breaker | 4 mOhms | - | - | - | - | - | 8 A | - | - | - | - | - | + 70 C | - | - | - | - | - | - | - | - | - | - | - | - | 20°C (68°F) | - | 70°C (158°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | ||
![]() SDC0ABB Bourns | In Stock | - | - | - | Nonstandard | -- | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | Attention Notice | - | -- | - | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | - | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | - | - | Tape & Reel (TR) | Active | - | - | - | 28 | - | - | Roll | -- | - | Active | -- | Label | 4 mOhms | - | Black Legend, Yellow Background | - | - | - | 8 A | - | - | - | - | - | + 120 C | - | - | - | - | - | - | 5.00 L x 3.00 W (127.0mm x 76.2mm) | Shipping | - | - | - | - | 40°C (104°F) | - | 120°C (248°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | ||
![]() AD55WBB Bourns | 20 |
| - | - | Nonstandard | - | - | Round | - | - | - | - | - | 14 VDC | - | - | - | -- | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | 14 VDC | Bourns Inc. | - | - | - | Bag | Active | - | - | - | 14 | - | - | - | M | - | Active | -- | Breaker | 4 mOhms | 3 | -- | - | - | - | 8 A | Unshielded | All | - | - | - | + 55 C | - | - | Y-Adapter | - | M12 Male (2) | Wire Leads (2) | - | - | - | - | - | - | 20°C (68°F) | - | 55°C (131°F) | - | - | - | 1.4 mm | 6.56 (2.00m) | 3.75 mm | - | ||
![]() ADD5ABB Bourns | In Stock | - | - | - | Nonstandard | - | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | - | - | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | - | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | - | - | Bag | Active | - | - | - | 28 | - | - | - | AD | - | - | - | Breaker | 4 mOhms | - | - | - | - | - | 8 A | - | - | - | - | - | + 135 C | - | - | - | - | - | - | - | - | - | - | - | - | 40°C (104°F) | - | 135°C (275°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | ||
![]() K10B-240 OptiFuse | 56 |
| - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hoyt Electrical Instrument | - | - | - | - | OptiFuse | - | - | - | Bulk | Active | - | - | 250 | - | - | - | - | K10B | - | - | - | Fuse | - | - | - | - | - | - | 10 A | - | - | - | CCC, cURus, VDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240°C (464°F) | 190°C (374°F) | - | 350°C (660°C) | - | - | - | - | ||
![]() RF4849-000 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 9 VDC / 25 A, 6000 cycles | 1000 | - | - | - | 0.23 in | 5.8 mm | - | 5 VDC / 80 A, 100 cycles | 200 mA | + 77 C | - | - | 3 V | + 67 C | - | - | - | - | MHP-TA | - | - | 0.15 in | 3.85 mm | Bulk | MHP-TAM | - | - | - | - | 2.5 mOhms | - | - | - | - | - | - | - | - | - | - | - | + 72 C | - | - | - | - | - | - | - | - | - | - | - | - | > 40 C | Metal Hybrid Protection Breakers | - | - | - | - | 1.15 mm | 5.8 mm | 3.85 mm | - | ||
![]() RF4744-000 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 9 VDC / 25 A, 6000 cycles | 1000 | - | - | - | 0.23 in | 5.8 mm | - | 5 VDC / 80 A, 100 cycles | 200 mA | + 90 C | - | - | 3 V | + 80 C | - | - | - | - | MHP-TA | - | - | 0.15 in | 3.85 mm | Bulk | MHP-TAM | - | - | - | - | 2.5 mOhms | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | > 40 C | Metal Hybrid Protection Breakers | - | - | - | - | 1.15 mm | 5.8 mm | 3.85 mm | - | ||
![]() RF4866-000 IXYS / Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 9 VDC / 25 A, 6000 cycles | 1000 | - | - | - | 0.23 in | 5.8 mm | - | 5 VDC / 80 A, 100 cycles | 200 mA | + 87 C | - | - | 3 V | + 77 C | - | - | - | - | MHP-TA | - | - | 0.15 in | 3.85 mm | Bulk | MHP-TAM | - | - | - | - | 2.5 mOhms | - | - | - | - | - | - | - | - | - | - | - | + 82 C | - | - | - | - | - | - | - | - | - | - | - | - | > 40 C | Metal Hybrid Protection Breakers | - | - | - | - | 1.15 mm | 5.8 mm | 3.85 mm | - | ||
![]() AD70WBB Bourns | 27 |
| - | - | Nonstandard | - | - | - | - | - | - | - | - | 14 VDC | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | 14 VDC | Bourns Inc. | - | - | - | Bag | Active | - | - | - | 14 | - | - | - | AD | - | - | - | Breaker | 4 mOhms | - | - | - | - | - | 8 A | - | - | - | - | - | + 70 C | - | - | - | - | - | - | - | - | - | - | - | - | 20°C (68°F) | - | 70°C (158°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | ||
![]() ADF0WBB Bourns | 13 |
| - | - | Nonstandard | - | - | - | - | - | - | - | - | 14 VDC | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | 14 VDC | Bourns Inc. | - | - | - | Bag | Active | - | - | - | 14 | - | - | - | AD | - | - | - | Breaker | 4 mOhms | - | - | - | - | - | 8 A | - | - | - | - | - | + 150 C | - | - | - | - | - | - | - | - | - | - | - | - | 40°C (104°F) | - | 150°C (302°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | ||
![]() SD60WBB Bourns | 12 |
| - | - | Nonstandard | - | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | 300 mA | - | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | 14 | - | - | - | SD | - | - | - | Breaker | 4 mOhms | - | - | - | - | - | 8 A | - | - | - | - | - | + 60 C | - | - | - | - | - | - | - | - | - | - | - | - | 20°C (68°F) | - | 60°C (140°F ) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | ||
![]() SD60ABB Bourns | 50 |
| - | - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Tape & Reel (TR) | Active | - | - | - | 28 | - | - | - | SD | - | - | - | Breaker | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20°C (68°F) | - | 60°C (140°F ) | - | - | - | - | - | - | - | ||
![]() AD60WBB Bourns | 2641 |
| - | - | Nonstandard | - | - | - | - | - | - | - | - | 14 VDC | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | 14 VDC | Bourns Inc. | - | - | - | Bag | Active | - | - | - | 14 | - | - | - | AD | - | - | - | Breaker | 4 mOhms | - | - | - | - | - | 8 A | - | - | - | - | - | + 60 C | - | - | - | - | - | - | - | - | - | - | - | - | 20°C (68°F) | - | 60°C (140°F ) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | ||
![]() SDF0ABB Bourns | 3558 |
| - | - | 4-SMD, Gull Wing | - | - | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | - | - | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | - | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | 28 | - | - | - | SD | - | - | - | Breaker | 4 mOhms | - | - | - | - | - | 8 A | - | - | - | - | - | + 150 C | - | - | - | - | - | - | - | - | - | - | - | - | 40°C (104°F) | - | 150°C (302°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | - | ||
![]() AC72A1D Bourns | In Stock | - | - | - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | Active | - | - | - | 28 | - | - | - | AC | - | - | - | Breaker | - | - | - | - | - | - | 35 A | - | - | - | cUL, TUV, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40°C (104°F) | - | - | - | - | - | - | - | - | - |