- Manufacturer
- Certificates
- Gross weight
- Type of protection
- Current rating
- Trade name
- Rated voltage
- Number of poles
- Operating temperature
- Mounting
- Contacts configuration
- Dielectric strength
- Breakers application
Attribute column
Categories
Thermal Cutoffs (Thermal Fuses)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mounting hole diameter | Base Product Number | Breaker features | Certificates | Characteristics | Contact Rating | Contacts configuration | Cross section of connecting wires | Dielectric strength | Gross weight | Leads | Manufacturer series | Maximum Breaking Current | Maximum Leakage Current | Maximum Voltage | Mechanical durability | Mfr | Minimum Holding Voltage | Mounting | Package | Product Status | Rated voltage1 | Short circuit breaking capacity | Thickness of connecting busbars | Trade name | Type of protection | Voltage Rating DC | Operating temperature | Operating Temperature | Packaging | Series | Part Status | Type | Resistance | Applications | Current Rating (Amps) | Current rating | Approval Agency | Rated Temperature | Number of poles | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Rated voltage | Reset Temperature | Rated Functioning Temperature | Holding Temperature | Maximum Temperature Limit | IP rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBG16A-E3/52 Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Surface Mount | DO-215AA, SMB Gull Wing | DO-214AA (SMBG) | - | SMBG16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | TransZorb® | Active | Zener | - | General Purpose | - | - | - | - | - | No | 17.8V | 600W | 23.1A | 26V | 16V | 1 | - | - | - | - | - | - | - | - | - | ||
![]() SMBG26A-E3/52 Vishay General Semiconductor - Diodes Division | In Stock | - | Datasheet | Surface Mount | DO-215AA, SMB Gull Wing | DO-214AA (SMBG) | - | SMBG26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | TransZorb® | Active | Zener | - | General Purpose | - | - | - | - | - | No | 28.9V | 600W | 14.3A | 42.1V | 26V | 1 | - | - | - | - | - | - | - | - | - | ||
![]() 4430.1325 SCHURTER | In Stock | - | - | - | - | - | 45x21.7mm | - | - | RoHS compliant | - | - | DPST | - | 4kV AC | 50.01g | connectors 6,3x0,8mm | - | - | - | - | - | - | - | SNAP-IN | - | - | 240V AC | - | - | MCB | circuit breaker | - | -10...55°C | - | - | - | - | - | - | - | - | 20A | - | - | 2 | - | - | - | - | - | - | - | 60V DC | - | - | - | - | - | - | - | - | ||
![]() 4430.1323 SCHURTER | In Stock | - | - | - | - | - | 45x21.7mm | - | - | RoHS compliant | - | - | DPST | - | 4kV AC | 35g | connectors 6,3x0,8mm | - | - | - | - | - | - | - | SNAP-IN | - | - | 240V AC | - | - | MCB | circuit breaker | - | -10...55°C | - | - | - | - | - | - | - | - | 12A | - | - | 2 | - | - | - | - | - | - | - | 60V DC | - | - | - | - | - | - | - | - | ||
![]() FAZ-C4/2-DC EATON ELECTRIC | In Stock | - | - | - | - | - | - | - | visual indication of contacts position | RoHS compliant | C | - | - | 1...25mm<sup>2</sup> | - | 242.9g | - | FAZ-DC | - | - | - | 10000 cycles | - | - | for DIN rail mounting | - | - | - | 10kA | 0.8...2mm | MCB | circuit breaker | - | - | - | - | - | - | - | - | - | - | 4A | - | - | 2 | - | - | - | - | - | - | - | 250V DC | - | - | - | - | IP20 | - | - | - | ||
![]() ADA0ABB Bourns | In Stock | - | - | - | Nonstandard | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | - | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | - | Bourns Inc. | 8 V | - | Bag | Active | - | - | - | - | - | 28 | - | - | - | AD | - | Breaker | 4 mOhms | - | 8 A | - | - | + 100 C | - | - | - | - | - | - | - | - | - | 40°C (104°F) | 100°C (212°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() AD77WBB Bourns | 46 |
| - | - | Nonstandard | - | - | - | - | - | - | 14 VDC | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | - | Bourns Inc. | - | - | Bag | Active | - | - | - | - | - | 14 | - | - | - | AD | - | Breaker | 4 mOhms | - | 8 A | - | - | + 77 C | - | - | - | - | - | - | - | - | - | 40°C (104°F) | 171°F (77°C) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() ADF0WBB Bourns | 25 |
| - | - | Nonstandard | - | - | - | - | - | - | 14 VDC | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | - | Bourns Inc. | - | - | Bag | Active | - | - | - | - | - | 14 | - | - | - | AD | - | Breaker | 4 mOhms | - | 8 A | - | - | + 150 C | - | - | - | - | - | - | - | - | - | 40°C (104°F) | 150°C (302°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() ADA0WBB Bourns | 32 |
| - | - | Nonstandard | - | - | - | - | - | - | 14 VDC | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | - | Bourns Inc. | - | - | Bag | Active | - | - | - | - | - | 14 | - | - | - | AD | - | Breaker | 4 mOhms | - | 8 A | - | - | + 100 C | - | - | - | - | - | - | - | - | - | 40°C (104°F) | 100°C (212°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SDE0ABB Bourns | 11 |
| - | - | Nonstandard | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | - | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | - | Bourns Inc. | 8 V | - | Tape & Reel (TR) | Active | - | - | - | - | - | 28 | - | - | - | SD | - | Breaker | 4 mOhms | - | 8 A | - | - | + 140 C | - | - | - | - | - | - | - | - | - | 40°C (104°F) | 140°C (284°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SD77WBB Bourns | In Stock | - | - | - | Nonstandard | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | - | Bourns Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | 14 | - | - | - | SD | - | Breaker | 4 mOhms | - | 8 A | - | - | + 77 C | - | - | - | - | - | - | - | - | - | 40°C (104°F) | 171°F (77°C) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SD65ABB Bourns | 33 |
| - | - | Nonstandard | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | - | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | - | Bourns Inc. | 8 V | - | Tape & Reel (TR) | Active | - | - | - | - | - | 28 | - | - | - | SD | - | Breaker | 4 mOhms | - | 8 A | - | - | + 65 C | - | - | - | - | - | - | - | - | - | 20°C (68°F) | 65°C (149°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SD60WBB Bourns | 14 |
| - | - | Nonstandard | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | - | Bourns Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | 14 | - | - | - | SD | - | Breaker | 4 mOhms | - | 8 A | - | - | + 60 C | - | - | - | - | - | - | - | - | - | 20°C (68°F) | 60°C (140°F ) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() AD90ABB Bourns | 47 |
| - | - | Nonstandard | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | - | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | - | Bourns Inc. | 8 V | - | Bag | Active | - | - | - | - | - | 28 | - | - | - | AD | - | Breaker | 4 mOhms | - | 8 A | - | - | + 90 C | - | - | - | - | - | - | - | - | - | 40°C (104°F) | 90°C (194°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() SDC0WBB Bourns | 42 |
| - | - | Nonstandard | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | - | Bourns Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | 14 | - | - | - | SD | - | Breaker | 4 mOhms | - | 8 A | - | - | + 120 C | - | - | - | - | - | - | - | - | - | 40°C (104°F) | 120°C (248°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() AC82A1D Bourns | In Stock | - | - | - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | Bulk | Active | - | - | - | - | - | 28 | - | - | - | AC | - | Breaker | - | - | 35 A | - | cUL, TUV, UL | - | - | - | - | - | - | - | - | - | - | 40°C (104°F) | - | - | - | - | - | - | - | ||
![]() ADB0WBB Bourns | 42 |
| - | - | Nonstandard | - | - | - | - | - | - | 14 VDC | - | - | - | - | - | - | 14 VDC / 8 A, 10000 cycles | - | 14 VDC | - | Bourns Inc. | - | - | Bag | Active | - | - | - | - | - | 14 | - | - | - | AD | - | Breaker | 4 mOhms | - | 8 A | - | - | + 110 C | - | - | - | - | - | - | - | - | - | 40°C (104°F) | 110°C (230°F) | - | - | - | 1.4 mm | 6.95 mm | 3.75 mm | ||
![]() FAZ6-B10/4 EATON ELECTRIC | In Stock | - | - | - | - | - | - | - | visual indication of contacts position | RoHS compliant | B | - | - | 1...25mm<sup>2</sup> | - | 480g | - | FAZ6 | - | - | - | - | - | - | for DIN rail mounting | - | - | - | 6kA | - | MCB | circuit breaker | - | -25...75°C | - | - | - | - | - | - | - | - | 10A | - | - | 4 | - | - | - | - | - | - | - | 230/400V AC | - | - | - | - | IP20 | - | - | - | ||
![]() FAZ6-B10/3N EATON ELECTRIC | In Stock | - | - | - | - | - | - | - | visual indication of contacts position | RoHS compliant | B | - | - | 1...25mm<sup>2</sup> | - | 456g | - | FAZ6 | - | - | - | - | - | - | for DIN rail mounting | - | - | - | 6kA | - | MCB | circuit breaker | - | -25...75°C | - | - | - | - | - | - | - | - | 10A | - | - | 3+N | - | - | - | - | - | - | - | 230/400V AC | - | - | - | - | IP20 | - | - | - | ||
![]() FAZ6-B13/4 EATON ELECTRIC | In Stock | - | - | - | - | - | - | - | visual indication of contacts position | RoHS compliant | B | - | - | 1...25mm<sup>2</sup> | - | 480g | - | FAZ6 | - | - | - | - | - | - | for DIN rail mounting | - | - | - | 6kA | - | MCB | circuit breaker | - | -25...75°C | - | - | - | - | - | - | - | - | 13A | - | - | 4 | - | - | - | - | - | - | - | 230/400V AC | - | - | - | - | IP20 | - | - | - |