- Manufacturer
- Certificates
- Gross weight
- Type of protection
- Current rating
- Trade name
- Rated voltage
- Number of poles
- Operating temperature
- Mounting
- Contacts configuration
- Dielectric strength
- Breakers application
Attribute column
Categories
Thermal Cutoffs (Thermal Fuses)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Contact Rating | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Breaking Current | Maximum Leakage Current | Maximum Voltage | Mfr | Minimum Holding Voltage | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Current Rating (Amps) | Approval Agency | Failure Rate | Lead Spacing | Rated Temperature | Analog IC - Other Type | Lead Style | Product Type | Reset Temperature | Features | Rated Functioning Temperature | Holding Temperature | Product Category | Maximum Temperature Limit | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDD5WBB Bourns | In Stock | - | - | - | Nonstandard | Microchip / Microsemi | 14 VDC / 8 A, 10000 cycles | 1 | Microchip | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | Tape & Reel (TR) | Active | N | 0.044798 oz | - | - | 14 | - | SD | - | - | - | Breaker | 4 mOhms | - | - | TVS Diodes / ESD Suppression Diodes | 8 A | - | - | - | + 135 C | - | - | TVS Diodes | 40°C (104°F) | - | 135°C (275°F) | - | ESD Suppressors / TVS Diodes | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() MTKF K3F Cantherm | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | Vishay Vitramon | - | Tape & Reel (TR) | Active | - | - | 200V | 250 | - | -55°C ~ 150°C | GA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±1% | C0G, NP0 | Fuse | - | Automotive | 5600 pF | - | 1 A | UL, VDE | - | - | - | - | - | - | - | - | 115°C (239°F) | 99°C (210°F) | - | 200°C (392°F) | - | - | - | - | 0.076 (1.94mm) | AEC-Q200 | ||
![]() K2B-123 OptiFuse | 462 |
| - | - | Radial, Box | - | - | - | - | - | - | - | OptiFuse | - | Bulk | Active | - | - | - | 250 | - | - | K2B | - | - | - | Fuse | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | 123°C (253°F) | - | - | - | - | - | - | - | - | - | ||
![]() K2B-110 OptiFuse | 53 |
| - | - | Radial, Box | - | - | - | - | - | - | - | OptiFuse | - | Bulk | Active | - | - | - | 250 | - | - | K2B | - | - | - | Fuse | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | 110°C (230°F) | - | - | - | - | - | - | - | - | - | ||
![]() SDA5WBB Bourns | 25 |
| - | - | Nonstandard | - | 14 VDC / 8 A, 10000 cycles | - | - | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | Tape & Reel (TR) | Active | - | - | - | - | 14 | - | SD | - | - | - | Breaker | 4 mOhms | - | - | - | 8 A | - | - | - | + 105 C | - | - | - | 40°C (104°F) | - | 105°C (221°F) | - | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() AD77ABB Bourns | 44 |
| - | - | Nonstandard | - | 14 VDC / 8 A, 10000 cycles | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Bag | Active | - | - | - | - | 28 | - | AD | - | - | - | Breaker | 4 mOhms | - | - | - | 8 A | - | - | - | + 77 C | - | - | - | 40°C (104°F) | - | 171°F (77°C) | - | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() AD95ABB Bourns | 30 |
| - | - | Nonstandard | - | 14 VDC / 8 A, 10000 cycles | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Bag | Active | - | - | - | - | 28 | - | AD | - | - | - | Breaker | 4 mOhms | - | - | - | 8 A | - | - | - | + 95 C | - | - | - | 40°C (104°F) | - | 95°C (203°F) | - | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() K2B-100 OptiFuse | 154 |
| - | - | Radial, Box | - | - | - | - | - | - | - | OptiFuse | - | Bulk | Active | - | - | - | 250 | - | - | K2B | - | - | - | Fuse | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | 100°C (212°F) | - | - | - | - | - | - | - | - | - | ||
![]() K2B-083 OptiFuse | 239 |
| - | - | Radial, Box | - | - | - | - | - | - | - | OptiFuse | - | Bulk | Active | - | - | - | 250 | - | - | K2B | - | - | - | Fuse | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | 83°C (181°F) | - | - | - | - | - | - | - | - | - | ||
![]() SD70WBB Bourns | 90034 |
| - | - | Nonstandard | - | 14 VDC / 8 A, 10000 cycles | - | - | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | Tape & Reel (TR) | Active | - | - | - | - | 14 | - | SD | - | - | - | Breaker | 4 mOhms | - | - | - | 8 A | - | - | - | + 70 C | - | - | - | 20°C (68°F) | - | 70°C (158°F) | - | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() SD82WBB Bourns | 37 |
| - | - | Nonstandard | - | 14 VDC / 8 A, 10000 cycles | - | - | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | Tape & Reel (TR) | Active | - | - | - | - | 14 | - | SD | - | - | - | Breaker | 4 mOhms | - | - | - | 8 A | - | - | - | + 82 C | - | - | - | 40°C (104°F) | - | 180°F (82°C) | - | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() K10B-077 OptiFuse | 326 |
| - | - | Axial | - | - | - | - | - | - | - | OptiFuse | - | Bulk | Active | - | - | - | 250 | - | - | K10B | - | - | - | Fuse | - | - | - | - | 10 A | CCC, cURus, VDE | - | - | - | - | - | - | - | - | 77°C (171°F) | 55°C (131°F) | - | 120°C (248°F) | - | - | - | - | - | - | ||
![]() SD72ABB Bourns | 38 |
| - | - | Nonstandard | - | 14 VDC / 8 A, 10000 cycles | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Tape & Reel (TR) | Active | - | - | - | - | 28 | - | SD | - | - | - | Breaker | 4 mOhms | - | - | - | 8 A | - | - | - | + 72 C | - | - | - | 40°C (104°F) | - | 162°F (72°C) | - | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() SDB5WBB Bourns | 49 |
| - | - | Nonstandard | - | 14 VDC / 8 A, 10000 cycles | - | - | 14 VDC / 8 A, 10000 cycles | 300 mA | 14 VDC / 8 A, 10000 cycles | Bourns Inc. | - | Tape & Reel (TR) | Active | - | - | - | - | 14 | - | SD | - | - | - | Breaker | 4 mOhms | - | - | - | 8 A | - | - | - | + 115 C | - | - | - | 40°C (104°F) | - | 115°C (239°F) | - | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() SD77ABB Bourns | 16 |
| - | - | Nonstandard | - | 14 VDC / 8 A, 10000 cycles | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Tape & Reel (TR) | Active | - | - | - | - | 28 | - | SD | - | - | - | Breaker | 4 mOhms | - | - | - | 8 A | - | - | - | + 77 C | - | - | - | 40°C (104°F) | - | 171°F (77°C) | - | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() SDD5ABB Bourns | 24 |
| - | - | Nonstandard | - | 14 VDC / 8 A, 10000 cycles | - | - | 14 VDC / 35 A, 100 cycles | 300 mA | 28 VDC / 8 A, 100 cycles | Bourns Inc. | 8 V | Tape & Reel (TR) | Active | - | - | - | - | 28 | - | SD | - | - | - | Breaker | 4 mOhms | - | - | - | 8 A | - | - | - | + 135 C | - | - | - | 40°C (104°F) | - | 135°C (275°F) | - | - | - | 1.4 mm | - | 6.95 mm | 3.75 mm | - | - | ||
![]() ADF0ABB Bourns | 22 |
| - | - | Nonstandard | - | - | - | - | - | - | - | Bourns Inc. | - | Bag | Active | - | - | - | - | 28 | - | AD | - | - | - | Breaker | - | - | - | - | 8 A | - | - | - | - | - | - | - | 40°C (104°F) | - | 150°C (302°F) | - | - | - | - | - | - | - | - | - | ||
![]() HCRTP-MINI-B Littelfuse | 3827 |
| - | - | Nonstandard SMD | - | - | - | - | - | - | - | Littelfuse Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | - | - | 16 | - | RTP | - | - | - | Fuse | - | - | - | - | 500 A | - | - | - | - | - | - | - | - | - | 228°C (442°F) | - | - | 150°C (302°F) | - | - | - | - | - | - | ||
![]() HCRTP-MINI Littelfuse | 512 |
| - | - | Nonstandard SMD | - | - | - | - | - | - | - | Littelfuse Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | - | - | - | - | 16 | - | RTP | - | - | - | Fuse | - | - | - | - | 500 A | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | 228°C (442°F) | - | - | 150°C (302°F) | - | - | - | - | - | - | ||
![]() K2B-150 OptiFuse | In Stock | - | - | - | Radial, Box | - | - | - | - | - | - | - | OptiFuse | - | Bulk | Active | Yes | - | - | 250 | - | - | K2B | - | - | - | Fuse | - | - | - | - | 2 A | CCC, VDE | - | - | - | - | - | - | - | - | 150°C (302°F) | 115°C (239°F) | - | 180°C (356°F) | - | - | - | - | - | - |