- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Compliance | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAPLAD15KP70A Microchip Technology | 14 |
| - | - | - | Surface Mount | Nonstandard SMD | YES | - | PLAD | SILICON | 1 | PLAD15 | Microchip Technology | 7.78 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 1.251 kA | Microchip | - | MAPLAD15KP70A | + 150 C | Microchip Technology | - 55 C | - | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | NOT SPECIFIED | - | 5.58 | N | No | PLAD | 0.077603 oz | Military grade | - | - | -55°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 7 V | 7 V | Unidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 77.8V | 15000W (15kW) | 132A | - | 113V | 12 V | 70V | - | - | - | 5 mA | 1 | TVS Diodes | - | 70 V | - | - | Military | 15000 W | Yes | 77.8 V | - | - | 86 V | - | - | 2 V | ESD Suppressors / TVS Diodes | ||
![]() MSMLG51CA Microchip Technology | 14 |
| - | - | - | Surface Mount | DO-215AB, SMC Gull Wing | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG51 | - | 56.7 V | - | - | Bi-Directional | - | MICROSEMI CORP | 36.4 A | Microsemi Corporation | - | MSMLG51CA | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | - | 3000 W | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 5.58 | - | No | DO-215AB | - | Military grade | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | - | - | 51 V | Bidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 56.7V | 3000W (3kW) | 36.4A | - | 82.4V | 82.4 V | 51V | - | - | - | 1 mA | - | TVS Diodes | 1 | 51 V | DO-215AB | - | Military | 3000 W | Yes | 56.7 V | - | - | 62.7 V | - | - | - | - | ||
![]() MASMCJ48AE3 Microchip Technology | 14 |
| - | - | - | Surface Mount | DO-214AB, SMC | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJ48 | Microchip Technology | 53.3 V | - | - | - | 1 | MICROSEMI CORP | 19.4 A | Microchip | - | MASMCJ48AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | 40 | - | 5.41 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | J BEND | 260 | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | 48 V | 48 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 53.3V | 1500W (1.5kW) | 19.4A | - | 77.4V | 77.4 V | 48V | - | - | - | - | 1 | TVS Diodes | - | 48 V | DO-214AB | - | - | 1500 W | - | 53.3 V | - | - | 58.9 V | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MA15KP200AE3 Microchip Technology | 7 |
| - | - | - | Through Hole | DO-204AR, Axial | - | - | DO-204AR | - | - | 15KP200 | Microchip Technology | 222 V | - | - | - | 1 | - | 47 A | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 6 W | - | - | 15 kW | Active | - | - | - | Details | - | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | Axial | - | - | 200 V | 200 V | Unidirectional | - | 1 Channel | - | - | - | No | 222V | 15000W (15kW) | 47A | - | 322V | 322 V | 200V | - | - | - | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MASMCG78CA Microchip Technology | 14 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | YES | 2 | SMCG (DO-215AB) | SILICON | 2 | SMCG78 | Microchip Technology | 86.7 V | - | - | - | 1 | MICROSEMI CORP | 11.4 A | Microchip | - | MASMCG78CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMCG, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | 78 V | 5.41 | N | No | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 78 V | 78 V | Bidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 86.7V | 1500W (1.5kW) | 11.4A | 1 µA | 126V | 126 V | 78V | 11.4 A | 1.5 kW | Bidirectional | 1 mA | - | TVS Diodes | 1 | 78 V | DO-215AB | - | - | 1500 W | - | 86.7 V | 1 | - | 95.8 V | 86.7 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() MASMLG78CA Microchip Technology | 14 |
| - | - | - | Surface Mount | DO-215AB, SMC Gull Wing | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG78 | Microchip Technology | 86.7 V | - | - | - | 1 | MICROSEMI CORP | 22.8 A | Microchip | - | MASMLG78CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 5.56 | N | No | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 78 V | 78 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 86.7V | 3000W (3kW) | 22.8A | - | 126V | 126 V | 78V | - | - | - | - | - | TVS Diodes | 1 | 78 V | DO-215AB | - | - | 3000 W | - | 86.7 V | - | - | 95.8 V | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() M5KP75CA Microchip Technology | 5 |
| - | Production (Last Updated: 2 months ago) | - | Through Hole | DO-204AR, Axial | NO | - | DO-204AR | SILICON | 2 | 5KP75 | Microchip Technology | - | 8.77 V | - | - | 1 | MICROSEMI CORP | - | Microchip | - | M5KP7.5CA | - | Microchip Technology | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, CASE 5A, 2 PIN | RECTANGULAR | LONG FORM | Active | - | - | - | 1.56 W | - | Active | NOT SPECIFIED | - | 5.43 | N | No | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | MIL-19500 | Axial | R-PALF-W2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 83.3V | 5000W (5kW) | 41A | - | 121V | - | 75V | - | - | - | - | - | TVS Diodes | 1 | 7.5 V | DO-204AR | - | - | 5000 W | - | 8.33 V | - | 12.9 V | 9.21 V | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MAP6KE36CAE3 Microchip Technology | 5 |
| - | - | - | Through Hole | T-18, Axial | - | - | T-18 | - | - | P6KE36 | Microchip Technology | 34.2 V | - | - | - | 1 | - | 12 A | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 5 W | - | - | 600 W | Active | - | - | - | Details | - | - | 0.024692 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | Axial | - | - | 30.8 V | 30.8 V | Bidirectional | - | 1 Channel | - | - | - | No | 34.2V | 600W | 12A | - | 49.9V | 49.9 V | 30.8V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() MASMCGLCE75A Microchip Technology | 14 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | DO-215AB, SMC Gull Wing | YES | - | SMCG (DO-215AB) | SILICON | 2 | SMCGLCE75 | Microchip Technology | 8.33 V | 9.265 V | 100 pF | - | 1 | MICROSEMI CORP | 12.4 A | Microchip | - | MASMCGLCE7.5A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 5 W | - | 5 W | 1.5 kW | Active | - | - | 5.59 | N | No | - | 0.007408 oz | - | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 7.5 V | 7.5 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 83.3V | 1500W (1.5kW) | 12.4A | - | 121V | 12.9 V | 75V | - | - | - | - | 1 | TVS Diodes | - | 7.5 V | DO-215AB | 90pF @ 1MHz | - | 1500 W | - | 8.33 V | - | 14.3 V | 9.21 V | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MASMCJ20CA Microchip Technology | 7 |
| - | - | - | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMCJ) | - | - | SMCJ20 | - | 22.2 V | - | - | - | - | - | 46.3 A | - | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 1.5 kW | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 20 V | Bidirectional | - | 1 Channel | - | - | - | No | 22.2V | 1500W (1.5kW) | 46.3A | - | 32.4V | 32.4 V | 20V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMLJ90CAE3 Microchip Technology | 14 |
| - | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-214AB, SMC | YES | 2 | DO-214AB | SILICON | 2 | SMLJ90 | Microchip Technology | 10 V | - | - | - | 1 | MICROSEMI CORP | 194.8 A | Microchip | - | MASMLJ9.0CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.61 W | - | 1.61 W | 3 kW | Active | 40 | 9 V | 5.54 | Compliant | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | J BEND | 260 | compliant | - | 2 | - | SMD/SMT | R-PDSO-C2 | Not Qualified | 9 V | 9 V | Bidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 100V | 3000W (3kW) | 20.6A | 2 µA | 146V | 15.4 V | 90V | 194.8 A | 3 kW | Bidirectional | 1 mA | - | TVS Diodes | 1 | 9 V | DO-214AB | - | - | 3000 W | - | 10 V | 1 | - | 11.1 V | 10 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() MA1.5KE62AE3 Microchip Technology | 7 |
| - | - | - | Through Hole | DO-204AR, Axial | NO | - | DO-204AR | SILICON | 2 | 1.5KE62 | - | 58.9 V | - | - | - | - | MICROSEMI CORP | 17.7 A | Microsemi Corporation | CASE 1 | MA1.5KE62AE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | - | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.56 | - | Yes | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | - | 53 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 58.9V | 1500W (1.5kW) | 17.7A | - | 85V | 85 V | 53V | - | - | - | - | 1 | TVS Diodes | - | 53 V | - | - | - | 1500 W | - | 58.9 V | - | - | 65.1 V | - | - | - | - | ||
![]() MASMLJ51CA Microchip Technology | 14 |
| - | - | - | Surface Mount | DO-214AB, SMC | - | - | DO-214AB | - | - | SMLJ51 | Microchip Technology | 56.7 V | - | - | - | 1 | - | 36.4 A | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | - | - | N | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 51 V | 51 V | Bidirectional | - | 1 Channel | - | - | - | No | 56.7V | 3000W (3kW) | 36.4A | - | 82.4V | 82.4 V | 51V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MASMLJ70AE3 Microchip Technology | 7 |
| - | - | - | Surface Mount | DO-214AB, SMC | YES | - | DO-214AB | SILICON | 2 | SMLJ70 | Microchip Technology | 7.78 V | - | - | - | 1 | MICROSEMI CORP | 26.6 A | Microchip | - | MASMLJ70AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.61 W | - | 1.61 W | 3 kW | Active | 40 | - | 5.55 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | J BEND | 260 | compliant | - | 2 | - | SMD/SMT | R-PDSO-C2 | Not Qualified | 70 V | 70 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 77.8V | 3000W (3kW) | 26.6A | - | 113V | 113 V | 70V | - | - | - | - | 1 | TVS Diodes | - | 70 V | DO-214AB | - | - | 3000 W | - | 77.8 V | - | - | 86 V | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MSMLJ58A Microchip Technology | 14 |
| - | - | - | Surface Mount | DO-214AB, SMC | YES | - | DO-214AB | SILICON | 2 | SMLJ58 | - | 64.4 V | - | - | - | - | MICROSEMI CORP | 32 A | Microsemi Corporation | - | MSMLJ58A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 5.57 | - | No | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | unknown | - | - | MIL-19500 | SMD/SMT | R-PDSO-J2 | - | - | 58 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 64.4V | 3000W (3kW) | 32A | - | 93.6V | 93.6 V | 58V | - | - | - | - | 1 | TVS Diodes | - | 58 V | DO-214AB | - | - | 3000 W | - | 64.4 V | - | - | 71.2 V | - | - | - | - | ||
![]() MASMCJ22CA Microchip Technology | 5 |
| - | - | - | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMCJ) | - | - | SMCJ22 | - | 24.4 V | - | - | Bi-Directional | - | - | 42.2 A | - | - | - | + 150 C | Microchip Technology | - 65 C | - | Surface Mount | - | - | - | Bulk | - | - | - | - | - | - | - | 1500 W | - | 1.5 kW | Active | - | - | - | - | - | DO-214AB | - | Military grade | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | - | 22 V | Bidirectional | Single | 1 Channel | - | - | - | No | 24.4V | 1500W (1.5kW) | 42.2A | - | 35.5V | 35.5 V | 22V | - | - | - | 1 mA | - | TVS Diodes | 1 | - | - | - | Military | - | Yes | - | - | - | - | - | - | - | - | ||
![]() MART100KP75CAE3 Microchip Technology | 5 |
| - | - | - | Through Hole | DO-204AR, Axial | NO | - | Case 5A (DO-204AR) | SILICON | 2 | MART100KP75 | Microchip Technology | - | - | - | - | 1 | MICROSEMI CORP | - | Microchip | - | MART100KP75CAE3 | - | Microchip Technology | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | - | - | 1.61 W | - | Active | NOT SPECIFIED | - | 5.3 | Details | Yes | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | 2 | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 83.3V | 100000W (100kW) | - | - | 147V | - | 75V | - | - | - | - | - | TVS Diodes | 1 | 75 V | - | - | - | 100000 W | - | 83.3 V | - | - | 92.1 V | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MASMCG64AE3 Microchip Technology | 14 |
| - | - | - | Surface Mount | DO-215AB, SMC Gull Wing | YES | - | SMCG (DO-215AB) | SILICON | 2 | SMCG64 | Microchip Technology | 71.1 V | - | - | - | 1 | MICROSEMI CORP | 14.6 A | Microchip | - | MASMCG64AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | 40 | - | 5.44 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | 260 | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 64 V | 64 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 71.1V | 1500W (1.5kW) | 14.6A | - | 103V | 103 V | 64V | - | - | - | - | 1 | TVS Diodes | - | 64 V | DO-215AB | - | - | 1500 W | - | 71.1 V | - | - | 78.6 V | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MAPLAD30KP90A Microchip Technology | 14 |
| - | - | - | Surface Mount | Nonstandard SMD | YES | - | PLAD | SILICON | 1 | PLAD30 | Microchip Technology | 100 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 204 A | Microchip | - | MAPLAD30KP90A | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | NOT SPECIFIED | - | 5.26 | N | No | PLAD | 0.070548 oz | Military grade | - | - | -55°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 90 V | 90 V | Unidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 100V | 30000W (30kW) | 204A | - | 146V | 146 V | 90V | - | - | - | 5 mA | 1 | TVS Diodes | - | 90 V | - | - | Military | 30000 W | Yes | 100 V | - | - | 111 V | - | - | 4 V | ESD Suppressors / TVS Diodes | ||
![]() MASMCJ20AE3 Microchip Technology | 5 |
| - | - | - | Surface Mount | DO-214AB, SMC | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJ20 | Microchip Technology | 22.2 V | - | - | - | 1 | MICROSEMI CORP | 46.3 A | Microchip | - | MASMCJ20AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | 40 | - | 5.47 | Details | Yes | - | 0.009065 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | J BEND | 260 | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | 20 V | 20 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 22.2V | 1500W (1.5kW) | 46.3A | - | 32.4V | 32.4 V | 20V | - | - | - | - | 1 | TVS Diodes | - | 20 V | DO-214AB | - | - | 1500 W | - | 22.2 V | - | - | 24.5 V | - | RoHS Compliant | - | ESD Suppressors / TVS Diodes |