- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | Schedule B | Operating Temperature | Series | Type | Applications | Subcategory | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M1.5KE43AE3/TR Microchip Technology | 20 |
| - | Through Hole | DO-201AA, DO-27, Axial | CASE-1 | M1.5KE | Microchip Technology | 1 | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 150°C (TJ) | Military, MIL-PRF-19500 | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | No | 40.9V | 1500W (1.5kW) | 25.3A | 59.3V | 36.8V | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() M1.5KE62CAE3/TR Microchip Technology | In Stock | - | - | Through Hole | DO-201AA, DO-27, Axial | CASE-1 | M1.5KE | Microchip Technology | 1 | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 150°C (TJ) | Military, MIL-PRF-19500 | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | No | 58.9V | 1500W (1.5kW) | 17.7A | 85V | 53V | - | 1 | - | ESD Suppressors / TVS Diodes | ||
![]() M15KP220A/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AR, Axial | DO-204AR | M15KP | Microchip Technology | 1 | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 150°C (TJ) | Military, MIL-PRF-19500 | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | No | 245V | 15000W (15kW) | 42A | 356V | 220V | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() MP4KE400CAE3/TR Microchip Technology | 20 |
| - | Through Hole | DO-204AL, DO041, Axial | DO-41 | - | Microchip Technology | 1 | Microchip | Microchip Technology | Tape & Reel (TR) | Active | 8541100080, 8541100080/8541100080, 8541100080/8541100080/8541100080, 8541100080/8541100080/8541100080/8541100080 | -65°C ~ 150°C | P4KE | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | No | 380V | 400W | 1A | 548V | 342V | - | 1 | - | ESD Suppressors / TVS Diodes | ||
![]() MPLAD36KP30AE3/TR Microchip Technology | 8 |
| - | Surface Mount | Nonstandard SMD | PLAD | PLAD36 | Microchip Technology | 1 | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -55°C ~ 150°C (TJ) | Military, MIL-PRF-19500 | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | No | 33.3V | 36000W (36kW) | 738A | 48.8V | 30V | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() MRT100KP280CAE3/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AR, Axial | DO-204AR | MRT100KP | Microchip Technology | 1 | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 150°C (TJ) | Military, MIL-PRF-19500 | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | No | 311V | 100000W (100kW) | 181A | 552V | 280V | - | 1 | - | ESD Suppressors / TVS Diodes | ||
![]() M5KP30CAE3/TR Microchip Technology | 24 |
| - | Through Hole | P600, Axial | P600 | - | Microchip Technology | 1 | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -55°C ~ 175°C (TJ) | 5KP | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | No | 33.3V | 5000W (5kW) | 103A | 48.4V | 30V | - | 1 | - | ESD Suppressors / TVS Diodes | ||
![]() MRT100KP280AE3/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AR, Axial | DO-204AR | MRT100KP | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 150°C (TJ) | Military, MIL-PRF-19500 | Zener | General Purpose | - | No | 311V | 100000W (100kW) | 181A | 552V | 280V | 1 | - | - | - | ||
![]() M15KP170CAE3/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AR, Axial | DO-204AR | M15KP | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 150°C (TJ) | Military, MIL-PRF-19500 | Zener | General Purpose | - | No | 189V | 15000W (15kW) | 55A | 275V | 170V | - | 1 | - | - | ||
![]() MPLAD18KP28A/TR Microchip Technology | 17 |
| - | Surface Mount | Nonstandard SMD | PLAD | PLAD18 | Microchip Technology | 1 | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -55°C ~ 150°C (TJ) | Military, MIL-PRF-19500 | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | No | 31.1V | 18000W (18kW) | 396A | 45.5V | 28V | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() MPLAD36KP15CA/TR Microchip Technology | 17 |
| - | Surface Mount | Nonstandard SMD | PLAD | PLAD36 | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -55°C ~ 150°C (TJ) | Military, MIL-PRF-19500 | Zener | Automotive | - | No | 16.7V | 36000W (36kW) | 1396A (1.396kA) | 25.8V | 15V | - | 1 | - | - | ||
![]() M15KP58AE3/TR Microchip Technology | 17 |
| - | Through Hole | DO-204AR, Axial | DO-204AR | M15KP | Microchip Technology | 1 | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 150°C (TJ) | Military, MIL-PRF-19500 | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | No | 64.4V | 15000W (15kW) | 160A | 94V | 58V | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() M5KP58AE3/TR Microchip Technology | 24 |
| - | Through Hole | P600, Axial | P600 | - | Microchip Technology | 1 | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -55°C ~ 175°C (TJ) | 5KP | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | No | 64.4V | 5000W (5kW) | 53.4A | 94V | 58V | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() MA15KP70A/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AR, Axial | DO-204AR | MA15KP | Microchip Technology | 1 | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 150°C (TJ) | Military, MIL-PRF-19500 | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | No | 77.8V | 15000W (15kW) | 132A | 114V | 70V | 1 | - | - | ESD Suppressors / TVS Diodes | ||
![]() MPLAD36KP45CAE3/TR Microchip Technology | 24 |
| - | Surface Mount | Nonstandard SMD | PLAD | PLAD36 | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -55°C ~ 150°C (TJ) | Military, MIL-PRF-19500 | Zener | Automotive | - | No | 50V | 36000W (36kW) | 496A | 72.7V | 45V | - | 1 | - | - | ||
![]() MLCE60AE3/TR Microchip Technology | 17 |
| - | Through Hole | DO-201AA, DO-27, Axial | CASE-1 | - | Microchip Technology | 1 | Microchip | Microchip Technology | - | Active | - | -65°C ~ 150°C (TJ) | - | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | No | 66.7V | 1500W (1.5kW) | 15.5A | 96.8V | 60V | 1 | - | 90pF @ 1MHz | ESD Suppressors / TVS Diodes | ||
![]() MA15KP22CA/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AR, Axial | DO-204AR | MA15KP | Microchip Technology | 1 | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 150°C (TJ) | Military, MIL-PRF-19500 | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | No | 24.4V | 15000W (15kW) | 404A | 37.1V | 22V | - | 1 | - | ESD Suppressors / TVS Diodes | ||
![]() MAPLAD18KP33CA/TR Microchip Technology | 17 |
| - | Surface Mount | Nonstandard SMD | PLAD | PLAD18 | Microchip Technology | 1 | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -55°C ~ 150°C (TJ) | Military, MIL-PRF-19500 | Zener | Automotive | TVS Diodes / ESD Suppression Diodes | No | 36.7V | 18000W (18kW) | 388A | 53.3V | 33V | - | 1 | - | ESD Suppressors / TVS Diodes | ||
![]() M15KP90CA/TR Microchip Technology | 17 |
| - | Through Hole | DO-204AR, Axial | DO-204AR | M15KP | Microchip Technology | 1 | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 150°C (TJ) | Military, MIL-PRF-19500 | Zener | General Purpose | TVS Diodes / ESD Suppression Diodes | No | 100V | 15000W (15kW) | 103A | 146V | 90V | - | 1 | - | ESD Suppressors / TVS Diodes | ||
![]() M15KP75AE3/TR Microchip Technology | 8 |
| - | Through Hole | DO-204AR, Axial | DO-204AR | M15KP | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | -65°C ~ 150°C (TJ) | Military, MIL-PRF-19500 | Zener | General Purpose | - | No | 83.3V | 15000W (15kW) | 123A | 122V | 75V | 1 | - | - | - |