- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MA1.5KE170CAe3 Microchip Technology | 10 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-201-2 | NO | 2 | DO-204AR | SILICON | 2 | 1.5KE170 | 162 V | - | - | - | 1 | MICROSEMI CORP | 6.4 A | CASE 1 | MA1.5KE170CAE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | - | 145 V | 5.57 | Details | Yes | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | NOT SPECIFIED | 2 | - | Axial | O-PALF-W2 | Not Qualified | 145 V | 145 V | Bidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 161V | 1500W (1.5kW) | 6.4A | 1 µA | 234V | 234 V | 145V | 6.4 A | 1.5 kW | Bidirectional | 1 mA | - | 1 | 145 V | - | - | - | 1500 W | - | - | 162 V | 1 | - | 179 V | 161 V | - | ||
![]() MASMCJLCE64A Microchip Technology | 10 |
| - | - | - | Surface Mount | DO-214AB-2 | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJLCE64 | 71.1 V | - | 90 pF | - | 1 | MICROSEMI CORP | 14.6 A | - | MASMCJLCE64A | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 5 W | - | 5 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.3 | N | No | - | 0.009065 oz | - | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-C2 | Not Qualified | 64 V | 64 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 71.1V | 1500W (1.5kW) | 14.6A | - | 103V | 103 V | 64V | - | - | - | - | 1 | - | 64 V | DO-214AB | 90pF @ 1MHz | - | 1500 W | - | - | 71.1 V | - | - | 78.6 V | - | - | ||
![]() MLCE26A Microchip Technology | 45 |
| - | - | - | Through Hole | Case-1-2 | - | - | CASE-1 | - | - | LCE26 | 28.9 V | - | 100 pF | - | 1 | - | 36 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.52 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.052911 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 26 V | 26 V | Unidirectional | - | 1 Channel | - | - | - | No | 28.9V | 1500W (1.5kW) | 36A | - | 42.1V | 42.1 V | 26V | - | - | - | - | 1 | - | - | - | 100pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() MA1.5KE11A Microchip Technology | 36 |
| - | - | - | Through Hole | DO-201-2 | NO | - | DO-204AR | SILICON | 2 | 1.5KE11 | 10.5 V | - | - | - | 1 | MICROSEMI CORP | 96 A | CASE 1 | MA1.5KE11A | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, CASE 1 , 2 PIN | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.57 | N | No | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 9.4 V | 9.4 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 10.5V | 1500W (1.5kW) | 96A | - | 15.6V | 15.6 V | 9.4V | - | - | - | - | 1 | - | 9.4 V | - | - | - | 1500 W | - | - | 10.5 V | - | - | 11.6 V | - | 3.5 V | ||
![]() MASMBJ45CA Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-214AA-2 | YES | 2 | SMBJ (DO-214AA) | SILICON | 2 | SMBJ45 | 50 V | 52.65 V | - | - | 1 | MICROSEMI CORP | 8.3 A | - | MASMBJ45CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | 45 V | 5.5 | N | No | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | 2 | - | SMD/SMT | R-PDSO-C2 | Not Qualified | 45 V | 45 V | Bidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 50V | 600W | 8.3A | 1 µA | 72.7V | 72.7 V | 45V | 8.3 A | 600 W | Bidirectional | 1 mA | - | 1 | 45 V | DO-214AA | - | - | 600 W | - | - | 50 V | 1 | 72.7 V | 55.3 V | 50 V | - | ||
![]() MPLAD30KP64CAE3 Microchip Technology | 31 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | 71.1 V | 74.85 V | - | Bi-Directional | 1 | MICROSEMI CORP | 294 A | - | MPLAD30KP64CAE3 | + 150 C | Microchip Technology | - 55 C | - | Surface Mount | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | NOT SPECIFIED | - | 5.57 | Details | Yes | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | - | Yes | EAR99 | Zener | - | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | 2 | MIL-19500 | SMD/SMT | S-PSSO-G1 | Not Qualified | 64 V | 64 V | Bidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 71.1V | 30000W (30kW) | 294A | - | 103V | 103 V | 64V | - | - | - | 5 mA | - | 1 | 64 V | - | - | Military | 30000 W | Yes | - | 71.1 V | - | 103 V | 78.6 V | - | 4 V | ||
![]() MPLAD30KP22CA Microchip Technology | 45 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | PLAD-2 | YES | 2 | PLAD | SILICON | 1 | PLAD30 | 24.4 V | 25.65 V | - | Bi-Directional | 1 | MICROSEMI CORP | 822 A | - | MPLAD30KP22CA | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | NOT SPECIFIED | 22 V | 5.58 | N | No | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -55 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | 2 | MIL-19500 | SMD/SMT | S-PSSO-G1 | Not Qualified | 22 V | 22 V | Bidirectional | Single | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 24.4V | 30000W (30kW) | 822A | 10 µA | 36.4V | 36.4 V | 22V | 822 A | 30 kW | Bidirectional | 5 mA | - | 1 | 22 V | - | - | Military | 30000 W | Yes | - | 24.4 V | 1 | 36.4 V | 26.9 V | 24.4 V | 4 V | ||
![]() MLCE6.5Ae3 Microchip Technology | 10 |
| - | - | - | Through Hole | Case-1-2 | - | - | CASE-1 | - | - | LCE6.5 | 7.22 V | - | 100 pF | Uni-Directional | 1 | - | 100 A | - | - | + 150 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | 1.52 W | 1500 W | - | 1.5 kW | Active | - | - | - | Details | - | Case 1 | 0.052911 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 2 | - | Axial | - | - | 6.5 V | 6.5 V | Unidirectional | Single | 1 Channel | - | - | - | No | 7.22V | 1500W (1.5kW) | 100A | - | 11.2V | 11.2 V | 6.5V | - | - | - | 10 mA | 1 | - | - | - | 100pF @ 1MHz | Military | - | Yes | - | - | - | - | - | - | - | ||
![]() MART100KP60CAe3 Microchip Technology | 10 |
| - | - | - | Through Hole | DO-204AR-2 | NO | - | Case 5A (DO-204AR) | SILICON | 2 | MART100KP60 | - | - | - | - | 1 | MICROSEMI CORP | - | - | MART100KP60CAE3 | - | Microchip Technology | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | - | - | 1.61 W | - | Active | NOT SPECIFIED | - | 5.33 | Details | Yes | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | 2 | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 66.7V | 100000W (100kW) | - | - | 118V | - | 60V | - | - | - | - | - | 1 | 60 V | - | - | - | 100000 W | - | - | 66.7 V | - | - | 73.7 V | - | - | ||
![]() MP6KE170Ae3 Microchip Technology | 10 |
| - | - | - | Through Hole | T-18-2 | - | - | T-18 | - | - | P6KE170 | 161 V | - | - | - | 1 | - | 2.6 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 5 W | - | - | 600 W | Active | - | - | - | Details | - | - | 0.024692 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 145 V | 145 V | Unidirectional | - | 1 Channel | - | - | - | No | 161V | 600W | 2.6A | - | 234V | 234 V | 145V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | ||
![]() MASMLJ48Ae3 Microchip Technology | 36 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-214AB-2 | YES | 2 | DO-214AB | SILICON | 2 | SMLJ48 | 53.3 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 38.8 A | - | MASMLJ48AE3 | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.61 W | 3000 W | 1.61 W | 3 kW | Active | 40 | 48 V | 5.57 | Details | Yes | DO-214AB | 0.008818 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | 260 | compliant | - | 2 | - | SMD/SMT | R-PDSO-C2 | Not Qualified | 48 V | 48 V | Unidirectional | Single | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 53.3V | 3000W (3kW) | 38.8A | 2 µA | 77.4V | 77.4 V | 48V | 38.8 A | 3 kW | Unidirectional | 1 mA | 1 | - | 48 V | DO-214AB | - | Military | 3000 W | Yes | 1 | 53.3 V | - | - | 58.9 V | 53.3 V | - | ||
![]() MAPLAD30KP15CAe3 Microchip Technology | 10 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | PLAD-2 | YES | 2 | PLAD | SILICON | 1 | PLAD30 | 16.7 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 1.164 kA | - | MAPLAD30KP15CAE3 | + 150 C | Microchip Technology | - 55 C | - | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | - | 15 V | 5.63 | Details | Yes | PLAD | 0.070548 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -55 °C | Zener | General Purpose | - | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | 260 | compliant | 40 | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 15 V | 15 V | Bidirectional | Single | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 16.7V | 30000W (30kW) | 1164A (1.164kA) | 750 µA | 25.8V | 25.8 V | 15V | 1.164 kA | 30 kW | Bidirectional | 5 mA | - | 1 | 15 V | - | - | Military | 30000 W | Yes | - | 16.7 V | 1 | - | 18.5 V | 16.7 V | 4 V | ||
![]() MASMCG15CA Microchip Technology | 45 |
| - | - | - | Surface Mount | DO-215AB-2 | - | - | SMCG (DO-215AB) | - | - | SMCG15 | 16.7 V | - | - | - | 1 | - | 61.5 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 15 V | 15 V | Bidirectional | - | 1 Channel | - | - | - | No | 16.7V | 1500W (1.5kW) | 61.5A | - | 24.4V | 24.4 V | 15V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMBJ5.0A Microchip Technology | 45 |
| - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJ5.0 | 6.4 V | 6.7 V | - | Uni-Directional | 1 | MICROSEMI CORP | 65.2 A | - | MASMBJ5.0A | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | 600 W | 1.38 W | 600 W | Active | NOT SPECIFIED | - | 5.5 | N | No | DO-214AA | 0.003527 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | 2 | - | SMD/SMT | R-PDSO-C2 | Not Qualified | 5 V | 5 V | Unidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 6.4V | 600W | 65.2A | - | 9.2V | 9.2 V | 5V | - | - | - | 10 mA | 1 | - | 5 V | DO-214AA | - | Military | 600 W | Yes | - | 6.4 V | - | 9.2 V | 7 V | - | - | ||
![]() MART100KP220CA Microchip Technology | 45 |
| - | - | - | Through Hole | DO-204AR-2 | NO | - | Case 5A (DO-204AR) | SILICON | 2 | MART100KP220 | - | 258 V | - | - | 1 | MICROSEMI CORP | - | - | MART100KP220CA | - | Microchip Technology | - | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | PLASTIC, CASE 5A, 2 PIN | ROUND | LONG FORM | Active | - | - | - | 1.61 W | - | Active | - | - | 5.68 | N | No | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | NOT SPECIFIED | - | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 245V | 100000W (100kW) | - | - | 434V | - | 220V | - | - | - | - | - | 1 | 220 V | DO-204AR | - | - | 100000 W | - | - | 245 V | - | 434 V | 271 V | - | - | ||
![]() MSMLG28Ae3 Microchip Technology | 36 |
| - | - | - | Surface Mount | DO-215AB-2 | - | - | SMLG (DO-215AB) | - | - | SMLG28 | 31.1 V | - | - | - | 1 | - | 66 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | - | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 28 V | 28 V | Unidirectional | - | 1 Channel | - | - | - | No | 31.1V | 3000W (3kW) | 66A | - | 45.4V | 45.4 V | 28V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMLG48CAe3 Microchip Technology | 10 |
| - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG48 | 53.3 V | - | - | - | 1 | MICROSEMI CORP | 38.8 A | - | MASMLG48CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | 40 | - | 5.54 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | 260 | compliant | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 48 V | 48 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 53.3V | 3000W (3kW) | 38.8A | - | 77.4V | 77.4 V | 48V | - | - | - | - | - | 1 | 48 V | DO-215AB | - | - | 3000 W | - | - | 53.3 V | - | - | 58.9 V | - | - | ||
![]() MASMBG48CAe3 Microchip Technology | 36 |
| - | - | - | Surface Mount | DO-215AA-2 | YES | - | SMBG (DO-215AA) | SILICON | 2 | SMBG48 | 53.3 V | 56.1 V | - | - | 1 | MICROSEMI CORP | 7.7 A | - | MASMBG48CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | - | 1.38 W | 600 W | Active | 40 | - | 5.51 | Details | Yes | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | 260 | not_compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 48 V | 48 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 53.3V | 600W | 7.7A | - | 77.4V | 77.4 V | 48V | - | - | - | - | - | 1 | 48 V | DO-215AA | - | - | 600 W | - | - | 53.3 V | - | 77.4 V | 58.9 V | - | - | ||
![]() MSMLJ150Ae3 Microchip Technology | 36 |
| - | - | - | Surface Mount | DO-214AB-2 | YES | - | DO-214AB | SILICON | 2 | SMLJ150 | 167 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 12.4 A | - | MSMLJ150AE3 | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.61 W | 3000 W | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 5.57 | Details | Yes | DO-214AB | 0.008818 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | - | 150 V | 150 V | Unidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 167V | 3000W (3kW) | 12.4A | - | 243V | 243 V | 150V | - | - | - | 1 mA | 1 | - | 150 V | DO-214AB | - | Military | 3000 W | Yes | - | 167 V | - | - | 185 V | - | - | ||
![]() MASMLG20CAe3 Microchip Technology | 47 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AB-2 | YES | 2 | SMLG (DO-215AB) | SILICON | 2 | SMLG20 | 22.2 V | - | - | - | 1 | MICROSEMI CORP | 92.6 A | - | MASMLG20CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | 40 | 20 V | 5.36 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | 260 | compliant | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 20 V | 20 V | Bidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 22.2V | 3000W (3kW) | 92.6A | 2 µA | 32.4V | 32.4 V | 20V | 92.6 A | 3 kW | Bidirectional | 1 mA | - | 1 | 20 V | DO-215AB | - | - | 3000 W | - | - | 22.2 V | 1 | - | 24.5 V | 22.2 V | - |