- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MV1N8154 Microchip Technology | 32 |
| - | Production (Last Updated: 2 months ago) | - | Through Hole | A-Package-2 | - | - | A, Axial | - | - | 1N8154 | 12.4 V | - | 4 pF | - | 1 | - | 8.24 A | - | - | + 175 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Bulk | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 1 uA | - | - | Axial | - | - | - | 11 V | Unidirectional | - | 1 Channel | - | - | - | No | 12.4V | 150W | 8.24A | - | 18.2V | 18.2 V | 11V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMBJ43CA Microchip Technology | 6 |
| - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJ43 | 47.8 V | 50.3 V | - | - | 1 | MICROSEMI CORP | 8.6 A | - | MASMBJ43CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | - | 5.46 | N | No | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | 2 | - | SMD/SMT | R-PDSO-C2 | Not Qualified | 43 V | 43 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 47.8V | 600W | 8.6A | - | 69.4V | 69.4 V | 43V | - | - | - | - | - | 1 | 43 V | DO-214AA | - | - | 600 W | - | - | 47.8 V | 69.4 V | 52.8 V | - | - | ||
![]() MASMLG16A Microchip Technology | 19 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AB-2 | - | 2 | SMLG (DO-215AB) | - | - | SMLG16 | 17.8 V | - | - | - | 1 | - | 115.4 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | 16 V | - | N | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 16 V | 16 V | Unidirectional | - | 1 Channel | Single | - | - | No | 17.8V | 3000W (3kW) | 115.4A | 2 µA | 26V | 26 V | 16V | 115.4 A | 3 kW | Unidirectional | 1 mA | 1 | - | - | - | - | - | - | - | 1 | - | - | - | 17.8 V | - | ||
![]() MAPLAD30KP220Ae3 Microchip Technology | 19 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD30 | 245 V | - | - | - | 1 | - | 84 A | - | - | + 150 C | Microchip Technology | - 55 C | - | Surface Mount | - | Bulk | - | - | - | - | - | - | 2.5 W | 250 W | - | 30 kW | Active | - | - | - | Details | - | PLAD | 0.070548 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | 220 V | 220 V | Unidirectional | Single | 1 Channel | - | - | - | No | 245V | 30000W (30kW) | 84A | - | 356V | 356 V | 220V | - | - | - | 5 mA | 1 | - | - | - | - | Military | - | Yes | - | - | - | - | - | 4 V | ||
![]() M1.5KE18CA Microchip Technology | 6 |
| - | - | - | Through Hole | DO-201-2 | - | - | CASE-1 | - | - | 1.5KE18 | 17.1 V | - | - | - | 1 | - | 59.5 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 1.52 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 15.3 V | 15.3 V | Bidirectional | - | 1 Channel | - | - | - | No | 17.1V | 1500W (1.5kW) | 59.5A | - | 25.2V | 25.2 V | 15.3V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAP4KE30A Microchip Technology | 19 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-2024-2 | NO | 2 | DO-204AL (DO-41) | SILICON | 2 | P4KE30 | 28.5 V | - | - | - | 1 | MICROSEMI CORP | 9.5 A | - | MAP4KE30A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | PLASTIC, DO-41, 2 PIN | ROUND | LONG FORM | Active | DO-41 | 2.5 W | - | 1.13 W | 400 W | Active | NOT SPECIFIED | 25.6 V | 5.56 | Details | No | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | 150 °C | -65 °C | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 25.6 V | 25.6 V | Unidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 28.5V | 400W | 9.5A | 1 µA | 41.4V | 41.4 V | 25.6V | 9.5 A | 400 W | Unidirectional | 1 mA | 1 | - | 25.6 V | DO-204AL | - | - | 400 W | - | - | 28.5 V | - | 31.5 V | 28.5 V | 3.5 V | ||
![]() MLCE48A Microchip Technology | 19 |
| - | - | - | Through Hole | Case-1-2 | - | - | CASE-1 | - | - | LCE48 | 53.3 V | - | 100 pF | - | 1 | - | 19.4 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 1.52 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.052911 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 48 V | 48 V | Unidirectional | - | 1 Channel | - | - | - | No | 53.3V | 1500W (1.5kW) | 19.4A | - | 77.4V | 77.4 V | 48V | - | - | - | - | 1 | - | - | - | 100pF @ 1MHz | - | - | - | - | - | - | - | - | - | ||
![]() MASMCG51Ae3 Microchip Technology | 6 |
| - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMCG (DO-215AB) | SILICON | 2 | SMCG51 | 56.7 V | - | - | - | 1 | MICROSEMI CORP | 18.2 A | - | MASMCG51AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | 40 | - | 5.41 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | 260 | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 51 V | 51 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 56.7V | 1500W (1.5kW) | 18.2A | - | 82.4V | 82.4 V | 51V | - | - | - | - | 1 | - | 51 V | DO-215AB | - | - | 1500 W | - | - | 56.7 V | - | 62.7 V | - | - | ||
![]() MASMLG12CA Microchip Technology | 19 |
| - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG12 | 13.3 V | - | - | - | 1 | MICROSEMI CORP | 150.6 A | - | MASMLG12CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 5.36 | N | No | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 12 V | 12 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 13.3V | 3000W (3kW) | 150.6A | - | 19.9V | 19.9 V | 12V | - | - | - | - | - | 1 | 12 V | DO-215AB | - | - | 3000 W | - | - | 13.3 V | - | 14.7 V | - | - | ||
![]() 5KP48CE3/TR13 Microchip Technology | 6 |
| - | - | - | Through Hole | P600-2 | NO | - | P600 | - | - | 5KP48 | 53.3 V | 59.2 V | - | - | 500 | MICROSEMI CORP | 58.5 A | - | 5KP48CE3/TR13 | + 175 C | Microchip Technology | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 8 W | - | - | 5 kW | Active | - | - | 5.8 | Details | Yes | - | 0.074075 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | 2 uA | - | - | Axial | - | - | 48 V | 48 V | Bidirectional | - | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 53.3V | 5000W (5kW) | 58.5A | - | 85.5V | 85.5 V | 48V | - | - | - | - | - | 1 | 48 V | - | - | - | - | - | - | - | 85.5 V | - | - | - | ||
![]() MSMCG22Ae3 Microchip Technology | 19 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AB-2 | - | 2 | SMCG (DO-215AB) | - | - | SMCG22 | 24.4 V | - | - | - | 1 | - | 42.2 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | 22 V | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 22 V | 22 V | Unidirectional | - | 1 Channel | Single | - | - | No | 24.4V | 1500W (1.5kW) | 42.2A | 1 µA | 35.5V | 35.5 V | 22V | 42.2 A | 1.5 kW | Unidirectional | 1 mA | 1 | - | - | - | - | - | - | - | 1 | - | - | - | 24.4 V | - | ||
![]() MA1.5KE20A Microchip Technology | 19 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-201-2 | NO | 2 | DO-204AR | SILICON | 2 | 1.5KE20 | 19 V | - | - | - | 1 | MICROSEMI CORP | 54 A | CASE 1 | MA1.5KE20A | + 150 C | Microchip Technology | - 65 C | - | - | 1 | Bulk | PLASTIC/EPOXY | PLASTIC, CASE 1 , 2 PIN | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | 17.1 V | 5.57 | N | No | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | e0 | No | EAR99 | Zener | TIN LEAD | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 17.1 V | 17.1 V | Unidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 19V | 1500W (1.5kW) | 54A | 1 µA | 27.7V | 27.7 V | 17.1V | 54 A | 1.5 kW | Unidirectional | 1 mA | 1 | - | 17.1 V | - | - | - | 1500 W | - | 1 | 19 V | - | 21 V | 19 V | 3.5 V | ||
![]() MAPLAD30KP54A Microchip Technology | 19 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | PLAD-2 | YES | 2 | PLAD | SILICON | 1 | PLAD30 | 60 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 342 A | - | MAPLAD30KP54A | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | NOT SPECIFIED | 54 V | 5.74 | N | No | PLAD | 0.070548 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -55 °C | Zener | General Purpose | - | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 54 V | 54 V | Unidirectional | Single | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 60V | 30000W (30kW) | 342A | 10 µA | 87.1V | 87.1 V | 54V | 342 A | 30 kW | Unidirectional | 5 mA | 1 | - | 54 V | - | - | Military | 30000 W | Yes | 1 | 60 V | - | 66.3 V | 60 V | 4 V | ||
![]() MSMBG33Ae3 Microchip Technology | 6 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AA-2 | YES | 2 | SMBG (DO-215AA) | SILICON | 2 | SMBG33 | 36.7 V | 38.65 V | - | - | 1 | MICROSEMI CORP | 11.3 A | - | MSMBG33AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | 33 V | 5.58 | Details | Yes | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | not_compliant | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 33 V | 33 V | Unidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 36.7V | 600W | 11.3A | 1 µA | 53.3V | 53.3 V | 33V | 11.3 A | 600 W | Unidirectional | 1 mA | 1 | - | 33 V | DO-215AA | - | - | 600 W | - | 1 | 36.7 V | 53.3 V | 40.6 V | 36.7 V | - | ||
![]() MASMLJ78CAe3 Microchip Technology | 19 |
| - | - | - | Surface Mount | DO-214AB-2 | YES | - | DO-214AB | SILICON | 2 | SMLJ78 | 86.7 V | - | - | - | 1 | MICROSEMI CORP | 22.8 A | - | MASMLJ78CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.61 W | - | 1.61 W | 3 kW | Active | 40 | - | 5.48 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | 260 | compliant | - | 2 | - | SMD/SMT | R-PDSO-C2 | Not Qualified | 78 V | 78 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 86.7V | 3000W (3kW) | 22.8A | - | 126V | 126 V | 78V | - | - | - | - | - | 1 | 78 V | DO-214AB | - | - | 3000 W | - | - | 86.7 V | - | 95.8 V | - | - | ||
![]() MSMCJ13CAe3 Microchip Technology | 35 |
| - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB (SMCJ) | - | - | SMCJ13 | 14.4 V | - | - | Bi-Directional | 1 | - | 69.7 A | - | - | + 150 C | Microchip Technology | - 65 C | - | Surface Mount | - | Bulk | - | - | - | - | - | - | 1.56 W | 1500 W | - | 1.5 kW | Active | - | - | - | Details | - | DO-214AB | 0.008818 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | 13 V | 13 V | Bidirectional | Single | 1 Channel | - | - | - | No | 14.4V | 1500W (1.5kW) | 69.7A | - | 21.5V | 21.5 V | 13V | - | - | - | 1 mA | - | 1 | - | - | - | Military | - | Yes | - | - | - | - | - | - | ||
![]() MASMCG14CA Microchip Technology | 6 |
| - | - | - | Surface Mount | DO-215AB-2 | - | - | SMCG (DO-215AB) | - | - | SMCG14 | 15.6 V | - | - | - | 1 | - | 64.7 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 14 V | 14 V | Bidirectional | - | 1 Channel | - | - | - | No | 15.6V | 1500W (1.5kW) | 64.7A | - | 23.2V | 23.2 V | 14V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M1.5KE220A Microchip Technology | 10 |
| - | - | - | Through Hole | DO-201-2 | - | - | CASE-1 | - | - | 1.5KE220 | 209 V | - | - | - | 1 | - | 4.6 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 1.52 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 185 V | 185 V | Unidirectional | - | 1 Channel | - | - | - | No | 209V | 1500W (1.5kW) | 4.6A | - | 328V | 328 V | 185V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | ||
![]() M1.5KE150A Microchip Technology | 19 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-201-2 | NO | 2 | CASE-1 | SILICON | 2 | 1.5KE150 | 143 V | - | - | - | 1 | MICROSEMI CORP | 7.2 A | CASE 1 | M1.5KE150A | + 150 C | Microchip Technology | - 65 C | - | - | 1 | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | 128 V | 5.54 | N | No | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | e0 | No | EAR99 | Zener | TIN LEAD | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 128 V | 128 V | Unidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 143V | 1500W (1.5kW) | 7.2A | 1 µA | 207V | 207 V | 128V | 7.2 A | 1.5 kW | Unidirectional | 1 mA | 1 | - | 128 V | - | - | - | 1500 W | - | 1 | 143 V | - | 158 V | 143 V | 3.5 V | ||
![]() MASMLG36CA Microchip Technology | 19 |
| - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG36 | 40 V | - | - | - | 1 | MICROSEMI CORP | 51.6 A | - | MASMLG36CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 5.54 | N | No | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 36 V | 36 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 40V | 3000W (3kW) | 51.6A | - | 58.1V | 58.1 V | 36V | - | - | - | - | - | 1 | 36 V | DO-215AB | - | - | 3000 W | - | - | 40 V | - | 44.2 V | - | - |