- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ160e3/TR13 Microchip Technology | 41 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-214AA-2 | - | 2 | SMBJ (DO-214AA) | - | - | SMBJ160 | 178 V | - | - | 3000 | - | 2.1 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | - | 600 W | Active | - | 160 V | - | Details | - | - | 0.003386 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | - | Zener | - | 150 °C | -65 °C | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 160 V | 160 V | Unidirectional | - | 1 Channel | Single | - | - | No | 178V | 600W | 2.1A | 1 µA | 287V | 287 V | 160V | 2.1 A | 600 W | Unidirectional | 1 mA | 1 | - | - | - | - | - | - | - | - | - | - | - | 178 V | - | ||
![]() MAPLAD36KP20A Microchip Technology | 5 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD36 | 22.2 V | - | - | 1 | - | 1.059 kA | - | + 150 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 36 kW | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 20 V | 20 V | Unidirectional | - | 1 Channel | - | - | - | No | 22.2V | 36000W (36kW) | 1059A (1.059kA) | - | 34V | 34 V | 20V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 4 V | ||
![]() MAPLAD18KP64CA Microchip Technology | 5 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD18 | 71.1 V | - | - | 1 | MICROSEMI CORP | 175 A | MAPLAD18KP64CA | + 150 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | Active | - | 2.5 W | - | - | 18 kW | Active | - | - | 5.88 | N | No | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | No | EAR99 | Zener | - | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | - | - | - | - | SMD/SMT | - | - | 64 V | 64 V | Bidirectional | - | 1 Channel | - | - | - | No | 71.1V | 18000W (18kW) | 175A | - | 103V | 103 V | 64V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2 V | ||
![]() MAPLAD36KP28CAE3 Microchip Technology | 5 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD36 | 31.1 V | - | - | 1 | - | 776 A | - | + 150 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 36 kW | Active | - | - | - | Details | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 28 V | 28 V | Bidirectional | - | 1 Channel | - | - | - | No | 31.1V | 36000W (36kW) | 776A | - | 46.4V | 46.4 V | 28V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 4 V | ||
![]() MAPLAD18KP40CA Microchip Technology | 5 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD18 | 44.4 V | - | - | 1 | - | 280 A | - | + 150 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 18 kW | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 40 V | 40 V | Bidirectional | - | 1 Channel | - | - | - | No | 44.4V | 18000W (18kW) | 280A | - | 64.5V | 64.5 V | 40V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2 V | ||
![]() MAPLAD18KP40A Microchip Technology | 5 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD18 | 44.4 V | - | - | 1 | MICROSEMI CORP | 280 A | MAPLAD18KP40A | + 150 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | Active | - | 2.5 W | - | - | 18 kW | Active | - | - | 5.88 | N | No | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | No | EAR99 | Zener | - | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | - | - | - | - | SMD/SMT | - | - | 40 V | 40 V | Unidirectional | - | 1 Channel | - | - | - | No | 44.4V | 18000W (18kW) | 280A | - | 64.5V | 64.5 V | 40V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2 V | ||
![]() MAPLAD36KP28A Microchip Technology | 18 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD36 | 31.1 V | - | - | 1 | - | 776 A | - | + 150 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 36 kW | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 28 V | 28 V | Unidirectional | - | 1 Channel | - | - | - | No | 31.1V | 36000W (36kW) | 776A | - | 46.4V | 46.4 V | 28V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 4 V | ||
![]() MAPLAD36KP180CA Microchip Technology | 5 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD36 | 200 V | - | - | 1 | - | 124 A | - | + 150 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 36 kW | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 180 V | 180 V | Bidirectional | - | 1 Channel | - | - | - | No | 200V | 36000W (36kW) | 124A | - | 291V | 291 V | 180V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 4 V | ||
![]() MAPLAD36KP280CA Microchip Technology | 5 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD36 | 311 V | - | - | 1 | MICROSEMI CORP | 80 A | MAPLAD36KP280CA | + 150 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | Active | - | 2.5 W | - | - | 36 kW | Active | - | - | 5.88 | N | No | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | No | EAR99 | Zener | - | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | - | - | - | - | SMD/SMT | - | - | 280 V | 280 V | Bidirectional | - | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 311V | 36000W (36kW) | 80A | - | 451V | 451 V | 280V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 4 V | ||
![]() MAP4KE24A Microchip Technology | 41 |
| - | - | - | Through Hole | DO-2024-2 | NO | - | DO-204AL (DO-41) | SILICON | 2 | P4KE24 | 22.8 V | - | - | 1 | MICROSEMI CORP | 12 A | MAP4KE24A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | PLASTIC, DO-41, 2 PIN | ROUND | LONG FORM | Active | DO-41 | 2.5 W | - | 1.13 W | 400 W | Active | NOT SPECIFIED | - | 5.58 | N | No | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 20.5 V | 20.5 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 22.8V | 400W | 12A | - | 33.2V | 33.2 V | 20.5V | - | - | - | - | 1 | - | 20.5 V | DO-204AL | - | - | 400 W | - | - | 22.8 V | - | 25.2 V | - | 3.5 V | ||
![]() MAP6KE160A Microchip Technology | 41 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | T-18-2 | NO | 2 | T-18 | SILICON | 2 | P6KE160 | 152 V | - | Uni-Directional | 1 | MICROSEMI CORP | 2.7 A | MAP6KE160A | + 150 C | Microchip Technology | - 65 C | - | Through Hole | 1 | Bulk | PLASTIC/EPOXY | PLASTIC, T-18, 2 PIN | ROUND | LONG FORM | Active | - | 5 W | 600 W | 5 W | 600 W | Active | NOT SPECIFIED | 136 V | 5.5 | N | No | T-18 | 0.024692 oz | Military grade | - | - | -65 to 150 °C | Bulk | P6KE | e0 | No | EAR99 | Zener | TIN LEAD | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 136 V | 136 V | Unidirectional | Single | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 152V | 600W | 2.7A | 1 µA | 219V | 219 V | 136V | 2.7 A | 600 W | Unidirectional | 1 mA | 1 | - | 136 V | - | - | Military | 600 W | Yes | 1 | 152 V | - | 168 V | 152 V | 3.5 V | ||
![]() MASMCG16A Microchip Technology | 41 |
| - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMCG (DO-215AB) | SILICON | 2 | SMCG16 | 17.8 V | - | Uni-Directional | 1 | MICROSEMI CORP | 57.7 A | MASMCG16A | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | Bulk | PLASTIC/EPOXY | PLASTIC, SMCG, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.56 W | 1500 W | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.41 | N | No | DO-215AB | 0.008818 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 16 V | 16 V | Unidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 17.8V | 1500W (1.5kW) | 57.7A | - | 26V | 26 V | 16V | - | - | - | 1 mA | 1 | - | 16 V | DO-215AB | - | Military | 1500 W | Yes | - | 17.8 V | - | 19.7 V | - | - | ||
![]() MAPLAD30KP26A Microchip Technology | 48 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | 28.9 V | - | Uni-Directional | 1 | MICROSEMI CORP | 696 A | MAPLAD30KP26A | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | - | 2.5 W | 30 kW | Active | NOT SPECIFIED | - | 5.59 | N | No | PLAD | 0.070548 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | - | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 26 V | 26 V | Unidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 28.9V | 30000W (30kW) | 696A | - | 43V | 43 V | 26V | - | - | - | 5 mA | 1 | - | 26 V | - | - | Military | 30000 W | Yes | - | 28.9 V | - | 31.9 V | - | 4 V | ||
![]() 5KP10CE3/TR13 Microchip Technology | 41 |
| - | - | - | Through Hole | P600-2 | NO | - | P600 | - | - | 5KP10 | 11.1 V | 12.35 V | - | 500 | MICROSEMI CORP | 266 A | 5KP10CE3/TR13 | + 175 C | Microchip Technology | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 8 W | - | - | 5 kW | Active | - | - | 5.8 | Details | Yes | - | 0.074075 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | 15 uA | - | - | - | Axial | - | - | 10 V | 10 V | Bidirectional | - | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 11.1V | 5000W (5kW) | 266A | - | 18.8V | 18.8 V | 10V | - | - | - | - | - | 1 | 10 V | - | - | - | - | - | - | - | 18.8 V | - | - | - | ||
![]() MAP6KE200Ae3 Microchip Technology | 41 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | T-18-2 | NO | 2 | T-18 | SILICON | 2 | P6KE200 | 190 V | - | - | 1 | MICROSEMI CORP | 2.2 A | MAP6KE200AE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 5 W | - | 5 W | 600 W | Active | - | 171 V | 5.5 | Details | Yes | - | 0.024692 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 2 | - | Axial | O-PALF-W2 | Not Qualified | 171 V | 171 V | Unidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 190V | 600W | 2.2A | 1 µA | 274V | 274 V | 171V | 2.2 A | 600 W | Unidirectional | 1 mA | 1 | - | 171 V | - | - | - | 600 W | - | 1 | 190 V | - | 210 V | 190 V | 3.5 V | ||
![]() MA5KP51Ae3 Microchip Technology | 48 |
| - | - | - | Through Hole | DO-204AR-2 | - | - | DO-204AR | - | - | 5KP51 | - | - | - | 1 | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | No | 56.7V | 5000W (5kW) | 61A | - | 82.4V | - | 51V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMBJ43CA Microchip Technology | 41 |
| - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJ43 | 47.8 V | 50.3 V | - | 1 | MICROSEMI CORP | 8.6 A | MASMBJ43CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | - | 5.46 | N | No | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | - | 2 | - | SMD/SMT | R-PDSO-C2 | Not Qualified | 43 V | 43 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 47.8V | 600W | 8.6A | - | 69.4V | 69.4 V | 43V | - | - | - | - | - | 1 | 43 V | DO-214AA | - | - | 600 W | - | - | 47.8 V | 69.4 V | 52.8 V | - | - | ||
![]() MASMLG16A Microchip Technology | 48 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AB-2 | - | 2 | SMLG (DO-215AB) | - | - | SMLG16 | 17.8 V | - | - | 1 | - | 115.4 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | 16 V | - | N | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 16 V | 16 V | Unidirectional | - | 1 Channel | Single | - | - | No | 17.8V | 3000W (3kW) | 115.4A | 2 µA | 26V | 26 V | 16V | 115.4 A | 3 kW | Unidirectional | 1 mA | 1 | - | - | - | - | - | - | - | 1 | - | - | - | 17.8 V | - | ||
![]() MAPLAD30KP220Ae3 Microchip Technology | 48 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD30 | 245 V | - | - | 1 | - | 84 A | - | + 150 C | Microchip Technology | - 55 C | - | Surface Mount | - | Bulk | - | - | - | - | - | - | 2.5 W | 250 W | - | 30 kW | Active | - | - | - | Details | - | PLAD | 0.070548 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | 220 V | 220 V | Unidirectional | Single | 1 Channel | - | - | - | No | 245V | 30000W (30kW) | 84A | - | 356V | 356 V | 220V | - | - | - | 5 mA | 1 | - | - | - | - | Military | - | Yes | - | - | - | - | - | 4 V | ||
![]() M1.5KE18CA Microchip Technology | 41 |
| - | - | - | Through Hole | DO-201-2 | - | - | CASE-1 | - | - | 1.5KE18 | 17.1 V | - | - | 1 | - | 59.5 A | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 1.52 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 15.3 V | 15.3 V | Bidirectional | - | 1 Channel | - | - | - | No | 17.1V | 1500W (1.5kW) | 59.5A | - | 25.2V | 25.2 V | 15.3V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - |