- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Voltage | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N6142 Microchip Technology | In Stock | - | - | - | - | Through Hole | C, Axial | - | - | C, Axial | - | - | 1N6142 | - | - | - | 1 | - | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | 0.044798 oz | - | - | - | -55°C ~ 175°C (TJ) | Bulk | MIL-PRF-19500/516 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 9.5V | 1500W (1.5kW) | 103.4A | - | 14.5V | - | 7.6V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA15KP54Ae3 Microchip Technology | 20 |
| - | - | - | Through Hole | DO-204AR-2 | - | - | DO-204AR | - | - | 15KP54 | 60 V | - | Uni-Directional | 1 | - | 171 A | - | - | + 150 C | Microchip Technology | - 65 C | - | Through Hole | - | Bulk | - | - | - | - | - | - | 6 W | 15000 W | - | 15 kW | Active | - | - | - | Details | - | Case 5A | 0.049384 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 2 | - | Axial | - | - | 54 V | 54 V | Unidirectional | Single | 1 Channel | 600 | - | - | - | No | 60V | 15000W (15kW) | 171A | - | 87.5V | 87.5 V | 54V | - | - | - | 5 mA | 1 | - | - | - | - | Military | - | Yes | - | - | - | - | - | - | - | ||
![]() MASMCG170Ae3 Microchip Technology | 20 |
| - | - | - | Surface Mount | DO-215AB-2 | - | - | SMCG (DO-215AB) | - | - | SMCG170 | 189 V | - | - | 1 | - | 5.5 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | - | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 170 V | 170 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 189V | 1500W (1.5kW) | 5.5A | - | 275V | 275 V | 170V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMBJ10CAe3 Microchip Technology | 20 |
| - | - | - | Surface Mount | DO-214AA-2 | - | - | SMBJ (DO-214AA) | - | - | SMBJ10 | 11.1 V | - | - | 1 | - | 35.3 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | - | - | Details | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 10 V | 10 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 11.1V | 600W | 35.3A | - | 17V | 17 V | 10V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA1.5KE33CA Microchip Technology | 11 |
| - | - | - | Through Hole | DO-201-2 | NO | - | DO-204AR | SILICON | 2 | 1.5KE33 | 31.4 V | - | - | 1 | MICROSEMI CORP | 33 A | CASE 1 | MA1.5KE33CA | + 150 C | Microchip Technology | - 65 C | - | - | 1 | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.57 | Details | Yes | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | - | Axial | O-PALF-W2 | Not Qualified | 28.2 V | 28.2 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 31.4V | 1500W (1.5kW) | 33A | - | 45.7V | 45.7 V | 28.2V | - | - | - | - | - | 1 | 28.2 V | - | - | - | 1500 W | - | - | 31.4 V | - | - | 34.7 V | - | - | ||
![]() MASMLG8.0Ae3 Microchip Technology | In Stock | - | - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG8.0 | 8.89 V | - | - | 1 | MICROSEMI CORP | 220.6 A | - | MASMLG8.0AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | 40 | - | 5.49 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | 260 | compliant | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 8 V | 8 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 8.89V | 3000W (3kW) | 220.6A | - | 13.6V | 13.6 V | 8V | - | - | - | - | 1 | - | 8 V | DO-215AB | - | - | 3000 W | - | - | 8.89 V | - | - | 9.83 V | - | - | ||
![]() MAP4KE22CA Microchip Technology | 20 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-2024-2 | - | 2 | DO-204AL (DO-41) | - | - | P4KE22 | 20.9 V | - | - | 1 | - | 13 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 400 W | Active | - | 18.8 V | - | N | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | Axial | - | - | 18.8 V | 18.8 V | Bidirectional | - | 1 Channel | - | Single | - | - | No | 20.9V | 400W | 13A | 1 µA | 30.6V | 30.6 V | 18.8V | 13 A | 400 W | Bidirectional | 1 mA | - | 1 | - | - | - | - | - | - | - | - | 1 | - | - | 20.9 V | 3.5 V | ||
![]() MASMBJSAC45 Microchip Technology | 50 |
| - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJSAC45 | - | - | - | 1 | MICROSEMI CORP | - | - | MASMBJSAC45 | - | Microchip Technology | - | - | - | 1 | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | - | - | 2.5 W | - | Active | - | - | 5.61 | N | No | - | 0.003280 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | - | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | - | compliant | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 50V | 500W | 6.8A | - | 77V | - | 45V | - | - | - | - | 1 | - | 45 V | DO-214AA | 30pF @ 1MHz | - | 500 W | - | - | 50 V | - | - | - | - | - | ||
![]() MASMBJ8.0CAe3 Microchip Technology | 20 |
| - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJ8.0 | 8.89 V | 9.36 V | - | 1 | MICROSEMI CORP | 44.1 A | - | MASMBJ8.0CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | - | 1.38 W | 600 W | Active | 40 | - | 5.42 | Details | Yes | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | 260 | not_compliant | 2 | MIL-19500 | SMD/SMT | R-PDSO-C2 | Not Qualified | 8 V | 8 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 8.89V | 600W | 44.1A | - | 13.6V | 13.6 V | 8V | - | - | - | - | - | 1 | 8 V | DO-214AA | - | - | 600 W | - | - | 8.89 V | - | 13.6 V | 9.83 V | - | - | ||
![]() MAP4KE180CA Microchip Technology | 20 |
| - | - | - | Through Hole | DO-2024-2 | NO | - | DO-204AL (DO-41) | SILICON | 2 | P4KE180 | 171 V | - | - | 1 | MICROSEMI CORP | 1.6 A | - | MAP4KE180CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | PLASTIC, DO-41, 2 PIN | ROUND | LONG FORM | Active | DO-41 | 2.5 W | - | 1.13 W | 400 W | Active | NOT SPECIFIED | - | 5.56 | N | No | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | - | Axial | O-PALF-W2 | Not Qualified | 154 V | 154 V | Bidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 171V | 400W | 1.6A | - | 246V | 246 V | 154V | - | - | - | - | - | 1 | 154 V | DO-204AL | - | - | 400 W | - | - | 171 V | - | - | 189 V | - | 3.5 V | ||
![]() MAP6KE180Ae3 Microchip Technology | 20 |
| - | - | - | Through Hole | T-18-2 | NO | - | T-18 | SILICON | 2 | P6KE180 | 171 V | - | - | 1 | MICROSEMI CORP | 2.4 A | - | MAP6KE180AE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 5 W | - | 5 W | 600 W | Active | NOT SPECIFIED | - | 5.5 | Details | Yes | - | 0.024692 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | 2 | - | Axial | O-PALF-W2 | Not Qualified | 154 V | 154 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 171V | 600W | 2.4A | - | 246V | 246 V | 154V | - | - | - | - | 1 | - | 154 V | - | - | - | 600 W | - | - | 171 V | - | - | 189 V | - | 3.5 V | ||
![]() MP6KE39Ae3 Microchip Technology | 20 |
| - | - | - | Through Hole | T-18-2 | - | - | T-18 | - | - | P6KE39 | 37.1 V | - | - | 1 | - | 11.2 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 5 W | - | - | 600 W | Active | - | - | - | Details | - | - | 0.024692 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | Axial | - | - | 33.3 V | 33.3 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 37.1V | 600W | 11.2A | - | 53.9V | 53.9 V | 33.3V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | ||
![]() 1N6143US Microchip Technology | In Stock | - | - | - | - | Surface Mount | SQ-MELF, C | - | - | C, SQ-MELF | - | - | 1N6143 | - | - | - | 1 | - | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | 0.038801 oz | - | - | - | -55°C ~ 175°C (TJ) | Bulk | MIL-PRF-19500/516 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | No | 10.45V | 1500W (1.5kW) | 96.2A | - | 15.6V | - | 8.4V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M15KP26Ae3 Microchip Technology | 20 |
| - | - | - | Through Hole | DO-204AR-2 | - | - | DO-204AR | - | - | 15KP26 | 28.9 V | - | - | 1 | - | 341 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 6 W | - | - | 15 kW | Active | - | - | - | Details | - | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | Axial | - | - | 26 V | 26 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 28.9V | 15000W (15kW) | 341A | - | 44V | 44 V | 26V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSMBJ78CAe3 Microchip Technology | 20 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-214AA-2 | - | 2 | SMBJ (DO-214AA) | - | - | SMBJ78 | 86.7 V | - | - | 1 | - | 4.7 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | 78 V | - | Details | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 78 V | 78 V | Bidirectional | - | 1 Channel | - | Single | - | - | No | 86.7V | 600W | 4.7A | 1 µA | 126V | 126 V | 78V | 4.7 A | 600 W | Bidirectional | 1 mA | - | 1 | - | - | - | - | - | - | - | - | 1 | - | - | 86.7 V | - | ||
![]() MASMBG54Ae3 Microchip Technology | 11 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AA-2 | YES | 2 | SMBG (DO-215AA) | SILICON | 2 | SMBG54 | 60 V | 63.15 V | - | 1 | MICROSEMI CORP | 6.9 A | - | MASMBG54AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | - | 1.38 W | 600 W | Active | 40 | 54 V | 5.42 | Details | Yes | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | 260 | not_compliant | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 54 V | 54 V | Unidirectional | SINGLE | 1 Channel | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 60V | 600W | 6.9A | 1 µA | 87.1V | 87.1 V | 54V | 6.9 A | 600 W | Unidirectional | 1 mA | 1 | - | 54 V | DO-215AA | - | - | 600 W | - | 1 | 60 V | - | 87.1 V | 66.3 V | 60 V | - | ||
![]() MAP4KE10A Microchip Technology | 20 |
| - | - | - | Through Hole | DO-2024-2 | NO | - | DO-204AL (DO-41) | SILICON | 2 | P4KE10 | 9.5 V | - | - | 1 | MICROSEMI CORP | 28 A | - | MAP4KE10A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | PLASTIC, DO-41, 2 PIN | ROUND | LONG FORM | Active | DO-41 | 2.5 W | - | 1.13 W | 400 W | Active | NOT SPECIFIED | - | 5.57 | N | No | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | - | Axial | O-PALF-W2 | Not Qualified | 8.55 V | 8.55 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 9.5V | 400W | 28A | - | 14.5V | 14.5 V | 8.55V | - | - | - | - | 1 | - | 8.55 V | DO-204AL | - | - | 400 W | - | - | 9.5 V | - | - | 10.5 V | - | 3.5 V | ||
![]() MAP6KE43A Microchip Technology | 20 |
| - | - | - | Through Hole | T-18-2 | NO | - | T-18 | SILICON | 2 | P6KE43 | 40.9 V | - | - | 1 | MICROSEMI CORP | 10.1 A | - | MAP6KE43A | + 150 C | Microchip Technology | - 65 C | - | - | 1 | Bulk | PLASTIC/EPOXY | PLASTIC, T-18, 2 PIN | ROUND | LONG FORM | Active | - | 5 W | - | 5 W | 600 W | Active | NOT SPECIFIED | - | 5.5 | N | No | - | 0.024692 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | - | Axial | O-PALF-W2 | Not Qualified | 36.8 V | 36.8 V | Unidirectional | SINGLE | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 40.9V | 600W | 10.1A | - | 59.3V | 59.3 V | 36.8V | - | - | - | - | 1 | - | 36.8 V | - | - | - | 600 W | - | - | 40.9 V | - | - | 45.2 V | - | 3.5 V | ||
![]() MASMBJSAC75e3 Microchip Technology | 20 |
| - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJSAC75 | - | - | - | 1 | MICROSEMI CORP | - | - | MASMBJSAC75E3 | - | Microchip Technology | - | - | - | 1 | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | - | - | 2.5 W | - | Active | - | - | 5.61 | Details | Yes | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | - | compliant | 2 | MIL-19500 | - | R-PDSO-J2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 83.3V | 500W | 4.1A | - | 121V | - | 75V | - | - | - | - | 1 | - | 75 V | DO-214AA | 30pF @ 1MHz | - | 500 W | - | - | 83.3 V | - | - | - | - | - | ||
![]() MASMLG6.5A Microchip Technology | 20 |
| - | - | - | Surface Mount | DO-215AB-2 | - | - | SMLG (DO-215AB) | - | - | SMLG6.5 | 7.22 V | - | - | 1 | - | 267.9 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | - | - | N | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 6.5 V | 6.5 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 7.22V | 3000W (3kW) | 267.9A | - | 11.2V | 11.2 V | 6.5V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - |