- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MA1.5KE170A Microchip Technology | 38 |
| - | - | - | Through Hole | DO-201-2 | NO | - | DO-204AR | SILICON | 2 | 1.5KE170 | 162 V | - | - | - | 1 | MICROSEMI CORP | 6.4 A | CASE 1 | MA1.5KE170A | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, CASE 1 , 2 PIN | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.57 | N | No | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 145 V | 145 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 162V | 1500W (1.5kW) | 6.4A | - | 234V | 234 V | 145V | - | - | - | - | 1 | - | 145 V | - | - | - | 1500 W | - | - | 162 V | - | - | 179 V | - | 3.5 V | ||
![]() MAPLAD30KP400Ae3 Microchip Technology | In Stock | - | - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | 444 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 46 A | - | MAPLAD30KP400AE3 | + 150 C | Microchip Technology | - 55 C | - | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | 40 | - | 5.63 | Details | Yes | PLAD | 0.070548 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | 260 | compliant | - | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 400 V | 400 V | Unidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 444V | 30000W (30kW) | 46A | - | 644V | 644 V | 400V | - | - | - | 5 mA | 1 | - | 400 V | - | - | Military | 30000 W | Yes | - | 444 V | - | - | 492 V | - | 4 V | ||
![]() MASMLG54CAe3 Microchip Technology | 31 |
| - | - | - | Surface Mount | DO-215AB-2 | - | - | SMLG (DO-215AB) | - | - | SMLG54 | 60 V | - | - | - | 1 | - | 34.4 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | - | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 54 V | 54 V | Bidirectional | - | 1 Channel | - | - | - | No | 60V | 3000W (3kW) | 34.4A | - | 87.1V | 87.1 V | 54V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAPLAD30KP160CA Microchip Technology | 31 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD30 | 178 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 116 A | - | MAPLAD30KP160CA | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 250 W | 2.5 W | 30 kW | Active | - | - | 5.63 | N | No | PLAD | 0.070548 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | NOT SPECIFIED | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 160 V | 160 V | Bidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 178V | 30000W (30kW) | 116A | - | 259V | 259 V | 160V | - | - | - | 5 mA | - | 1 | 160 V | - | - | Military | 30000 W | Yes | - | 178 V | - | - | 197 V | - | 4 V | ||
![]() MP4KE39Ae3 Microchip Technology | 31 |
| - | - | - | Through Hole | DO-2024-2 | - | - | DO-204AL (DO-41) | - | - | P4KE39 | 37.1 V | - | - | - | 1 | - | 7.5 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 400 W | Active | - | - | - | Details | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 33.3 V | 33.3 V | Unidirectional | - | 1 Channel | - | - | - | No | 37.1V | 400W | 7.5A | - | 53.9V | 53.9 V | 33.3V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | ||
![]() MASMLG36CAe3 Microchip Technology | 31 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AB-2 | YES | 2 | SMLG (DO-215AB) | SILICON | 2 | SMLG36 | 40 V | - | - | - | 1 | MICROSEMI CORP | 51.6 A | - | MASMLG36CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | 40 | 36 V | 5.54 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | 260 | compliant | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 36 V | 36 V | Bidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 40V | 3000W (3kW) | 51.6A | 2 µA | 58.1V | 58.1 V | 36V | 51.6 A | 3 kW | Bidirectional | 1 mA | - | 1 | 36 V | DO-215AB | - | - | 3000 W | - | - | 40 V | 1 | - | 44.2 V | 40 V | - | ||
![]() MA1.5KE12Ae3 Microchip Technology | 31 |
| - | - | - | Through Hole | DO-201-2 | NO | - | DO-204AR | SILICON | 2 | 1.5KE12 | 11.4 V | - | - | - | 1 | MICROSEMI CORP | 90 A | CASE 1 | MA1.5KE12AE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.57 | Details | Yes | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 10.22 V | 10.22 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 11.4V | 1500W (1.5kW) | 90A | - | 16.7V | 16.7 V | 10.22V | - | - | - | - | 1 | - | 10.22 V | - | - | - | 1500 W | - | - | 11.4 V | - | - | 12.6 V | - | 3.5 V | ||
![]() MSMLG17CAe3 Microchip Technology | 47 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AB-2 | - | 2 | SMLG (DO-215AB) | - | - | SMLG17 | 18.9 V | - | - | - | 1 | - | 106.6 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | 17 V | - | Details | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 17 V | 17 V | Bidirectional | - | 1 Channel | Single | - | - | No | 18.9V | 3000W (3kW) | 106.6A | 2 µA | 27.6V | 27.6 V | 17V | 106.6 A | 3 kW | Bidirectional | 1 mA | - | 1 | - | - | - | - | - | - | - | - | 1 | - | - | 18.9 V | - | ||
![]() MAP6KE100CA Microchip Technology | 31 |
| - | - | - | Through Hole | T-18-2 | NO | - | T-18 | SILICON | 2 | P6KE100 | 95 V | - | - | - | 1 | MICROSEMI CORP | 4.4 A | - | MAP6KE100CA | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, T-18, 2 PIN | ROUND | LONG FORM | Active | - | 5 W | - | 5 W | 600 W | Active | NOT SPECIFIED | - | 5.5 | N | No | - | 0.024692 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 85.5 V | 85.5 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 95V | 600W | 4.4A | - | 137V | 137 V | 85.5V | - | - | - | - | - | 1 | 85.5 V | - | - | - | 600 W | - | - | 95 V | - | - | 105 V | - | 3.5 V | ||
![]() MA5KP78CAe3 Microchip Technology | 38 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-204AR-2 | NO | 2 | DO-204AR | SILICON | 2 | 5KP78 | - | - | - | - | 1 | MICROSEMI CORP | - | - | MA5KP78CAE3 | - | Microchip Technology | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-204 | - | - | 1.56 W | - | Active | NOT SPECIFIED | 78 V | 5.42 | Details | Yes | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 86.7V | 5000W (5kW) | 40A | 10 µA | 126V | 126 V | 78V | 40 A | 5 kW | Bidirectional | 5 mA | - | 1 | 78 V | DO-204AR | - | - | 5000 W | - | - | 86.7 V | 1 | - | 95.8 V | 86.7 V | - | ||
![]() MA5KP16A Microchip Technology | 31 |
| - | - | - | Through Hole | DO-204AR-2 | NO | - | DO-204AR | SILICON | 2 | 5KP16 | - | - | - | - | 1 | MICROSEMI CORP | - | - | MA5KP16A | - | Microchip Technology | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, 5A, 2 PIN | ROUND | LONG FORM | Active | DO-204 | - | - | 1.56 W | - | Active | NOT SPECIFIED | - | 5.41 | N | No | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 17.8V | 5000W (5kW) | 192A | - | 26V | - | 16V | - | - | - | - | 1 | - | 16 V | DO-204AR | - | - | 5000 W | - | - | 17.8 V | - | - | 19.7 V | - | - | ||
![]() MLCE36Ae3 Microchip Technology | 31 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | Case-1-2 | NO | 2 | CASE-1 | SILICON | 2 | LCE36 | 40 V | 42.1 V | 100 pF | - | 1 | MICROSEMI CORP | 25.8 A | - | MLCE36AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 5 W | 1.5 kW | Active | NOT SPECIFIED | 36 V | 5.76 | Details | Yes | - | 0.052911 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | - | Axial | O-PALF-W2 | Not Qualified | 36 V | 36 V | Unidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 40V | 1500W (1.5kW) | 25.8A | 5 µA | 58.1V | 58.1 V | 36V | 25.8 A | 1.5 kW | Unidirectional | 1 mA | 1 | - | 36 V | - | 100pF @ 1MHz | - | 1500 W | - | 1 | 40 V | - | 58.1 V | 44.2 V | 40 V | - | ||
![]() MA15KP64CAe3 Microchip Technology | 38 |
| - | - | - | Through Hole | DO-204AR-2 | NO | - | DO-204AR | SILICON | 2 | 15KP64 | 71.1 V | - | - | - | 1 | MICROSEMI CORP | 144 A | - | MA15KP64CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 6 W | - | 1.56 W | 15 kW | Active | NOT SPECIFIED | - | 5.43 | Details | Yes | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | Yes | EAR99 | Zener | Pure Matte Tin (Sn) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | 64 V | 64 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 71.1V | 15000W (15kW) | 144A | - | 104V | 104 V | 64V | - | - | - | - | - | 1 | 64 V | DO-204AR | - | - | 15000 W | - | - | 71.1 V | - | 104 V | - | - | - | ||
![]() MALCE60A Microchip Technology | 47 |
| - | - | - | Through Hole | Case-1-2 | - | - | CASE-1 | - | - | LCE60 | 66.7 V | - | 90 pF | - | 1 | - | 15.5 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.52 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.052911 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 60 V | 60 V | Unidirectional | - | 1 Channel | - | - | - | No | 66.7V | 1500W (1.5kW) | 15.5A | - | 96.8V | 96.8 V | 60V | - | - | - | - | 1 | - | - | - | 90pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() MAPLAD15KP100CA Microchip Technology | 31 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | PLAD-2 | YES | 2 | PLAD | SILICON | 1 | PLAD15 | 111 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 93 A | - | MAPLAD15KP100CA | + 150 C | Microchip Technology | - 55 C | - | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | - | 100 V | 5.58 | N | No | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e0 | No | EAR99 | Zener | TIN LEAD | 150 °C | -55 °C | Zener | General Purpose | - | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 100 V | 100 V | Bidirectional | Single | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 111V | 15000W (15kW) | 93A | 10 µA | 162V | 162 V | 100V | 93 A | 15 kW | Bidirectional | 5 mA | - | 1 | 100 V | - | - | Military | 15000 W | Yes | - | 111 V | 1 | - | 123 V | 111 V | 2 V | ||
![]() MPLAD6.5KP24Ae3 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD6.5 | 26.7 V | 28.1 V | - | - | 1 | MICROSEMI CORP | 167 A | - | MPLAD6.5KP24AE3 | + 150 C | Microchip Technology | - 55 C | - | - | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, MINI-PLAD, 1 PIN | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | - | 2.5 W | 6.5 kW | Active | NOT SPECIFIED | 24 V | 5.59 | Details | Yes | - | 0.077603 oz | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MPLAD | e3 | - | EAR99 | Zener | MATTE TIN | 150 °C | -55 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | - | AEC-Q101; MIL-19500 | SMD/SMT | S-PSSO-G1 | - | 24 V | 24 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 26.7V | 6500W (6.5kW) | 167A | - | 38.9V | 38.9 V | 24V | 167 A | 6.5 kW | - | - | 1 | - | 24 V | - | - | - | 6500 W | - | 1 | 26.7 V | - | 38.9 V | 29.5 V | 26.7 V | - | ||
![]() MASMCG54CAe3 Microchip Technology | 31 |
| - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMCG (DO-215AB) | SILICON | 2 | SMCG54 | 60 V | - | - | - | 1 | MICROSEMI CORP | 17.2 A | - | MASMCG54CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | 40 | - | 5.43 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | 260 | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 54 V | 54 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 60V | 1500W (1.5kW) | 17.2A | - | 87.1V | 87.1 V | 54V | - | - | - | - | - | 1 | 54 V | DO-215AB | - | - | 1500 W | - | - | 60 V | - | - | 66.3 V | - | - | ||
![]() MASMCJLCE13A Microchip Technology | 31 |
| - | - | - | Surface Mount | DO-214AB-2 | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJLCE13 | 14.4 V | - | 100 pF | Uni-Directional | 1 | MICROSEMI CORP | 70 A | - | MASMCJLCE13A | + 150 C | Microchip Technology | - 65 C | - | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 5 W | 1500 W | 5 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.24 | N | No | DO-214AB | 0.009065 oz | Military grade | 15 kV | 8 kV | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-C2 | Not Qualified | 13 V | 13 V | Unidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 14.4V | 1500W (1.5kW) | 70A | - | 21.5V | 21.5 V | 13V | - | - | - | 1 mA | 1 | - | 13 V | DO-214AB | 100pF @ 1MHz | Military | 1500 W | Yes | - | 14.4 V | - | - | 15.9 V | - | - | ||
![]() MAP6KE47A Microchip Technology | 31 |
| - | - | - | Through Hole | T-18-2 | NO | - | T-18 | SILICON | 2 | P6KE47 | 44.7 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 9.3 A | - | MAP6KE47A | + 150 C | Microchip Technology | - 65 C | - | Through Hole | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, T-18, 2 PIN | ROUND | LONG FORM | Active | - | 5 W | 600 W | 5 W | 600 W | Active | NOT SPECIFIED | - | 5.5 | N | No | T-18 | 0.024692 oz | Military grade | - | - | -65 to 150 °C | Bulk | P6KE | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 40.2 V | 40.2 V | Unidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 44.7V | 600W | 9.3A | - | 64.8V | 64.8 V | 40.2V | - | - | - | 1 mA | 1 | - | 40.2 V | - | - | Military | 600 W | Yes | - | 44.7 V | - | - | 49.4 V | - | 3.5 V | ||
![]() MSMLG54Ae3 Microchip Technology | 31 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AB-2 | YES | 2 | SMLG (DO-215AB) | SILICON | 2 | SMLG54 | 60 V | - | - | - | 1 | MICROSEMI CORP | 34.4 A | - | MSMLG54AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | 54 V | 5.58 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | - | 54 V | 54 V | Unidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 60V | 3000W (3kW) | 34.4A | 2 µA | 87.1V | 87.1 V | 54V | 34.4 A | 3 kW | Unidirectional | 1 mA | 1 | - | 54 V | DO-215AB | - | - | 3000 W | - | 1 | 60 V | - | - | 66.3 V | 60 V | - |