- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAPLAD15KP30CA Microchip Technology | 20 |
| - | - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD15 | 33.3 V | - | - | 1 | - | 309 A | - | - | + 150 C | Microchip Technology | - 55 C | - | Surface Mount | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | 15000 W | - | 15 kW | Active | - | - | - | N | - | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | 30 V | 30 V | Bidirectional | Single | 1 Channel | - | - | - | No | 33.3V | 15000W (15kW) | 309A | - | 48.4V | 48.4 V | 30V | - | - | - | 5 mA | - | 1 | - | - | - | Military | - | Yes | - | - | - | - | - | - | 2 V | ||
![]() MA5KP30CA Microchip Technology | 50 |
| - | - | - | - | Through Hole | DO-204AR-2 | NO | - | DO-204AR | SILICON | 2 | 5KP30 | - | - | - | 1 | MICROSEMI CORP | - | - | MA5KP30CA | - | Microchip Technology | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, 5A, 2 PIN | ROUND | LONG FORM | Active | DO-204 | - | - | 1.56 W | - | Active | NOT SPECIFIED | - | 5.41 | N | No | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 33.3V | 5000W (5kW) | 103A | - | 48.4V | - | 30V | - | - | - | - | - | 1 | 30 V | DO-204AR | - | - | 5000 W | - | - | 33.3 V | - | - | 36.8 V | - | - | ||
![]() M1.5KE33CAe3 Microchip Technology | 20 |
| - | - | - | - | Through Hole | DO-201-2 | - | - | CASE-1 | - | - | 1.5KE33 | 31.4 V | - | - | 1 | - | 33 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.52 W | - | - | 1.5 kW | Active | - | - | - | Details | - | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 28.2 V | 28.2 V | Bidirectional | - | 1 Channel | - | - | - | No | 31.4V | 1500W (1.5kW) | 33A | - | 45.7V | 45.7 V | 28.2V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA5KP11A Microchip Technology | 20 |
| - | - | - | - | Through Hole | DO-204AR-2 | NO | - | DO-204AR | SILICON | 2 | 5KP11 | - | - | - | 1 | MICROSEMI CORP | - | - | MA5KP11A | - | Microchip Technology | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, 5A, 2 PIN | ROUND | LONG FORM | Active | DO-204 | - | - | 1.56 W | - | Active | NOT SPECIFIED | - | 5.41 | N | No | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 12.2V | 5000W (5kW) | 274A | - | 18.2V | - | 11V | - | - | - | - | 1 | - | 11 V | DO-204AR | - | - | 5000 W | - | - | 12.2 V | - | - | 13.5 V | - | - | ||
![]() MAPLAD15KP11A Microchip Technology | 20 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | PLAD-2 | YES | 2 | PLAD | SILICON | 1 | PLAD15 | 12.2 V | - | Uni-Directional | 1 | MICROSEMI CORP | 822 A | - | MAPLAD15KP11A | + 150 C | Microchip Technology | - 55 C | - | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | NOT SPECIFIED | 11 V | 5.58 | N | No | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MA | e0 | No | EAR99 | Zener | TIN LEAD | 150 °C | -55 °C | Zener | General Purpose | - | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | unknown | - | - | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 11 V | 11 V | Unidirectional | Single | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 12.2V | 15000W (15kW) | 822A | 10 µA | 18.2V | 18.2 V | 11V | 822 A | 15 kW | Unidirectional | 5 mA | 1 | - | 11 V | - | - | Military | 15000 W | Yes | 1 | 12.2 V | - | - | 13.5 V | 12.2 V | 2 V | ||
![]() MPLAD6.5KP14CAe3 Microchip Technology | 20 |
| - | Production (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD6.5 | 15.6 V | - | - | 1 | MICROSEMI CORP | 280 A | - | MPLAD6.5KP14CAE3 | + 150 C | Microchip Technology | - 55 C | - | - | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | - | 2.5 W | 6.5 kW | Active | NOT SPECIFIED | 14 V | 5.6 | Details | Yes | - | 0.077603 oz | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MPLAD | e3 | - | EAR99 | Zener | MATTE TIN | 150 °C | -55 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | - | - | AEC-Q101; MIL-19500 | SMD/SMT | S-PSSO-G1 | - | 14 V | 14 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 15.6V | 6500W (6.5kW) | 280A | - | 23.2V | 23.2 V | 14V | 280 A | 6.5 kW | - | - | - | 1 | 14 V | - | - | - | 6500 W | - | - | 15.6 V | 1 | - | 17.2 V | 15.6 V | - | ||
![]() 5KP150CAE3/TR13 Microchip Technology | 11 |
| - | - | - | - | Through Hole | P600-2 | - | - | P600 | - | - | 5KP150 | 167 V | - | - | 500 | MICROSEMI CORP | 21 A | - | 5KP150CAE3/TR13 | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 8 W | - | - | 5 kW | Active | NOT SPECIFIED | - | 5.8 | Details | Yes | - | 0.074075 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | e3 | - | - | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | NOT SPECIFIED | compliant | 2 uA | - | - | - | Axial | - | - | 150 V | 150 V | Bidirectional | - | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 167V | 5000W (5kW) | 21A | - | 243V | 243 V | 150V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMLG11Ae3 Microchip Technology | 11 |
| - | - | - | - | Surface Mount | DO-215AB-2 | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG11 | 12.2 V | - | - | 1 | MICROSEMI CORP | 164.8 A | - | MASMLG11AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | 40 | - | 5.33 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | 260 | compliant | - | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 11 V | 11 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 12.2V | 3000W (3kW) | 164.8A | - | 18.2V | 18.2 V | 11V | - | - | - | - | 1 | - | 11 V | DO-215AB | - | - | 3000 W | - | - | 12.2 V | - | - | 13.5 V | - | - | ||
![]() 15KPA180Ae3/TR13 Microchip Technology | 20 |
| - | - | - | - | Through Hole | P600-2 | - | - | P600 | - | - | 15KPA180 | 201.1 V | - | - | 800 | - | 52.3 A | - | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 8 W | - | - | 15 kW | Active | - | - | - | Details | - | - | 0.070548 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 180 V | 180 V | Unidirectional | - | 1 Channel | - | - | - | No | 201.1V | 15000W (15kW) | 52.3A | - | 288.5V | 288.5 V | 180V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MA5KP54A Microchip Technology | 20 |
| - | - | - | - | Through Hole | DO-204AR-2 | NO | - | DO-204AR | SILICON | 2 | 5KP54 | - | - | Uni-Directional | 1 | MICROSEMI CORP | - | - | MA5KP54A | - | Microchip Technology | - | - | Through Hole | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, 5A, 2 PIN | ROUND | LONG FORM | Active | DO-204 | - | 5000 W | 1.56 W | - | Active | NOT SPECIFIED | - | 5.41 | N | No | Case 5A | 0.049384 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | - | - | UNIDIRECTIONAL | Single | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 60V | 5000W (5kW) | 57A | - | 87.1V | - | 54V | - | - | - | 5 mA | 1 | - | 54 V | DO-204AR | - | Military | 5000 W | Yes | - | 60 V | - | - | 66.3 V | - | - | ||
![]() 15KPA54CAe3/TR13 Microchip Technology | 20 |
| - | - | - | - | Through Hole | P600-2 | NO | - | P600 | SILICON | 2 | 15KPA54 | 60.3 V | - | - | 800 | MICROSEMI CORP | 172.2 A | CASE P600 | 15KPA54CAE3/TR13 | + 175 C | Microchip Technology | - 55 C | 1 | - | 1 | 175 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 8 W | - | 8 W | 15 kW | Active | NOT SPECIFIED | - | 5.69 | Details | Yes | - | 0.070548 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 54 V | 54 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 60.3V | 15000W (15kW) | 172.2A | - | 87.7V | 87.7 V | 54V | - | - | - | - | - | 1 | 54 V | - | - | - | 15000 W | - | - | 60.3 V | - | - | 63.32 V | - | - | ||
![]() MASMCJ22A Microchip Technology | 20 |
| - | - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB (SMCJ) | - | - | SMCJ22 | 24.4 V | - | - | 1 | - | 42.2 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 22 V | 22 V | Unidirectional | - | 1 Channel | - | - | - | No | 24.4V | 1500W (1.5kW) | 42.2A | - | 35.5V | 35.5 V | 22V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPLAD15KP20AE3 Microchip Technology | 20 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | PLAD-2 | YES | 2 | PLAD | SILICON | 1 | PLAD15 | 22.2 V | 23.35 V | Uni-Directional | 1 | MICROSEMI CORP | 462 A | - | MPLAD15KP20AE3 | + 150 C | Microchip Technology | - 55 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | - | 20 V | 5.58 | Details | Yes | PLAD | 0.077603 oz | Military grade | - | - | -55 to 150 °C | Bulk | MPLAD | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | 150 °C | -55 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 2 | MIL-19500 | SMD/SMT | R-PSSO-G1 | Not Qualified | 20 V | 20 V | Unidirectional | Single | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 22.2V | 15000W (15kW) | 462A | 10 µA | 32.4V | 32.4 V | 20V | 462 A | 15 kW | Unidirectional | 5 mA | 1 | - | 20 V | - | - | Military | 15000 W | Yes | 1 | 22.2 V | - | 32.4 V | 24.5 V | 22.2 V | 2 V | ||
![]() MSMCG6.5CA Microchip Technology | 20 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Surface Mount | DO-215AB-2 | YES | 2 | SMCG (DO-215AB) | SILICON | 2 | SMCG6.5 | 7.22 V | - | - | 1 | MICROSEMI CORP | 133.9 A | - | MSMCG6.5CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMCG, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | 6.5 V | 5.55 | N | No | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 6.5 V | 6.5 V | Bidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 7.22V | 1500W (1.5kW) | 133.9A | 500 µA | 11.2V | 11.2 V | 6.5V | 133.9 A | 1.5 kW | Bidirectional | 10 mA | - | 1 | 6.5 V | DO-215AB | - | - | 1500 W | - | - | 7.22 V | 1 | - | 7.98 V | 7.22 V | - | ||
![]() 15KPA28e3/TR13 Microchip Technology | 20 |
| - | - | - | - | Through Hole | P600-2 | NO | - | P600 | SILICON | 2 | 15KPA28 | 31.28 V | - | - | 800 | MICROSEMI CORP | 317.9 A | CASE P600 | 15KPA28E3/TR13 | + 175 C | Microchip Technology | - 55 C | 1 | - | 1 | 175 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 8 W | - | 8 W | 15 kW | Active | NOT SPECIFIED | - | 5.68 | Details | Yes | - | 0.070548 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 28 V | 28 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 29.48V | 15000W (15kW) | - | - | - | 47.5 V | 28V | - | - | - | - | 1 | - | 28 V | - | - | - | 15000 W | - | - | 31.28 V | - | - | 34.41 V | - | - | ||
![]() 15KPA90CAe3/TR13 Microchip Technology | 20 |
| - | Production (Last Updated: 2 months ago) | Tin | Through Hole | Through Hole | P600-2 | NO | - | P600 | SILICON | 2 | 15KPA90 | 100.5 V | - | - | 800 | MICROSEMI CORP | 103.7 A | CASE P600 | 15KPA90CAE3/TR13 | + 175 C | Microchip Technology | - 55 C | 1 | - | 1 | 175 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 8 W | - | 8 W | 15 kW | Active | NOT SPECIFIED | 90 V | 5.68 | Details | Yes | - | 0.070548 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | e3 | Yes | EAR99 | Zener | MATTE TIN | 175 °C | -55 °C | Zener | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 90 V | 90 V | Bidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 100.5V | 15000W (15kW) | 103.7A | - | 145.6V | 145.6 V | 90V | 103.7 A | 15 kW | - | - | - | 1 | 90 V | - | - | - | 15000 W | - | - | 100.5 V | 1 | - | 105.53 V | 100.5 V | - | ||
![]() 15KPA70e3/TR13 Microchip Technology | 20 |
| - | - | - | - | Through Hole | P600-2 | - | - | P600 | - | - | 15KPA70 | 78.2 V | - | - | 800 | - | 132.9 A | - | - | + 175 C | Microchip Technology | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 8 W | - | - | 15 kW | Active | - | - | - | Details | - | - | 0.070548 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 70 V | 70 V | Unidirectional | - | 1 Channel | - | - | - | No | 73.71V | 15000W (15kW) | - | - | - | 113.6 V | 70V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASMBJ11A Microchip Technology | 20 |
| - | - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJ11 | 12.2 V | 12.85 V | - | 1 | MICROSEMI CORP | 33 A | - | MASMBJ11A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | - | 5.42 | N | No | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | - | 2 | - | SMD/SMT | R-PDSO-C2 | Not Qualified | 11 V | 11 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 12.2V | 600W | 33A | - | 18.2V | 18.2 V | 11V | - | - | - | - | 1 | - | 11 V | DO-214AA | - | - | 600 W | - | - | 12.2 V | - | 18.2 V | 13.5 V | - | - | ||
![]() 15KPA26e3/TR13 Microchip Technology | 20 |
| - | - | - | - | Through Hole | P600-2 | NO | - | P600 | SILICON | 2 | 15KPA26 | 29.04 V | - | - | 800 | MICROSEMI CORP | 343.2 A | CASE P600 | 15KPA26E3/TR13 | + 175 C | Microchip Technology | - 55 C | 1 | - | 1 | 175 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 8 W | - | 8 W | 15 kW | Active | NOT SPECIFIED | - | 5.68 | Details | Yes | - | 0.070548 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 26 V | 26 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 27.38V | 15000W (15kW) | - | - | - | 44 V | 26V | - | - | - | - | 1 | - | 26 V | - | - | - | 15000 W | - | - | 29.04 V | - | - | 31.94 V | - | - | ||
![]() MA15KP240CAe3 Microchip Technology | 20 |
| - | - | - | - | Through Hole | DO-204AR-2 | NO | - | DO-204AR | SILICON | 2 | 15KP240 | 267 V | - | - | 1 | MICROSEMI CORP | 39 A | CASE 5A | MA15KP240CAE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-204 | 6 W | - | 1.56 W | 15 kW | Active | - | - | 5.41 | Details | Yes | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | - | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 240 V | 240 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 267V | 15000W (15kW) | 39A | - | 388V | 388 V | 240V | - | - | - | - | - | 1 | 240 V | DO-204AR | - | - | 15000 W | - | - | 267 V | - | - | - | - | - |