- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAPLAD36KP36CA Microchip Technology | 31 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD36 | 40 V | - | - | - | 1 | - | 620 A | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 36 kW | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 36 V | 36 V | Bidirectional | - | 1 Channel | - | - | - | No | 40V | 36000W (36kW) | 620A | - | 58.1V | 58.1 V | 36V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 4 V | ||
![]() MAPLAD18KP90CA Microchip Technology | 31 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD18 | 100 V | - | - | - | 1 | - | 124 A | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 18 kW | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 90 V | 90 V | Bidirectional | - | 1 Channel | - | - | - | No | 10V | 18000W (18kW) | 1169A (1.169kA) | - | 15.4V | 146 V | 9V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2 V | ||
![]() MAPLAD36KP170A Microchip Technology | 31 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD36 | 189 V | - | - | - | 1 | - | 131 A | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 36 kW | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 170 V | 170 V | Unidirectional | - | 1 Channel | - | - | - | No | 189V | 36000W (36kW) | 131A | - | 275V | 275 V | 170V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 4 V | ||
![]() MAPLAD18KP60AE3 Microchip Technology | 31 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD18 | 66.7 V | - | - | - | 1 | - | 186 A | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 18 kW | Active | - | - | - | Details | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 60 V | 60 V | Unidirectional | - | 1 Channel | - | - | - | No | 66.7V | 18000W (18kW) | 186A | - | 96.8V | 96.8 V | 60V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2 V | ||
![]() MAPLAD18KP17AE3 Microchip Technology | 31 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD18 | 18.9 V | - | - | - | 1 | - | 556 A | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 18 kW | Active | - | - | - | Details | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 17 V | 17 V | Unidirectional | - | 1 Channel | - | - | - | No | 18.9V | 18000W (18kW) | 653A | - | 27.6V | 27.6 V | 17V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2 V | ||
![]() MAPLAD18KP11CA Microchip Technology | 31 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD18 | 12.2 V | - | - | - | 1 | MICROSEMI CORP | 989 A | - | MAPLAD18KP11CA | + 150 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | Active | - | 2.5 W | - | - | 18 kW | Active | - | - | 5.88 | N | No | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | No | EAR99 | Zener | - | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | - | - | - | - | SMD/SMT | - | - | 11 V | 11 V | Bidirectional | - | 1 Channel | - | - | - | No | 12.2V | 18000W (18kW) | 989A | - | 18.2V | 18.2 V | 11V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2 V | ||
![]() MAPLAD18KP45CAE3 Microchip Technology | 31 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD18 | 50 V | - | - | - | 1 | - | 248 A | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 18 kW | Active | - | - | - | Details | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 45 V | 45 V | Bidirectional | - | 1 Channel | - | - | - | No | 50V | 18000W (18kW) | 248A | - | 72.7V | 72.7 V | 45V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2 V | ||
![]() MAPLAD36KP15AE3 Microchip Technology | 22 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD36 | 16.7 V | - | - | - | 1 | - | 1.396 kA | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 36 kW | Active | - | - | - | Details | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 15 V | 15 V | Unidirectional | - | 1 Channel | - | - | - | No | 16.7V | 36000W (36kW) | 1396A (1.396kA) | - | 25.8V | 25.8 V | 15V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 4 V | ||
![]() MAPLAD18KP75AE3 Microchip Technology | 31 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD18 | 83.3 V | - | - | - | 1 | MICROSEMI CORP | 149 A | - | MAPLAD18KP75AE3 | + 150 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | Active | - | 2.5 W | - | - | 18 kW | Active | - | - | 5.8 | Details | Yes | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | Yes | EAR99 | Zener | - | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | - | - | - | - | SMD/SMT | - | - | 75 V | 75 V | Unidirectional | - | 1 Channel | - | - | - | No | 8.33V | 18000W (18kW) | 1396A (1.396kA) | - | 12.9V | 121 V | 7.5V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2 V | ||
![]() MAPLAD36KP45AE3 Microchip Technology | 31 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD36 | 50 V | - | - | - | 1 | - | 496 A | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 36 kW | Active | - | - | - | Details | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 45 V | 45 V | Unidirectional | - | 1 Channel | - | - | - | No | 50V | 36000W (36kW) | 496A | - | 72.7V | 72.7 V | 45V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 4 V | ||
![]() MAP6KE18CA Microchip Technology | 22 |
| - | - | - | Through Hole | T-18-2 | NO | - | T-18 | SILICON | 2 | P6KE18 | 17.1 V | 18 V | - | - | 1 | MICROSEMI CORP | 24 A | - | MAP6KE18CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | PLASTIC, T-18, 2 PIN | ROUND | LONG FORM | Active | - | 5 W | - | 5 W | 600 W | Active | NOT SPECIFIED | - | 5.5 | N | No | - | 0.024692 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | 15.3 V | 15.3 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 17.1V | 600W | 24A | - | 25.2V | 25.2 V | 15.3V | - | - | - | - | - | 1 | 15.3 V | - | - | - | 600 W | - | - | 17.1 V | 25.2 V | 18.9 V | - | 3.5 V | ||
![]() MP4KE350CA Microchip Technology | 22 |
| - | - | - | Through Hole | DO-2024-2 | NO | - | DO-204AL (DO-41) | SILICON | 2 | P4KE350 | 333 V | 350 V | - | - | 1 | MICROSEMI CORP | 1 A | - | MP4KE350CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | PLASTIC, DO-41, 2 PIN | ROUND | LONG FORM | Active | - | 2.5 W | - | 2.5 W | 400 W | Active | NOT SPECIFIED | - | 5.38 | Details | No | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | - | - | Axial | O-PALF-W2 | Not Qualified | 300 V | 300 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 333V | 400W | 1A | - | 482V | 482 V | 300V | - | - | - | - | - | 1 | 300 V | DO-204AL | - | - | 400 W | - | - | 333 V | 482 V | 368 V | - | 3.5 V | ||
![]() MASMLJ6.5CAe3 Microchip Technology | 22 |
| - | - | - | Surface Mount | DO-214AB-2 | YES | - | DO-214AB | SILICON | 2 | SMLJ6.5 | 7.22 V | - | - | - | 1 | MICROSEMI CORP | 267.9 A | - | MASMLJ6.5CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.61 W | - | 1.61 W | 3 kW | Active | - | - | 5.57 | Details | Yes | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | 260 | compliant | - | 40 | 2 | - | SMD/SMT | R-PDSO-C2 | Not Qualified | 6.5 V | 6.5 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 7.22V | 3000W (3kW) | 267.9A | - | 11.2V | 11.2 V | 6.5V | - | - | - | - | - | 1 | 6.5 V | DO-214AB | - | - | 3000 W | - | - | 7.22 V | - | 7.98 V | - | - | ||
![]() MA15KP130Ae3 Microchip Technology | 22 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-204AR-2 | NO | 2 | DO-204AR | SILICON | 2 | 15KP130 | 144 V | - | - | - | 1 | MICROSEMI CORP | 72 A | CASE 5A | MA15KP130AE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-204 | 6 W | - | 1.56 W | 15 kW | Active | - | 130 V | 5.41 | Details | Yes | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | - | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | - | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 130 V | 130 V | Unidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 144V | 15000W (15kW) | 72A | 10 µA | 209V | 209 V | 130V | 72 A | 15 kW | Unidirectional | 5 mA | 1 | - | 130 V | DO-204AR | - | - | 15000 W | - | 1 | 144 V | - | - | 144 V | - | ||
![]() 5KP33CE3/TR13 Microchip Technology | 31 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | P600-2 | NO | 2 | P600 | - | - | 5KP33 | 36.7 V | 40.8 V | - | - | 500 | MICROSEMI CORP | 84.7 A | - | 5KP33CE3/TR13 | + 175 C | Microchip Technology | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 8 W | - | - | 5 kW | Active | - | 33 V | 5.8 | Details | Yes | - | 0.074075 oz | - | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | EAR99 | Zener | - | 150 °C | -65 °C | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | 2 uA | - | - | - | Axial | - | - | 33 V | 33 V | Bidirectional | - | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 36.7V | 5000W (5kW) | 84.7A | 10 µA | 59V | 59 V | 33V | 85 A | 5 kW | Bidirectional | 5 mA | - | 1 | 33 V | - | - | - | - | - | - | - | 59 V | - | 36.7 V | - | ||
![]() MASMBG150CAe3 Microchip Technology | 22 |
| - | - | - | Surface Mount | DO-215AA-2 | YES | - | SMBG (DO-215AA) | SILICON | 2 | SMBG150 | 167 V | 176 V | - | - | 1 | MICROSEMI CORP | 2.5 A | - | MASMBG150CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | - | 1.38 W | 600 W | Active | 40 | - | 5.51 | Details | Yes | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | 260 | not_compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 150 V | 150 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 167V | 600W | 2.5A | - | 243V | 243 V | 150V | - | - | - | - | - | 1 | 150 V | DO-215AA | - | - | 600 W | - | - | 167 V | 243 V | 185 V | - | - | ||
![]() MSMLG40Ae3 Microchip Technology | 31 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AB-2 | - | 2 | SMLG (DO-215AB) | - | - | SMLG40 | 44.4 V | - | - | Uni-Directional | 1 | - | 46.4 A | - | - | + 150 C | Microchip Technology | - 65 C | - | Surface Mount | - | Bulk | - | - | - | - | - | - | 1.61 W | 3000 W | - | 3 kW | Active | - | 40 V | - | Details | - | DO-215AB | 0.008818 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | 40 V | 40 V | Unidirectional | Single | 1 Channel | Single | - | - | No | 44.4V | 3000W (3kW) | 46.4A | 2 µA | 64.5V | 64.5 V | 40V | 46.4 A | 3 kW | Unidirectional | 1 mA | 1 | - | - | - | - | Military | - | Yes | 1 | - | - | - | 44.4 V | - | ||
![]() MPLAD7.5KP24Ae3 Microchip Technology | 31 |
| - | - | - | Surface Mount | Mini-PLAD-1 | - | - | Mini-PLAD | - | - | PLAD7.5 | 26.7 V | - | - | - | 1 | MICROSEMI CORP | 193 A | - | MPLAD7.5KP24AE3 | + 150 C | Microchip Technology | - 55 C | 1 | - | - | Bulk | - | - | - | - | Active | - | 2.5 W | - | - | 7.5 kW | Active | NOT SPECIFIED | - | 5.6 | Details | Yes | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | NOT SPECIFIED | compliant | 10 uA | - | - | - | SMD/SMT | - | - | - | 24 V | Unidirectional | - | 1 Channel | - | - | - | No | 26.7V | 7500W (7.5kW) | 193A | - | 38.9V | 38.9 V | 24V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MV1N8165US Microchip Technology | 22 |
| - | - | - | - | A-Package-2 | - | - | - | - | - | 1N8165 | 37.1 V | - | 4 pF | - | 1 | - | 2.8 A | - | - | + 175 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | - | Bulk | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA | - | - | - | SMD/SMT | - | - | - | 33 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | 53.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAPLAD7.5KP18CA Microchip Technology | 31 |
| - | - | - | Surface Mount | Mini-PLAD-1 | - | - | Mini-PLAD | - | - | PLAD7.5 | 20 V | - | - | - | 1 | MICROSEMI CORP | 257 A | - | MAPLAD7.5KP18CA | + 150 C | Microchip Technology | - 55 C | 1 | - | - | Bulk | - | - | - | - | Active | - | 2.5 W | - | - | 7.5 kW | Active | NOT SPECIFIED | - | 5.6 | N | No | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | NOT SPECIFIED | compliant | 10 uA | - | - | - | SMD/SMT | - | - | - | 18 V | Bidirectional | - | 1 Channel | - | - | - | No | 20V | 7500W (7.5kW) | 257A | - | 29.2V | 29.2 V | 18V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - |