- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPLAD36KP90AE3 Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | - | PLAD | - | - | PLAD36 | 100 V | - | 1 | - | 247 A | - | + 150 C | Microchip Technology | - 55 C | - | - | Bulk | - | - | - | - | - | 2.5 W | - | 36 kW | Active | - | - | Details | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MPLAD | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 90 V | 90 V | Unidirectional | - | 1 Channel | - | - | No | 100V | 36000W (36kW) | 247A | 146V | 146 V | 90V | 1 | - | - | - | - | - | - | - | 4 V | ||
![]() MPLAD18KP17AE3 Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | - | PLAD | - | - | PLAD18 | 18.9 V | - | 1 | MICROSEMI CORP | 556 A | MPLAD18KP17AE3 | + 150 C | Microchip Technology | - 55 C | - | - | Bulk | - | - | - | - | Active | 2.5 W | - | 18 kW | Active | - | 5.8 | Details | Yes | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MPLAD | - | Yes | EAR99 | Zener | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | - | SMD/SMT | - | - | 17 V | 17 V | Unidirectional | - | 1 Channel | - | - | No | 18.9V | 18000W (18kW) | 653A | 27.6V | 27.6 V | 17V | 1 | - | - | - | - | - | - | - | 2 V | ||
![]() MAPLAD36KP85CAE3 Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | - | PLAD | - | - | PLAD36 | 94.4 V | - | 1 | - | 263 A | - | + 150 C | Microchip Technology | - 55 C | - | - | Bulk | - | - | - | - | - | 2.5 W | - | 36 kW | Active | - | - | Details | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 85 V | 85 V | Bidirectional | - | 1 Channel | - | - | No | 94.4V | 36000W (36kW) | 263A | 137V | 137 V | 85V | - | 1 | - | - | - | - | - | - | 4 V | ||
![]() MAPLAD36KP90CAE3 Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | - | PLAD | - | - | PLAD36 | 100 V | - | 1 | - | 247 A | - | + 150 C | Microchip Technology | - 55 C | - | - | Bulk | - | - | - | - | - | 2.5 W | - | 36 kW | Active | - | - | Details | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 90 V | 90 V | Bidirectional | - | 1 Channel | - | - | No | 100V | 36000W (36kW) | 247A | 146V | 146 V | 90V | - | 1 | - | - | - | - | - | - | 4 V | ||
![]() MAPLAD36KP75CAE3 Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | - | PLAD | - | - | PLAD36 | 83.3 V | - | 1 | - | 298 A | - | + 150 C | Microchip Technology | - 55 C | - | - | Bulk | - | - | - | - | - | 2.5 W | - | 36 kW | Active | - | - | Details | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 75 V | 75 V | Bidirectional | - | 1 Channel | - | - | No | 83.3V | 36000W (36kW) | 298A | 121V | 121 V | 75V | - | 1 | - | - | - | - | - | - | 4 V | ||
![]() MAPLAD18KP54CAE3 Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | - | PLAD | - | - | PLAD18 | 60 V | - | 1 | MICROSEMI CORP | 207 A | MAPLAD18KP54CAE3 | + 150 C | Microchip Technology | - 55 C | - | - | Bulk | - | - | - | - | Active | 2.5 W | - | 18 kW | Active | - | 5.8 | Details | Yes | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | Yes | EAR99 | Zener | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | - | SMD/SMT | - | - | 54 V | 54 V | Bidirectional | - | 1 Channel | - | - | No | 60V | 18000W (18kW) | 207A | 87.1V | 87.1 V | 54V | - | 1 | - | - | - | - | - | - | 2 V | ||
![]() MAPLAD18KP12A Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | - | PLAD | - | - | PLAD18 | 13.3 V | - | 1 | MICROSEMI CORP | 909 A | MAPLAD18KP12A | + 150 C | Microchip Technology | - 55 C | - | - | Bulk | - | - | - | - | Active | 2.5 W | - | 18 kW | Active | - | 5.88 | N | No | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | No | EAR99 | Zener | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | - | SMD/SMT | - | - | 12 V | 12 V | Unidirectional | - | 1 Channel | - | - | No | 13.3V | 18000W (18kW) | 905A | 19.9V | 19.9 V | 12V | 1 | - | - | - | - | - | - | - | 2 V | ||
![]() MAPLAD36KP17A Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | - | PLAD | - | - | PLAD36 | 18.9 V | - | 1 | - | 1.25 kA | - | + 150 C | Microchip Technology | - 55 C | - | - | Bulk | - | - | - | - | - | 2.5 W | - | 36 kW | Active | - | - | N | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 17 V | 17 V | Unidirectional | - | 1 Channel | - | - | No | 18.9V | 36000W (36kW) | 1250A (1.25kA) | 28.8V | 28.8 V | 17V | 1 | - | - | - | - | - | - | - | 4 V | ||
![]() MAPLAD36KP90AE3 Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | - | PLAD | - | - | PLAD36 | 100 V | - | 1 | - | 247 A | - | + 150 C | Microchip Technology | - 55 C | - | - | Bulk | - | - | - | - | - | 2.5 W | - | 36 kW | Active | - | - | Details | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 90 V | 90 V | Unidirectional | - | 1 Channel | - | - | No | 100V | 36000W (36kW) | 247A | 146V | 146 V | 90V | 1 | - | - | - | - | - | - | - | 4 V | ||
![]() MAPLAD18KP30CAE3 Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | - | PLAD | - | - | PLAD18 | 33.3 V | - | 1 | MICROSEMI CORP | 372 A | MAPLAD18KP30CAE3 | + 150 C | Microchip Technology | - 55 C | - | - | Bulk | - | - | - | - | Active | 2.5 W | - | 18 kW | Active | - | 5.8 | Details | Yes | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | Yes | EAR99 | Zener | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | - | SMD/SMT | - | - | 30 V | 30 V | Bidirectional | - | 1 Channel | - | - | No | 33.3V | 18000W (18kW) | 372A | 48.4V | 48.4 V | 30V | - | 1 | - | - | - | - | - | - | 2 V | ||
![]() MPLAD36KP17AE3 Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | - | PLAD | - | - | PLAD36 | 18.9 V | - | 1 | - | 1.25 kA | - | + 150 C | Microchip Technology | - 55 C | - | - | Bulk | - | - | - | - | - | 2.5 W | - | 36 kW | Active | - | - | Details | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MPLAD | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 17 V | 17 V | Unidirectional | - | 1 Channel | - | - | No | 18.9V | 36000W (36kW) | 1250A (1.25kA) | 28.8V | 28.8 V | 17V | 1 | - | - | - | - | - | - | - | 4 V | ||
![]() MAPLAD7.5KP36Ae3 Microchip Technology | 20 |
| - | Surface Mount | Mini-PLAD-1 | - | Mini-PLAD | - | - | PLAD7.5 | 40 V | - | 1 | MICROSEMI CORP | 129 A | MAPLAD7.5KP36AE3 | + 150 C | Microchip Technology | - 55 C | 1 | - | Bulk | - | - | - | - | Active | 2.5 W | - | 7.5 kW | Active | NOT SPECIFIED | 5.6 | Details | Yes | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | 8541.10.00.50 | - | - | - | NOT SPECIFIED | compliant | 10 uA | SMD/SMT | - | - | - | 36 V | Unidirectional | - | 1 Channel | - | - | No | 40V | 7500W (7.5kW) | 129A | 58.1V | 58.1 V | 36V | 1 | - | - | - | - | - | - | - | - | ||
![]() MAPLAD7.5KP40CAe3 Microchip Technology | 20 |
| - | Surface Mount | Mini-PLAD-1 | - | Mini-PLAD | - | - | PLAD7.5 | 44.4 V | - | 1 | MICROSEMI CORP | 116 A | MAPLAD7.5KP40CAE3 | + 150 C | Microchip Technology | - 55 C | 1 | - | Bulk | - | - | - | - | Active | 2.5 W | - | 7.5 kW | Active | NOT SPECIFIED | 5.6 | Details | Yes | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | 8541.10.00.50 | - | - | - | NOT SPECIFIED | compliant | 10 uA | SMD/SMT | - | - | - | 40 V | Bidirectional | - | 1 Channel | - | - | No | 44.4V | 7500W (7.5kW) | 116A | 64.5V | 64.5 V | 40V | - | 1 | - | - | - | - | - | - | - | ||
![]() MAPLAD7.5KP13CA Microchip Technology | 20 |
| - | Surface Mount | Mini-PLAD-1 | - | Mini-PLAD | - | - | PLAD7.5 | 14.4 V | - | 1 | MICROSEMI CORP | 349 A | MAPLAD7.5KP13CA | + 150 C | Microchip Technology | - 55 C | 1 | - | Bulk | - | - | - | - | Active | 2.5 W | - | 7.5 kW | Active | NOT SPECIFIED | 5.6 | N | No | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | General Purpose | - | 8541.10.00.50 | - | - | - | NOT SPECIFIED | compliant | 10 uA | SMD/SMT | - | - | - | 13 V | Bidirectional | - | 1 Channel | - | - | No | 14.4V | 7500W (7.5kW) | 349A | 21.5V | 21.5 V | 13V | - | 1 | - | - | - | - | - | - | - | ||
![]() MAPLAD7.5KP22CAe3 Microchip Technology | 20 |
| - | Surface Mount | Mini-PLAD-1 | - | Mini-PLAD | - | - | PLAD7.5 | 24.4 V | - | 1 | MICROSEMI CORP | 211 A | MAPLAD7.5KP22CAE3 | + 150 C | Microchip Technology | - 55 C | 1 | - | Bulk | - | - | - | - | Active | 2.5 W | - | 7.5 kW | Active | NOT SPECIFIED | 5.6 | Details | Yes | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | 8541.10.00.50 | - | - | - | NOT SPECIFIED | compliant | 10 uA | SMD/SMT | - | - | - | 22 V | Bidirectional | - | 1 Channel | - | - | No | 24.4V | 7500W (7.5kW) | 211A | 35.5V | 35.5 V | 22V | - | 1 | - | - | - | - | - | - | - | ||
![]() MASMBG18CA/TR Microchip Technology | 21 |
| - | Surface Mount | DO-215AA-2 | - | SMBG (DO-215AA) | - | - | SMBG18 | 20 V | - | 1 | - | 20.5 A | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | 1.38 W | - | 600 W | Active | - | - | N | - | 0.003527 oz | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | 1 uA | SMD/SMT | - | - | - | 18 V | Bidirectional | - | 1 Channel | - | - | No | 20V | 600W | 20.5A | 29.2V | 29.2 V | 18V | - | 1 | - | - | - | - | - | - | - | ||
![]() MASMLG8.0CA/TR Microchip Technology | 42 |
| - | Surface Mount | DO-215AB-2 | - | SMLG (DO-215AB) | - | - | SMLG8.0 | 8.89 V | - | 1 | - | 220.6 A | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | 1.61 W | - | 3 kW | Active | - | - | N | - | 0.007408 oz | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | 50 uA | SMD/SMT | - | - | - | 8 V | Bidirectional | - | 1 Channel | - | - | No | 8.89V | 3000W (3kW) | 220.6A | 13.6V | 13.6 V | 8V | - | 1 | - | - | - | - | - | - | - | ||
![]() MPLAD30KP43AE3/TR Microchip Technology | 42 |
| - | Surface Mount | PLAD-2 | - | PLAD | - | - | PLAD30 | 47.8 V | - | 1 | - | 432 A | - | + 150 C | Microchip Technology | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | 2.5 W | - | 30 kW | Active | - | - | Details | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | 10 uA | SMD/SMT | - | - | - | 43 V | Unidirectional | - | 1 Channel | - | - | No | 47.8V | 30000W (30kW) | 432A | 69.4V | 69.4 V | 43V | 1 | - | - | - | - | - | - | - | 4 V | ||
![]() MPLAD15KP11AE3/TR Microchip Technology | 21 |
| - | Surface Mount | PLAD-2 | - | PLAD | - | - | PLAD15 | 12.2 V | - | 1 | - | 822 A | - | + 150 C | Microchip Technology | - 55 C | - | - | Tape & Reel (TR) | - | - | - | - | - | 2.5 W | - | 15 kW | Active | - | - | Details | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | 10 uA | SMD/SMT | - | - | - | 11 V | Unidirectional | - | 1 Channel | - | - | No | 12.2V | 15000W (15kW) | 822A | 18.2V | 18.2 V | 11V | 1 | - | - | - | - | - | - | - | 2 V | ||
![]() MPLAD30KP400A/TR Microchip Technology | 21 |
| - | Surface Mount | PLAD-2 | YES | PLAD | SILICON | 1 | PLAD30 | 444 V | 468 V | 1 | MICROSEMI CORP | 46 A | MPLAD30KP400A/TR | + 150 C | Microchip Technology | - 55 C | 1 | 1 | Tape & Reel (TR) | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | 2.5 W | 2.5 W | 30 kW | Active | NOT SPECIFIED | 5.55 | N | No | - | - | - | -55°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | e0 | - | EAR99 | Zener | Tin/Lead (Sn/Pb) | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | 10 uA | SMD/SMT | R-PSSO-G1 | Not Qualified | - | 400 V | Unidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 444V | 30000W (30kW) | 46A | 644V | 644 V | 400V | 1 | - | 400 V | - | 30000 W | 444 V | 644 V | 492 V | 4 V |