- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Schedule B | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPLAD15KP75CA/TR Microchip Technology | 21 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD15 | - | 83.3 V | - | - | - | 1 | - | 123 A | - | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2.5 W | - | - | 15 kW | Active | - | - | - | N | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 10 uA | - | - | SMD/SMT | - | - | - | 75 V | Bidirectional | - | 1 Channel | - | - | - | No | 83.3V | 15000W (15kW) | 123A | - | 121V | 121 V | 75V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2 V | - | ||
![]() MSMBG130A/TR Microchip Technology | 21 |
| - | - | - | Surface Mount | DO-215AA-2 | - | - | SMBG (DO-215AA) | - | - | SMBG130 | - | 144 V | - | - | - | 1 | - | 2.9 A | - | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.38 W | - | - | 600 W | Active | - | - | - | N | - | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 1 uA | - | - | SMD/SMT | - | - | - | 130 V | Unidirectional | - | 1 Channel | - | - | - | No | 144V | 600W | 2.9A | - | 209V | 209 V | 130V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAPLAD15KP17AE3 Microchip Technology | 23 |
| - | - | - | Surface Mount | Nonstandard SMD | YES | - | PLAD | SILICON | 1 | PLAD15 | Microchip Technology | 18.9 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 543 A | Microchip | - | MAPLAD15KP17AE3 | + 150 C | Microchip Technology | - 55 C | - | Surface Mount | 1 | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | 40 | - | 5.58 | Details | Yes | - | PLAD | 0.077603 oz | Military grade | - | - | -55°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | SINGLE | GULL WING | 260 | compliant | - | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 17 V | 17 V | Unidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 18.9V | 15000W (15kW) | 543A | - | 27.6V | 27.6 V | 17V | - | - | - | 5 mA | 1 | TVS Diodes | - | 17 V | - | - | Military | 15000 W | Yes | - | 18.9 V | - | - | 20.9 V | - | 2 V | ESD Suppressors / TVS Diodes | ||
![]() MAP4KE7.5CAE3 Microchip Technology | 23 |
| - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-204AL (DO-41) | - | - | P4KE7.5 | Microchip Technology | 7.13 V | - | - | - | 1 | - | 35 A | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 400 W | Active | - | - | - | Details | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | Axial | - | - | 6.4 V | 6.4 V | Bidirectional | - | 1 Channel | - | - | - | No | 7.13V | 400W | 35A | - | 11.3V | 11.3 V | 6.4V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() MASMBG9.0A Microchip Technology | 23 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AA, SMB Gull Wing | YES | 2 | SMBG (DO-215AA) | SILICON | 2 | SMBG9.0 | Microchip Technology | 10 V | 10.55 V | - | Uni-Directional | 1 | MICROSEMI CORP | 39 A | Microchip | - | MASMBG9.0A | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | 600 W | 1.38 W | 600 W | Active | NOT SPECIFIED | 9 V | 5.42 | N | No | - | DO-215AA | 0.003527 oz | Military grade | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | not_compliant | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 9 V | 9 V | Unidirectional | Single | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 10V | 600W | 39A | 1 µA | 15.4V | 15.4 V | 9V | 39 A | 600 W | Unidirectional | 1 mA | 1 | TVS Diodes | - | 9 V | DO-215AA | - | Military | 600 W | Yes | 1 | 10 V | - | 15.4 V | 11.1 V | 10 V | - | ESD Suppressors / TVS Diodes | ||
![]() MASMCJ7.5CAE3 Microchip Technology | 23 |
| - | - | - | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMCJ) | - | - | SMCJ7.5 | Microchip Technology | 8.33 V | - | - | - | 1 | - | 116.3 A | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | - | - | Details | - | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 7.5 V | 7.5 V | Bidirectional | - | 1 Channel | - | - | - | No | 8.33V | 1500W (1.5kW) | 116.3A | - | 12.9V | 12.9 V | 7.5V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MAP4KE75CA Microchip Technology | 14 |
| - | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | DO-204AL (DO-41) | SILICON | 2 | P4KE75 | Microchip Technology | 7.13 V | - | - | - | 1 | MICROSEMI CORP | 3.9 A | Microchip | - | MAP4KE75CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | PLASTIC, DO-41, 2 PIN | ROUND | LONG FORM | Active | DO-41 | 2.5 W | - | 1.13 W | 400 W | Active | NOT SPECIFIED | - | 5.56 | N | No | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 64.1 V | 64.1 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 71.3V | 400W | 3.9A | - | 103V | 11.3 V | 64.1V | - | - | - | - | - | TVS Diodes | 1 | 64.1 V | DO-204AL | - | - | 400 W | - | - | 71.3 V | - | - | 78.8 V | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() MASMCJ75A Microchip Technology | 14 |
| - | - | - | Surface Mount | DO-214AB, SMC | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJ75 | Microchip Technology | 83.3 V | - | - | - | 1 | MICROSEMI CORP | 12.4 A | Microchip | - | MASMCJ75A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | PLASTIC, SMCJ, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.41 | N | No | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | 75 V | 75 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 83.3V | 1500W (1.5kW) | 12.4A | - | 121V | 121 V | 75V | - | - | - | - | 1 | TVS Diodes | - | 75 V | DO-214AB | - | - | 1500 W | - | - | 83.3 V | - | - | 92.1 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() MSMCG85CA Microchip Technology | 3000 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | DO-215AB, SMC Gull Wing | - | - | SMCG (DO-215AB) | - | - | SMCG85 | Microchip Technology | 94.4 V | - | - | - | 1 | - | 10.4 A | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | - | - | N | - | 8541100080 | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 85 V | 85 V | Bidirectional | - | 1 Channel | - | - | - | No | 94.4V | 1500W (1.5kW) | 10.4A | - | 137V | 137 V | 85V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MAPLAD15KP26AE3 Microchip Technology | 23 |
| - | - | - | Surface Mount | Nonstandard SMD | YES | - | PLAD | SILICON | 1 | PLAD15 | Microchip Technology | 28.9 V | - | - | Uni-Directional | 1 | MICROSEMI CORP | 357 A | Microchip | - | MAPLAD15KP26AE3 | + 150 C | Microchip Technology | - 55 C | - | Surface Mount | 1 | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 15000 W | 2.5 W | 15 kW | Active | 40 | - | 5.58 | Details | Yes | - | PLAD | 0.077603 oz | Military grade | - | - | -55°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | SINGLE | GULL WING | 260 | compliant | - | 2 | - | SMD/SMT | S-PSSO-G1 | Not Qualified | 26 V | 26 V | Unidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 28.9V | 15000W (15kW) | 357A | - | 42.1V | 42.1 V | 26V | - | - | - | 5 mA | 1 | TVS Diodes | - | 26 V | - | - | Military | 15000 W | Yes | - | 28.9 V | - | - | 31.9 V | - | 2 V | ESD Suppressors / TVS Diodes | ||
![]() MASMBG90AE3 Microchip Technology | 23 |
| - | - | - | Surface Mount | DO-215AA, SMB Gull Wing | YES | - | SMBG (DO-215AA) | SILICON | 2 | SMBG90 | Microchip Technology | 100 V | 10.55 V | - | - | 1 | MICROSEMI CORP | 4.1 A | Microchip | - | MASMBG9.0AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | - | 1.38 W | 600 W | Active | 40 | - | 5.42 | Details | Yes | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | 260 | not_compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 90 V | 90 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 100V | 600W | 4.1A | - | 146V | 146 V | 90V | - | - | - | - | 1 | TVS Diodes | - | 9 V | DO-215AA | - | - | 600 W | - | - | 10 V | - | 15.4 V | 11.1 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() MASMCJ26A Microchip Technology | 23 |
| - | - | - | Surface Mount | DO-214AB, SMC | YES | - | DO-214AB (SMCJ) | SILICON | 2 | SMCJ26 | - | 28.9 V | - | - | - | - | MICROSEMI CORP | 35.6 A | Microsemi Corporation | - | MASMCJ26A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | PLASTIC, SMCJ, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | - | - | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.41 | - | No | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | - | 26 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 28.9V | 1500W (1.5kW) | 35.6A | - | 42.1V | 42.1 V | 26V | - | - | - | - | 1 | TVS Diodes | - | 26 V | DO-214AB | - | - | 1500 W | - | - | 28.9 V | - | - | 31.9 V | - | - | - | ||
![]() MASMBG6.0A Microchip Technology | 23 |
| - | - | - | Surface Mount | DO-215AA, SMB Gull Wing | YES | - | SMBG (DO-215AA) | SILICON | 2 | SMBG6.0 | Microchip Technology | 6.67 V | 7.02 V | - | - | 1 | MICROSEMI CORP | 58.3 A | Microchip | - | MASMBG6.0A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | - | 5.46 | N | No | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | not_compliant | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 6 V | 6 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 6.67V | 600W | 58.3A | - | 10.3V | 10.3 V | 6V | - | - | - | - | 1 | TVS Diodes | - | 60 V | DO-215AA | - | - | 600 W | - | - | 6.67 V | - | 10.3 V | 7.37 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() MART100KP250CAE3 Microchip Technology | 14 |
| - | - | - | Through Hole | DO-204AR, Axial | NO | - | Case 5A (DO-204AR) | SILICON | 2 | MART100KP250 | Microchip Technology | - | - | - | - | 1 | MICROSEMI CORP | - | Microchip | CASE 5A | MART100KP250CAE3 | - | Microchip Technology | - | - | - | 1 | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | - | - | 1.61 W | - | Active | NOT SPECIFIED | - | 5.33 | Details | Yes | - | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | 2 | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 278V | 100000W (100kW) | - | - | 493V | - | 250V | - | - | - | - | - | TVS Diodes | 1 | 250 V | - | - | - | 100000 W | - | - | 278 V | - | - | 308 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() MASMBG60CA Microchip Technology | 14 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AA, SMB Gull Wing | YES | 2 | SMBG (DO-215AA) | SILICON | 2 | SMBG60 | Microchip Technology | 6.67 V | 7.02 V | - | - | 1 | MICROSEMI CORP | 58.3 A | Microchip | - | MASMBG6.0CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | 6 V | 5.51 | N | No | - | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | not_compliant | - | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 6 V | 6 V | Bidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 66.7V | 600W | 6.2A | 1 µA | 96.8V | 10.3 V | 60V | 58.3 A | 600 W | Bidirectional | 1 mA | - | TVS Diodes | 1 | 6 V | DO-215AA | - | - | 600 W | - | - | 6.67 V | 1 | 10.3 V | 7.37 V | 6.67 V | - | ESD Suppressors / TVS Diodes | ||
![]() MASMCJ54A Microchip Technology | 16 |
| - | - | - | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMCJ) | - | - | SMCJ54 | Microchip Technology | 60 V | - | - | - | 1 | - | 17.2 A | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 54 V | 54 V | Unidirectional | - | 1 Channel | - | - | - | No | 60V | 1500W (1.5kW) | 17.2A | - | 87.1V | 87.1 V | 54V | - | - | - | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MALCE28AE3 Microchip Technology | 46 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | CASE-1 | - | - | LCE28 | Microchip Technology | 31.1 V | - | 100 pF | - | 1 | - | 33 A | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 1.52 W | - | - | 1.5 kW | Active | - | 28 V | - | Details | - | - | - | 0.052911 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | Axial | - | - | 28 V | 28 V | Unidirectional | - | 1 Channel | Single | - | - | No | 31.1V | 1500W (1.5kW) | 33A | 5 µA | 45.5V | 45.5 V | 28V | 33 A | 1.5 kW | Unidirectional | 1 mA | 1 | TVS Diodes | - | - | - | 100pF @ 1MHz | - | - | - | 1 | - | - | - | - | 31.1 V | - | ESD Suppressors / TVS Diodes | ||
![]() MASMCG26CA Microchip Technology | 9 |
| - | - | - | Surface Mount | DO-215AB, SMC Gull Wing | YES | - | SMCG (DO-215AB) | SILICON | 2 | SMCG26 | Microchip Technology | 28.9 V | - | - | - | 1 | MICROSEMI CORP | 35.6 A | Microchip | - | MASMCG26CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | Bulk | PLASTIC/EPOXY | PLASTIC, SMCG, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.56 W | - | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.41 | N | No | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 26 V | 26 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 28.9V | 1500W (1.5kW) | 35.6A | - | 42.1V | 42.1 V | 26V | - | - | - | - | - | TVS Diodes | 1 | 26 V | DO-215AB | - | - | 1500 W | - | - | 28.9 V | - | - | 31.9 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() MASMBJSAC50 Microchip Technology | 25 |
| - | - | - | Surface Mount | DO-214AA, SMB | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJSAC50 | Microchip Technology | - | - | - | Uni-Directional | 1 | MICROSEMI CORP | - | Microchip | - | MASMBJSAC50 | - | Microchip Technology | - | - | Surface Mount | 1 | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | - | 500 W | 2.5 W | - | Active | - | - | 5.59 | N | No | - | - | 0.003280 oz | Military grade | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | - | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | J BEND | - | compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | - | - | UNIDIRECTIONAL | Single | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 55.5V | 500W | 5.8A | - | 88V | - | 50V | - | - | - | - | 1 | TVS Diodes | - | 50 V | DO-214AA | 30pF @ 1MHz | Military | 500 W | Yes | - | 55.5 V | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MASMLJ51A Microchip Technology | 25 |
| - | - | - | Surface Mount | DO-214AB, SMC | - | - | DO-214AB | - | - | SMLJ51 | Microchip Technology | 56.7 V | - | - | - | 1 | - | 36.4 A | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 1.61 W | - | - | 3 kW | Active | - | - | - | N | - | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 51 V | 51 V | Unidirectional | - | 1 Channel | - | - | - | No | 56.7V | 3000W (3kW) | 36.4A | - | 82.4V | 82.4 V | 51V | - | - | - | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes |