- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Package | Part Life Cycle Code | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Peak Reflow Temperature (Cel) | Reach Compliance Code | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAPLAD18KP58CAE3 Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | PLAD | PLAD18 | 64.4 V | 1 | - | 193 A | - | + 150 C | Microchip Technology | - 55 C | - | Bulk | - | 2.5 W | 18 kW | Active | - | - | Details | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | General Purpose | - | - | - | SMD/SMT | 58 V | 58 V | Bidirectional | 1 Channel | - | No | 64.4V | 18000W (18kW) | 193A | 93.6V | 93.6 V | 58V | - | 1 | - | 2 V | ||
![]() MPLAD18KP13CA Microchip Technology | 21 |
| - | Surface Mount | PLAD-2 | PLAD | PLAD18 | 14.4 V | 1 | MICROSEMI CORP | 838 A | MPLAD18KP13CA | + 150 C | Microchip Technology | - 55 C | - | Bulk | Active | 2.5 W | 18 kW | Active | - | 5.88 | N | No | - | - | -55°C ~ 150°C (TJ) | Bulk | MPLAD | - | No | EAR99 | Zener | - | General Purpose | 8541.10.00.50 | - | compliant | SMD/SMT | 13 V | 13 V | Bidirectional | 1 Channel | - | No | 14.4V | 18000W (18kW) | 838A | 21.5V | 21.5 V | 13V | - | 1 | - | 2 V | ||
![]() MAPLAD18KP150CAE3 Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | PLAD | PLAD18 | 167 V | 1 | MICROSEMI CORP | 75 A | MAPLAD18KP150CAE3 | + 150 C | Microchip Technology | - 55 C | - | Bulk | Active | 2.5 W | 18 kW | Active | - | 5.8 | Details | Yes | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | Yes | EAR99 | Zener | - | General Purpose | 8541.10.00.50 | - | compliant | SMD/SMT | 150 V | 150 V | Bidirectional | 1 Channel | - | No | 167V | 18000W (18kW) | 75A | 243V | 193 V | 150V | - | 1 | - | 2 V | ||
![]() MAPLAD36KP110CAE3 Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | PLAD | PLAD36 | 122 V | 1 | - | 204 A | - | + 150 C | Microchip Technology | - 55 C | - | Bulk | - | 2.5 W | 36 kW | Active | - | - | Details | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | General Purpose | - | - | - | SMD/SMT | 110 V | 110 V | Bidirectional | 1 Channel | - | No | 122V | 36000W (36kW) | 204A | 177V | 177 V | 110V | - | 1 | - | 4 V | ||
![]() MAPLAD36KP70AE3 Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | PLAD | PLAD36 | 77.8 V | 1 | MICROSEMI CORP | 319 A | MAPLAD36KP70AE3 | + 150 C | Microchip Technology | - 55 C | - | Bulk | Active | 2.5 W | 36 kW | Active | - | 5.8 | Details | Yes | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | Yes | EAR99 | Zener | - | General Purpose | 8541.10.00.50 | - | compliant | SMD/SMT | 70 V | 70 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 77.8V | 36000W (36kW) | 319A | 113V | 113 V | 70V | 1 | - | - | 4 V | ||
![]() MAPLAD36KP260CA Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | PLAD | PLAD36 | 289 V | 1 | - | 86 A | - | + 150 C | Microchip Technology | - 55 C | - | Bulk | - | 2.5 W | 36 kW | Active | - | - | N | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | General Purpose | - | - | - | SMD/SMT | 260 V | 260 V | Bidirectional | 1 Channel | - | No | 289V | 36000W (36kW) | 86A | 419V | 419 V | 260V | - | 1 | - | 4 V | ||
![]() MAPLAD36KP48A Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | PLAD | PLAD36 | 53.3 V | 1 | MICROSEMI CORP | 466 A | MAPLAD36KP48A | + 150 C | Microchip Technology | - 55 C | - | Bulk | Active | 2.5 W | 36 kW | Active | - | 5.88 | N | No | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | No | EAR99 | Zener | - | General Purpose | 8541.10.00.50 | - | compliant | SMD/SMT | 48 V | 48 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 53.3V | 36000W (36kW) | 466A | 77.4V | 77.4 V | 48V | 1 | - | - | 4 V | ||
![]() MAPLAD36KP54CA Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | PLAD | PLAD36 | 60 V | 1 | - | 414 A | - | + 150 C | Microchip Technology | - 55 C | - | Bulk | - | 2.5 W | 36 kW | Active | - | - | N | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | General Purpose | - | - | - | SMD/SMT | 54 V | 54 V | Bidirectional | 1 Channel | - | No | 60V | 36000W (36kW) | 414A | 87.1V | 87.1 V | 54V | - | 1 | - | 4 V | ||
![]() MAPLAD36KP36A Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | PLAD | PLAD36 | 40 V | 1 | MICROSEMI CORP | 620 A | MAPLAD36KP36A | + 150 C | Microchip Technology | - 55 C | - | Bulk | Active | 2.5 W | 36 kW | Active | - | 5.84 | N | No | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | No | EAR99 | Zener | - | General Purpose | 8541.10.00.50 | - | compliant | SMD/SMT | 36 V | 36 V | Unidirectional | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 40V | 36000W (36kW) | 620A | 58.1V | 58.1 V | 36V | 1 | - | - | 4 V | ||
![]() MPLAD36KP60A Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | PLAD | PLAD36 | 66.7 V | 1 | MICROSEMI CORP | 372 A | MPLAD36KP60A | + 150 C | Microchip Technology | - 55 C | 1 | Bulk | Active | 2.5 W | 36 kW | Active | NOT SPECIFIED | 5.88 | N | No | - | - | -55°C ~ 150°C (TJ) | Bulk | MPLAD | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | General Purpose | 8541.10.00.50 | NOT SPECIFIED | unknown | SMD/SMT | 60 V | 60 V | Unidirectional | 1 Channel | - | No | 66.7V | 36000W (36kW) | 372A | 96.8V | 96.8 V | 60V | 1 | - | - | 4 V | ||
![]() MPLAD36KP90AE3 Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | PLAD | PLAD36 | 100 V | 1 | - | 247 A | - | + 150 C | Microchip Technology | - 55 C | - | Bulk | - | 2.5 W | 36 kW | Active | - | - | Details | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MPLAD | - | - | - | Zener | - | General Purpose | - | - | - | SMD/SMT | 90 V | 90 V | Unidirectional | 1 Channel | - | No | 100V | 36000W (36kW) | 247A | 146V | 146 V | 90V | 1 | - | - | 4 V | ||
![]() MPLAD18KP17AE3 Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | PLAD | PLAD18 | 18.9 V | 1 | MICROSEMI CORP | 556 A | MPLAD18KP17AE3 | + 150 C | Microchip Technology | - 55 C | - | Bulk | Active | 2.5 W | 18 kW | Active | - | 5.8 | Details | Yes | - | - | -55°C ~ 150°C (TJ) | Bulk | MPLAD | - | Yes | EAR99 | Zener | - | General Purpose | 8541.10.00.50 | - | compliant | SMD/SMT | 17 V | 17 V | Unidirectional | 1 Channel | - | No | 18.9V | 18000W (18kW) | 653A | 27.6V | 27.6 V | 17V | 1 | - | - | 2 V | ||
![]() MAPLAD36KP85CAE3 Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | PLAD | PLAD36 | 94.4 V | 1 | - | 263 A | - | + 150 C | Microchip Technology | - 55 C | - | Bulk | - | 2.5 W | 36 kW | Active | - | - | Details | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | General Purpose | - | - | - | SMD/SMT | 85 V | 85 V | Bidirectional | 1 Channel | - | No | 94.4V | 36000W (36kW) | 263A | 137V | 137 V | 85V | - | 1 | - | 4 V | ||
![]() MAPLAD36KP90CAE3 Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | PLAD | PLAD36 | 100 V | 1 | - | 247 A | - | + 150 C | Microchip Technology | - 55 C | - | Bulk | - | 2.5 W | 36 kW | Active | - | - | Details | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | General Purpose | - | - | - | SMD/SMT | 90 V | 90 V | Bidirectional | 1 Channel | - | No | 100V | 36000W (36kW) | 247A | 146V | 146 V | 90V | - | 1 | - | 4 V | ||
![]() MAPLAD36KP75CAE3 Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | PLAD | PLAD36 | 83.3 V | 1 | - | 298 A | - | + 150 C | Microchip Technology | - 55 C | - | Bulk | - | 2.5 W | 36 kW | Active | - | - | Details | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | General Purpose | - | - | - | SMD/SMT | 75 V | 75 V | Bidirectional | 1 Channel | - | No | 83.3V | 36000W (36kW) | 298A | 121V | 121 V | 75V | - | 1 | - | 4 V | ||
![]() MAPLAD18KP54CAE3 Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | PLAD | PLAD18 | 60 V | 1 | MICROSEMI CORP | 207 A | MAPLAD18KP54CAE3 | + 150 C | Microchip Technology | - 55 C | - | Bulk | Active | 2.5 W | 18 kW | Active | - | 5.8 | Details | Yes | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | Yes | EAR99 | Zener | - | General Purpose | 8541.10.00.50 | - | compliant | SMD/SMT | 54 V | 54 V | Bidirectional | 1 Channel | - | No | 60V | 18000W (18kW) | 207A | 87.1V | 87.1 V | 54V | - | 1 | - | 2 V | ||
![]() MAPLAD18KP12A Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | PLAD | PLAD18 | 13.3 V | 1 | MICROSEMI CORP | 909 A | MAPLAD18KP12A | + 150 C | Microchip Technology | - 55 C | - | Bulk | Active | 2.5 W | 18 kW | Active | - | 5.88 | N | No | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | No | EAR99 | Zener | - | General Purpose | 8541.10.00.50 | - | compliant | SMD/SMT | 12 V | 12 V | Unidirectional | 1 Channel | - | No | 13.3V | 18000W (18kW) | 905A | 19.9V | 19.9 V | 12V | 1 | - | - | 2 V | ||
![]() MAPLAD36KP17A Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | PLAD | PLAD36 | 18.9 V | 1 | - | 1.25 kA | - | + 150 C | Microchip Technology | - 55 C | - | Bulk | - | 2.5 W | 36 kW | Active | - | - | N | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | General Purpose | - | - | - | SMD/SMT | 17 V | 17 V | Unidirectional | 1 Channel | - | No | 18.9V | 36000W (36kW) | 1250A (1.25kA) | 28.8V | 28.8 V | 17V | 1 | - | - | 4 V | ||
![]() MAPLAD36KP90AE3 Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | PLAD | PLAD36 | 100 V | 1 | - | 247 A | - | + 150 C | Microchip Technology | - 55 C | - | Bulk | - | 2.5 W | 36 kW | Active | - | - | Details | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | General Purpose | - | - | - | SMD/SMT | 90 V | 90 V | Unidirectional | 1 Channel | - | No | 100V | 36000W (36kW) | 247A | 146V | 146 V | 90V | 1 | - | - | 4 V | ||
![]() MAPLAD18KP30CAE3 Microchip Technology | 30 |
| - | Surface Mount | PLAD-2 | PLAD | PLAD18 | 33.3 V | 1 | MICROSEMI CORP | 372 A | MAPLAD18KP30CAE3 | + 150 C | Microchip Technology | - 55 C | - | Bulk | Active | 2.5 W | 18 kW | Active | - | 5.8 | Details | Yes | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | Yes | EAR99 | Zener | - | General Purpose | 8541.10.00.50 | - | compliant | SMD/SMT | 30 V | 30 V | Bidirectional | 1 Channel | - | No | 33.3V | 18000W (18kW) | 372A | 48.4V | 48.4 V | 30V | - | 1 | - | 2 V |