- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | Breakdown Voltage-Min | Number of Bidirectional Channels | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MXLRT100KP220A Microchip Technology | 40 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-204AR-2 | - | - | Case 5A (DO-204AR) | - | - | MXLRT100KP22 | - | - | - | 1 | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | 220 V | - | N | - | 0.049384 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | No | 245V | 100000W (100kW) | - | - | 434V | 434 V | 220V | - | 100 kW | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | 245 V | - | - | ||
![]() MXL1.5KE24Ae3 Microchip Technology | 40 |
| - | - | - | Through Hole | DO-201-2 | NO | - | CASE-1 | SILICON | 2 | 1.5KE24 | - | 22.8 V | - | 1 | MICROSEMI CORP | 45 A | - | CASE 1 | MXL1.5KE24AE3 | + 150 C | Microchip Technology | - 65 C | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.45 | Details | Yes | 0.042329 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 20.5 V | 20.5 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 22.8V | 1500W (1.5kW) | 45A | - | 33.2V | 33.2 V | 20.5V | - | - | - | - | 1 | - | - | 20.5 V | - | - | 1500 W | - | 22.8 V | - | 25.2 V | - | 3.5 V | - | ||
![]() MXPLAD15KP22CA Microchip Technology | 2539 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | PLAD-2 | - | 2 | PLAD | - | - | PLAD15 | - | 24.4 V | - | 1 | - | 423 A | - | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | 15 kW | Active | - | 22 V | - | N | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MX | - | - | - | Zener | - | 150 °C | -55 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 22 V | 22 V | Bidirectional | - | 1 Channel | Single | - | - | No | 24.4V | 15000W (15kW) | 423A | 10 µA | 35.5V | 35.5 V | 22V | 423 A | 15 kW | Bidirectional | 5 mA | - | - | 1 | - | - | - | - | - | - | 1 | - | 24.4 V | 2 V | - | ||
![]() MXP4KE75CA Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | - | Through Hole | DO-2024-2 | NO | - | DO-204AL (DO-41) | SILICON | 2 | P4KE7.5 | - | 71.3 V | - | 1 | MICROSEMI CORP | 3.9 A | - | - | MXP4KE75CA | + 150 C | Microchip Technology | - 65 C | 1 | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, DO-41, 2 PIN | ROUND | LONG FORM | Active | DO-41 | 2.5 W | 1.13 W | 400 W | Active | NOT SPECIFIED | - | 5.45 | N | No | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 64.1 V | 64.1 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 7.13V | 400W | 35A | - | 11.3V | 103 V | 6.4V | - | - | - | - | - | - | 1 | 64.1 V | DO-204AL | - | 400 W | - | 71.3 V | - | 78.8 V | - | 3.5 V | - | ||
![]() MXSMLG6.5CAe3 Microchip Technology | 40 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AB-2 | YES | 2 | SMLG (DO-215AB) | SILICON | 2 | SMLG6.5 | - | 7.22 V | - | 1 | MICROSEMI CORP | 267.9 A | - | - | MXSMLG6.5CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | 1.61 W | 3 kW | Active | 40 | 6.5 V | 5.5 | Details | Yes | 0.008818 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | DUAL | GULL WING | 260 | compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 6.5 V | 6.5 V | Bidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 7.22V | 3000W (3kW) | 267.9A | 500 µA | 11.2V | 11.2 V | 6.5V | 267.9 A | 3 kW | Bidirectional | 10 mA | - | - | 1 | 6.5 V | DO-215AB | - | 3000 W | - | 7.22 V | 1 | 7.98 V | 7.22 V | - | - | ||
![]() MXLP6KE150A Microchip Technology | 40 |
| - | - | - | Through Hole | T-18-2 | NO | - | T-18 | SILICON | 2 | P6KE150 | - | 143 V | - | 1 | MICROSEMI CORP | 2.9 A | - | - | MXLP6KE150A | + 150 C | Microchip Technology | - 65 C | 1 | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, T-18, 2 PIN | ROUND | LONG FORM | Active | - | 5 W | 1.47 W | 600 W | Active | NOT SPECIFIED | - | 5.58 | N | No | 0.024692 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 128 V | 128 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 143V | 600W | 2.9A | - | 207V | 207 V | 128V | - | - | - | - | 1 | - | - | 128 V | - | - | 600 W | - | 143 V | - | 158 V | - | 3.5 V | - | ||
![]() MXLRT100KP40A Microchip Technology | 40 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-204AR-2 | NO | 2 | Case 5A (DO-204AR) | SILICON | 2 | MXLRT100KP40 | - | - | - | 1 | MICROSEMI CORP | - | - | - | MXLRT100KP40A | - | Microchip Technology | - | 1 | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | PLASTIC, CASE 5A, 2 PIN | ROUND | LONG FORM | Active | - | - | 7 W | - | Active | - | 40 V | 5.57 | N | No | 0.049384 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | MIL-19500 | Axial | O-PALF-W2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 44.4V | 100000W (100kW) | - | 1.5 mA | 78.6V | 78.6 V | 40V | 1.273 kA | 100 kW | Unidirectional | 20 mA | 1 | - | - | 40 V | DO-204AR | - | 100000 W | 1 | 44.4 V | - | 49.1 V | 44.4 V | - | - | ||
![]() MXLPLAD7.5KP13CA Microchip Technology | 40 |
| - | - | - | Surface Mount | Mini-PLAD-1 | - | - | Mini-PLAD | - | - | PLAD7.5 | - | 14.4 V | - | 1 | - | 349 A | - | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | 7.5 kW | Active | - | - | - | N | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 10 uA | - | - | - | SMD/SMT | - | - | - | 13 V | Bidirectional | - | 1 Channel | - | - | - | No | 14.4V | 7500W (7.5kW) | 349A | - | 21.5V | 21.5 V | 13V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXLPLAD18KP16CA Microchip Technology | 40 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD18 | - | 17.8 V | - | 1 | - | 693 A | - | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | 18 kW | Active | - | - | - | N | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MXL | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 16 V | 16 V | Bidirectional | - | 1 Channel | - | - | - | No | 17.8V | 18000W (18kW) | 693A | - | 26V | 26 V | 16V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2 V | - | ||
![]() MXPLAD7.5KP28CAe3 Microchip Technology | 5 |
| - | - | - | Surface Mount | Mini-PLAD-1 | - | - | Mini-PLAD | - | - | PLAD7.5 | - | 31.1 V | - | 1 | MICROSEMI CORP | 165 A | - | - | MXPLAD7.5KP28CAE3 | + 150 C | Microchip Technology | - 55 C | 1 | - | - | - | Bulk | - | - | - | - | Active | - | 2.5 W | - | 7.5 kW | Active | NOT SPECIFIED | - | 5.6 | Details | Yes | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | NOT SPECIFIED | compliant | 10 uA | - | - | - | SMD/SMT | - | - | - | 28 V | Bidirectional | - | 1 Channel | - | - | - | No | 31.1V | 7500W (7.5kW) | 165A | - | 45.5V | 45.5 V | 28V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXP4KE9.1A/TR Microchip Technology | 24 |
| - | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-204AL (DO-41) | - | - | - | Microchip Technology | 8.65 V | - | 1 | - | 30 A | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 400 W | Active | - | - | - | N | - | 0.011852 oz | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 7.78 V | Unidirectional | - | 1 Channel | - | - | - | No | 8.65V | 400W | 30A | - | 13.4V | 13.4 V | 7.78V | - | - | - | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() MPLAD18KP17CA/TR Microchip Technology | 8 |
| - | - | - | Surface Mount | Nonstandard SMD | - | - | PLAD | - | - | PLAD18 | Microchip Technology | - | - | 1 | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | Automotive | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 18.9V | 18000W (18kW) | 556A | - | 27.6V | - | 17V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MPLAD36KP26AE3/TR Microchip Technology | 37 |
| - | - | - | Surface Mount | Nonstandard SMD | - | - | PLAD | - | - | PLAD36 | Microchip Technology | - | - | 1 | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | Automotive | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 28.9V | 36000W (36kW) | 838A | - | 43V | - | 26V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MPLAD15KP30CA/TR Microchip Technology | 37 |
| - | - | - | Surface Mount | Nonstandard SMD | - | - | PLAD | - | - | PLAD15 | Microchip Technology | - | - | 1 | - | - | Microchip | - | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 33.3V | 15000W (15kW) | 309A | - | 48.4V | - | 30V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MX5KP51Ae3 Microchip Technology | 20 |
| - | - | - | Through Hole | DO-204AR-2 | NO | - | Case 5A (DO-204AR) | SILICON | 2 | 5KP51 | - | - | - | 1 | MICROSEMI CORP | - | - | - | MX5KP51AE3 | + 150 C | Microchip Technology | - 65 C | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-204 | - | 1.56 W | - | Active | NOT SPECIFIED | - | 5.42 | Details | Yes | 0.049384 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | - | - | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 56.7V | 5000W (5kW) | 61A | - | 82.4V | - | 51V | - | - | - | - | 1 | - | - | 51 V | DO-204AR | - | 5000 W | - | 56.7 V | - | 62.7 V | - | - | - | ||
![]() MXLPLAD6.5KP11Ae3 Microchip Technology | 50 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD6.5 | - | 12.2 V | - | 1 | MICROSEMI CORP | 358 A | - | - | MXLPLAD6.5KP11AE3 | + 150 C | Microchip Technology | - 55 C | - | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 2.5 W | 6.5 kW | Active | NOT SPECIFIED | - | 5.6 | Details | Yes | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MXL | e3 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | - | - | AEC-Q101; MIL-19500 | SMD/SMT | S-PSSO-G1 | - | 130 V | 11 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 12.2V | 6500W (6.5kW) | 358A | - | 18.2V | 18.2 V | 11V | - | - | - | - | 1 | - | - | 11 V | - | - | 6500 W | - | 12.2 V | - | 13.5 V | - | - | - | ||
![]() MXL15KP54CA Microchip Technology | 40 |
| - | - | - | Through Hole | DO-204AR-2 | - | - | Case 5A (DO-204AR) | - | - | 15KP54 | - | 60 V | - | 1 | - | 171 A | - | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | Bulk | - | - | - | - | - | - | 6 W | - | 15 kW | Active | - | - | - | N | - | 0.049384 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 54 V | 54 V | Bidirectional | - | 1 Channel | - | - | - | No | 60V | 15000W (15kW) | 171A | - | 87.5V | 87.5 V | 54V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXSMBJ36A Microchip Technology | 44 |
| - | - | - | Surface Mount | DO-214AA-2 | - | - | SMBJ (DO-214AA) | - | - | SMBJ36 | - | 40 V | - | 1 | - | 10.3 A | - | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | Bulk | - | - | - | - | - | - | 1.38 W | - | 600 W | Active | - | - | - | N | - | 0.003527 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 36 V | 36 V | Unidirectional | - | 1 Channel | - | - | - | No | 40V | 600W | 10.3A | - | 58.1V | 58.1 V | 36V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX5KP100A Microchip Technology | 44 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-204AR-2 | NO | 2 | Case 5A (DO-204AR) | SILICON | 2 | 5KP100 | - | - | - | 1 | MICROSEMI CORP | - | - | - | MX5KP100A | - | Microchip Technology | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, 5A, 2 PIN | ROUND | LONG FORM | Active | DO-204 | - | 1.56 W | - | Active | NOT SPECIFIED | 100 V | 5.41 | N | No | 0.049384 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 111V | 5000W (5kW) | 31A | 10 µA | 162V | 162 V | 100V | 31 A | 5 kW | Unidirectional | 5 mA | 1 | - | - | 100 V | DO-204AR | - | 5000 W | 1 | 111 V | - | 123 V | 111 V | - | - | ||
![]() MX5KP40CA Microchip Technology | 44 |
| - | - | - | Through Hole | DO-204AR-2 | NO | - | Case 5A (DO-204AR) | SILICON | 2 | 5KP40 | - | - | - | 1 | MICROSEMI CORP | - | - | - | MX5KP40CA | - | Microchip Technology | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, 5A, 2 PIN | ROUND | LONG FORM | Active | DO-204 | - | 1.56 W | - | Active | NOT SPECIFIED | - | 5.4 | N | No | 0.049384 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 44.4V | 5000W (5kW) | 78A | - | 64.5V | - | 40V | - | - | - | - | - | - | 1 | 40 V | DO-204AR | - | 5000 W | - | 44.4 V | - | 49.1 V | - | - | - |