- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Schedule B | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP4KE7.5CAE3 Microchip Technology | 9 |
| - | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | DO-204AL (DO-41) | SILICON | 2 | P4KE7.5 | Microchip Technology | 71.3 V | 75 V | - | - | 1 | MICROSEMI CORP | 3.9 A | Microchip | - | MP4KE75CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 2.5 W | - | 2.5 W | 400 W | Active | NOT SPECIFIED | - | 5.38 | Details | Yes | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | - | Axial | O-PALF-W2 | Not Qualified | 64.1 V | 64.1 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 7.13V | 400W | 35A | - | 11.3V | 103 V | 6.4V | - | - | - | - | - | TVS Diodes | 1 | 64.1 V | DO-204AL | - | - | 400 W | - | - | 71.3 V | - | 103 V | 78.8 V | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() M1.5KE82CA Microchip Technology | 9 |
| - | - | - | Through Hole | DO-201AA, DO-27, Axial | NO | - | CASE-1 | SILICON | 2 | 1.5KE82 | Microchip Technology | 77.9 V | - | - | - | 1 | MICROSEMI CORP | 13.3 A | Microchip | CASE 1 | M1.5KE8.2CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.56 | N | No | - | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 70.1 V | 70.1 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 77.9V | 1500W (1.5kW) | 13.3A | - | 113V | 113 V | 70.1V | - | - | - | - | - | TVS Diodes | 1 | 7.02 V | - | - | - | 1500 W | - | - | 7.79 V | - | - | 8.61 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() MP4KE91CA Microchip Technology | 9 |
| - | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | DO-204AL (DO-41) | SILICON | 2 | P4KE91 | Microchip Technology | 8.65 V | 91 V | - | - | 1 | MICROSEMI CORP | 3.2 A | Microchip | - | MP4KE91CA | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, DO-41, 2 PIN | ROUND | LONG FORM | Active | - | 2.5 W | - | 2.5 W | 400 W | Active | NOT SPECIFIED | - | 5.39 | N | No | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | - | Axial | O-PALF-W2 | Not Qualified | 7.78 V | 7.78 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 86.5V | 400W | 3.2A | - | 125V | 13.4 V | 77.8V | - | - | - | - | - | TVS Diodes | 1 | 77.8 V | DO-204AL | - | - | 400 W | - | - | 86.5 V | - | 125 V | 95.5 V | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() MP4KE82A Microchip Technology | 9 |
| - | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | DO-204AL (DO-41) | SILICON | 2 | P4KE82 | Microchip Technology | 7.79 V | 82 V | - | - | 1 | MICROSEMI CORP | 33 A | Microchip | - | MP4KE82A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, DO-41, 2 PIN | ROUND | LONG FORM | Active | - | 2.5 W | - | 2.5 W | 400 W | Active | NOT SPECIFIED | - | 5.38 | N | No | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | - | Axial | O-PALF-W2 | Not Qualified | 7.02 V | 7.02 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 77.9V | 400W | 3.5A | - | 113V | 12.1 V | 70.1V | - | - | - | - | 1 | TVS Diodes | - | 70.1 V | DO-204AL | - | - | 400 W | - | - | 77.9 V | - | 113 V | 86.1 V | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() M1.5KE9.1CAE3 Microchip Technology | 9 |
| - | - | - | Through Hole | DO-201AA, DO-27, Axial | - | - | CASE-1 | - | - | 1.5KE9.1 | Microchip Technology | 86.5 V | - | - | Bi-Directional | 1 | - | 12 A | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | 1.52 W | 1500 W | - | 1.5 kW | Active | - | - | - | Details | - | - | Case 1 | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | 2 | - | Axial | - | - | 77.8 V | 77.8 V | Bidirectional | Single | 1 Channel | - | - | - | No | 8.65V | 1500W (1.5kW) | 112A | - | 13.4V | 125 V | 7.78V | - | - | - | 1 mA | - | TVS Diodes | 1 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MA5KP9.0CAE3 Microchip Technology | 9 |
| - | Production (Last Updated: 2 months ago) | - | Through Hole | DO-204AR, Axial | NO | - | DO-204AR | SILICON | 2 | 5KP9.0 | - | - | - | - | - | - | MICROSEMI CORP | - | Microsemi Corporation | - | MA5KP9.0CAE3 | - | Microchip Technology | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-204 | - | - | 1.56 W | - | Active | NOT SPECIFIED | - | 5.41 | - | Yes | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 10V | 5000W (5kW) | 325A | - | 15.4V | - | 9V | - | - | - | - | - | TVS Diodes | 1 | 90 V | DO-204AR | - | - | 5000 W | - | - | 100 V | - | - | 11.1 V | - | - | - | ||
![]() MSMCJ85A Microchip Technology | 23 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | DO-214AB, SMC | - | - | DO-214AB (SMCJ) | - | - | SMCJ85 | Microchip Technology | 94.4 V | - | - | Uni-Directional | 1 | - | 10.4 A | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | Surface Mount | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | 1500 W | - | 1.5 kW | Active | - | - | - | N | - | 8541100080 | DO-214AB | 0.009065 oz | Military grade | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | 2 | - | SMD/SMT | - | - | 85 V | 85 V | Unidirectional | Single | 1 Channel | - | - | - | No | 94.4V | 1500W (1.5kW) | 10.4A | - | 137V | 137 V | 85V | - | - | - | 1 mA | 1 | TVS Diodes | - | - | - | - | Military | - | Yes | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MA1.5KE75CAE3 Microchip Technology | 23 |
| - | - | - | Through Hole | DO-204AR, Axial | NO | - | DO-204AR | SILICON | 2 | 1.5KE75 | Microchip Technology | 7.13 V | - | - | - | 1 | MICROSEMI CORP | 132 A | Microchip | CASE 1 | MA1.5KE7.5CAE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.57 | Details | Yes | - | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | NOT SPECIFIED | 2 | - | Axial | O-PALF-W2 | Not Qualified | 6.4 V | 6.4 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 71.3V | 1500W (1.5kW) | 14.6A | - | 103V | 11.3 V | 64.1V | - | - | - | - | - | TVS Diodes | 1 | 6.4 V | - | - | - | 1500 W | - | - | 7.13 V | - | - | 7.88 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() MA1.5KE91CAE3 Microchip Technology | 23 |
| - | - | - | Through Hole | DO-204AR, Axial | NO | - | DO-204AR | SILICON | 2 | 1.5KE91 | Microchip Technology | 8.65 V | - | - | - | 1 | MICROSEMI CORP | 112 A | Microchip | CASE 1 | MA1.5KE9.1CAE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.57 | Details | Yes | - | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | NOT SPECIFIED | 2 | - | Axial | O-PALF-W2 | Not Qualified | 7.78 V | 7.78 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 86.5V | 1500W (1.5kW) | 12A | - | 125V | 13.4 V | 77.8V | - | - | - | - | - | TVS Diodes | 1 | 7.78 V | - | - | - | 1500 W | - | - | 8.65 V | - | - | 9.55 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() MA1.5KE6.8CAE3 Microchip Technology | 23 |
| - | - | - | Through Hole | DO-204AR, Axial | NO | - | DO-204AR | SILICON | 2 | 1.5KE6.8 | Microchip Technology | 6.45 V | - | - | - | 1 | MICROSEMI CORP | 16.3 A | Microchip | CASE 1 | MA1.5KE6.8CAE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.57 | Details | Yes | - | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | NOT SPECIFIED | 2 | - | Axial | O-PALF-W2 | Not Qualified | 58.1 V | 58.1 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 6.45V | 1500W (1.5kW) | 143A | - | 10.5V | 10.5 V | 5.8V | - | - | - | - | - | TVS Diodes | 1 | 5.8 V | - | - | - | 1500 W | - | - | 6.45 V | - | - | 7.14 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() MA1.5KE7.5AE3 Microchip Technology | 9 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-204AR, Axial | NO | 2 | DO-204AR | SILICON | 2 | 1.5KE7.5 | Microchip Technology | 71.3 V | - | - | - | 1 | MICROSEMI CORP | 14.6 A | Microchip | CASE 1 | MA1.5KE7.5AE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | 6.4 V | 5.57 | Compliant | Yes | - | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | NOT SPECIFIED | 2 | - | Axial | O-PALF-W2 | Not Qualified | 64.1 V | 64.1 V | Unidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 7.13V | 1500W (1.5kW) | 132A | 1 µA | 11.3V | 11.3 V | 6.4V | 14.6 A | 1.5 kW | Unidirectional | 1 mA | 1 | TVS Diodes | - | 6.4 V | - | - | - | 1500 W | - | 1 | 7.13 V | - | - | 7.88 V | 7.13 V | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() MA5KP6.0CAE3 Microchip Technology | 9 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-204AR, Axial | NO | 2 | DO-204AR | SILICON | 2 | 5KP6.0 | - | - | - | - | Bi-Directional | - | MICROSEMI CORP | - | Microsemi Corporation | - | MA5KP6.0CAE3 | - | Microchip Technology | - | - | Through Hole | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-204 | - | 5000 W | 1.56 W | - | Active | NOT SPECIFIED | 6 V | 5.42 | Compliant | Yes | - | Case 5A | - | Military grade | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | - | - | BIDIRECTIONAL | Single | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 6.67V | 5000W (5kW) | 485A | 10 µA | 10.3V | 10.3 V | 6V | 485 A | 5 kW | Bidirectional | 5 mA | - | TVS Diodes | 1 | 6 V | DO-204AR | - | Military | 5000 W | Yes | - | 6.67 V | 1 | - | 7.37 V | 6.67 V | - | - | ||
![]() MA1.5KE82AE3 Microchip Technology | 46 |
| - | - | - | Through Hole | DO-204AR, Axial | NO | - | DO-204AR | SILICON | 2 | 1.5KE82 | Microchip Technology | 7.79 V | - | - | - | 1 | MICROSEMI CORP | 13.3 A | Microchip | CASE 1 | MA1.5KE82AE3 | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 1.52 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.57 | Details | Yes | - | - | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 7.02 V | 7.02 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 77.9V | 1500W (1.5kW) | 13.3A | - | 113V | 12.1 V | 70.1V | - | - | - | - | 1 | TVS Diodes | - | 70.1 V | - | - | - | 1500 W | - | - | 77.9 V | - | - | 86.1 V | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() MASMLG7.5AE3 Microchip Technology | 9 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | DO-215AB, SMC Gull Wing | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG7.5 | Microchip Technology | 83.3 V | - | - | - | 1 | MICROSEMI CORP | 24.8 A | Microchip | - | MASMLG7.5AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | - | - | 5.54 | Details | Yes | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | 260 | compliant | 40 | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 75 V | 75 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 8.33V | 3000W (3kW) | 232.6A | - | 12.9V | 121 V | 7.5V | - | - | - | - | 1 | TVS Diodes | - | 7.5 V | DO-215AB | - | - | 3000 W | - | - | 8.33 V | - | - | 9.21 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() MLCE90AE3 Microchip Technology | 9 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-201AA, DO-27, Axial | NO | 2 | CASE-1 | SILICON | 2 | LCE90 | Microchip Technology | 100 V | 10.55 V | 100 pF | - | 1 | MICROSEMI CORP | 10.3 A | Microchip | - | MLCE9.0AE3 | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 1.52 W | - | 5 W | 1.5 kW | Active | NOT SPECIFIED | 9 V | 5.59 | Details | Yes | - | - | 0.052911 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | - | Axial | O-PALF-W2 | Not Qualified | 90 V | 90 V | Unidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 100V | 1500W (1.5kW) | 10.3A | 5 µA | 146V | 15.4 V | 90V | 97 A | 1.5 kW | Unidirectional | 1 mA | 1 | TVS Diodes | - | 9 V | - | 90pF @ 1MHz | - | 1500 W | - | 1 | 10 V | - | 15.4 V | 11.1 V | 10 V | - | ESD Suppressors / TVS Diodes | ||
![]() MASMLG8.5CA Microchip Technology | 9 |
| - | - | - | Surface Mount | DO-215AB, SMC Gull Wing | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG8.5 | Microchip Technology | 94.4 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 20.8 A | Microchip | - | MASMLG8.5CA | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | 3000 W | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 5.55 | N | No | - | DO-215AB | 0.008818 oz | Military grade | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | - | SMD/SMT | R-PDSO-G2 | Not Qualified | 85 V | 85 V | Bidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 9.44V | 3000W (3kW) | 208.4A | - | 14.4V | 137 V | 8.5V | - | - | - | 1 mA | - | TVS Diodes | 1 | 8.5 V | DO-215AB | - | Military | 3000 W | Yes | - | 9.44 V | - | - | 10.4 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() M1.5KE7.5AE3 Microchip Technology | 46 |
| - | Production (Last Updated: 1 month ago) | - | Through Hole | DO-201AA, DO-27, Axial | - | - | CASE-1 | - | - | 1.5KE7.5 | Microchip Technology | 71.3 V | - | - | Uni-Directional | 1 | - | 14.6 A | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | 1.52 W | 1500 W | - | 1.5 kW | Active | - | - | - | Details | - | - | Case 1 | 0.042329 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | 2 | - | Axial | - | - | 64.1 V | 64.1 V | Unidirectional | Single | 1 Channel | - | - | - | No | 7.13V | 1500W (1.5kW) | 132A | - | 11.3V | 103 V | 6.4V | - | - | - | 10 mA | 1 | TVS Diodes | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() MAP6KE6.8CAE3 Microchip Technology | 46 |
| - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | T-18, Axial | - | 2 | T-18 | - | - | P6KE6.8 | Microchip Technology | 64.6 V | - | - | - | 1 | - | 6.5 A | Microchip | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 5 W | - | - | 600 W | Active | - | 5.8 V | - | Details | - | - | - | 0.024692 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | Axial | - | - | 58.1 V | 58.1 V | Bidirectional | - | 1 Channel | Single | - | - | No | 6.45V | 600W | 57A | 1 µA | 10.5V | 92 V | 5.8V | 57 A | 600 W | Bidirectional | 1 mA | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | 1 | - | - | 6.45 V | 3.5 V | ESD Suppressors / TVS Diodes | ||
![]() MSMLG75A Microchip Technology | 23 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AB, SMC Gull Wing | YES | 2 | SMLG (DO-215AB) | SILICON | 2 | SMLG75 | Microchip Technology | 8.33 V | - | - | - | 1 | MICROSEMI CORP | 232.6 A | Microchip | - | MSMLG75A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | 7.5 V | 5.58 | Compliant | No | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | - | 7.5 V | 7.5 V | Unidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 83.3V | 3000W (3kW) | 24.8A | 2 µA | 121V | 12.9 V | 75V | 232.6 A | 3 kW | Unidirectional | 1 mA | 1 | TVS Diodes | - | 75 V | DO-215AB | - | - | 3000 W | - | 1 | 83.3 V | - | - | 92.1 V | 8.33 V | - | ESD Suppressors / TVS Diodes | ||
![]() MASMCGLCE80AE3 Microchip Technology | 23 |
| - | - | - | Surface Mount | DO-215AB, SMC Gull Wing | YES | - | SMCG (DO-215AB) | SILICON | 2 | SMCGLCE80 | Microchip Technology | 88.7 V | - | 90 pF | Uni-Directional | 1 | MICROSEMI CORP | 11.6 A | Microchip | - | MASMCGLCE80AE3 | + 150 C | Microchip Technology | - 65 C | - | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 5 W | 1500 W | 5 W | 1.5 kW | Active | 40 | - | 5.34 | Details | Yes | - | DO-215AB | 0.007408 oz | Military grade | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | GULL WING | 260 | compliant | 40 | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 80 V | 80 V | Unidirectional | Single | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 88.7V | 1500W (1.5kW) | 11.6A | - | 129V | 129 V | 80V | - | - | - | 1 mA | 1 | TVS Diodes | - | 80 V | DO-215AB | 90pF @ 1MHz | Military | 1500 W | Yes | - | 88.7 V | - | - | 98 V | - | - | ESD Suppressors / TVS Diodes |