- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Diode Type | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Product Category | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSMBJ60CA Microchip Technology | 25 |
| - | - | - | Surface Mount | DO-214AA, SMB | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJ60 | Microchip Technology | 6.67 V | - | - | 1 | MICROSEMI CORP | 58.3 A | Microchip | MSMBJ6.0CA | + 150 C | Microchip Technology | - 65 C | 1 | 1 | Bulk | PLASTIC/EPOXY | PLASTIC, SMBJ, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | 1.38 W | 600 W | Active | 20 | - | 2.2 | N | No | 0.003527 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | - | Military, MIL-PRF-19500 | e0 | No | - | - | - | - | EAR99 | Zener | TIN LEAD | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | - | AVALANCHE | DUAL | J BEND | 235 | unknown | - | - | - | 2 | - | SMD/SMT | R-PDSO-J2 | Not Qualified | 6 V | 6 V | Bidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 66.7V | 600W | 6.2A | 96.8V | 10.3 V | 60V | - | - | - | - | - | TVS Diodes | 1 | 6 V | DO-214AA | - | 600 W | - | - | 6.67 V | - | 7.37 V | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() SMF40A Littelfuse Inc. | 6000 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | SOD-123F | - | - | - | SILICON | - | - | - | 49.1V | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 40V | - | - | - | - | - | - | -55°C~150°C TJ | Cut Tape (CT) | 2013 | SMF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | DUAL | FLAT | 260 | - | - | 40 | - | - | - | - | R-PDSO-F2 | - | - | - | Unidirectional | SINGLE | - | - | No | 44.4V | - | 3.1A | - | 64.5V | - | 3.1A | 3.1A | 200W | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RCLAMP3346P.TNT Semtech Corporation | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 7-UDFN | - | 7 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | RailClamp® | e4 | - | Active | 1 (Unlimited) | 7 | - | EAR99 | Steering (Rail to Rail) | Nickel/Palladium/Gold (Ni/Pd/Au) | USB | - | 8541.10.00.50 | - | - | - | BOTTOM | - | - | - | - | - | RCLAMP33 | - | - | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | No | 7V | - | 4.5A 8/20μs | - | 4.5V | 3.3V Max | 4.5A | - | - | - | 6 | - | - | - | - | 0.6pF @ 1MHz | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SM30T19CAY STMicroelectronics | 3745 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | - | - | - | 17.8V | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | - | - | -55°C~175°C TJ | Cut Tape (CT) | - | Automotive, AEC-Q101, SM30TY, TRANSIL™ | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | Automotive | - | - | - | 3kW | - | DUAL | C BEND | - | - | - | - | SM30T | 2 | - | - | - | - | - | 16V | - | SINGLE | 1 | - | No | - | 3000W 3kW | 115.4A | 26V | 26V | - | 115.4A | - | 3kW | Bidirectional | - | - | - | - | - | - | 3000W | 19.6V | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MXSMCJ24AE3/TR Microchip Technology | 41 |
| - | - | - | Surface Mount | DO-214AB-2 | YES | - | SMCJ (DO-214AB) | SILICON | 2 | SMCJ24 | - | 26.7 V | 28.1 V | - | 1 | MICROSEMI CORP | 38.6 A | - | MXSMCJ24AE3/TR | + 150 C | Microchip Technology | - 65 C | 1 | 1 | Tape & Reel (TR) | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | - | 6 W | 1.56 W | 1.5 kW | Active | 40 | - | 5.51 | Details | Yes | 0.009065 oz | - | - | -65°C ~ 150°C (TJ) | Reel | - | Military, MIL-PRF-19500 | e3 | - | - | - | - | - | EAR99 | Zener | Matte Tin (Sn) - annealed | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | - | AVALANCHE | DUAL | J BEND | 260 | compliant | 1 uA | - | - | - | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | - | 24 V | Unidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | No | 26.7V | 1500W (1.5kW) | 38.6A | 38.9V | 38.9 V | 24V | - | - | - | - | - | - | 1 | 24 V | DO-214AB | - | 1500 W | - | - | 26.7 V | 38.9 V | 29.5 V | - | - | - | - | ||
![]() MXLSMLJ18CA/TR Microchip Technology | 27 |
| - | - | - | Surface Mount | DO-214AB, SMC | - | - | SMLJ (DO-214AB) | - | - | SMLJ18 | Microchip Technology | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TA) | - | - | Military, MIL-PRF-19500 | - | - | - | - | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 20V | 3000W (3kW) | 102.8A | 29.2V | - | 18V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() MXSMBJ12A/TR Microchip Technology | 24 |
| - | - | - | Surface Mount | DO-214AA, SMB | - | - | SMBJ (DO-214AA) | - | - | - | Microchip Technology | 13.3 V | - | - | 1 | - | 30.2 A | Microchip | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 600 W | Active | - | - | - | N | - | 0.003280 oz | - | - | -65°C ~ 150°C (TJ) | - | - | Military, MIL-PRF-19500 | - | - | - | - | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 12 V | Unidirectional | - | 1 Channel | - | No | 13.3V | 600W | 30.2A | 19.9V | 19.9 V | 12V | - | - | - | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() MXSMBJ13CA/TR Microchip Technology | 24 |
| - | - | - | Surface Mount | DO-214AA, SMB | - | - | SMBJ (DO-214AA) | - | - | - | Microchip Technology | 14.4 V | - | - | 1 | - | 27.9 A | Microchip | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 600 W | Active | - | - | - | N | - | 0.003280 oz | - | - | -65°C ~ 150°C (TJ) | - | - | Military, MIL-PRF-19500 | - | - | - | - | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 13 V | Bidirectional | - | 1 Channel | - | No | 14.4V | 600W | 27.9A | 21.5V | 21.5 V | 13V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() MX1.5KE120CA/TR Microchip Technology | 24 |
| - | - | - | Through Hole | DO-201AA, DO-27, Axial | - | - | CASE-1 | - | - | - | Microchip Technology | 114 V | - | - | 1 | - | 9.1 A | Microchip | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 1.5 kW | Active | - | - | - | N | - | 0.052911 oz | - | - | -65°C ~ 150°C (TJ) | - | - | Military, MIL-PRF-19500 | - | - | - | - | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 102 V | Bidirectional | - | 1 Channel | - | No | 114V | 1500W (1.5kW) | 9.1A | 165V | 165 V | 102V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() MX1.5KE100CA/TR Microchip Technology | 24 |
| - | - | - | Through Hole | DO-201AA, DO-27, Axial | - | - | CASE-1 | - | - | - | Microchip Technology | 95 V | - | - | 1 | - | 11 A | Microchip | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 1.5 kW | Active | - | - | - | N | - | 0.052911 oz | - | - | -65°C ~ 150°C (TJ) | - | - | Military, MIL-PRF-19500 | - | - | - | - | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 85.5 V | Bidirectional | - | 1 Channel | - | No | 95V | 1500W (1.5kW) | 11A | 137V | 137 V | 85.5V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() MXLCE30A/TR Microchip Technology | 24 |
| - | - | - | Through Hole | DO-201AA, DO-27, Axial | - | - | CASE-1 | - | - | - | Microchip Technology | 33.3 V | - | 100 pF | 1 | - | 31 A | Microchip | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 1.5 kW | Active | - | - | - | Details | - | 0.052911 oz | - | - | -65°C ~ 150°C (TJ) | - | - | Military, MIL-PRF-19500 | - | - | - | - | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 30 V | Unidirectional | - | 1 Channel | - | No | 33.3V | 1500W (1.5kW) | 31A | 48.4V | 48.4 V | 30V | - | - | - | - | 1 | TVS Diodes | - | - | - | 100pF @ 1MHz | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() MXRT100KP220A/TR Microchip Technology | 24 |
| - | - | - | Through Hole | DO-204AR, Axial | - | - | Case 5A (DO-204AR) | - | - | - | Microchip Technology | 245 V | - | - | 1 | - | 231 A | Microchip | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 100 W | Active | - | - | - | N | - | 0.049384 oz | - | - | -65°C ~ 150°C (TJ) | - | - | Military, MIL-PRF-19500 | - | - | - | - | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 220 V | Unidirectional | - | 1 Channel | - | No | 245V | 100000W (100kW) | - | 434V | 434 V | 220V | - | - | - | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() MXSMBJ78CA/TR Microchip Technology | 13 |
| - | - | - | Surface Mount | DO-214AA, SMB | - | - | SMBJ (DO-214AA) | - | - | - | Microchip Technology | 86.7 V | - | - | 1 | - | 4.7 A | Microchip | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 600 W | Active | - | - | - | N | - | 0.003280 oz | - | - | -65°C ~ 150°C (TJ) | - | - | Military, MIL-PRF-19500 | - | - | - | - | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 78 V | Bidirectional | - | 1 Channel | - | No | 86.7V | 600W | 4.7A | 126V | 126 V | 78V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() MXLCE10A/TR Microchip Technology | 13 |
| - | - | - | Through Hole | DO-201AA, DO-27, Axial | - | - | CASE-1 | - | - | - | Microchip Technology | 11.1 V | - | 100 pF | 1 | - | 88 A | Microchip | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 1.5 kW | Active | - | - | - | N | - | 0.052911 oz | - | - | -65°C ~ 150°C (TJ) | - | - | Military, MIL-PRF-19500 | - | - | - | - | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 10 V | Unidirectional | - | 1 Channel | - | No | 11.1V | 1500W (1.5kW) | 88A | 17V | 17 V | 10V | - | - | - | - | 1 | TVS Diodes | - | - | - | 100pF @ 1MHz | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() JANTX1N6054A/TR Microchip Technology | 29 |
| - | - | - | Through Hole | DO-13 | - | - | DO-13 (DO-202AA) | - | - | 1N6054 | Microchip / Microsemi | - | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | -55°C ~ 175°C (TJ) | - | - | Military, MIL-PRF-19500/507 | - | - | - | - | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 40.9V | 1500W (1.5kW) | 25.3A | 59.3V | - | 36V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() MXSMLJ45CA/TR Microchip Technology | 18 |
| - | - | - | Surface Mount | DO-214AB-2 | - | - | SMLJ (DO-214AB) | - | - | SMLJ45 | - | 50 V | - | - | 1 | - | 41.2 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 6 W | - | 3 kW | Active | - | - | - | N | - | 0.009065 oz | - | - | -65°C ~ 150°C (TJ) | Reel | - | Military, MIL-PRF-19500 | - | - | - | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | 2 uA | - | - | - | - | SMD/SMT | - | - | - | 45 V | Bidirectional | - | 1 Channel | - | No | 50V | 3000W (3kW) | 41.2A | 72.7V | 72.7 V | 45V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXLCE13A/TR Microchip Technology | 13 |
| - | - | - | Through Hole | DO-201AA, DO-27, Axial | - | - | CASE-1 | - | - | - | Microchip Technology | 14.4 V | - | 100 pF | 1 | - | 70 A | Microchip | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 1.5 kW | Active | - | - | - | N | - | 0.052911 oz | - | - | -65°C ~ 150°C (TJ) | - | - | Military, MIL-PRF-19500 | - | - | - | - | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 13 V | Unidirectional | - | 1 Channel | - | No | 14.4V | 1500W (1.5kW) | 70A | 21.5V | 21.5 V | 13V | - | - | - | - | 1 | TVS Diodes | - | - | - | 100pF @ 1MHz | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() MXSMLJ16A/TR Microchip Technology | 30 |
| - | - | - | Surface Mount | DO-214AB-2 | - | - | SMLJ (DO-214AB) | - | - | SMLJ16 | - | 17.8 V | - | - | 1 | - | 115.4 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 6 W | - | 3 kW | Active | - | - | - | N | - | 0.009065 oz | - | - | -65°C ~ 150°C (TJ) | Reel | - | Military, MIL-PRF-19500 | - | - | - | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | 2 uA | - | - | - | - | SMD/SMT | - | - | - | 16 V | Unidirectional | - | 1 Channel | - | No | 17.8V | 3000W (3kW) | 115.4A | 26V | 26 V | 16V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXSMLJ30CA/TR Microchip Technology | 21 |
| - | - | - | Surface Mount | DO-214AB-2 | - | - | SMLJ (DO-214AB) | - | - | SMLJ30 | - | 33.3 V | - | - | 1 | - | 62 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 6 W | - | 3 kW | Active | - | - | - | N | - | 0.009065 oz | - | - | -65°C ~ 150°C (TJ) | Reel | - | Military, MIL-PRF-19500 | - | - | - | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | 2 uA | - | - | - | - | SMD/SMT | - | - | - | 30 V | Bidirectional | - | 1 Channel | - | No | 33.3V | 3000W (3kW) | 62A | 48.4V | 48.4 V | 30V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXSMLJ40CA/TR Microchip Technology | 30 |
| - | - | - | Surface Mount | DO-214AB-2 | - | - | SMLJ (DO-214AB) | - | - | SMLJ40 | - | 44.4 V | - | - | 1 | - | 46.4 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 6 W | - | 3 kW | Active | - | - | - | N | - | 0.009065 oz | - | - | -65°C ~ 150°C (TJ) | Reel | - | Military, MIL-PRF-19500 | - | - | - | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | 2 uA | - | - | - | - | SMD/SMT | - | - | - | 40 V | Bidirectional | - | 1 Channel | - | No | 44.4V | 3000W (3kW) | 46.4A | 64.5V | 64.5 V | 40V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - |