- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MXLRT100KP60A Microchip Technology | 44 |
| - | - | - | Through Hole | DO-204AR-2 | NO | - | Case 5A (DO-204AR) | SILICON | 2 | MXLRT100KP60 | - | - | - | 1 | MICROSEMI CORP | - | CASE 5A | MXLRT100KP60A | - | Microchip Technology | - | 1 | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | PLASTIC, CASE 5A, 2 PIN | ROUND | LONG FORM | Active | - | - | 7 W | - | Active | NOT SPECIFIED | - | 5.57 | N | No | 0.049384 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | Axial | O-PALF-W2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 66.7V | 100000W (100kW) | - | - | 118V | - | 60V | - | - | - | - | 1 | - | 60 V | DO-204AR | - | 100000 W | - | 66.7 V | - | - | 73.7 V | - | - | ||
![]() MXLPLAD18KP22AE3 Microchip Technology | In Stock | - | - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD18 | 24.4 V | - | - | 1 | MICROSEMI CORP | 508 A | - | MXLPLAD18KP22AE3 | + 150 C | Microchip Technology | - 55 C | - | - | - | - | Bulk | - | - | - | - | Active | - | 2.5 W | - | 18 kW | Active | - | - | 5.8 | Details | Yes | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MXL | - | Yes | EAR99 | Zener | - | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | compliant | - | - | - | SMD/SMT | - | - | 22 V | 22 V | Unidirectional | - | 1 Channel | - | - | - | No | 24.4V | 18000W (18kW) | 508A | - | 35.5V | 35.5 V | 22V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2 V | ||
![]() MXPLAD36KP20A Microchip Technology | 44 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD36 | 22.2 V | - | - | 1 | - | 1.059 kA | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | 36 kW | Active | - | - | - | N | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MX | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 20 V | 20 V | Unidirectional | - | 1 Channel | - | - | - | No | 22.2V | 36000W (36kW) | 1059A (1.059kA) | - | 34V | 34 V | 20V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 4 V | ||
![]() MXPLAD15KP18CA Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | PLAD-2 | YES | 2 | PLAD | SILICON | 1 | PLAD15 | 20 V | 21.05 V | - | 1 | MICROSEMI CORP | 516 A | - | MXPLAD15KP18CA | + 150 C | Microchip Technology | - 55 C | 1 | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-1 | RECTANGULAR | SMALL OUTLINE | Active | - | 2.5 W | 2.5 W | 15 kW | Active | NOT SPECIFIED | 18 V | 5.46 | N | No | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MX | e0 | No | EAR99 | Zener | TIN LEAD | 150 °C | -55 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | unknown | - | 1 | MIL-19500 | SMD/SMT | R-PSSO-G1 | - | 18 V | 18 V | Bidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 20V | 15000W (15kW) | 516A | 10 µA | 29.2V | 29.2 V | 18V | 516 A | 15 kW | Bidirectional | 5 mA | - | 1 | 18 V | - | - | 15000 W | - | 20 V | 1 | 29.2 V | 22.1 V | 20 V | 2 V | ||
![]() MXP6KE11A Microchip Technology | 40 |
| - | Production (Last Updated: 1 month ago) | Through Hole | Through Hole | T-18-2 | NO | 2 | T-18 | SILICON | 2 | P6KE11 | 10.5 V | - | - | 1 | MICROSEMI CORP | 38 A | - | MXP6KE11A | + 150 C | Microchip Technology | - 65 C | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, T-18, 2 PIN | ROUND | LONG FORM | Active | - | 5 W | 5 W | 600 W | Active | NOT SPECIFIED | 9.4 V | 5.5 | N | No | 0.024692 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | e0 | No | EAR99 | Zener | TIN LEAD | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 9.4 V | 9.4 V | Unidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 10.5V | 600W | 38A | 5 µA | 15.6V | 15.6 V | 9.4V | 38 A | 600 W | Unidirectional | 1 mA | 1 | - | 9.4 V | - | - | 600 W | 1 | 10.5 V | - | - | 11.6 V | 10.5 V | 3.5 V | ||
![]() MXRT100KP58A Microchip Technology | 40 |
| - | - | - | Through Hole | DO-204AR-2 | NO | - | Case 5A (DO-204AR) | SILICON | 2 | MXRT100KP58 | - | - | - | 1 | MICROSEMI CORP | - | - | MXRT100KP58A | - | Microchip Technology | - | 1 | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | Active | - | - | 1.61 W | - | Active | - | - | 5.36 | N | No | 0.049384 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 64.4V | 100000W (100kW) | - | - | 114V | - | 58V | - | - | - | - | 1 | - | 58 V | - | - | 100000 W | - | 64.4 V | - | - | 71.2 V | - | - | ||
![]() MXLLCE40A Microchip Technology | 40 |
| - | - | - | Through Hole | Case-1-2 | - | - | CASE-1 | - | - | LCE40 | 44.4 V | - | 100 pF | 1 | - | 23.3 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | Bulk | - | - | - | - | - | - | 1.52 W | - | 1.5 kW | Active | - | - | - | N | - | 0.052911 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 40 V | 40 V | Unidirectional | - | 1 Channel | - | - | - | No | 44.4V | 1500W (1.5kW) | 23.3A | - | 64.5V | 64.5 V | 40V | - | - | - | - | 1 | - | - | - | 100pF @ 1MHz | - | - | - | - | - | - | - | - | ||
![]() MXSMLG6.0A Microchip Technology | 40 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AB-2 | YES | 2 | SMLG (DO-215AB) | SILICON | 2 | SMLG6.0 | 6.67 V | - | - | 1 | MICROSEMI CORP | 291.3 A | - | MXSMLG6.0A | + 150 C | Microchip Technology | - 65 C | 1 | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | 1.61 W | 3 kW | Active | NOT SPECIFIED | 6 V | 5.49 | N | No | 0.008818 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | Zener | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 6 V | 6 V | Unidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 6.67V | 3000W (3kW) | 291.3A | 2 µA | 10.3V | 10.3 V | 6V | 291.3 A | 3 kW | Unidirectional | 1 mA | 1 | - | 6 V | DO-215AB | - | 3000 W | 1 | 6.67 V | - | - | 7.37 V | 6.67 V | - | ||
![]() MXSMBG26CAe3 Microchip Technology | 40 |
| - | - | - | Surface Mount | DO-215AA-2 | YES | - | SMBG (DO-215AA) | SILICON | 2 | SMBG26 | 28.9 V | 30.4 V | - | 1 | MICROSEMI CORP | 14.2 A | - | MXSMBG26CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AA | 1.38 W | 1.38 W | 600 W | Active | 40 | - | 5.44 | Details | Yes | 0.003527 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | 260 | not_compliant | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 26 V | 26 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 28.9V | 600W | 14.2A | - | 42.1V | 42.1 V | 26V | - | - | - | - | - | 1 | 26 V | DO-215AA | - | 600 W | - | 28.9 V | - | 42.1 V | 31.9 V | - | - | ||
![]() MXSMLG9.0CA Microchip Technology | 40 |
| - | Production (Last Updated: 1 month ago) | - | Surface Mount | DO-215AB-2 | YES | - | SMLG (DO-215AB) | SILICON | 2 | SMLG90 | 10 V | - | - | 1 | MICROSEMI CORP | 194.8 A | - | MXSMLG9.0CA | + 150 C | Microchip Technology | - 65 C | 1 | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | 1.61 W | 3 kW | Active | NOT SPECIFIED | - | 5.49 | N | No | 0.008818 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 9 V | 9 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 100V | 3000W (3kW) | 20.6A | - | 146V | 15.4 V | 90V | - | - | - | - | - | 1 | 9 V | DO-215AB | - | 3000 W | - | 10 V | - | - | 11.1 V | - | - | ||
![]() MXLSMBJ33Ae3 Microchip Technology | 40 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-214AA-2 | YES | 2 | SMBJ (DO-214AA) | SILICON | 2 | SMBJ33 | 36.7 V | 38.65 V | - | 1 | MICROSEMI CORP | 11.3 A | - | MXLSMBJ33AE3 | + 150 C | Microchip Technology | - 65 C | 1 | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | 1.38 W | 600 W | Active | NOT SPECIFIED | 33 V | 5.58 | Details | Yes | 0.003527 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | not_compliant | - | 2 | - | SMD/SMT | R-PDSO-J2 | Not Qualified | 33 V | 33 V | Unidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 36.7V | 600W | 11.3A | 1 µA | 53.3V | 53.3 V | 33V | 11.3 A | 600 W | Unidirectional | 1 mA | 1 | - | 33 V | DO-214AA | - | 600 W | 1 | 36.7 V | - | 53.3 V | 40.6 V | 36.7 V | - | ||
![]() MXLP4KE36CAe3 Microchip Technology | 40 |
| - | - | - | Through Hole | DO-2024-2 | NO | - | DO-204AL (DO-41) | SILICON | 2 | P4KE36 | 34.2 V | 36 V | - | 1 | MICROSEMI CORP | 8 A | - | MXLP4KE36CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 2.5 W | 2.5 W | 400 W | Active | NOT SPECIFIED | - | 5.37 | Details | Yes | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | - | - | Axial | O-PALF-W2 | Not Qualified | 30.8 V | 30.8 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 34.2V | 400W | 8A | - | 49.9V | 49.9 V | 30.8V | - | - | - | - | - | 1 | 30.8 V | DO-204AL | - | 400 W | - | 34.2 V | - | 49.9 V | 37.8 V | - | 3.5 V | ||
![]() MXL1.5KE8.2A Microchip Technology | 40 |
| - | Production (Last Updated: 2 months ago) | - | Through Hole | DO-201-2 | - | - | CASE-1 | - | - | 1.5KE82 | 7.79 V | - | - | 1 | - | 124 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | Bulk | - | - | - | - | - | - | 1.52 W | - | 1.5 kW | Active | - | - | - | N | - | 0.042329 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | 1.5KE | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 7.02 V | 7.02 V | Unidirectional | - | 1 Channel | - | - | - | No | 77.9V | 1500W (1.5kW) | 13.3A | - | 113V | 12.1 V | 70.1V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | ||
![]() MXLSMCJ14A Microchip Technology | 40 |
| - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB (SMCJ) | - | - | SMCJ14 | 15.6 V | - | - | 1 | - | 64.7 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | 1.5 kW | Active | - | - | - | N | - | 0.008818 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 14 V | 14 V | Unidirectional | - | 1 Channel | - | - | - | No | 15.6V | 1500W (1.5kW) | 64.7A | - | 23.2V | 23.2 V | 14V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX5KP6.0CAe3 Microchip Technology | 40 |
| - | Production (Last Updated: 2 months ago) | - | Through Hole | DO-204AR-2 | NO | - | Case 5A (DO-204AR) | SILICON | 2 | 5KP60 | - | - | - | 1 | MICROSEMI CORP | - | - | MX5KP6.0CAE3 | - | Microchip Technology | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-204 | - | 1.56 W | - | Active | NOT SPECIFIED | - | 5.41 | Details | Yes | 0.049384 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 66.7V | 5000W (5kW) | 52A | - | 96.8V | - | 60V | - | - | - | - | - | 1 | 6 V | DO-204AR | - | 5000 W | - | 6.67 V | - | - | 7.37 V | - | - | ||
![]() MX5KP7.5CAe3 Microchip Technology | 40 |
| - | - | - | Through Hole | DO-204AR-2 | NO | - | Case 5A (DO-204AR) | SILICON | 2 | 5KP75 | - | - | - | 1 | MICROSEMI CORP | - | - | MX5KP75CAE3 | - | Microchip Technology | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | DO-204 | - | 1.56 W | - | Active | NOT SPECIFIED | - | 5.41 | Details | Yes | 0.049384 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | compliant | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 83.3V | 5000W (5kW) | 41A | - | 121V | - | 75V | - | - | - | - | - | 1 | 75 V | DO-204AR | - | 5000 W | - | 83.3 V | - | - | 92.1 V | - | - | ||
![]() MXLSMCG7.5A Microchip Technology | 40 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | DO-215AB-2 | YES | - | SMCG (DO-215AB) | SILICON | 2 | SMCG7.5 | 8.33 V | - | - | 1 | MICROSEMI CORP | 116.3 A | - | MXLSMCG75A | + 150 C | Microchip Technology | - 65 C | 1 | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMCG, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.56 W | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | - | 5.57 | N | No | 0.008818 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | Not Qualified | 7.5 V | 7.5 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 8.33V | 1500W (1.5kW) | 116.3A | - | 12.9V | 12.9 V | 7.5V | - | - | - | - | 1 | - | 75 V | DO-215AB | - | 1500 W | - | 83.3 V | - | - | 92.1 V | - | - | ||
![]() MXLSMCJ7.5CAe3 Microchip Technology | 40 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-214AB-2 | - | 2 | DO-214AB (SMCJ) | - | - | SMCJ75 | 8.33 V | - | - | 1 | - | 116.3 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | 1.5 kW | Active | - | 7.5 V | - | Details | - | 0.008818 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 7.5 V | 7.5 V | Bidirectional | - | 1 Channel | Single | - | - | No | 83.3V | 1500W (1.5kW) | 12.4A | 1 µA | 121V | 12.9 V | 75V | 116.3 A | 1.5 kW | Bidirectional | 1 mA | - | 1 | - | - | - | - | - | - | 1 | - | - | 8.33 V | - | ||
![]() MXLSMBG17A Microchip Technology | 40 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AA-2 | - | 2 | SMBG (DO-215AA) | - | - | SMBG17 | 18.9 V | - | - | 1 | - | 21.7 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | Bulk | - | - | - | - | - | - | 1.38 W | - | 600 W | Active | - | 17 V | - | N | - | 0.003527 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 17 V | 17 V | Unidirectional | - | 1 Channel | Single | - | - | No | 18.9V | 600W | 21.7A | 1 µA | 27.6V | 27.6 V | 17V | 21.7 A | 600 W | Unidirectional | 1 mA | 1 | - | - | - | - | - | 1 | - | - | - | - | 18.9 V | - | ||
![]() MXLSMBJ17CAe3 Microchip Technology | 40 |
| - | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | DO-214AA-2 | YES | 2 | SMBJ (DO-214AA) | SILICON | 2 | SMBJ17 | 18.9 V | 19.9 V | - | 1 | MICROSEMI CORP | 21.7 A | - | MXLSMBJ17CAE3 | + 150 C | Microchip Technology | - 65 C | 1 | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | 1.38 W | 600 W | Active | NOT SPECIFIED | 17 V | 5.58 | Details | Yes | 0.003527 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) - annealed | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | not_compliant | - | 2 | - | SMD/SMT | R-PDSO-J2 | Not Qualified | 17 V | 17 V | Bidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 18.9V | 600W | 21.7A | 1 µA | 27.6V | 27.6 V | 17V | 21.7 A | 600 W | Bidirectional | 1 mA | - | 1 | 17 V | DO-214AA | - | 600 W | - | 18.9 V | 1 | 27.6 V | 20.9 V | 18.9 V | - |