- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Direction Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Pulse Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Supplier Package | Unit Weight | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Screening Level | Non-rep Peak Rev Power Dis-Max | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Min | Number of Bidirectional Channels | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MXSMBJ8.0CA/TR Microchip Technology | 16 |
| - | - | - | Surface Mount | DO-214AA, SMB | - | - | SMBJ (DO-214AA) | - | - | SMBJ8.0 | Microchip Technology | 9.83 V | - | - | - | 1 | - | 44.1 A | Microchip | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 600 W | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 8 V | Bidirectional | - | 1 Channel | - | - | - | No | 8.89V | 600W | 44.1A | - | 13.6V | 13.6 V | 8V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | ||
![]() MPLAD18KP90AE3 Microchip Technology | 30 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD18 | - | 100 V | - | - | - | 1 | - | 124 A | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 18 kW | Active | - | - | - | Details | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MPLAD | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 90 V | 90 V | Unidirectional | - | 1 Channel | - | - | - | No | 10V | 18000W (18kW) | 1169A (1.169kA) | - | 15.4V | 146 V | 9V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V | - | ||
![]() MXLPLAD7.5KP30Ae3 Microchip Technology | 20 |
| - | - | - | Surface Mount | Mini-PLAD-1 | - | - | Mini-PLAD | - | - | PLAD7.5 | - | 33.3 V | - | - | - | 1 | - | 155 A | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 7.5 kW | Active | - | - | - | Details | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 10 uA | - | - | - | SMD/SMT | - | - | - | 30 V | Unidirectional | - | 1 Channel | - | - | - | No | 33.3V | 7500W (7.5kW) | 155A | - | 48.4V | 48.4 V | 30V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXLPLAD7.5KP36Ae3 Microchip Technology | 20 |
| - | - | - | Surface Mount | Mini-PLAD-1 | - | - | Mini-PLAD | - | - | PLAD7.5 | - | 40 V | - | - | - | 1 | MICROSEMI CORP | 129 A | - | MXLPLAD7.5KP36AE3 | + 150 C | Microchip Technology | - 55 C | 1 | - | - | - | - | Bulk | - | - | - | - | Active | - | 2.5 W | - | - | 7.5 kW | Active | NOT SPECIFIED | - | 5.6 | Details | Yes | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | NOT SPECIFIED | compliant | 10 uA | - | - | - | SMD/SMT | - | - | - | 36 V | Unidirectional | - | 1 Channel | - | - | - | No | 40V | 7500W (7.5kW) | 129A | - | 58.1V | 58.1 V | 36V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXPLAD7.5KP40CAe3 Microchip Technology | In Stock | - | - | - | - | Surface Mount | Mini-PLAD-1 | - | - | Mini-PLAD | - | - | PLAD7.5 | - | 44.4 V | - | - | - | 1 | MICROSEMI CORP | 116 A | - | MXPLAD7.5KP40CAE3 | + 150 C | Microchip Technology | - 55 C | 1 | - | - | - | - | Bulk | - | - | - | - | Active | - | 2.5 W | - | - | 7.5 kW | Active | NOT SPECIFIED | - | 5.6 | Details | Yes | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | NOT SPECIFIED | compliant | 10 uA | - | - | - | SMD/SMT | - | - | - | 40 V | Bidirectional | - | 1 Channel | - | - | - | No | 44.4V | 7500W (7.5kW) | 116A | - | 64.5V | 64.5 V | 40V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXPLAD7.5KP22CAe3 Microchip Technology | 11 |
| - | - | - | Surface Mount | Mini-PLAD-1 | - | - | Mini-PLAD | - | - | PLAD7.5 | - | 24.4 V | - | - | - | 1 | - | 211 A | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 7.5 kW | Active | - | - | - | Details | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 10 uA | - | - | - | SMD/SMT | - | - | - | 22 V | Bidirectional | - | 1 Channel | - | - | - | No | 24.4V | 7500W (7.5kW) | 211A | - | 35.5V | 35.5 V | 22V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXPLAD7.5KP45CAe3 Microchip Technology | 20 |
| - | - | - | Surface Mount | Mini-PLAD-1 | - | - | Mini-PLAD | - | - | PLAD7.5 | - | 50 V | - | - | - | 1 | MICROSEMI CORP | 103 A | - | MXPLAD7.5KP45CAE3 | + 150 C | Microchip Technology | - 55 C | 1 | - | - | - | - | Bulk | - | - | - | - | Active | - | 2.5 W | - | - | 7.5 kW | Active | NOT SPECIFIED | - | 5.6 | Details | Yes | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MA | e3 | Yes | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | NOT SPECIFIED | compliant | 10 uA | - | - | - | SMD/SMT | - | - | - | 45 V | Bidirectional | - | 1 Channel | - | - | - | No | 50V | 7500W (7.5kW) | 103A | - | 72.7V | 72.7 V | 45V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXLPLAD6.5KP12Ae3 Microchip Technology | 20 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD6.5 | - | 13.3 V | - | - | - | 1 | MICROSEMI CORP | 327 A | - | MXLPLAD6.5KP12AE3 | + 150 C | Microchip Technology | - 55 C | - | - | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | - | 2.5 W | 6.5 kW | Active | - | - | 5.6 | Details | Yes | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MXL | e3 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | NOT SPECIFIED | - | AEC-Q101; MIL-19500 | SMD/SMT | S-PSSO-G1 | - | 150 V | 12 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 13.3V | 6500W (6.5kW) | 327A | - | 19.9V | 19.9 V | 12V | - | - | - | - | 1 | - | - | 12 V | - | - | - | 6500 W | - | - | 13.3 V | - | - | 14.7 V | - | - | - | ||
![]() MXLPLAD6.5KP13Ae3 Microchip Technology | 20 |
| - | - | - | Surface Mount | PLAD-2 | YES | - | PLAD | SILICON | 1 | PLAD6.5 | - | 14.4 V | - | - | - | 1 | MICROSEMI CORP | 302 A | - | MXLPLAD6.5KP13AE3 | + 150 C | Microchip Technology | - 55 C | - | - | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | - | 2.5 W | 6.5 kW | Active | - | - | 5.6 | Details | Yes | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MXL | e3 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | NOT SPECIFIED | - | AEC-Q101; MIL-19500 | SMD/SMT | S-PSSO-G1 | - | 160 V | 13 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 14.4V | 6500W (6.5kW) | 302A | - | 21.5V | 21.5 V | 13V | - | - | - | - | 1 | - | - | 13 V | - | - | - | 6500 W | - | - | 14.4 V | - | - | 15.9 V | - | - | - | ||
![]() MXSMLJ9.0CAE3/TR Microchip Technology | 30 |
| - | - | - | Surface Mount | DO-214AB-2 | - | - | SMLJ (DO-214AB) | - | - | SMLJ9.0 | - | 10 V | - | - | - | 1 | - | 194.8 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 6 W | - | - | 3 kW | Active | - | - | - | Details | - | - | 0.009065 oz | - | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 10 uA | - | - | - | SMD/SMT | - | - | - | 9 V | Bidirectional | - | 1 Channel | - | - | - | No | 10V | 3000W (3kW) | 194.8A | - | 15.4V | 15.4 V | 9V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXSMBJSAC15 Microchip Technology | 40 |
| - | - | - | Surface Mount | DO-214AA-2 | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJSAC15 | - | - | - | - | - | 1 | MICROSEMI CORP | - | - | MXSMBJSAC15 | - | Microchip Technology | - | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | - | - | 2.5 W | - | Active | - | - | 5.61 | N | No | - | 0.003280 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | - | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | - | compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 16.7V | 500W | 20A | - | 23.6V | - | 15V | - | - | - | - | 1 | - | - | 15 V | DO-214AA | 30pF @ 1MHz | - | 500 W | - | - | 16.7 V | - | - | - | - | - | - | ||
![]() MXP4KE300A Microchip Technology | 40 |
| - | - | - | Through Hole | DO-2024-2 | - | - | DO-204AL (DO-41) | - | - | P4KE300 | - | 285 V | - | - | - | 1 | - | 1 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 400 W | Active | - | - | - | Details | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 256 V | 256 V | Unidirectional | - | 1 Channel | - | - | - | No | 285V | 400W | 1A | - | 414V | 414 V | 256V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 V | - | ||
![]() MXLSMLG7.0A Microchip Technology | 40 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-215AB-2 | YES | 2 | SMLG (DO-215AB) | SILICON | 2 | SMLG7.0 | - | 7.78 V | - | - | - | 1 | MICROSEMI CORP | 250 A | - | MXLSMLG7.0A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-215AB | 1.61 W | - | 1.61 W | 3 kW | Active | NOT SPECIFIED | 7 V | 5.58 | N | No | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | TIN LEAD | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | unknown | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-G2 | - | 7 V | 7 V | Unidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 7.78V | 3000W (3kW) | 250A | 2 µA | 12V | 12 V | 7V | 250 A | 3 kW | Unidirectional | 1 mA | 1 | - | - | 7 V | DO-215AB | - | - | 3000 W | - | 1 | 7.78 V | - | - | 8.6 V | 7.78 V | - | - | ||
![]() MXLSMCJ130CA Microchip Technology | 40 |
| - | - | - | Surface Mount | DO-214AB-2 | - | - | DO-214AB (SMCJ) | - | - | SMCJ130 | - | 144 V | - | - | - | 1 | - | 7.2 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | - | 1.5 kW | Active | - | - | - | N | - | - | 0.008818 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 130 V | 130 V | Bidirectional | - | 1 Channel | - | - | - | No | 144V | 1500W (1.5kW) | 7.2A | - | 209V | 209 V | 130V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXLPLAD36KP78A Microchip Technology | 40 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD36 | - | 86.7 V | - | - | - | 1 | - | 286 A | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | - | 36 kW | Active | - | - | - | N | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | MXL | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 78 V | 78 V | Unidirectional | - | 1 Channel | - | - | - | No | 86.7V | 36000W (36kW) | 286A | - | 126V | 126 V | 78V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 V | - | ||
![]() MXP6KE9.1CA Microchip Technology | 44 |
| - | - | - | Through Hole | T-18-2 | NO | - | T-18 | SILICON | 2 | P6KE9.1 | - | 8.65 V | - | - | - | 1 | MICROSEMI CORP | 45 A | - | MXP6KE91CA | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, T-18, 2 PIN | ROUND | LONG FORM | Active | - | 5 W | - | 5 W | 600 W | Active | NOT SPECIFIED | - | 5.5 | N | No | - | 0.024692 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 7.78 V | 7.78 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 8.65V | 600W | 45A | - | 13.4V | 13.4 V | 7.78V | - | - | - | - | - | - | 1 | 77.8 V | - | - | - | 600 W | - | - | 86.5 V | - | - | 95.5 V | - | 3.5 V | - | ||
![]() MXRT100KP40CA Microchip Technology | 44 |
| - | - | - | Through Hole | DO-204AR-2 | NO | - | Case 5A (DO-204AR) | SILICON | 2 | MXRT100KP40 | - | - | - | - | - | 1 | MICROSEMI CORP | - | - | MXRT100KP40CA | - | Microchip Technology | - | 1 | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | ROUND | LONG FORM | Active | - | - | - | 1.61 W | - | Active | NOT SPECIFIED | - | 5.33 | N | No | - | 0.049384 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | MIL-19500 | Axial | O-PALF-W2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 44.4V | 100000W (100kW) | - | - | 78.6V | - | 40V | - | - | - | - | - | - | 1 | 40 V | - | - | - | 100000 W | - | - | 44.4 V | - | - | 49.1 V | - | - | - | ||
![]() MXSMCJ60CA Microchip Technology | 44 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-214AB-2 | YES | 2 | DO-214AB (SMCJ) | SILICON | 2 | SMCJ6.0 | - | 66.7 V | - | - | Bi-Directional | 1 | MICROSEMI CORP | 15.5 A | - | MXSMCJ60CA | + 150 C | Microchip Technology | - 65 C | 1 | Surface Mount | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, SMCJ, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 1.56 W | 1500 W | 1.56 W | 1.5 kW | Active | NOT SPECIFIED | 6 V | 5.4 | N | No | DO-214AB | 0.008818 oz | Military grade | - | - | -65 to 150 °C | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | J BEND | NOT SPECIFIED | unknown | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | 60 V | 60 V | Bidirectional | Single | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 6.67V | 1500W (1.5kW) | 145.6A | 1 µA | 10.3V | 96.8 V | 6V | 145.6 A | 1.5 kW | Bidirectional | 1 mA | - | - | 1 | 60 V | DO-214AB | - | Military | 1500 W | Yes | - | 66.7 V | 1 | - | 73.7 V | 6.67 V | - | - | ||
![]() MXP6KE10A Microchip Technology | 44 |
| - | - | - | Through Hole | T-18-2 | NO | - | T-18 | SILICON | 2 | P6KE10 | - | 9.5 V | - | - | - | 1 | MICROSEMI CORP | 41 A | - | MXP6KE10A | + 150 C | Microchip Technology | - 65 C | - | - | 1 | - | - | Bulk | PLASTIC/EPOXY | PLASTIC, T-18, 2 PIN | ROUND | LONG FORM | Active | - | 5 W | - | 5 W | 600 W | Active | NOT SPECIFIED | - | 5.5 | N | No | - | 0.024692 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | P6KE | e0 | No | EAR99 | Zener | TIN LEAD | - | - | - | General Purpose | - | 8541.10.00.50 | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | 2 | - | Axial | O-PALF-W2 | Not Qualified | 8.55 V | 8.55 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | No | 9.5V | 600W | 41A | - | 14.5V | 14.5 V | 8.55V | - | - | - | - | 1 | - | - | 8.55 V | - | - | - | 600 W | - | - | 9.5 V | - | - | 10.5 V | - | 3.5 V | - | ||
![]() MXSMBJ7.0A Microchip Technology | 44 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-214AA-2 | YES | 2 | SMBJ (DO-214AA) | SILICON | 2 | SMBJ70 | - | 7.78 V | 8.19 V | - | - | 1 | MICROSEMI CORP | 50 A | - | MXSMBJ7.0A | + 150 C | Microchip Technology | - 65 C | 1 | - | 1 | 150 °C | -65 °C | Bulk | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 1.38 W | - | 1.38 W | 600 W | Active | NOT SPECIFIED | 7 V | 5.44 | N | No | - | 0.003527 oz | - | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e0 | No | EAR99 | Zener | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | Zener | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | not_compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-C2 | Not Qualified | 7 V | 7 V | Unidirectional | SINGLE | 1 Channel | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 77.8V | 600W | 5.3A | 1 µA | 113V | 12 V | 70V | 50 A | 600 W | Unidirectional | 1 mA | 1 | - | - | 70 V | DO-214AA | - | - | 600 W | - | 1 | 7.78 V | - | 113 V | 8.6 V | 7.78 V | - | - |