- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Number of Bidirectional Channels | Breakdown Voltage-Max | Min Breakdown Voltage | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MXSMLJ100CA/TR Microchip Technology | 35 |
| - | - | - | Surface Mount | DO-214AB, SMC | - | - | SMLJ (DO-214AB) | - | - | SMLJ100 | Microchip Technology | 123 V | - | 1 | - | 18.6 A | Microchip | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 3 kW | Active | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 100 V | Bidirectional | - | 1 Channel | - | - | - | No | 111V | 3000W (3kW) | 18.6A | - | 162V | 162 V | 100V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | Microchip Technology | ||
![]() MPLAD15KP200AE3/TR Microchip Technology | 30 |
| - | - | - | Surface Mount | PLAD-2 | - | - | PLAD | - | - | PLAD15 | - | 222 V | - | 1 | - | 47 A | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2.5 W | - | 15 kW | Active | - | - | - | Details | - | - | - | - | -55°C ~ 150°C (TJ) | Reel | MPLAD | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 10 uA | - | - | - | SMD/SMT | - | - | - | 200 V | Unidirectional | - | 1 Channel | - | - | - | No | 222V | 15000W (15kW) | 47A | - | 322V | 322 V | 200V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 2 V | - | ||
![]() MXLSMBJ43CAE3/TR Microchip Technology | 30 |
| - | - | - | Surface Mount | DO-214AA-2 | - | - | SMBJ (DO-214AA) | - | - | SMBJ43 | - | 47.8 V | - | 1 | - | 8.6 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1.38 W | - | 600 W | Active | - | - | - | - | - | 0.003280 oz | - | - | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 1 uA | - | - | - | SMD/SMT | - | - | - | 43 V | Bidirectional | - | 1 Channel | - | - | - | No | 47.8V | 600W | 8.6A | - | 69.4V | 69.4 V | 43V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() MXL5KP16CA/TR Microchip Technology | 8 |
| - | - | - | Through Hole | P600, Axial | - | - | P600 | - | - | - | Microchip Technology | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | 5KP | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 17.8V | 5000W (5kW) | 192A | - | 26V | - | 16V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MX15KP33CA/TR Microchip Technology | In Stock | - | - | - | - | Through Hole | DO-204AR, Axial | - | - | DO-204AR | - | - | 15KP33 | Microchip Technology | 36.7 V | - | 1 | - | 274 A | Microchip | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 15 kW | Active | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 33 V | Bidirectional | - | 1 Channel | - | - | - | No | 36.7V | 15000W (15kW) | 274A | - | 54.8V | 54.8 V | 33V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | Microchip Technology | ||
![]() MXLRT100KP260CA/TR Microchip Technology | 27 |
| - | - | - | Through Hole | DO-204AR, Axial | - | - | DO-204AR | - | - | RT100KP | Microchip Technology | - | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 289V | 100000W (100kW) | 196A | - | 512V | - | 260V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MXLPLAD6.5KP40AE3 Microchip Technology | 9 |
| - | - | - | Surface Mount | Nonstandard SMD | YES | - | PLAD | SILICON | 1 | PLAD6.5 | Microchip Technology | 44.4 V | - | 1 | MICROSEMI CORP | 101 A | Microchip | MXLPLAD6.5KP40AE3 | + 150 C | Microchip Technology | - 55 C | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 2.5 W | 6.5 kW | Active | - | - | 5.6 | Details | Yes | - | - | - | -55°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | NOT SPECIFIED | - | AEC-Q101; MIL-19500 | SMD/SMT | S-PSSO-G1 | - | 33 V | 40 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 44.4V | 6500W (6.5kW) | 101A | - | 64.5V | 64.5 V | 40V | - | - | - | - | 1 | TVS Diodes | - | 40 V | - | - | 6500 W | 44.4 V | - | 49.1 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() MXLPLAD6.5KP16CAE3 Microchip Technology | 9 |
| - | - | - | Surface Mount | Nonstandard SMD | YES | - | PLAD | SILICON | 1 | PLAD6.5 | - | - | - | - | MICROSEMI CORP | - | Microsemi Corporation | MXLPLAD6.5KP16CAE3 | - | Microchip Technology | - | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | - | 2.5 W | - | Active | - | - | 5.6 | - | Yes | - | - | - | -55°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e3 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | NOT SPECIFIED | - | AEC-Q101; MIL-19500 | - | S-PSSO-G1 | - | - | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 17.8V | 6500W (6.5kW) | 250A | - | 26V | - | 16V | - | - | - | - | - | - | 1 | 16 V | - | - | 6500 W | 17.8 V | - | 19.7 V | - | - | - | ||
![]() MXLSMBJSAC15E3 Microchip Technology | 23 |
| - | - | - | Surface Mount | DO-214AA, SMB | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJSAC15 | Microchip Technology | - | - | 1 | MICROSEMI CORP | - | Microchip | MXLSMBJSAC15E3 | - | Microchip Technology | - | 1 | - | - | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | - | 2.5 W | - | Active | - | - | 5.61 | Details | Yes | 0.003280 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | J BEND | - | compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 16.7V | 500W | 20A | - | 23.6V | - | 15V | - | - | - | - | 1 | TVS Diodes | - | 15 V | DO-214AA | 30pF @ 1MHz | 500 W | 16.7 V | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MXSMBJSAC8.0E3 Microchip Technology | 25 |
| - | - | - | Surface Mount | DO-214AA, SMB | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJSAC8.0 | - | - | - | - | MICROSEMI CORP | - | Microsemi Corporation | MXSMBJSAC8.0E3 | - | Microchip Technology | - | 1 | - | - | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | - | 2.5 W | - | Active | - | - | 5.61 | - | Yes | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e3 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | DUAL | J BEND | - | compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 8.89V | 500W | 36A | - | 13.4V | - | 8V | - | - | - | - | 1 | TVS Diodes | - | 8 V | DO-214AA | 30pF @ 1MHz | 500 W | 8.89 V | - | - | - | - | - | ||
![]() MXLPLAD6.5KP17CAE3 Microchip Technology | 23 |
| - | - | - | Surface Mount | Nonstandard SMD | YES | - | PLAD | SILICON | 1 | PLAD6.5 | Microchip Technology | 18.9 V | - | 1 | MICROSEMI CORP | 236 A | Microchip | MXLPLAD6.5KP17CAE3 | + 150 C | Microchip Technology | - 55 C | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 2.5 W | 6.5 kW | Active | - | - | 5.6 | Details | Yes | - | - | - | -55°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | NOT SPECIFIED | - | AEC-Q101; MIL-19500 | SMD/SMT | S-PSSO-G1 | - | 20 V | 17 V | Bidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 18.9V | 6500W (6.5kW) | 236A | - | 27.6V | 27.6 V | 17V | - | - | - | - | - | TVS Diodes | 1 | 17 V | - | - | 6500 W | 18.9 V | - | 20.9 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() MXLSMBJSAC18E3 Microchip Technology | 23 |
| - | - | - | Surface Mount | DO-214AA, SMB | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJSAC18 | Microchip Technology | - | - | 1 | MICROSEMI CORP | - | Microchip | MXLSMBJSAC18E3 | - | Microchip Technology | - | 1 | - | - | Bulk | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | - | 2.5 W | - | Active | - | - | 5.61 | Details | Yes | 0.003280 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | J BEND | - | compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 20V | 500W | 15A | - | 28.8V | - | 18V | - | - | - | - | 1 | TVS Diodes | - | 18 V | DO-214AA | 30pF @ 1MHz | 500 W | 20 V | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MXPLAD6.5KP10AE3 Microchip Technology | 23 |
| - | - | - | Surface Mount | Nonstandard SMD | YES | - | PLAD | SILICON | 1 | PLAD6.5 | Microchip Technology | 11.1 V | - | 1 | MICROSEMI CORP | 383 A | Microchip | MXPLAD6.5KP10AE3 | + 150 C | Microchip Technology | - 55 C | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 2.5 W | 6.5 kW | Active | NOT SPECIFIED | - | 5.6 | Details | Yes | - | - | - | -55°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | - | - | AEC-Q101; MIL-19500 | SMD/SMT | S-PSSO-G1 | - | 10 V | 10 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 11.1V | 6500W (6.5kW) | 383A | - | 17V | 17 V | 10V | - | - | - | - | 1 | TVS Diodes | - | 10 V | - | - | 6500 W | 11.1 V | - | 12.3 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() MXLPLAD6.5KP16AE3 Microchip Technology | 14 |
| - | - | - | Surface Mount | Nonstandard SMD | - | - | PLAD | - | - | PLAD6.5 | - | 17.8 V | - | - | - | 250 A | - | - | + 150 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | - | - | 6.5 kW | Active | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 16 V | Unidirectional | - | 1 Channel | - | - | - | No | 17.8V | 6500W (6.5kW) | 250A | - | 26V | 26 V | 16V | - | - | - | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MXSMBJSAC36E3 Microchip Technology | 23 |
| - | - | - | Surface Mount | DO-214AA, SMB | YES | - | SMBJ (DO-214AA) | SILICON | 2 | SMBJSAC36 | Microchip Technology | - | - | 1 | MICROSEMI CORP | - | Microchip | MXSMBJSAC36E3 | - | Microchip Technology | - | 1 | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-J2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | - | 2.5 W | - | Active | - | - | 5.61 | Details | Yes | 0.003280 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | Yes | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | DUAL | J BEND | - | compliant | - | - | 2 | MIL-19500 | SMD/SMT | R-PDSO-J2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 40V | 500W | 8.6A | - | 60V | - | 36V | - | - | - | - | 1 | TVS Diodes | - | 36 V | DO-214AA | 30pF @ 1MHz | 500 W | 40 V | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MXLPLAD6.5KP20AE3 Microchip Technology | 23 |
| - | - | - | Surface Mount | Nonstandard SMD | YES | - | PLAD | SILICON | 1 | PLAD6.5 | Microchip Technology | 22.2 V | - | 1 | MICROSEMI CORP | 202 A | Microchip | MXLPLAD6.5KP20AE3 | + 150 C | Microchip Technology | - 55 C | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | 2.5 W | 2.5 W | 6.5 kW | Active | - | - | 5.59 | Details | Yes | - | - | - | -55°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | e3 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | TVS Diodes / ESD Suppression Diodes | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | NOT SPECIFIED | - | AEC-Q101; MIL-19500 | SMD/SMT | S-PSSO-G1 | - | 22 V | 20 V | Unidirectional | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 22.2V | 6500W (6.5kW) | 202A | - | 32.4V | 32.4 V | 20V | - | - | - | - | 1 | TVS Diodes | - | 20 V | - | - | 6500 W | 22.2 V | - | 24.5 V | - | - | ESD Suppressors / TVS Diodes | ||
![]() MXLPLAD6.5KP40CAE3 Microchip Technology | 23 |
| - | - | - | Surface Mount | Nonstandard SMD | YES | - | PLAD | SILICON | 1 | PLAD6.5 | - | 44.4 V | - | - | MICROSEMI CORP | 101 A | Microsemi Corporation | MXLPLAD6.5KP40CAE3 | + 150 C | Microchip Technology | - 55 C | 1 | 150 °C | -55 °C | Bulk | PLASTIC/EPOXY | S-PSSO-G1 | SQUARE | SMALL OUTLINE | Active | - | - | 2.5 W | 6.5 kW | Active | - | - | 5.6 | - | Yes | - | - | - | -55°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | e3 | - | EAR99 | Zener | MATTE TIN | - | - | - | General Purpose | HIGH RELIABILITY | 8541.10.00.50 | - | AVALANCHE | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | NOT SPECIFIED | - | AEC-Q101; MIL-19500 | SMD/SMT | S-PSSO-G1 | - | - | 40 V | BIDIRECTIONAL | SINGLE | 1 Channel | - | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | No | 44.4V | 6500W (6.5kW) | 101A | - | 64.5V | 64.5 V | 40V | - | - | - | - | - | TVS Diodes | 1 | 40 V | - | - | 6500 W | 44.4 V | - | 49.1 V | - | - | - | ||
![]() MXLPLAD6.5KP28AE3 Microchip Technology | 23 |
| - | - | - | Surface Mount | Nonstandard SMD | - | - | PLAD | - | - | PLAD6.5 | Microchip Technology | 31.1 V | - | 1 | - | 143 A | Microchip | - | + 150 C | Microchip Technology | - 55 C | - | - | - | Bulk | - | - | - | - | - | - | 2.5 W | - | 6.5 kW | Active | - | - | - | Details | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 280 V | 28 V | Unidirectional | - | 1 Channel | - | - | - | No | 31.1V | 6500W (6.5kW) | 143A | - | 45.5V | 45.5 V | 28V | - | - | - | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | ||
![]() MXSMCJLCE30A/TR Microchip Technology | 20 |
| - | - | - | Surface Mount | DO-214AB-2 | - | - | SMCJ (DO-214AB) | - | - | SMCJLCE30 | - | 33.3 V | - | 1 | - | 31 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5 W | - | 1.5 kW | Active | - | - | - | N | - | 0.009065 oz | 15 kV | 8 kV | -65°C ~ 150°C (TJ) | Reel | Military, MIL-PRF-19500 | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 5 uA | - | - | - | SMD/SMT | - | - | - | 30 V | Unidirectional | - | 1 Channel | - | - | - | No | 33.3V | 1500W (1.5kW) | 31A | - | 48.4V | 48.4 V | 30V | - | - | - | - | 1 | - | - | - | - | 100pF @ 1MHz | - | - | - | - | - | - | - | ||
![]() MXSMCJ13CA Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-214AB-2 | - | 2 | DO-214AB (SMCJ) | - | - | SMCJ13 | - | 14.4 V | - | 1 | - | 69.7 A | - | - | + 150 C | Microchip Technology | - 65 C | - | - | - | Bulk | - | - | - | - | - | - | 1.56 W | - | 1.5 kW | Active | - | 13 V | - | N | - | 0.008818 oz | - | - | -65°C ~ 150°C (TJ) | Bulk | Military, MIL-PRF-19500 | - | - | - | Zener | - | 150 °C | -65 °C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 13 V | 13 V | Bidirectional | - | 1 Channel | Single | - | - | No | 14.4V | 1500W (1.5kW) | 69.7A | 1 µA | 21.5V | 21.5 V | 13V | 69.7 A | 1.5 kW | Bidirectional | 1 mA | - | - | 1 | - | - | - | - | - | 1 | - | 14.4 V | - | - |