- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Leakage Current | Element Configuration | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Junction Temperature (Tj) | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMF4L22A Littelfuse Inc. | 5950 |
| Datasheet | 19 Weeks | - | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | 24.4V | 1 | - | 22V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | SMF4L | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | FLAT | - | - | - | R-PDSO-F2 | - | - | - | SINGLE | - | - | No | - | 400W | - | - | 35.5V | 35.5V | - | 11.3A | - | 400W | Unidirectional | - | 1 | - | - | - | - | - | 2000W | 150°C | 980μm | - | - | ROHS3 Compliant | - | ||
![]() T5V0DLP-7B Diodes Incorporated | 12943 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 3-UFDFN | - | 3 | - | - | SILICON | 8V | 2 | - | 5V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e4 | - | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | 8541.10.00.50 | - | 25W | BOTTOM | - | 260 | 30 | T5V0 | - | - | 5V | - | - | - | Dual | No | 6.1V | - | 2A 8/20μs | 250nA | - | 12.5V | - | 2A | 2A | 25W | Unidirectional | - | 2 | - | 5V | - | 9pF @ 1MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLD8S36A Littelfuse Inc. | 20 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard SMD | - | - | - | - | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, SLD8S | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 40V | 7000W 7kW | 121A | - | 58.1V | - | 36.5V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SP4022-01FTG-C Littelfuse Inc. | 7500 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | - | SILICON | 13.3V | 1 | - | 12V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101, SP4022, SPA® | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | Automotive | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | - | Bidirectional | SINGLE | - | - | No | - | - | 15A 8/20μs | - | 35V | 35V | 12V Max | 15A | 15A | 500W | - | - | 1 | - | - | - | 1.3pF @ 1MHz | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RCLAMP3324P.TCT Semtech Corporation | 119265 | - | - | 6 Weeks | - | - | Surface Mount | 10-UFDFN | YES | - | - | - | SILICON | - | 1 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100, RailClamp® | e4 | - | Active | 1 (Unlimited) | 10 | - | EAR99 | Steering (Rail to Rail) | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive | - | - | - | - | BOTTOM | NO LEAD | 260 | 30 | RCLAMP33 | R-PBCC-N10 | - | - | UNIDIRECTIONAL | SINGLE | - | - | Yes | 8V Typ | - | 4.5A 8/20μs | - | 4.5V | - | 3.3V Max | - | - | - | - | - | 4 | - | 3.3V | - | 0.6pF @ 1MHz | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LXES03TAA1-142 Murata Electronics | 90 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 0201 (0603 Metric) | YES | - | - | - | SILICON | - | 1 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | Ethernet, HDMI | - | - | - | - | BOTTOM | - | - | - | - | R-PBCC-N2 | - | - | BIDIRECTIONAL | SINGLE | - | - | No | 7V | - | - | - | - | - | 5V Max | - | - | - | - | - | - | 1 | 5V | - | 5pF @ 1MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LXES1UTAA1-157 Murata Electronics | 20000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2-XDFN | - | 2 | - | - | SILICON | - | 1 | - | 6V | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | - | - | - | - | BOTTOM | - | - | - | - | - | - | - | BIDIRECTIONAL | SINGLE | - | - | No | 7V | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 6V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLD8S33A Littelfuse Inc. | 500 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard SMD | - | - | - | - | - | 36.7V | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, SLD8S | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 7000W 7kW | 132A | - | 53.3V | - | 33V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DESD1CAN2SOQ-7 Diodes Incorporated | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | SILICON | - | 2 | 0.3W | 24V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | Matte Tin (Sn) | Automotive, CAN | HIGH RELIABILITY | 8541.10.00.50 | - | - | DUAL | GULL WING | 260 | 30 | - | R-PDSO-G3 | - | - | BIDIRECTIONAL | - | - | - | No | 25.4V | - | 3A 8/20μs | - | - | 70V | 24V Max | 3A | - | 200W | - | - | - | 2 | - | - | 11pF @ 1MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DESD5V0U1BB-7 Diodes Incorporated | 5 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | - | - | - | SILICON | - | 2 | 0.25W | 5V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | - | DUAL | FLAT | - | - | - | R-PDSO-F2 | - | - | BIDIRECTIONAL | - | - | - | No | 5.5V | - | 3A 8/20μs | - | 7.2V Typ | 7.2V | 5V Max | 3A | - | - | - | - | - | 1 | 5V | - | 2.9pF @ 1MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SLD33-018 Littelfuse Inc. | 10000 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | P600, Axial | - | 2 | - | 2.099991g | - | 36.7V | 1 | - | 33V | - | -55°C~175°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, SLD | e3 | - | Active | 1 (Unlimited) | - | Axial | EAR99 | Zener | Matte Tin (Sn) | Automotive | - | - | - | 8W | - | - | - | - | - | - | - | - | Bidirectional | - | 10μA | - | No | - | 5000W 5kW | 95.7A | - | 53.3V | 53.3V | - | 95.7A | 600A | 5kW | - | 5mA | - | - | - | - | - | 36.7V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SLD8S22A Littelfuse Inc. | 153 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard SMD | - | - | - | - | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, SLD8S | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 24.4V | 7000W 7kW | 197A | - | 35.5V | - | 22V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SPHV12-01ETG Littelfuse Inc. | 82024 |
| Datasheet | 13 Weeks | - | - | Surface Mount | SOD-882 | YES | - | - | - | SILICON | - | 1 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, SPHV, SPA® | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | Automotive | - | - | - | - | BOTTOM | - | - | - | - | R-PBCC-N2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | No | 13.3V | 200W | 8A 8/20μs | - | 25V | - | 12V Max | - | - | - | - | - | 1 | - | - | MO-236 | 60pF @ 1MHz | - | 200W | - | - | - | - | ROHS3 Compliant | - | ||
SZESD8451MUT5G ON Semiconductor | 46 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | - | - | SILICON | 7.9V | 1 | - | 3.3V | - | -55°C~125°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | Automotive | LOW CAPACITANCE | - | 300FF | - | BOTTOM | - | - | - | - | - | - | 3.3V | UNIDIRECTIONAL | - | - | Single | No | 5.5V | - | 16A 100ns | - | - | 19V | 3.3V Max | 16A | - | - | Bidirectional | - | - | 1 | - | - | 0.2pF @ 1MHz | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPSMD24A Littelfuse Inc. | 66000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | - | SILICON | 29.5V | 1 | - | 24V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, TPSMD | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | 3kW | DUAL | J BEND | - | - | - | R-PDSO-J2 | - | 3.5V | Unidirectional | SINGLE | - | - | No | 26.7V | 3000W 3kW | - | - | - | 38.9V | - | 77.1A | 77.1A | 3kW | - | - | 1 | - | - | - | - | - | 3000W | - | 2.62mm | 7.11mm | 6.22mm | ROHS3 Compliant | - | ||
![]() SD12-01FTG Littelfuse Inc. | 549 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | - | SILICON | - | 1 | - | 12V | - | -40°C~125°C TJ | Cut Tape (CT) | 2014 | SD, SPA® | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | General Purpose | - | - | - | 450W | DUAL | GULL WING | 260 | 40 | - | - | 12V | 12V | Unidirectional | SINGLE | - | - | No | - | - | 17A 8/20μs | - | - | 22.5V | 12V Max | 17A | 17A | 450W | - | - | 1 | - | - | - | 150pF @ 1MHz | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AOZ8212ACI-05 Alpha & Omega Semiconductor Inc. | 1052 |
| - | 18 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 5.5V | 110W | 6A 8/20μs | - | 16V | - | 5V Max | - | - | - | - | - | - | 2 | - | - | 11pF @ 1MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RCLAMP5011ZATFT Semtech Corporation | 276520 | - | - | 8 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | - | - | - | - | - | - | 5V | Industrial grade | -40°C~85°C TJ | Tape & Reel (TR) | 2014 | RailClamp® | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | HDMI | - | - | - | - | - | - | - | - | RCLAMP50 | - | - | - | - | - | - | - | No | 6.5V | - | 4A 8/20μs | - | - | 12.5V | 5V Max | 4A | - | 50W | - | - | - | 1 | - | - | 0.4pF @ 1MHz | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() UCLAMP5011ZATFT Semtech Corporation | 15000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | - | - | SILICON | - | 1 | - | 5V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2004 | uClamp® | - | yes | Active | 1 (Unlimited) | 2 | - | - | Zener | - | General Purpose | LOW CAPACITANCE | - | - | - | BOTTOM | - | - | - | UCLAMP | - | - | - | BIDIRECTIONAL | SINGLE | - | - | No | 6.5V | - | 2A 8/20μs | - | - | 12V | 5V Max | 2A | - | 30W | - | - | - | 1 | 5V | - | 4.2pF @ 1MHz | - | - | - | - | - | - | RoHS Compliant | - | ||
FESD05P30ZL ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | - | - | 30.4mg | SILICON | - | 1 | 0.25W | 5.5V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | General Purpose | - | - | 30pF | - | BOTTOM | - | 260 | - | - | R-PBCC-N2 | - | - | - | SINGLE | - | - | No | 6.2V | - | - | - | 8.8V Typ | 8.8V | 5.5V Max | 5A | - | - | Unidirectional | - | 1 | - | - | - | 31pF @ 1MHz | - | 50W | - | - | - | - | RoHS Compliant | Lead Free |