- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Minimum Operating Temperature | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Series | Termination Style | Working Voltage | Polarity | Number of Channels | Clamping Voltage | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMA22CA-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | 20.9 V | - | 4000 | - | + 150 C | - 55 C | - | 400 W | - | 0.002258 oz | - | - | MouseReel | P4SMA | SMD/SMT | 18.8 V | Bidirectional | 1 Channel | - | - | ||
![]() 1.5SMC30CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | 28.5 V | - | 1500 | - | + 150 C | - 55 C | - | 1.5 kW | - | 0.007443 oz | - | - | MouseReel | 1.5SMC | SMD/SMT | 25.6 V | Bidirectional | 1 Channel | - | - | ||
![]() P6SMB36CA-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | 34.2 V | - | 2000 | 12.2 A | + 150 C | - 55 C | - | 600 W | - | 0.003280 oz | - | - | MouseReel | P6SMB | SMD/SMT | 30.8 V | Bidirectional | 1 Channel | - | - | ||
![]() P6SMB75A-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | 71.3 V | - | 2000 | 5.9 A | + 150 C | - 55 C | - | 600 W | - | 0.003280 oz | - | - | MouseReel | P6SMB | SMD/SMT | 64.1 V | Unidirectional | 1 Channel | - | 3.5 V | ||
![]() 1.5SMC27CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | 25.7 V | - | 1500 | - | + 150 C | - 55 C | - | 1.5 kW | - | 0.007443 oz | - | - | MouseReel | 1.5SMC | SMD/SMT | 23.1 V | Bidirectional | 1 Channel | - | - | ||
![]() SMLJ33A-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | 36.7 V | - | 1500 | 56.2 A | + 150 C | - 55 C | 5 W | 3 kW | - | 0.007408 oz | - | - | MouseReel | SMLJ | SMD/SMT | 33 V | Unidirectional | 1 Channel | - | 3.5 V | ||
![]() SMCJ11A-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | 12.2 V | - | 1500 | 82.5 A | + 150 C | - 55 C | 5 W | 1.5 kW | - | 0.007408 oz | - | - | MouseReel | SMCJ | SMD/SMT | 11 V | Unidirectional | 1 Channel | - | 3.5 V | ||
![]() SMCJ30CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | 33.3 V | - | 1500 | 31 A | + 150 C | - 55 C | 5 W | 1.5 kW | - | 0.007408 oz | - | - | MouseReel | SMCJ | SMD/SMT | 30 V | Bidirectional | 1 Channel | - | 3.5 V | ||
![]() P4SMA30CA-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | 28.5 V | - | 4000 | - | + 150 C | - 55 C | - | 400 W | - | 0.002258 oz | - | - | MouseReel | P4SMA | SMD/SMT | 25.6 V | Bidirectional | 1 Channel | - | - | ||
![]() P6SMB91A-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | 86.5 V | - | 2000 | 4.9 A | + 150 C | - 55 C | - | 600 W | - | 0.003280 oz | - | - | MouseReel | P6SMB | SMD/SMT | 77.8 V | Unidirectional | 1 Channel | - | 3.5 V | ||
![]() P4SMA36A-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | 34.2 V | - | 4000 | - | + 150 C | - 55 C | - | 400 W | - | 0.002258 oz | - | - | MouseReel | P4SMA | SMD/SMT | 30.8 V | Unidirectional | 1 Channel | - | 3.5 V | ||
![]() SMCJ6.0CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | 6.67 V | - | 1500 | 145.7 A | + 150 C | - 55 C | 5 W | 1.5 kW | Details | 0.007408 oz | - | - | MouseReel | SMCJ | SMD/SMT | 6 V | Bidirectional | 1 Channel | - | 3.5 V | ||
![]() SMLJ36A-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | 40 V | - | 1500 | 51.6 A | + 150 C | - 55 C | 5 W | 3 kW | - | 0.007408 oz | - | - | MouseReel | SMLJ | SMD/SMT | 36 V | Unidirectional | 1 Channel | - | 3.5 V | ||
![]() SMAJ12CA-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | 13.3 V | - | 4000 | 20.1 A | + 150 C | - 55 C | 1 W | 400 W | - | 0.002258 oz | - | - | MouseReel | SMAJ | SMD/SMT | 12 V | Bidirectional | 1 Channel | - | - | ||
![]() P6SMB300A-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | 285 V | - | 2000 | 1.5 A | + 150 C | - 55 C | - | 600 W | - | 0.003280 oz | - | - | MouseReel | P6SMB | SMD/SMT | 256 V | Unidirectional | 1 Channel | - | 5 V | ||
![]() 1.5SMC200CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | 190 V | - | 1500 | - | + 150 C | - 55 C | - | 1.5 kW | - | 0.007443 oz | - | - | MouseReel | 1.5SMC | SMD/SMT | 171 V | Bidirectional | 1 Channel | - | - | ||
![]() SMLJ58A-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | 64.4 V | - | 1500 | 32 A | + 150 C | - 55 C | 5 W | 3 kW | - | 0.007408 oz | - | - | MouseReel | SMLJ | SMD/SMT | 58 V | Unidirectional | 1 Channel | - | 3.5 V | ||
![]() SMAJ60A-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | 66.7 V | - | 4000 | 4.1 A | + 150 C | - 55 C | 1 W | 400 W | Details | 0.002258 oz | - | - | MouseReel | SMAJ | SMD/SMT | 60 V | Unidirectional | 1 Channel | 96.8 V | 3.5 V | ||
![]() P4SMA12CA-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | 11.4 V | - | 4000 | - | + 150 C | - 55 C | - | 400 W | - | 0.002258 oz | - | - | MouseReel | P4SMA | SMD/SMT | 10.2 V | Bidirectional | 1 Channel | - | - | ||
![]() SMCJ58CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | 64.4 V | - | 1500 | 16.1 A | + 150 C | - 55 C | 5 W | 1.5 kW | - | 0.007408 oz | - | - | MouseReel | SMCJ | SMD/SMT | 58 V | Bidirectional | 1 Channel | - | 3.5 V |