- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Packaging | Series | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Reference Standard | Termination Style | JESD-30 Code | Working Voltage | Polarity | Configuration | Number of Channels | Diode Type | Clamping Voltage | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Breakdown Voltage-Max | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ20A-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | - | - | - | 22.2 V | - | 4000 | - | 12.3 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 1 W | 400 W | - | - | - | 0.002258 oz | - | - | MouseReel | SMAJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 20 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V | ||
![]() 1.5SMC170A-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | - | - | - | 162 V | - | 1500 | - | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 1.5 kW | - | - | - | 0.007443 oz | - | - | MouseReel | 1.5SMC | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 145 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V | ||
![]() 1.5SMC120A-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | - | - | - | 114 V | - | 1500 | - | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 1.5 kW | - | - | - | 0.007443 oz | - | - | MouseReel | 1.5SMC | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 102 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V | ||
![]() P6SMB100A-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | - | - | - | 95 V | - | 2000 | - | 4.5 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | 0.003280 oz | - | - | MouseReel | P6SMB | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 85.5 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V | ||
![]() 1.5SMC480CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | YES | SILICON | 2 | 456 V | - | 1500 | BOURNS INC | - | 1.5SMC480CA-H | + 150 C | - 55 C | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | 1.5 kW | NOT SPECIFIED | 5.68 | Yes | 0.007443 oz | - | - | MouseReel | 1.5SMC | e3 | EAR99 | Matte Tin (Sn) | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | not_compliant | IEC-61000-4-2, 4-4, 4-5 | SMD/SMT | R-PDSO-C2 | 408 V | Bidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | 408 V | DO-214AB | 1500 W | 456 V | 504 V | - | ||
![]() SMLJ85A-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | - | - | - | 94.4 V | - | 1500 | - | 20.8 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5 W | 3 kW | - | - | - | 0.007408 oz | - | - | MouseReel | SMLJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 85 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V | ||
![]() SMAJ45CA-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | - | - | - | 50 V | - | 4000 | - | 5.5 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 1 W | 400 W | - | - | - | 0.002258 oz | - | - | MouseReel | SMAJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 45 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | ||
![]() SMBJ17A-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | - | - | - | 18.9 V | - | 2000 | - | 21.8 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5 W | 600 W | - | - | - | 0.003386 oz | - | - | MouseReel | SMBJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 17 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V | ||
![]() 1.5SMC36CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | - | - | - | 34.2 V | - | 1500 | - | 30.5 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 1.5 kW | - | - | - | 0.007443 oz | - | - | MouseReel | 1.5SMC | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 30.8 V | Bidirectional | - | 1 Channel | - | 49.9 V | - | - | - | - | - | 3.5 V | ||
![]() SMAJ14A-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | - | - | - | 15.6 V | - | 4000 | - | 17.2 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 1 W | 400 W | - | - | - | 0.002258 oz | - | - | MouseReel | SMAJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 14 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V | ||
![]() P6SMB220A-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | - | - | - | 209 V | - | 2000 | - | 1.9 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | 0.003280 oz | - | - | MouseReel | P6SMB | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 185 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 5 V | ||
![]() P6SMB91CA-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | - | - | - | 86.5 V | - | 2000 | - | 4.9 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | 0.003280 oz | - | - | MouseReel | P6SMB | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 77.8 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | ||
![]() P4SMA160A-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | - | - | - | 152 V | - | 4000 | - | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 400 W | - | - | - | 0.002258 oz | - | - | MouseReel | P4SMA | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 136 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V | ||
![]() P6SMB20CA-H Bourns, Inc. | In Stock | - | - | DO-214AA-2 | - | - | - | 19 V | - | 2000 | - | 22 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 600 W | - | - | - | 0.003280 oz | - | - | MouseReel | P6SMB | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 17.1 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | ||
![]() SMCJ6.5CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | - | - | - | 7.22 V | - | 1500 | - | 134 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5 W | 1.5 kW | - | - | - | 0.007408 oz | - | - | MouseReel | SMCJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 6.5 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V | ||
![]() SMLJ51A-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | - | - | - | 56.7 V | - | 1500 | - | 36.4 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5 W | 3 kW | - | - | - | 0.007408 oz | - | - | MouseReel | SMLJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 51 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V | ||
![]() 1.5SMC6.8CA-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | YES | SILICON | 2 | 6.45 V | - | 1500 | BOURNS INC | - | 1.5SMC68CA-H | + 150 C | - 55 C | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | 1.5 kW | NOT SPECIFIED | 5.63 | Yes | 0.007443 oz | - | - | MouseReel | 1.5SMC | e3 | EAR99 | Matte Tin (Sn) | 8541.10.00.50 | AVALANCHE | DUAL | C BEND | NOT SPECIFIED | not_compliant | IEC-61000-4-2, 4-4, 4-5 | SMD/SMT | R-PDSO-C2 | 5.8 V | Bidirectional | SINGLE | 1 Channel | TRANS VOLTAGE SUPPRESSOR DIODE | - | 58.1 V | DO-214AB | 1500 W | 64.6 V | 71.4 V | - | ||
![]() P4SMA39CA-H Bourns, Inc. | In Stock | - | - | DO-214AC-2 | - | - | - | 37.1 V | - | 4000 | - | - | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | - | 400 W | - | - | - | 0.002258 oz | - | - | MouseReel | P4SMA | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 33.3 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | ||
![]() SMCJ26A-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | - | - | - | 28.9 V | - | 1500 | - | 35.7 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5 W | 1.5 kW | - | - | - | 0.007408 oz | - | - | MouseReel | SMCJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 26 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 3.5 V | ||
![]() SMLJ150A-H Bourns, Inc. | In Stock | - | - | DO-214AB-2 | - | - | - | 167 V | - | 1500 | - | 12.4 A | - | + 150 C | - 55 C | - | - | - | - | - | - | - | - | - | 5 W | 3 kW | - | - | - | 0.007408 oz | - | - | MouseReel | SMLJ | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | 150 V | Unidirectional | - | 1 Channel | - | - | - | - | - | - | - | 5 V |