- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Test | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Current - Leakage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Voltage - Breakdown | Number of Bidirectional Channels | Voltage - Clamping | Clamping Voltage-Max | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ33CA Bourns Inc. | 3400 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 42.2V | 1 | - | 33V | - | -55°C~150°C TJ | Digi-Reel® | 2005 | SMBJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | PRSM-MIN | - | - | 600W | DUAL | C BEND | - | - | - | SMBJ33 | 2 | - | 3.5V | - | Bidirectional | - | 1 | 5μA | Single | - | - | - | No | 36.7V | - | - | - | 5μA | - | 53.3V | - | 11.3A | 100A | 600W | - | 1mA | - | - | - | - | 36.7V | - | - | 42.2V | Yes | - | - | - | - | - | - | 2.42mm | 4.57mm | 3.94mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PTVS48VS1UTR,115 Nexperia USA Inc. | 12 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | SOD-123W | - | 2 | - | - | SILICON | 53.3V | 1 | - | 48V | - | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | 400W | DUAL | FLAT | 260 | - | 30 | PTVS*S1U | 2 | - | 48V | - | - | - | - | 100nA | Single | - | - | - | No | - | - | - | - | 100nA | 77.4V | 77.4V | - | 5.2A | - | 400W | Unidirectional | 10mA | - | - | - | - | 53.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5KP6.5A Littelfuse Inc. | 32000 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | 2.099991g | - | 7.22V | - | - | 6.5V | - | -55°C~175°C TJ | Tape & Reel (TR) | - | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 6.5V | - | Unidirectional | - | 1 | - | - | - | - | - | No | 7.22V | 5000W 5kW | - | 455.4A | - | 11.2V | 11.2V | 6.5V | 455.4A | 447A | 5kW | - | - | 1 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 9.1mm | - | 9.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CDNBS16-T08C Bourns Inc. | 5 |
| Datasheet | 7 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | - | 8.5V | 8 | - | 8V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | - | General Purpose | - | - | - | 500W | - | - | - | - | - | CDNBS16 | - | - | 8V | - | Bidirectional | - | 8 | 10μA | - | - | - | - | No | 8.5V | 500W | - | 30A 8/20μs | 10μA | 26V | 26V | 8V | 30A | 30A | 500W | Bidirectional | 1mA | - | 8 | - | 15pF @ 1MHz | 8.5V | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N6277A ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Through Hole | DO-201AD, Axial | - | 2 | Axial | - | - | 17.1V | - | - | 15.3V | - | -65°C~175°C TJ | Bulk | 2004 | Mosorb™ | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -65°C | Zener | General Purpose | - | 1.5kW | 18V | - | - | - | - | - | - | 1N6277A | - | - | 15.3V | - | Unidirectional | - | 1 | - | - | - | - | - | No | 17.1V | 1500W 1.5kW | - | - | - | 25.2V | 25.2V | 15.3V | - | 59.5A | 1.5kW | Unidirectional | - | 1 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 5.3mm | - | 9.5mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() SMAJ200A-TP Micro Commercial Co | 8763 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | 235.5V | 1 | 1W | - | - | -55°C~175°C TA | Cut Tape (CT) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | DUAL | C BEND | 260 | - | 10 | - | 2 | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 224V | 400W | - | 1.2A | - | 324V | - | 200V | - | - | - | - | - | 1 | - | 200V | - | - | - | 400W | - | - | - | - | - | - | 324V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ40CA Bourns Inc. | 5595 | - | Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 44.4V | 1 | 5W | 40V | - | -55°C~150°C TJ | Digi-Reel® | 2010 | SMBJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | PRSM-MIN | - | - | - | DUAL | C BEND | - | - | - | SMBJ40 | 2 | - | 3.5V | - | - | - | 1 | 5μA | Single | - | - | - | No | - | 600W | - | - | 5μA | 64.5V | 64.5V | - | 9.3A | 100A | 600W | Bidirectional | 1mA | - | - | - | - | 44.4V | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ5V0CA ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | - | SMD/SMT | - | 2 | - | 300mg | SILICON | 6.7V | 1 | 1.5kW | 5V | - | - | Cut Tape | 2017 | - | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 150°C | -55°C | Zener | - | UL RECOGNIZED | 1.5kW | 5V | - | DUAL | C BEND | - | - | - | - | - | - | 5V | - | Bidirectional | - | - | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 6.4V | - | 10mA | - | 2mA | - | - | - | 163A | 163A | 1.5kW | - | - | - | - | 5V | - | 6.4V | 2mA | - | 7V | - | - | 7V | - | 9.2V | - | - | 2.75mm | 7.15mm | 6.25mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SMBJ150CA Bourns Inc. | 30659 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 167V | 1 | 5W | 150V | - | -55°C~150°C TJ | Digi-Reel® | 2012 | SMBJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | PRSM-MIN | - | - | - | DUAL | C BEND | - | - | - | SMBJ15 | 2 | - | 5V | - | - | - | 1 | 5μA | Single | - | - | - | No | - | 600W | - | - | 5μA | 243V | 243V | - | 2.5A | 100A | 600W | Bidirectional | 1mA | - | - | - | - | 167V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMB91CA Littelfuse Inc. | 15000 |
| Datasheet | 17 Weeks | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 91V | 1 | 5W | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | DUAL | J BEND | 260 | - | 40 | - | 2 | R-PDSO-J2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 86.5V | 600W | - | 4.9A | - | 125V | - | 77.8V | - | - | - | - | - | - | 1 | 77.8V | - | - | - | 600W | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D5V0L1B2LPS-7B Diodes Incorporated | 568500 |
| Datasheet | 14 Weeks | - | Gold | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | 2 | - | - | SILICON | - | 1 | - | 5V | Automotive grade | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | DUAL | - | 260 | - | 30 | D5V0L1 | - | - | - | - | - | - | - | - | Single | - | - | - | No | 6V | - | - | 6A 8/20μs | 100nA | - | 14V | 5V Max | 6A | - | 84W | Bidirectional | - | - | 1 | - | 15pF @ 1MHz | - | - | 90W | - | Yes | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE62CA Littelfuse Inc. | 461 | - | Datasheet | 19 Weeks | - | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 58.9V | 1 | - | 53V | - | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 1.5kW | 62V | 6.5W | - | WIRE | 260 | - | 30 | - | 2 | - | 53V | - | - | SINGLE | 1 | 1μA | - | - | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | - | - | - | 85V | 85V | - | 17.9A | 17.9A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | 58.9V | - | - | 65.1V | - | - | - | - | - | - | 5.3mm | - | 9.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SLVE2.8.TCT Semtech Corporation | 205 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | SILICON | - | 2 | - | 2.8V | - | -55°C~125°C TJ | Tape & Reel (TR) | - | SLV | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Zener | MATTE TIN | - | - | - | Ethernet | - | - | - | - | DUAL | GULL WING | 260 | 1.4mm | - | - | 4 | - | - | 2.8V | UNIDIRECTIONAL | - | - | 1μA | Single | - | 300W | CATHODE | No | 3V | - | - | 24A 8/20μs | 1μA | - | 15V | 2.8V Max | 24A | - | 300W | Bidirectional | - | - | 1 | - | 100pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | 3.04mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SMBJ20CA Littelfuse Inc. | 26054 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 22.2V | 1 | - | 20V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2004 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 600W | 20V | 600W | - | - | - | - | - | - | - | - | 20V | - | Bidirectional | - | 1 | 1μA | - | - | 600W | - | No | 22.2V | 600W | - | 18.6A | - | 32.4V | 32.4V | 20V | 18.6A | 18.6A | 600W | Bidirectional | 1mA | - | 1 | - | - | 22.2V | - | - | 24.5V | - | - | - | 1 | - | - | - | 2.44mm | 5.59mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SM15T75CAY STMicroelectronics | 30000 |
| Datasheet | - | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | - | 71.3V | - | - | 64.1V | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SM15TY, TRANSIL™ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | 1.5kW | - | - | - | - | - | SM15T | - | - | 64.1V | 64.1V | - | - | - | - | Single | - | - | - | No | - | 1500W 1.5kW | - | 75A 8/20μs | 1μA | 134V | 134V | - | 75A | 14.6A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | - | - | - | 78.8V | - | - | - | - | - | - | - | 2.45mm | 7.15mm | 6.25mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SMAJ17A Littelfuse Inc. | 35000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | - | 18.9V | 1 | - | 17V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 400W | 17V | 3.3W | - | - | - | - | - | - | - | - | 17V | - | Unidirectional | - | 1 | 1μA | - | - | 400W | - | No | 18.9V | 400W | - | 14.5A | - | 27.6V | 27.6V | 17V | 14.5A | 14.5A | 400W | Unidirectional | 1mA | 1 | - | - | - | 18.9V | - | - | 20.9V | - | 1 | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMLJ48CA Bourns Inc. | 1813 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | - | 53.3V | - | - | 48V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | SMLJ | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | SMLJ48 | - | - | - | - | - | - | 1 | 5μA | Single | - | - | - | No | - | 3000W 3kW | - | 38.8A | 5μA | 77.4V | 77.4V | - | 38.8A | - | 3kW | Bidirectional | 1mA | - | - | - | - | 53.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1SMB22AT3 ON Semiconductor | 1710 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 24.4V | 1 | 0.55W | 22V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | 600W | 22V | - | DUAL | C BEND | 240 | - | 30 | 1SMB | 2 | - | 22V | - | Unidirectional | SINGLE | - | 5μA | - | - | - | - | No | - | - | - | - | - | 35.5V | 35.5V | - | 16.9A | 16.9A | 600W | - | 1mA | 1 | - | - | 730pF @ 1MHz | 24.4V | - | - | - | - | - | - | - | - | - | - | 2.41mm | 4.57mm | 3.81mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1.5SMC130CA Littelfuse Inc. | 7388 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 124V | 1 | 6.5W | 111V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | 1.5kW | 130V | - | DUAL | J BEND | 260 | - | 40 | - | 2 | - | 111V | - | Bidirectional | SINGLE | 1 | 1μA | - | - | - | - | No | - | 1500W 1.5kW | - | - | - | 179V | 179V | - | 8.5A | 8.5A | 1.5kW | - | 1mA | - | 1 | - | - | 124V | - | - | - | - | - | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RCLAMP0524T.TCT Semtech Corporation | 381000 |
| - | 6 Weeks | - | - | Surface Mount | Surface Mount | 10-XFDFN | - | 10 | - | - | SILICON | 6V | 1 | - | 5V | - | -55°C~125°C TJ | Tape & Reel (TR) | - | RailClamp® | e4 | - | Active | 1 (Unlimited) | 10 | - | EAR99 | Steering (Rail to Rail) | NICKEL PALLADIUM GOLD | - | - | - | HDMI | - | - | - | - | DUAL | - | - | 1mm | - | RCLAMP05 | 10 | - | - | 5V | - | SINGLE | - | 1μA | - | - | - | - | Yes | 6V | - | - | 5A 8/20μs | - | - | 15V | 5V Max | 5A | - | 150W | Unidirectional | - | 4 | - | 5V | 0.8pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | No | - | RoHS Compliant | - |