- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Impedance (Max) (Zzt) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package/Enclosure | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Reverse leakage current Ir | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zener Impedance Zzt | Zener voltage Vz | Zz - Zener Impedance | Operating temperature | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Max | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Reference Voltage | Unidirectional Channels | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tol-Max | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Working Test Current | Capacitance @ Frequency | Reverse Breakdown Voltage | Voltage Tolerance | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Zener Current | Dynamic Impedance-Max | Max Junction Temperature (Tj) | Number of Bidirectional Channels | Clamping Voltage-Max | Product Category | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAJ300CA-TP Micro Commercial Co | 4541 |
| Datasheet | 14 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | - | - | 353V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~175°C TA | Tape & Reel (TR) | 2006 | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | - | - | DUAL | C BEND | 260 | - | - | 10 | - | 2 | - | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | - | No | 335V | - | 400W | 800mA | - | 486V | - | 300V | - | - | - | - | - | - | - | - | - | - | 1 | 300V | - | - | - | - | 400W | - | - | - | - | - | - | - | 486V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 8240116 Würth Elektronik | 6783 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | SOT-143-4 | - | - | - | - | - | 6.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | - | WE-TVS | - | - | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Steering (Rail to Rail) | - | 125°C | -55°C | - | General Purpose | - | - | 2pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | Bidirectional | - | - | - | Dual | - | - | - | Yes | 6.1V | - | - | 12A 8/20μs | 5A | 9V | 9V | 5V Max | 12A | 12A | - | Unidirectional | 1mA | - | 2 | - | - | - | - | - | - | - | - | - | - | 6.1V | Yes | - | - | - | - | 2 | - | - | - | 1.06mm | 2.92mm | 2.4mm | No SVHC | ROHS3 Compliant | - | ||
![]() SMBJ33A Bourns Inc. | 24000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | - | - | - | 42.2V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33V | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Digi-Reel® | 2010 | SMBJ | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | PRSM-MIN | - | - | - | - | - | 600W | - | DUAL | C BEND | - | - | - | - | SMBJ33 | 2 | - | - | - | 3.5V | - | Unidirectional | - | - | 5μA | Single | - | - | - | No | 36.7V | - | - | - | 5μA | - | 53.3V | - | 11.3A | 100A | 600W | - | 1mA | - | - | - | - | - | - | - | - | - | 36.7V | - | - | 42.2V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DF3A3.6FU(TE85L,F) Toshiba Semiconductor and Storage | 12 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1W | - | - | - | - | - | 1V | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 3.4V | - | - | - | - | - | - | - | - | - | - | - | - | 3.6V | 2 | - | - | 5.6% | - | - | 5mA | 110pF @ 1MHz | - | - | - | - | - | - | - | 130Ohm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SMCJ300CA Littelfuse Inc. | 3000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | 210.013267mg | SILICON | - | - | - | 335V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | LOW INDUCTANCE, EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | 1.5kW | 300V | 6.5W | - | DUAL | C BEND | 260 | - | - | 40 | - | 2 | - | - | - | 300V | - | - | - | 1 | 1μA | Single | - | - | 1.5kW | No | - | - | 1500W 1.5kW | - | 1μA | 486V | 486V | - | 3.1A | 3.1A | 1.5kW | Bidirectional | 1mA | - | - | - | - | - | 1 | - | - | - | 335V | - | - | 371V | - | - | - | - | - | - | - | - | - | 2.417mm | 7.11mm | 6.22mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STRVS185X02E STMicroelectronics | 4028 |
| Datasheet | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | - | - | - | - | - | 158V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128V | - | - | - | - | - | - | - | - | - | - | -55°C~175°C TJ | Tape & Box (TB) | - | STRVS | - | - | - | Obsolete | 1 (Unlimited) | - | Axial | EAR99 | Zener | - | - | - | - | MOSFET Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STRVS185 | - | - | - | - | 188V | - | Unidirectional | - | - | - | Single | - | - | - | No | 143V | - | - | 2A 8/20μs | 200nA | - | 185V | - | 2A | 2A | - | - | 1mA | - | - | - | - | - | - | - | - | - | 143V | - | - | - | - | - | - | - | - | - | - | - | 3.53mm | - | 6.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M15KP60AE3/TR Microchip Technology | 5 |
| - | - | - | - | Through Hole | DO-204AR, Axial | - | - | DO-204AR | - | - | - | M15KP | Microchip Technology | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C (TJ) | - | - | Military, MIL-PRF-19500 | - | - | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 66.7V | - | 15000W (15kW) | 154A | - | 97.3V | - | 60V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | - | ||
![]() MPT-36/TR Microchip Technology | 8 |
| - | - | - | - | Through Hole | DO-13 | - | - | DO-13 (DO-202AA) | - | - | - | MPT-36 | Microchip Technology | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | Military, MIL-PRF-19500 | - | - | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 42.4V | - | 1500W (1.5kW) | 23A | - | 54.3V | - | 36V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | - | ||
![]() BZX84C18-AU_R1_000A1 Panjit | 17 |
| - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SOT-23 | - | SILICON | 3 | - | - | - | - | PAN JIT INTERNATIONAL INC | 45 Ohms | PanJit Semiconductor | BZX84C18-AU_R1_000A1 | + 150 C | Panjit International Inc. | - 55 C | SMD/SMT | 1 | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | SOT-23 | Active | 410 mW | 0.41 W | - | Active | 18 V | NOT SPECIFIED | 100nA @ 12.6V | - | 5.04 | - | Yes | - | - | 18 V | 45 Ohms | 18V | 45 Ohms | -55℃~150℃ | - | - | - | Automotive, AEC-Q101, BZX84C2V4-AU | ±5% | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 8541.10.00.50 | - | - | 410mW | - | - | ZENER | DUAL | GULL WING | NOT SPECIFIED | - | compliant | - | - | - | AEC-Q101 | - | R-PDSO-G3 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | 100 nA @ 12.6 V | - | - | - | 410 mW | - | - | - | - | - | - | - | - | - | - | 5 mA | - | - | 18 V | - | 5% | - | - | 5 mA | - | - | 5 % | - | - | - | - | 100 nA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPSMB51CA Littelfuse Inc. | 1701 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | - | - | - | 48.5V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 5W | - | - | - | - | - | 43.6V | - | - | - | - | - | - | - | - | - | - | -65°C~175°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101, TPSMB | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | - | - | - | - | - | - | - | DUAL | J BEND | 260 | - | - | 30 | - | - | - | - | - | 43.6V | - | - | SINGLE | 1 | 1μA | - | - | - | - | No | - | - | 600W | - | - | 70.1V | 70.1V | - | 8.7A | 100A | 600W | Bidirectional | 1mA | - | - | - | - | - | - | - | - | - | 48.5V | - | - | - | - | - | - | - | 175°C | - | - | - | - | 2.44mm | - | - | - | ROHS3 Compliant | - | ||
![]() SMDJ150CA Littelfuse Inc. | 6000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | - | - | - | 167V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 6.5W | - | - | - | - | - | 150V | - | - | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMDJ | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | - | - | DUAL | J BEND | 260 | - | - | 40 | - | 2 | - | - | - | 150V | - | Bidirectional | SINGLE | 1 | 2μA | - | - | - | - | No | - | - | 3000W 3kW | - | - | 243V | 243V | - | 12.3A | 12.3A | 3kW | - | 1mA | - | - | - | - | - | 1 | - | - | - | 167V | - | 3000W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ESDA6V1-5SC6Y STMicroelectronics | 82024 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Surface Mount | SOT-23-6 | YES | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, ESDA | - | - | - | Active | 1 (Unlimited) | 6 | - | - | Zener | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | ESDA6 | - | AEC-Q101; IEC-61000-4-2 | - | R-PDSO-G6 | - | - | UNIDIRECTIONAL | - | - | - | - | - | - | - | No | 6.1V | - | 80W | 7A 8/20μs | - | 11.4V | - | 5.2V | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | 80W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ICT-8C/TR Microchip Technology | In Stock | - | - | - | - | - | Through Hole | DO-13 | - | - | DO-13 (DO-202AA) | - | - | - | ICT-8 | Microchip Technology | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | Military, MIL-PRF-19500 | - | - | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 9.4V | - | 1500W (1.5kW) | 100A | - | 11.6V | - | 8V | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | - | ||
![]() MPT-45/TR Microchip Technology | 37 |
| - | - | - | - | Through Hole | DO-13 | - | - | DO-13 (DO-202AA) | - | - | - | MPT-45 | Microchip Technology | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | Military, MIL-PRF-19500 | - | - | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 52.9V | - | 1500W (1.5kW) | 19A | - | 70V | - | 45V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | - | ||
![]() MPT-22C/TR Microchip Technology | 43 |
| - | - | - | - | Through Hole | DO-13 | - | - | DO-13 (DO-202AA) | - | - | - | MPT-22 | Microchip Technology | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | Military, MIL-PRF-19500 | - | - | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 25.9V | - | 1500W (1.5kW) | 40A | - | 32V | - | 22V | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | - | ||
![]() MART130KP275CVE3 Microchip Technology | 43 |
| - | - | - | - | Through Hole | DO-204AR, Axial | - | - | Case 5A (DO-204AR) | - | - | - | - | Microchip Technology | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | 100 kW | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bidirectional, Unidirectional | - | - | - | - | - | - | - | No | 300V | - | 3000W (3kW) | 292A | - | 400V | - | 275V (Max) | - | - | - | - | - | - | - | - | TVS Diodes | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | ||
![]() MPT-45C/TR Microchip Technology | 5 |
| - | - | - | - | Through Hole | DO-13 | - | - | DO-13 (DO-202AA) | - | - | - | MPT-45 | Microchip Technology | - | 1 | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C (TJ) | - | - | Military, MIL-PRF-19500 | - | - | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 52.9V | - | 1500W (1.5kW) | 19A | - | 70V | - | 45V | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | - | ||
![]() PHP120 Microchip Technology | 2614 |
| - | - | - | - | Chassis Mount | Case-11-2 | - | - | CASE-11 | - | - | - | PHP120 | - | - | 1 | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | 3.224040 oz | - | - | - | - | - | - | -65°C ~ 150°C (TA) | Tray | - | PHP | - | - | - | - | - | - | - | - | Zener | - | - | - | - | Telecom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Turret | - | - | - | - | - | - | - | - | - | - | - | No | 200V | - | 15000W (15kW) | 47A | - | 319V | - | 170V | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPHV24-01ETG Littelfuse Inc. | 10000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | 2 | - | - | SILICON | - | - | - | 26.7V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101, SPHV, SPA® | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | Automotive | - | - | 32pF | - | - | - | 200W | - | BOTTOM | - | 260 | 600μm | - | 40 | - | - | - | - | - | - | 24V | Unidirectional | - | - | 1μA | Single | - | - | - | No | - | - | - | 3A 8/20μs | - | - | 50V | 24V Max | 3A | 3A | 200W | - | - | - | 1 | - | - | - | - | - | - | 32pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() SMBJ48A Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | - | - | - | 53.3V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V | - | - | - | - | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2004 | SMBJ | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | - | 600W | 48V | 600W | - | - | - | - | - | - | - | - | - | - | - | - | 48V | - | Unidirectional | - | 1 | 1μA | - | - | - | 600W | No | 53.3V | - | 600W | 7.8A | - | 77.4V | 77.4V | 48V | 7.8A | 7.8A | 600W | Unidirectional | 1mA | - | 1 | - | - | - | - | - | - | - | 53.3V | - | - | 58.9V | - | 1 | - | - | - | - | - | - | - | 2.44mm | 5.59mm | 3.94mm | No SVHC | ROHS3 Compliant | Lead Free |