- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5SMC480CA Littelfuse Inc. | 3037 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 456V | 1 | - | 408V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | 1.5kW | 480V | - | DUAL | J BEND | 260 | - | - | 40 | - | 2 | - | 408V | - | - | SINGLE | 1 | 5μA | - | 1.5kW | - | No | - | 1500W 1.5kW | - | - | 658V | 658V | - | 2.3A | 2.3A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | 456V | - | 504V | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ170CA Littelfuse Inc. | 6000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 189V | 1 | - | 170V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | SMCJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | 1.5kW | 170V | - | - | - | - | - | - | - | - | - | - | 170V | - | Bidirectional | - | 1 | 1μA | - | 1.5kW | - | No | 189V | 1500W 1.5kW | 5.5A | - | 275V | 275V | 170V | 5.5A | 5.5A | 1.5kW | Bidirectional | 1mA | - | 1 | - | - | 189V | - | 209V | - | 1 | - | 2.62mm | 8.13mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SA9.0A Littelfuse Inc. | 2000000 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 100V | - | - | 9V | -55°C~175°C TJ | Tape & Reel (TR) | - | SA | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | 500W | 9V | - | - | - | - | - | - | - | - | - | - | 90V | - | Unidirectional | - | 1 | - | - | 500W | - | No | 10V | 500W | 33.1A | 3μA | 15.4V | 15.4V | 9V | 33.1A | 3.5A | 500W | Unidirectional | - | 1 | - | - | - | - | - | 11.1V | 1 | - | 3.6mm | - | 7.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAT70A-13 Diodes Incorporated | 300 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 77.8V | 1 | - | 70V | -55°C~150°C TJ | Tape & Reel (TR) | 2003 | Automotive, AEC-Q101 | e0 | - | Discontinued | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | Automotive | - | - | - | 400W | 70V | 400W | DUAL | C BEND | 235 | - | - | 10 | SMAT70A | 2 | - | - | 70V | Unidirectional | SINGLE | - | 5μA | - | - | - | No | - | - | 3.5A | - | 100V | 100V | - | 3.5A | 3.5A | 400W | - | 1mA | - | - | - | 140pF @ 1MHz | 77.8V | - | - | 1 | - | - | 2.62mm | 4.6mm | 3.94mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ITA25B3 STMicroelectronics | 820 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | SILICON | 25V | 10 | - | 24V | - | Tube | - | ITA, TRANSIL™ | e4 | yes | Obsolete | 1 (Unlimited) | 20 | SMD/SMT | - | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | General Purpose | - | 8541.10.00.50 | 420pF | 300W | 25V | - | DUAL | GULL WING | 260 | 7.6mm | - | 30 | ITA25 | 20 | - | 24V | 24V | Bidirectional | COMMON CATHODE, 10 ELEMENTS | 9 | 4μA | - | - | - | No | - | - | 25A 8/20μs | - | - | 36V | - | 25A | 40A | 300W | Bidirectional | 1mA | - | - | - | 420pF @ 1MHz | 25V | - | - | - | - | - | - | 13mm | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SM4T56AY STMicroelectronics | 4504 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SMA (DO-214AC) | - | - | 53.3V | - | - | 48V | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SM4TY, TRANSIL™ | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | 150°C | -55°C | Zener | Automotive | - | - | - | - | - | 400W | - | - | - | - | - | - | SM4T | - | - | - | - | Unidirectional | - | - | - | Single | - | - | No | 53.3V | 400W | 23A 8/20μs | 200nA | 100V | 100V | 48V | 23A | - | 400W | Unidirectional | 1mA | 1 | - | - | - | - | - | 58.9V | 1 | - | - | 2.45mm | 4.6mm | 2.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 5KP5.0A Littelfuse Inc. | 4 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | 2.099991g | - | 6.4V | 1 | - | 5V | -55°C~175°C TJ | Tape & Reel (TR) | - | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | 5kW | 5V | 8W | - | - | - | - | - | - | - | - | - | 5V | - | Unidirectional | - | 1 | 5mA | - | 5kW | - | No | 6.4V | 5000W 5kW | 554.3A | - | 9.2V | 9.2V | 5V | 554.3A | 544A | 5kW | Unidirectional | 50mA | 1 | - | - | - | 6.4V | - | 7V | 1 | - | 9.1mm | - | 9.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMF4L16A Littelfuse Inc. | 6000 |
| Datasheet | 19 Weeks | - | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | 17.8V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | SMF4L | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | DUAL | FLAT | - | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 400W | 15.4A | - | 26V | - | 16V | - | - | - | - | - | 1 | - | - | - | - | 2000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AOZ8809DI-05 Alpha & Omega Semiconductor Inc. | 60000 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 10-UFDFN | - | 10 | - | - | - | - | - | - | 5V | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Steering (Rail to Rail) | - | - | - | - | HDMI | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 6V | - | 12A 100ns | - | - | 9V | 5V Max | 12A | - | - | - | - | 4 | - | - | 0.45pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ESDM3551N2T5G ON Semiconductor | 560 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | 2-XDFN | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e4 | yes | Active | 1 (Unlimited) | - | - | - | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 5.6V | - | 8A | - | 8.2V | - | 5.5V Max | - | - | - | - | - | - | 1 | - | 21pF @ 1MHz Max | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE400A Littelfuse Inc. | 1200 | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | DO-201 | - | - | 380V | 1 | - | 342V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | 6.5W | - | - | - | - | - | - | - | - | - | 342V | - | Unidirectional | - | 1 | 1μA | - | 1.5kW | - | No | 380V | 1500W 1.5kW | 2.8A | - | 548V | 548V | 342V | 2.8A | 2.8A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 380V | - | 420V | 1 | - | 5.3mm | - | 9.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMCJ48CA Bourns Inc. | 80 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 61.3V | 1 | - | 48V | -55°C~150°C TJ | Digi-Reel® | 2010 | SMCJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | 5W | DUAL | C BEND | 260 | - | - | 30 | SMCJ48 | 2 | - | 3.5V | - | Bidirectional | - | 1 | 5μA | Single | - | - | No | 53.3V | 1500W 1.5kW | - | 5μA | - | 77.4V | - | 19.4A | 200A | 1.5kW | - | 1mA | - | - | - | - | 53.3V | - | 61.3V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 1KSMB13CA Littelfuse Inc. | 50000 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | - | SILICON | 11.7V | 1 | 5W | 11.1V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | DUAL | J BEND | 260 | - | - | 40 | - | 2 | R-PDSO-J2 | 11.1V | - | Bidirectional | SINGLE | 1 | - | - | - | - | No | 12.4V | 1000W 1kW | - | - | - | 18.2V | - | 54.9A | 53.3A | 1kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE12CA-B Littelfuse Inc. | 41 | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | - | SILICON | 11.4V | 1 | - | 10.2V | -55°C~175°C TJ | Bulk | 2005 | P6KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | 600W | 12V | 600W | - | WIRE | 260 | - | - | 30 | - | 2 | - | 10.2V | - | Bidirectional | SINGLE | 1 | 5μA | - | - | ISOLATED | No | - | - | - | - | 16.7V | 16.7V | - | 36.5A | 36.5A | 600W | - | 1mA | - | - | - | - | 11.4V | - | - | - | - | 3.6mm | - | 7.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1N6276A ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | DO-201AD, Axial | - | 2 | Axial | - | - | 15.2V | 1 | - | 13.6V | -65°C~175°C TJ | Bulk | 2004 | Mosorb™ | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -65°C | Zener | General Purpose | - | - | - | 1.5kW | 16V | - | - | - | - | - | - | - | 1N6276A | - | - | 13.6V | - | Unidirectional | - | 1 | 5μA | - | - | - | No | 15.2V | 1500W 1.5kW | - | - | 22.5V | 22.5V | 13.6V | 67A | 67A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 15.2V | - | - | 1 | - | 5.3mm | - | 9.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1.5KE11A Littelfuse Inc. | 50000 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 10.5V | 1 | 6.5W | 9.4V | -55°C~175°C TJ | Tape & Reel (TR) | - | 1.5KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | - | - | 1.5kW | 11V | - | - | WIRE | 260 | - | - | 30 | - | 2 | - | 9.4V | - | Unidirectional | SINGLE | - | 5μA | - | - | ISOLATED | No | - | 1500W 1.5kW | - | - | 15.6V | 15.6V | - | 97.4A | 97.4A | 1.5kW | - | 1mA | 1 | - | - | - | 10.5V | - | - | - | - | 5.3mm | - | 9.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TP5KP60CA Littelfuse Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Through Hole | P600, Axial | NO | - | - | - | SILICON | - | 1 | 8W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, TP5KP | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | - | - | WIRE | - | - | - | - | - | - | O-PALF-W2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | ISOLATED | No | 66.7V | 5000W 5kW | 52.7A | - | 96.8V | - | 60V | - | - | - | - | - | - | 1 | 60V | - | - | 5000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA250CA Littelfuse Inc. | 818 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 237V | 1 | - | 214V | -65°C~150°C TJ | Tape & Reel (TR) | 2005 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | 400W | 250V | - | DUAL | C BEND | 260 | - | - | 40 | - | 2 | - | 214V | - | - | SINGLE | 1 | 5μA | - | 400W | - | No | - | - | - | - | 344V | 344V | - | 1.2A | 1.2A | 400W | Bidirectional | 1mA | - | 1 | - | - | 237V | - | 263V | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P4SMA120A Littelfuse Inc. | 99000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | 114V | 1 | 3.3W | 102V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | 400W | 120V | - | DUAL | C BEND | 260 | - | - | 40 | - | 2 | R-PDSO-C2 | 102V | - | Unidirectional | SINGLE | - | - | - | - | - | No | - | - | - | - | 165V | 165V | - | 2.5A | 2.5A | 400W | - | - | 1 | - | - | - | - | - | - | 1 | - | - | 2.29mm | 5.28mm | 2.79mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMLJ36A Bourns Inc. | 10846 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 44.2V | 1 | - | 36V | -55°C~150°C TJ | Digi-Reel® | 2010 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | - | DUAL | C BEND | - | - | - | - | SMLJ36 | 2 | - | 3.5V | - | Unidirectional | - | - | 5μA | Single | - | - | No | 40V | 3000W 3kW | - | 5μA | - | 58.1V | - | 51.6A | 300A | 3kW | - | 1mA | - | - | - | - | 40V | 3000W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |