- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Mfr | Number of Elements | Package | Power Dissipation (Max) | Product Status | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Number of Bidirectional Channels | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMDJ64CA Littelfuse Inc. | 1675 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | 71.1V | - | 1 | - | - | - | 64V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 64V | Bidirectional | - | 1 | 2μA | - | 3kW | - | No | 71.1V | 3000W 3kW | 29.1A | - | 103V | 103V | 64V | 29.1A | 29.1A | 3kW | Bidirectional | 1mA | - | 1 | - | - | 71.1V | - | 78.6V | - | 1 | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ200CA-H Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | - | - | 1 | - | 5W | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | PRSM-MIN | - | - | - | DUAL | C BEND | - | - | SMBJ20 | - | R-PDSO-C2 | 200V | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 224V | 600W | 1.9A | - | 324V | - | - | - | - | - | - | - | - | 1 | - | - | - | 600W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE20A-B Littelfuse Inc. | 32 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 19V | - | 1 | - | 6.5W | - | 17.1V | -55°C~175°C TJ | Bulk | - | 1.5KE | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, EXCELLENT CLAMPING CAPABILITY | 1.5kW | 20V | - | - | WIRE | 260 | 30 | - | 2 | - | 17.1V | Unidirectional | SINGLE | - | 1μA | - | - | ISOLATED | No | - | 1500W 1.5kW | - | - | 27.7V | 27.7V | - | 54.9A | 54.9A | 1.5kW | - | 1mA | 1 | - | - | - | 19V | - | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SA28A-B Littelfuse Inc. | 32 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | SILICON | 31.1V | - | 1 | - | 3W | - | 28V | -55°C~175°C TJ | Bulk | 2005 | SA | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | 500W | 28V | - | - | WIRE | 260 | 30 | - | 2 | O-PALF-W2 | 28V | Unidirectional | SINGLE | - | - | - | - | ISOLATED | No | - | - | - | - | 45.4V | 45.4V | - | 11.2A | 11.2A | 500W | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ11CA Littelfuse Inc. | 5000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | DO-214AC (SMA) | - | 12.2V | - | 1 | - | - | - | 11V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | SMAJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | 400W | 11V | - | - | - | - | - | - | - | - | 11V | Bidirectional | - | 1 | 1μA | - | - | - | No | 12.2V | 400W | 22A | - | 18.2V | 18.2V | 11V | 22A | 22A | 400W | - | 1mA | - | 1 | - | - | 12.2V | - | - | - | 1 | - | 2.29mm | 5.28mm | 2.79mm | - | ROHS3 Compliant | Lead Free | ||
![]() P4SMAJ5.0ADF-13 Diodes Incorporated | 125800 |
| Datasheet | 22 Weeks | - | Surface Mount | 2-SMD, Flat Lead | YES | - | - | SILICON | - | - | 1 | - | 1W | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | DUAL | - | - | - | - | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 6.4V | 400W | 43.5A | - | 9.2V | - | 5V | - | - | - | - | - | 1 | - | 5V | - | - | 400W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ18A Bourns Inc. | 5381 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 23.3V | - | 1 | - | - | - | 18V | -55°C~150°C TJ | Digi-Reel® | 2010 | SMCJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | 5W | DUAL | C BEND | 260 | 30 | SMCJ18 | 2 | - | 3.5V | Unidirectional | - | - | 5μA | Single | - | - | No | 20V | 1500W 1.5kW | - | 5μA | - | 29.2V | - | 51.4A | 200A | 1.5kW | - | 1mA | - | - | - | - | 20V | - | 23.3V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RD3.3S-T1-AT Renesas | 4624 | - | - | - | - | Surface Mount | SC-76, SOD-323 | - | - | 2-Super Mini Mold | - | - | Renesas | - | Bulk | - | Obsolete | - | 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 85W | - | - | - | - | 1V (Max) | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ16A LGE | 8000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE220A LGE | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ6.0A LGE | 84 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ5.0CA LGE | 660 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE30CA LGE | 1600 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ6.0CA LGE | 1226 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ7.5A LGE | 1589 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5KP17A Littelfuse Inc. | 16 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | P600 | - | 18.9V | - | - | - | - | - | 17V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | 5KP | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | 5kW | 17V | - | - | - | - | - | - | - | - | 17V | Unidirectional | - | 1 | - | - | - | - | No | 18.9V | 5000W 5kW | 184.8A | - | 27.6V | 27.6V | 17V | 184.8A | 181A | 5kW | - | - | 1 | - | - | - | - | - | - | 1 | - | 9.1mm | - | 9.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6SMB27AT3 ON Semiconductor | 4200 | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 25.7V | - | 1 | - | 0.55W | - | 23.1V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | Automotive | UL RECOGNIZED, HIGH RELIABILITY | 600W | 27V | - | DUAL | C BEND | 240 | 30 | P6SMB | 2 | R-PDSO-C2 | 23.1V | Unidirectional | SINGLE | - | - | - | - | - | No | - | - | - | - | 37.5V | 37.5V | - | 16A | 16A | 600W | - | - | 1 | - | - | 700pF @ 1MHz | - | - | - | 1 | - | - | 2.41mm | 4.57mm | 3.81mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SMCJ220CA LGE | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ64A LGE | 80 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ28CA LGE | 775 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |