- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Halogen Free | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Forward Voltage-Max | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Number of Bidirectional Channels | Clamping Voltage-Max | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE22CA LGE | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ7.0A LGE | 1623 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ7.5CA LGE | 1895 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ33CA LGE | 494 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ51A LGE | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CPDQC24VE-HF Comchip Technology | 13 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 0402 (1006 Metric) | - | - | - | - | - | - | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2017 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 26.5V | 138W | 3A 8/20μs | - | 46V | - | 24V Max | - | - | - | - | - | - | - | 1 | - | 13pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE200A-TP Micro Commercial Co | 8000 | - | Datasheet | 12 Weeks | - | - | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | SILICON | 200V | 1 | 5W | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | - | - | - | P6KE | 2 | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ISOLATED | No | 190V | 600W | 2.2A | - | 274V | - | 171V | - | - | - | - | - | - | 1 | - | - | - | - | - | 600W | - | - | - | - | 274V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5KP5.0A-B Littelfuse Inc. | 43 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | P600, Axial | - | - | - | SILICON | 6.4V | 1 | 8W | 5V | - | -55°C~175°C TJ | Bulk | - | 5KP | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 5kW | 5V | - | - | WIRE | 260 | - | 40 | - | 2 | O-PALF-W2 | 5V | - | Unidirectional | SINGLE | - | - | - | - | ISOLATED | No | - | 5000W 5kW | - | - | 9.2V | 9.2V | - | 554.3A | 544A | 5kW | - | - | - | - | - | 5V | - | - | - | 5000W | - | - | 1 | - | - | 9.1mm | - | 9.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DFLT43A-7 Diodes Incorporated | 30000 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | POWERDI®123 | - | 123 | - | SILICON | 47.8V | 1 | - | 43V | - | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | 1.125kW | DUAL | FLAT | - | - | - | DFLT43A | 2 | R-PDSO-F2 | - | 43V | - | - | - | 1μA | Single | - | CATHODE | No | - | 225W | - | 1μA | 69.4V | 69.4V | - | 3.24A | 3.24A | 1.125kW | Unidirectional | - | 1mA | 1 | - | - | - | 47.8V | 3.5V | 225W | - | - | 1 | - | - | - | - | 2.8mm | 1.78mm | - | ROHS3 Compliant | - | ||
![]() SMAJ110CA-13-F Diodes Incorporated | 5000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | 122V | 1 | - | 110V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | SMAJ | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 400W | 110V | 400W | DUAL | C BEND | 260 | - | 40 | - | 2 | - | - | 110V | - | - | - | 5μA | Single | 400W | - | No | - | - | 2.3A | 5μA | 177V | 177V | - | 2.3A | 40A | 400W | Bidirectional | - | 1mA | - | - | - | - | 122V | - | - | 135V | - | - | - | - | - | 2.3mm | 4.6mm | 2.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() SZMMBZ6V2ALT1G ON Semiconductor | 3033 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | SILICON | 3V | 2 | - | 3V | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | DUAL | GULL WING | - | 1.3mm | - | MMBZ*A | 3 | - | - | 3V | Unidirectional | - | - | 500nA | Common Anode | - | - | No | 5.89V | - | 2.76A | 500nA | 8.7V | 8.7V | - | 2.76A | - | 24W | Bidirectional | - | 1mA | - | 1 | 3V | - | - | - | - | - | Yes | 2 | - | - | - | 1.01mm | 2.9mm | 1.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5SMC170A Littelfuse Inc. | 651 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 162V | 1 | 6.5W | 145V | - | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | 1.5kW | 170V | - | DUAL | J BEND | 260 | - | 40 | - | 2 | - | 145V | - | Unidirectional | SINGLE | - | 1μA | - | - | - | No | - | 1500W 1.5kW | - | - | 234V | 234V | - | 6.5A | 6.5A | 1.5kW | - | - | 1mA | 1 | - | - | - | 162V | - | - | - | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | ROHS3 Compliant | Lead Free | ||
![]() 5.0SMDJ90CA Littelfuse Inc. | 15000 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 1 | - | 90V | - | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | Telecom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | - | 1 | 5μA | - | - | - | No | 100V | 5000W 5kW | 34.3A | - | 146V | 146V | 90V | 34.3A | - | 5kW | - | - | 1mA | - | 1 | - | - | 100V | - | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ54CA Bourns Inc. | 8355 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 60V | 1 | 5W | 54V | - | -55°C~150°C TJ | Digi-Reel® | 2012 | SMBJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | PRSM-MIN | - | - | - | - | DUAL | C BEND | - | - | - | SMBJ54 | 2 | - | 3.5V | - | - | - | 1 | 5μA | Single | - | - | No | - | 600W | - | 5μA | 87.1V | 87.1V | - | 6.9A | 100A | 600W | Bidirectional | - | 1mA | - | - | - | - | 60V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS6-076C-TH Bourns Inc. | 13 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Axial, Right Angle Bend (24.15mm Center) | - | 2 | - | - | 95V | 1 | - | 76V | - | -40°C~125°C TJ | Bulk | 2013 | - | e4 | - | Active | Not Applicable | - | Axial | EAR99 | Zener | Silver (Ag) | - | - | - | General Purpose | - | 3.3nF | - | - | - | - | - | - | - | - | PTVS6 | - | - | - | 76V | Bidirectional | - | - | 10μA | Single | - | - | No | 85V | - | 6000A 6kA 8/20μs | 10μA | - | 140V | - | 6kA | 6kA | - | - | - | 10mA | - | - | - | - | 85V | - | - | 95V | - | - | - | - | - | 12mm | 6mm | 11.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() ESD11N5.0ST5G ON Semiconductor | 12555 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 19 hours ago) | - | Surface Mount | 0201 (0603 Metric) | YES | 2 | - | SILICON | 5.8V | 1 | - | 5V | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | LOW CAPACITANCE | 900FF | - | - | - | BOTTOM | - | - | 300μm | - | ESD11N | 2 | - | 5V | 5V | Bidirectional | - | 1 | 1μA | Single | 250mW | - | No | - | - | 1A 8/20μs | - | - | 12V | 5V Max | 1A | 1A | - | - | Halogen Free | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | 600μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ12CA-QH Bourns Inc. | 32 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | 14V | 1 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | PRSM-MIN, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | - | - | - | SMBJ12 | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 13.3V | 600W | 30.2A | - | 19.9V | - | 12V | - | - | - | - | - | - | - | 1 | - | - | - | - | 600W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ58CA-QH Bourns Inc. | 5 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMCJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | 260 | - | 30 | SMCJ58 | - | - | - | - | - | - | - | - | - | - | - | No | 64.4V | 1500W 1.5kW | 16.1A | - | 93.6V | - | 58V | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SM6T75CAY STMicroelectronics | 3700 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 71.3V | 1 | - | 64.1V | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SM6TY, TRANSIL™ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | 600W | DUAL | C BEND | 245 | - | 60 | SM6T | 2 | - | - | - | - | - | - | 200nA | Single | - | - | No | - | - | 30A 8/20μs | 200nA | 134V | 134V | - | 30A | - | 600W | Bidirectional | - | 1mA | - | - | - | - | 71.3V | - | - | 78.8V | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1SMB13AT3G Littelfuse Inc. | 205000 | - | Datasheet | 19 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | 14.4V | 1 | 0.55W | - | - | -65°C~150°C TJ | Cut Tape (CT) | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | 260 | - | 40 | 1SMB | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 600W | 27.9A | - | 21.5V | - | 13V | - | - | - | - | - | - | 1 | - | - | 1160pF @ 1MHz | - | - | 600W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |