- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Maximum Operating Temperature | Minimum Operating Temperature | Number of Elements | Power Dissipation (Max) | Qualification | Reverse Stand-off Voltage | RoHS | Tradename | Usage Level | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Termination Style | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Test | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Current - Leakage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Voltage - Breakdown | Voltage - Clamping | Reverse Test Voltage | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPSMF4L22A Littelfuse Inc. | 18 |
| Datasheet | 19 Weeks | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | 24.4V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, TPSMF4L | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | FLAT | 260 | - | 40 | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 400W | - | 11.3A | - | 35.5V | - | 22V | - | - | - | - | - | 1 | - | 22V | - | - | - | 2000W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P4SMA27CA Littelfuse Inc. | 1000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 25.7V | - | - | - | - | - | 1 | 3.3W | - | 23.1V | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P4SMA | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 400W | 27V | - | DUAL | C BEND | 260 | - | 40 | - | 2 | - | - | 23.1V | - | Bidirectional | SINGLE | 1 | 5μA | - | - | - | No | - | - | - | - | - | 37.5V | 37.5V | - | 10.9A | 10.9A | 400W | - | 1mA | - | 1 | - | - | 25.7V | - | - | - | - | - | - | - | - | 2.29mm | 5.28mm | 2.79mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ26A-Q Bourns Inc. | 234 | - | Datasheet | 14 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 28.9V | - | - | - | - | - | 1 | - | - | - | - | - | Automotive grade | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | PRSM-MIN, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | - | - | - | SMBJ26 | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 600W | - | 14.3A | - | 42.1V | - | 26V | - | - | - | - | - | 1 | - | 26V | - | - | - | 600W | - | - | - | - | 26V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ22A Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | - | 24.4V | - | - | - | - | - | 1 | - | - | 22V | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2004 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | 600W | 22V | 600W | - | - | - | - | - | - | - | - | - | 22V | - | Unidirectional | - | 1 | 1μA | - | 600W | - | No | 24.4V | 600W | - | 16.9A | - | 35.5V | 35.5V | 22V | 16.9A | 16.9A | 600W | Unidirectional | 1mA | 1 | - | - | - | 24.4V | - | - | 26.9V | 1 | - | - | - | - | 2.44mm | 5.59mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6SMAJ20ADF-13 Diodes Incorporated | 20000 |
| Datasheet | 22 Weeks | - | Surface Mount | 2-SMD, Flat Lead | YES | - | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | DUAL | - | - | - | - | - | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 22.2V | 600W | - | 18.5A | - | 32.4V | - | 20V | - | - | - | - | - | 1 | - | 20V | - | - | - | 600W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15KPA58CA Littelfuse Inc. | 989000 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 64.4V | - | - | - | - | - | 1 | 8W | - | 58V | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 2014 | 15KPA | e3 | no | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | - | 40 | - | 2 | - | - | 58V | - | Bidirectional | SINGLE | 1 | 2μA | - | - | ISOLATED | No | - | 15000W 15kW | - | - | - | - | 93.8V | 58V | 161A | 160A | 15kW | - | 5mA | - | - | - | - | 64.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA60A Littelfuse Inc. | 66 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 67V | - | - | - | - | - | 1 | 8W | - | 60V | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 2009 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | - | 40 | - | 2 | - | - | 60V | - | Unidirectional | SINGLE | - | 30μA | - | - | ISOLATED | No | - | 30000W 30kW | - | - | - | 102V | 102V | - | 297.1A | 297.1A | 30kW | - | 5mA | 1 | - | - | - | 67V | - | 30000W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CG21AS26F474MR Kyocera AVX | In Stock | - | - | - | - | - | - | - | - | - | - | - | 33 V | 0.47 uF | 1000 | 200 A | + 125 C | - 55 C | - | - | AEC-Q200 | - | Details | CapGuard | - | - | - | - | Bulk | - | CG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | 26 V | Bidirectional | - | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | 54 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IP4283CZ10-TBR,115 Nexperia USA Inc. | 15000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 10-XFDFN | - | 10 | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | 5.5V | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | - | Active | 1 (Unlimited) | 10 | - | EAR99 | Steering (Rail to Rail) | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | HDMI | - | 600FF | - | - | - | DUAL | - | - | 1mm | - | IP4283 | 10 | - | - | - | - | - | SINGLE | - | 1μA | - | - | - | Yes | 6V | - | - | 3.8A 8/20μs | - | 9.5V Typ | 9.5V | - | 3.8A | - | - | Unidirectional | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 5.0SMDJ9.0A Bourns Inc. | 17150 |
| Datasheet | 14 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | Telecom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 10V | 5000W 5kW | - | 324.8A | - | 15.4V | - | 9V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 30KPA75A Littelfuse Inc. | 409 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | P600, Axial | - | 2 | - | - | SILICON | 83.8V | - | - | - | - | - | 1 | - | - | 75V | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 2014 | 30KPA | e3 | yes | Active | Not Applicable | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | 260 | - | 40 | - | 2 | - | - | 75V | - | - | SINGLE | - | 2μA | - | 30kW | ISOLATED | No | - | 30000W 30kW | - | - | - | 119.4V | 119.4V | - | 253.8A | 253.8A | 30kW | Unidirectional | 5mA | 1 | - | - | - | 83.8V | - | 30000W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMLJ100A Bourns Inc. | 5646 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 111V | - | - | - | - | - | 1 | - | - | 100V | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | 3kW | DUAL | C BEND | - | - | - | SMLJ10 | 2 | - | - | 5V | - | - | - | - | - | Single | - | - | No | - | 3000W 3kW | - | - | 5μA | 162V | 162V | - | 18.6A | 300A | 3kW | Unidirectional | 1mA | - | - | - | - | - | - | 3000W | 123V | 1 | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 1SMA5.0AT3 ON Semiconductor | 5000 | - | Datasheet | - | - | Surface Mount | DO-214AC, SMA | YES | 2 | - | - | SILICON | 6.4V | - | - | - | - | - | 1 | 0.5W | - | 5V | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | - | General Purpose | HIGH RELIABILITY | - | 400W | 5V | - | DUAL | C BEND | 240 | - | 30 | - | 2 | - | - | 5V | - | - | SINGLE | - | - | - | - | - | No | - | - | - | - | 400μA | 9.2V | 9.2V | - | 43.5A | 43.5A | 400W | Unidirectional | - | 1 | - | 5V | 2035pF @ 1MHz | - | - | - | - | 1 | - | - | - | - | 2.41mm | 4.57mm | 2.92mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 824520241 Würth Elektronik | 1680 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA | - | - | 28.1V | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | WE-TVSP | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | 150°C | -65°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | - | - | - | - | No | 28.1V Typ | 600W | - | 15.5A | - | 38.9V | 38.9V | 24V Max | 15.5A | - | 600W | - | - | 1 | - | - | - | - | - | - | 28.1V | 1 | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() SMLJ150A Bourns Inc. | 18044 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 184.6V | - | - | - | - | - | 1 | - | - | 150V | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | SMLJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | DUAL | C BEND | - | - | - | SMLJ15 | 2 | - | - | 5V | - | Unidirectional | - | - | 5μA | Single | - | - | No | 167V | 3000W 3kW | - | - | 5μA | - | 243V | - | 12.4A | 300A | 3kW | - | 1mA | - | - | - | - | 167V | - | 3000W | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE400A ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | - | DO-15 | - | 2 | - | 300mg | - | - | - | - | - | - | - | 1 | 600W | - | 342V | - | - | - | - | - | - | Tape & Reel | 2013 | - | - | - | Active | - | - | Axial | - | - | - | 175°C | -65°C | Zener | - | - | 1.6pF | 600W | 400V | - | - | - | - | - | - | - | - | - | - | 342V | - | Unidirectional | - | 1 | - | Single | 600W | - | No | 380V | - | 1mA | - | 5μA | - | - | - | 1.1A | 1.1A | 600W | Unidirectional | - | - | - | - | - | 380V | 5μA | - | 420V | 1 | 380V | 548V | - | 3.56mm | 3.56mm | 7.62mm | 3.56mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 1KSMB91A Littelfuse Inc. | 15000 |
| Datasheet | 17 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 91V | - | - | - | - | - | 1 | 5W | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | - | 40 | - | 2 | - | R-PDSO-J2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 86.5V | 1000W 1kW | - | 8A | - | 125V | - | 77.8V | - | - | - | - | - | 1 | - | 77.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTVS13VP1UTP,115 Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | SOD-128 | - | - | - | - | SILICON | 14.4V | - | - | - | - | - | 1 | - | - | 13V | - | - | - | - | - | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | - | 600W | DUAL | FLAT | 260 | - | 30 | PTVS13V | 2 | - | R-PDSO-F2 | - | - | Bidirectional, Unidirectional | - | - | - | Single | - | - | No | - | - | - | - | 100nA | 21.5V | 21.5V | - | 27.9A | 27.9A | 600W | Unidirectional | 1mA | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 4mm | 2.7mm | - | - | ROHS3 Compliant | - | ||
![]() SLVU2.8Q.TCT Semtech Corporation | 3000 |
| - | 7 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | 2.8V | - | - | - | - | - | -40°C~85°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100, SLV | - | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | DUAL | GULL WING | - | 1.65mm | - | SLVU | 3 | - | - | - | 2.8V | - | - | - | 300nA | Single | - | - | No | 3.2V | - | - | 24A 8/20μs | - | 12.5V | 15V | 2.8V Max | 24A | - | 400W | Unidirectional | - | 1 | - | - | 40pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | 3.1mm | - | - | - | RoHS Compliant | - | ||
![]() SMDJ40A Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 44.4V | - | - | - | - | - | 1 | - | - | 40V | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMDJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40V | - | Unidirectional | - | 1 | 2μA | - | - | - | No | 44.4V | 3000W 3kW | - | 46.5A | - | 64.5V | 64.5V | 40V | 46.5A | 46.5A | 3kW | - | 1mA | 1 | - | - | - | 44.4V | - | - | 49.1V | 1 | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free |