- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Mfr | Number of Elements | Package | Power Dissipation (Max) | Product Status | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Reverse Test Voltage | Diameter | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE510A Littelfuse Inc. | 4351 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | - | - | SILICON | 485V | - | 1 | - | 5W | - | 434V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P6KE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | 600W | 510V | - | - | WIRE | 260 | - | 30 | - | 2 | O-PALF-W2 | 434V | - | Unidirectional | SINGLE | - | - | - | - | ISOLATED | No | - | - | - | - | 698V | 698V | - | 900mA | 900mA | 600W | - | - | 1 | - | - | - | - | - | - | - | 1 | - | 3.6mm | - | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ15A-QH Bourns Inc. | 32 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | - | 1 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | PRSM-MIN | - | - | - | - | - | DUAL | C BEND | - | - | - | SMAJ15 | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 16.7V | 400W | 16.4A | - | 24.4V | - | 15V | - | - | - | - | - | 1 | - | - | - | - | 400W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ58A-QH Bourns Inc. | 32 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | - | 1 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | PRSM-MIN | - | - | - | - | - | DUAL | C BEND | - | - | - | SMAJ58 | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 64.4V | 400W | 4.3A | - | 93.6V | - | 58V | - | - | - | - | - | 1 | - | 58V | - | - | 400W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ54A-QH Bourns Inc. | 32 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | - | 1 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | PRSM-MIN | - | - | - | - | - | DUAL | C BEND | - | - | - | SMAJ54 | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 60V | 400W | 4.6A | - | 87.1V | - | 54V | - | - | - | - | - | 1 | - | 54V | - | - | 400W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ14CA-QH Bourns Inc. | 32 |
| Datasheet | 16 Weeks | - | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | - | 1 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMAJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | PRSM-MIN | - | - | - | - | - | DUAL | C BEND | - | - | - | SMAJ14 | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 15.6V | 400W | 17.2A | - | 23.2V | - | 14V | - | - | - | - | - | - | 1 | - | - | - | 400W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE36A Littelfuse Inc. | 3335 | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 34.2V | - | 1 | - | - | - | 30.8V | -55°C~175°C TJ | Tape & Reel (TR) | 2005 | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.8V | - | Unidirectional | - | 1 | 1μA | Single | 600W | - | No | 34.2V | 600W | 12.2A | 1μA | 49.9V | 49.9V | 30.8V | 12.2A | 12A | 600W | Unidirectional | 1mA | 1 | - | - | - | 34.2V | - | 37.8V | Yes | 1 | - | 3.6mm | - | 7.5946mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCE6.5A Littelfuse Inc. | 30000 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | - | SILICON | 7.22V | - | 1 | - | - | - | 6.5V | -55°C~175°C TJ | Tape & Reel (TR) | - | LCE | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | 100pF | 1.5kW | 6.5V | - | - | WIRE | 260 | - | 40 | - | 2 | - | 6.5V | - | Unidirectional | SINGLE | - | 1mA | - | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | - | - | - | 11.2V | - | 100A | 100A | 1.5kW | - | 10mA | 1 | - | - | - | 7.22V | - | 7.98V | - | - | - | 5.3mm | - | 9.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ12CA-HR Littelfuse Inc. | 42 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | 92.986436mg | SILICON | 14.7V | - | 1 | - | - | - | 12V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMBJ-HR | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | 600W | DUAL | J BEND | - | - | - | - | - | R-PDSO-J2 | - | 12V | Bidirectional | SINGLE | - | - | - | - | - | No | 13.3V | - | - | - | - | 19.9V | - | 30.2A | 30.2A | 600W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2.44mm | 4.57mm | 3.94mm | ROHS3 Compliant | - | ||
![]() MMBZ18VALFHT116 ROHM Semiconductor | 46 |
| Datasheet | 12 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | SILICON | 17.1V | - | 2 | - | - | - | - | 150°C TJ | Cut Tape (CT) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | - | - | - | - | Automotive | HIGH RELIABILITY | 8541.10.00.50 | - | - | - | - | DUAL | GULL WING | - | - | - | - | - | R-PDSO-G3 | - | - | UNIDIRECTIONAL | - | - | - | - | - | - | No | - | 40W | 1.6A | - | 25V | - | 14.5V Max | - | - | - | - | - | 2 | - | 14.5V | 60pF @ 1MHz | - | 40W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LXES1TBBB2-013 Murata Electronics | 3041 | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | - | SILICON | 6V | - | 1 | - | - | - | 5.5V | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | - | - | - | General Purpose | - | 8541.10.00.50 | 550FF | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | - | S-PDSO-N6 | 5.5V | - | UNIDIRECTIONAL | SINGLE | 2 | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PTVS13VS1UTR,115 Nexperia USA Inc. | 500 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-123W | - | 2 | - | - | SILICON | 14.4V | - | 1 | - | - | - | 13V | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | 400W | DUAL | FLAT | 260 | - | 30 | PTVS*S1U | 2 | - | 13V | - | - | - | - | 100nA | Single | - | - | No | - | - | - | 100nA | 21.5V | 21.5V | - | 18.6A | - | 400W | Unidirectional | 10mA | - | - | - | - | 14.4V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMCJ60CA Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | DO-214AB, SMC | - | 2 | DO-214AB (SMCJ) | - | - | 66.7V | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SMCJ | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | 1.5kW | 60V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 66.7V | 1500W 1.5kW | 15.5A | - | 96.8V | - | 60V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZW50-15RL STMicroelectronics | 817 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | R6, Axial | - | 2 | - | - | SILICON | 16.6V | - | 1 | - | - | - | 15V | - | Tape & Reel (TR) | - | BZW50, TRANSIL™ | e3 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) - annealed | 175°C | -65°C | - | General Purpose | UL RECOGNIZED | - | 13.5nF | 5kW | 15V | - | - | WIRE | - | - | - | BZW50 | 2 | - | 15V | - | Unidirectional | - | - | 5μA | Single | 5kW | ISOLATED | No | - | 5000W 5kW | 1714A 1.714kA 8/20μs | 5μA | - | 35V | - | 1.714kA | 1mA | 5kW | - | 1mA | - | - | - | 13500pF @ 1MHz | 16.6V | 5000W | - | - | 1 | - | 9.1mm | - | 9.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() P4SMA15CA Bourns Inc. | 110 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | - | - | - | SILICON | - | - | 1 | - | - | - | 12.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | - | DUAL | C BEND | 260 | - | 30 | P4SMA | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 14.3V | - | 19.3A | - | - | 21.2V | 12.8V | 19.3A | - | 400W | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ30CA-Q Bourns Inc. | 316918 |
| Datasheet | 14 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 35.05V | - | 1 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | PRSM-MIN, UL RECOGNIZED | - | - | - | - | - | DUAL | C BEND | - | - | - | SMBJ30 | - | R-PDSO-C2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 33.3V | 600W | 12.4A | - | 48.4V | - | 30V | - | - | - | - | - | - | 1 | 30V | - | - | 600W | - | - | - | 30V | - | - | - | - | ROHS3 Compliant | - | ||
![]() NNCD8.2F-T1B-AT Renesas | 21614 |
| - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SC-59 | - | - | - | Renesas | - | Bulk | - | Obsolete | - | 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 7.76V | 100W | - | - | - | - | 5V (Max) | - | - | - | - | - | 2 | - | - | 90pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESD5V0V1BCSF,315 Nexperia USA Inc. | 180000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | - | - | SILICON | 6V | - | 1 | - | - | - | 5V | -55°C~150°C TA | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | - | - | 6pF | - | - | 8W | BOTTOM | - | - | 330μm | - | PESD*V1B | 2 | - | - | 5V | Bidirectional | - | - | 100nA | Single | - | - | No | - | - | 1A 8/20μs | - | - | 12.8V | 5V Max | 1A | 1A | 8W | - | - | - | 1 | 5V | 5.3pF @ 1MHz | - | 8W | - | - | - | - | - | 300μm | 630μm | 300μm | ROHS3 Compliant | Lead Free | ||
![]() SMF22A Littelfuse Inc. | 3000 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SOD-123F | - | - | - | - | SILICON | 26.9V | - | 1 | - | - | - | 22V | -55°C~150°C TJ | Cut Tape (CT) | 2013 | SMF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | - | - | DUAL | FLAT | 260 | - | 40 | - | - | R-PDSO-F2 | - | - | Unidirectional | SINGLE | - | - | - | - | - | No | 24.4V | - | 5.6A | - | - | 35.5V | - | 5.6A | 5.6A | 200W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() PTVS18VS1UTR,115 Nexperia USA Inc. | 3223 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-123W | - | 2 | - | - | SILICON | 20V | - | 1 | - | - | - | 18V | -55°C~185°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | 400W | DUAL | FLAT | 260 | - | 30 | PTVS*S1U | 2 | - | 18V | - | - | - | - | 100nA | Single | - | - | No | - | - | - | 100nA | 29.2V | 29.2V | - | 13.7A | - | 400W | Unidirectional | 10mA | - | - | - | - | 20V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE6.8CA-TP Micro Commercial Co | 30 | - | Datasheet | 12 Weeks | - | - | Through Hole | DO-204AC, DO-15, Axial | NO | - | - | - | SILICON | 6.8V | - | 1 | - | 5W | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | - | WIRE | - | - | - | P6KE | 2 | O-PALF-W2 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | ISOLATED | No | 6.45V | 600W | 57A | - | 10.5V | - | 5.8V | - | - | - | - | - | - | 1 | 5.8V | - | - | 600W | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |