- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Breakdown Voltage / V | Breakdown Voltage-Nom | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Ipp - Peak Pulse Current | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Pppm - Peak Pulse Power Dissipation | Product Status | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Unidirectional Channels | Product Type | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Vf - Forward Voltage | Product Category | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N6070A/TR Microchip Technology | 27 |
| - | - | - | Through Hole | DO-13 | - | - | DO-13 | - | - | - | Microchip Technology | 181 V | - | - | 1 | - | 5.4 A | Microchip | - | - | + 175 C | Microchip Technology | - 55 C | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 1.5 kW | Active | - | - | - | N | - | 0.052911 oz | - | - | -55°C ~ 175°C (TJ) | Reel | - | - | - | - | - | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 160 V | Bidirectional | - | 1 Channel | - | - | - | - | No | 181V | 1500W (1.5kW) | 5.4A | 278V | 278 V | 160V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() 1.5KE43CA-G Comchip Technology | 20 |
| - | - | - | Through Hole | DO-201-2 | NO | - | DO-201 | - | - | 1.5KE | - | 43 V | 43 | - | 1000 | COMCHIP TECHNOLOGY CO LTD | 25.3 A | - | - | 1.5KE43CA-G | + 150 C | Comchip Technology | - 55 C | - | Tape & Box (TB) | - | - | - | - | Obsolete | 6.5 W | - | 200 W | Active | NOT SPECIFIED | - | 5.81 | - | Yes | 0.042329 oz | - | - | -55°C ~ 150°C (TJ) | Ammo Pack | - | 1.5KE | e3 | - | - | - | - | EAR99 | Zener | Tin (Sn) | General Purpose | - | 8541.10.00.50 | - | - | - | - | - | - | NOT SPECIFIED | - | not_compliant | - | - | - | - | Axial | - | - | - | 36.8 V | Bidirectional | - | 1 Channel | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | No | 40.85V | 1500W (1.5kW) | 25.3A | 59.3V | 59.3 V | 36.8V | - | - | - | - | - | - | 1 | 36.8 | - | - | - | - | 59.3 | - | 3.5 V | - | - | - | - | - | - | - | ||
![]() JANTX1N6473US Microchip Technology | 27 |
| - | - | - | Surface Mount | SQ-MELF, G | - | - | G-MELF (D-5C) | - | - | 1N6473 | Microchip / Microsemi | - | - | - | 1 | - | - | Microchip | - | - | - | Microchip Technology | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | -55°C ~ 175°C (TJ) | Bulk | - | Military, MIL-PRF-19500/552 | - | - | - | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 27V | 1500W (1.5kW) | 207A (8/20μs) | 41.4V | - | 24V | - | - | - | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() 1.5KE7.5CARL4 onsemi | In Stock | - | Datasheet | - | - | - | - | NO | - | - | SILICON | 2 | - | - | - | - | - | - | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | CASE 41A-04 | 1.5KE7.5CARL4 | - | onsemi | - | 1 | Bulk | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | - | 5 W | - | Obsolete | - | - | 5.61 | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | NOT SPECIFIED | - | HIGH RELIABILITY | - | - | - | - | ZENER | AXIAL | WIRE | - | - | unknown | - | - | - | 2 | - | O-PALF-W2 | COMMERCIAL | - | - | BIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 W | - | 7.13 V | - | 7.88 V | - | - | - | - | - | - | - | - | ||
![]() SMBJ78A LGE | 1633 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ17A LGE | 8139 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ24A LGE | 2942 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5SMC8.2A Bourns Inc. | 17700 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 7.02V | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | DUAL | C BEND | - | - | - | - | - | 1.5SMC | - | - | R-PDSO-C2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 7.79V | 1500W 1.5kW | 125.6A | - | 12.1V | - | 13.5A | - | 1.5kW | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SM12T1 ON Semiconductor | 8804 | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | - | - | - | 15.75V | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2003 | - | e0 | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | General Purpose | UL RECOGNIZED | 8541.10.00.50 | - | 300W | 12V | - | DUAL | GULL WING | 240 | - | - | - | 30 | SM*T | 3 | - | - | - | 15.75V | - | Unidirectional | - | - | - | - | - | - | No | 13.3V | - | 12A 8/20μs | - | 19V | - | 12A | 12A | 300W | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 1.11mm | 3.04mm | 1.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() P6SMB100AT3 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | - | - | - | 95V | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 0.55W | - | - | - | 85.5V | - | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | e0 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | Automotive | UL RECOGNIZED, HIGH RELIABILITY | - | - | - | - | - | DUAL | C BEND | 240 | - | - | - | 30 | P6SMB | 2 | - | R-PDSO-C2 | - | 85.5V | - | Unidirectional | SINGLE | - | - | - | - | - | No | - | - | - | 137V | 137V | - | 4.4A | 4.4A | 600W | - | 1 | - | - | - | 215pF @ 1MHz | - | 1 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CDSOD323-T18L Bourns Inc. | 6 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | - | - | 20V | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 18V | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | HDMI, USB OTG | LOW CAPACITANCE | - | - | - | - | - | DUAL | GULL WING | - | 1.45mm | - | - | - | CDSOD323 | 2 | - | - | - | - | 18V | - | - | - | 1μA | Single | - | - | No | - | - | 8A 8/20μs | 45V Typ | 45V | - | 8A | - | 350W | Unidirectional | - | - | - | - | 1pF @ 1MHz | - | 1 | - | - | - | - | - | - | 1.9mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() ICT-36E3 Microchip Technology | 49 |
| - | - | - | Through Hole | DO-13 | - | - | DO-13 (DO-202AA) | - | - | - | Microchip Technology | 42.4 V | - | - | 1 | - | 23 A | Microchip | - | - | + 175 C | Microchip Technology | - 65 C | - | Bulk | - | - | - | - | - | 1 W | - | 1.5 kW | Active | - | - | - | Details | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | - | - | - | - | - | - | - | - | Zener | - | General Purpose | - | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | - | - | - | - | 2 uA | - | - | - | Axial | - | - | - | 36 V | Unidirectional | - | 1 Channel | - | - | - | - | No | 42.4V | 1500W (1.5kW) | 23A | 54.3V | 54.3 V | 36V | - | - | - | - | 1 | TVS Diodes | - | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | ||
![]() SMBJ120CAHE3_A/H Vishay General Semiconductor - Diodes Division | In Stock | - | - | - | - | Surface Mount | DO-214AA, SMB | - | - | DO-214AA (SMBJ) | - | - | SMBJ120 | - | - | - | - | - | - | - | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 133V | 600W | 3.1A | 193V | - | 120V | - | - | - | - | - | TVS Diodes | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ24A MDD(Microdiode Electronics) | In Stock | - | - | - | - | Surface Mount | DO-214AA, SMB | - | - | SMB/DO-214AA | - | - | SMBJ24 | - | - | - | - | - | - | - | - | - | - | - | MDD | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -50°C ~ 150°C (TJ) | - | - | SMB | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 26.7V | 600W | 15.5A | 38.9V | - | 24V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ12CA LGE | 407 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ120A LGE | 3783 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ13A LGE | 17463 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ12CA LGE | 1857 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ45CA LGE | 579 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF17A (DIOTEC) | 2132 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |