- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Clamping Voltage-Max | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ28A Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 35.8V | 1 | - | 28V | -55°C~150°C TJ | Digi-Reel® | 2005 | SMBJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | PRSM-MIN | - | - | - | 600W | DUAL | C BEND | - | - | SMBJ28 | 2 | - | 3.5V | - | Unidirectional | - | - | 5μA | Single | - | - | No | 31.1V | - | 13.3A | 5μA | - | 45.4V | - | 13.2A | 100A | 600W | - | 1mA | - | - | - | - | 31.1V | - | 35.8V | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() P6SMB39CA Littelfuse Inc. | 3000 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 41V | 1 | - | 33.3V | -55°C~150°C TJ | Tape & Reel (TR) | 2000 | P6SMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | 600W | DUAL | J BEND | 260 | 40 | - | 2 | - | 33.3V | - | Bidirectional | - | 1 | 1μA | Single | - | - | No | 37.1V | - | - | 1μA | - | 53.9V | - | 11.3A | 11.2A | 600W | - | 1mA | - | - | - | - | 37.1V | - | 41V | - | - | - | - | 2.237mm | 4.57mm | 3.94mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SZP6SMB13AT3G Littelfuse Inc. | 15000 |
| Datasheet | 11 Weeks | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | DUAL | C BEND | 260 | 30 | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 12.4V | 600W | 33A | - | 18.2V | - | 11.1V | - | - | - | - | - | 1 | - | - | 1335pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPSMB200CA Littelfuse Inc. | 360 |
| Datasheet | 18 Weeks | - | - | Surface Mount | DO-214AA, SMB | - | - | - | - | 190V | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101, TPSMB | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | 260 | 10 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 600W | 2.2A | - | 274V | - | 171V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ220A Littelfuse Inc. | 26 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | 246V | 1 | - | 220V | -65°C~150°C TJ | Tape & Reel (TR) | 2004 | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | 600W | 220V | 600W | - | - | - | - | - | - | - | 220V | - | Unidirectional | - | 1 | 1μA | - | 600W | - | No | 246V | 600W | 1.7A | - | 356V | 356V | 220V | 1.7A | 1.7A | 600W | Unidirectional | 1mA | 1 | - | - | - | 246V | - | 272V | - | 1 | - | - | 2.44mm | 5.59mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMBJ43CA-TR STMicroelectronics | 1133331 | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | - | 1 | - | 43V | -55°C~150°C TJ | Tape & Reel (TR) | - | SMBJ, TRANSIL™ | - | - | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | DUAL | C BEND | - | - | SMBJ | 2 | - | - | - | Bidirectional | SINGLE | - | - | - | - | - | No | - | 600W | - | - | - | - | - | - | - | 600W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SESD8008MUTAG ON Semiconductor | 41 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-PowerUFDFN | - | 14 | - | - | - | - | - | 3.3V | -55°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 5.5V | - | - | - | 8.1V Typ | 8.1V | 3.3V Max | 16A | - | - | - | - | 8 | - | - | 0.3pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE6V8CA-T Diodes Incorporated | 4376 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 6.45V | 1 | - | 5.8V | -55°C~175°C TJ | Tape & Reel (TR) | 2006 | - | e3 | no | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | 600W | 6.8V | 600W | - | WIRE | 260 | 40 | P6KE6V8 | 2 | - | - | 5.8V | - | - | - | 2mA | Single | - | ISOLATED | No | - | - | 57A | 2mA | 10.5V | 10.5V | - | 57A | 100A | 600W | Bidirectional | 10mA | - | - | - | - | 6.45V | - | - | - | - | - | 3.6mm | - | 7.62mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5SMC62A Littelfuse Inc. | 822 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 58.9V | 1 | 6.5W | 53V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | 1.5kW | 62V | - | DUAL | J BEND | 260 | 40 | - | 2 | - | 53V | - | Unidirectional | SINGLE | - | 1μA | - | - | - | No | - | 1500W 1.5kW | - | - | 85V | 85V | - | 17.9A | 17.9A | 1.5kW | - | 1mA | 1 | - | - | - | 58.9V | - | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 5KP130A-TP Micro Commercial Co | 46 |
| Datasheet | 12 Weeks | - | - | Through Hole | R6, Axial | NO | - | - | SILICON | 151.5V | 1 | - | - | -55°C~175°C TJ | Tape & Reel (TR) | 2001 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | - | - | 5KP | 2 | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ISOLATED | No | 144V | 5000W 5kW | - | - | 209V | - | 130V | - | - | - | - | - | 1 | - | - | - | - | 5000W | - | - | - | 209V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AOZ8211DI-12 Alpha & Omega Semiconductor Inc. | 333888 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1006 Metric) | - | 2 | - | SILICON | - | 1 | - | 12V | -40°C~85°C TJ | Tape & Reel (TR) | 2006 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | BOTTOM | - | - | - | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 14V | - | 5A 8/20μs | - | - | 21V | 12V Max | 5A | - | 100W | - | - | 1 | - | - | 30pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1KSMB8.2CA Littelfuse Inc. | 96800 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 73.8V | 1 | 5W | 70.1V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | 70.1V | - | Bidirectional | SINGLE | 1 | 1μA | - | - | - | No | 7.79V | 1000W 1kW | 82.6A | - | 12.1V | 113V | 7.02V | 8.8A | 8.5A | 1kW | - | 1mA | - | - | - | - | 77.9V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSMAJ440A-13 Diodes Incorporated | 4188 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | 462V | 1 | - | 376V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY | - | - | - | 400W | DUAL | C BEND | 260 | 30 | - | - | - | - | 376V | Unidirectional | - | - | - | Single | - | - | No | 418V | - | - | 5μA | - | 602V | - | 660mA | 660mA | 400W | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CSRV065V0P Comchip Technology | 112369 |
| Datasheet | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | - | SILICON | 6V | 1 | - | 5V | -55°C~85°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | - | - | - | - | General Purpose | - | 1.3pF | - | - | 225mW | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PDSO-G6 | 5V | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | Yes | - | - | 6.5A 8/20μs | - | - | 9V | 5V Max | 6.5A | - | - | - | - | 4 | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1SMB8.0AT3G Littelfuse Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | 8.89V | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | 260 | 40 | 1SMB | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 600W | 44.1A | - | 13.6V | - | 8V | - | - | - | - | - | 1 | - | 8V | 1780pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N6288AG Littelfuse Inc. | In Stock | - | Datasheet | 19 Weeks | - | - | Through Hole | DO-201AD, Axial | NO | - | - | SILICON | 48.5V | 1 | 5W | - | -65°C~175°C TJ | Bulk | 2009 | Mosorb™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | UL RECOGNIZED, HIGH RELIABILITY | - | - | - | - | - | WIRE | 260 | 40 | 1N6288A | - | O-PALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ISOLATED | No | - | 1500W 1.5kW | - | - | 70.1V | - | 43.6V | - | - | - | - | - | 1 | - | 43.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ30CA Bourns Inc. | 87 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 33.3V | 1 | - | 30V | -55°C~150°C TJ | Digi-Reel® | 2010 | SMBJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | - | General Purpose | PRSM-MIN | - | - | - | 600W | DUAL | C BEND | - | - | SMBJ30 | 2 | - | 3.5V | - | - | - | 1 | 5μA | Single | - | - | No | - | - | - | 5μA | 48.4V | 48.4V | - | 12.4A | 100A | 600W | Bidirectional | 1mA | - | - | - | - | 33.3V | - | 38.3V | Yes | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SZ1SMC33AT3G Littelfuse Inc. | 802 | - | Datasheet | 11 Weeks | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | - | 1 | 0.75W | - | -65°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | Automotive | - | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 36.7V | 1500W 1.5kW | 28.1A | - | 53.3V | - | 33V | - | - | - | - | - | 1 | - | 33V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ8.0A Littelfuse Inc. | 150000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | DO-214AA (SMBJ) | - | 8.89V | 1 | - | 8V | -65°C~150°C TJ | Tape & Reel (TR) | - | SMBJ | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Zener | - | 150°C | -55°C | Zener | General Purpose | - | - | 600W | 8V | 600W | - | - | - | - | - | - | - | 8V | - | Unidirectional | - | 1 | 50μA | - | 600W | - | No | 8.89V | 600W | 44.2A | - | 13.6V | 13.6V | 8V | 44.2A | 44.2A | 600W | Unidirectional | 1mA | 1 | - | - | - | 8.89V | - | 9.83V | - | 1 | - | - | 2.44mm | 5.59mm | 3.94mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CPDT6-5V4-HF Comchip Technology | 2987 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | 7V | - | - | 5V | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | - | 125°C | -40°C | - | General Purpose | - | 15pF | - | - | - | - | - | - | - | - | - | - | 5V | - | BIDIRECTIONAL | - | 4 | - | - | - | - | No | 5.1V | - | 5A 8/20μs | - | - | 15V | 5V | 5A | - | 75W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |