- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Pd - Power Dissipation | Pppm - Peak Pulse Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Capacitance | Subcategory | Current Rating | Termination Style | Operating Supply Voltage | Working Voltage | Polarity | Number of Channels | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Product Type | Capacitance @ Frequency | Compliance | Product Category | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMCJ16CAHR6 Taiwan Semiconductor | In Stock | - | - | - | - | DO-214AB-2 | - | - | - | 17.8 V | - | 3000 | 60 A | - | + 150 C | - | - 55 C | - | 5 W | 1.5 kW | - | AEC-Q101 | Details | 0.009065 oz | - | - | - | Reel | SMCJ | - | - | - | - | - | - | 1 uA | SMD/SMT | - | 16 V | Bidirectional | 1 Channel | - | - | - | - | - | 26 V | - | - | - | - | - | - | - | ||
![]() SMDA15CE3/TR7 Atmel (Microchip Technology) | In Stock | - | - | - | - | SOIC-8 | - | - | - | 16.7 V | 70 pF | 500 | - | - | + 150 C | - | - 55 C | - | - | 300 W | - | - | Details | 0.002328 oz | - | - | - | MouseReel | - | - | - | - | - | - | - | - | SMD/SMT | - | 15 V | Bidirectional, Unidirectional | 4 Channel | - | - | - | - | - | 30 V | - | - | - | - | RoHS Compliant | - | - | ||
![]() SMBJ120e3/TR13 Microchip Technology | 17 |
| - | - | Surface Mount | DO-214AA-2 | SMBJ (DO-214AA) | SMBJ120 | - | 133 V | - | 3000 | 2.8 A | - | + 150 C | Microchip Technology | - 65 C | Tape & Reel (TR) | 5 W | 600 W | Active | - | Details | 0.003386 oz | - | - | -65°C ~ 150°C (TJ) | Reel | - | - | - | Zener | General Purpose | - | - | - | SMD/SMT | 120 V | 120 V | Unidirectional | 1 Channel | No | 133V | 600W | 2.8A | 214V | 214 V | 120V | 1 | - | - | - | - | - | ||
![]() JANTX1N5646A/TR Microchip Technology | 33 |
| - | - | Through Hole | DO-13 | DO-13 (DO-202AA) | - | Microchip / Microsemi | - | - | 1 | - | Microchip | - | Microchip Technology | - | Tape & Reel (TR) | - | - | Active | - | N | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/500 | - | - | Zener | General Purpose | - | TVS Diodes / ESD Suppression Diodes | - | - | - | - | Unidirectional | - | No | 34.2V | 1500W (1.5kW) | 30A | 49.9V | - | 30.8V | 1 | TVS Diodes | - | - | ESD Suppressors / TVS Diodes | - | ||
![]() SMCJ15A LGE | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMCJ24CA LGE | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ14A LGE | 1503 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ16CA LGE | 135 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ170A LGE | 2271 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ16A LGE | 2511 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ130A LGE | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ17CA LGE | 1119 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P6KE30A LGE | 799 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ130CA LGE | 490 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ120A LGE | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ70A LGE | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMCJ30CA LGE | 2284 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMF26A-AU PANJIT International | 1204 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMCJ85A LGE | 3412 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCLAMP8512N.TGT Semtech Corporation | 30000 |
| - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | 5pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |