- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | ESD Protection | Number of Unidirectional Channels | Breakdown Voltage-Max | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SZ1SMB18AT3G Littelfuse Inc. | 46 |
| Datasheet | 11 Weeks | - | - | - | Surface Mount | DO-214AA, SMB | YES | - | - | SILICON | - | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | Automotive | - | - | - | - | - | - | DUAL | C BEND | - | - | 1SMB | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 20V | 600W | 20.5A | - | 29.2V | - | 18V | - | - | - | - | - | 1 | - | - | 870pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMB15A Bourns Inc. | 6000 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | - | 1 | - | 12.8V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | - | DUAL | C BEND | 260 | 30 | P6SMB | - | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 14.3V | - | 28.8A | - | - | 21.2V | 12.8V | 28.8A | - | 600W | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZW06-19B STMicroelectronics | 38093 | - | Datasheet | - | - | Tin | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 20.9V | 1 | - | 18.8V | - | Tape & Box (TB) | - | BZW06, TRANSIL™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | 175°C | -65°C | General Purpose | UL RECOGNIZED | - | 1.35nF | 600W | 19V | - | - | WIRE | - | - | BZW06 | 2 | - | 18.8V | - | Bidirectional | - | - | 1μA | Single | - | ISOLATED | No | - | - | 102A 8/20μs | 1μA | - | 39.3V | - | 102A | 19.6A | 600W | Bidirectional | 1mA | - | - | - | 675pF @ 1MHz | 20.9V | - | - | - | - | - | 3.53mm | 3.53mm | 6.75mm | 3.53mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1SMB16CAT3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 17.8V | 1 | 0.55W | 16V | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Tin/Lead (Sn/Pb) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, LOW IMPEDANCE, HIGH RELIABILITY, UL RECOGNIZED | - | - | 600W | 16V | - | DUAL | C BEND | 240 | 30 | 1SMB | 2 | - | 16V | - | Bidirectional | SINGLE | 1 | 5μA | - | - | - | No | - | - | - | - | 26V | 26V | - | 23.1A | 23.1A | 600W | - | 1mA | - | 1 | - | 520pF @ 1MHz | 17.8V | - | - | - | - | - | - | 2.41mm | 4.57mm | 3.81mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() LXES11DAA2-137 Murata Electronics | 57000 | - | Datasheet | 13 Weeks | NRND (Last Updated: 3 weeks ago) | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | 5V | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | General Purpose | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 0.4pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ30CA-Q Bourns Inc. | 31 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMCJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | Automotive | - | - | - | - | - | - | - | - | 260 | 30 | SMCJ30 | - | - | - | - | - | - | - | - | - | - | - | No | 33.3V | 1500W 1.5kW | 31A | - | 48.4V | - | 30V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMLJ17A-Q Bourns Inc. | 15000 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMLJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | SMLJ17 | - | - | - | - | - | - | - | - | - | - | - | No | 18.9V | 3000W 3kW | 106.6A | - | 27.6V | - | 17V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD214C-T8.5ALF Bourns Inc. | 21 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | - | - | - | - | - | - | DUAL | C BEND | - | - | CD214C | 2 | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 9.44V | 1500W 1.5kW | 104.2A | - | 14.4V | - | 8.5V | - | - | - | - | - | 1 | - | 8.5V | - | - | 400W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD214C-T8.0ALF Bourns Inc. | 21 |
| Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 8.89V | 1 | 5W | 8V | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | - | DUAL | C BEND | - | - | CD214C | 2 | - | 8V | - | - | - | - | 50μA | Single | - | - | No | - | 1500W 1.5kW | - | 50μA | 13.6V | 13.6V | - | 110.3A | 110.3A | 1.5kW | Unidirectional | 1mA | 1 | - | 8V | - | 8.89V | 400W | - | Yes | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD214C-T9.0ALF Bourns Inc. | 21 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | - | - | - | - | - | - | DUAL | C BEND | - | - | CD214C | 2 | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 10V | 1500W 1.5kW | 97.4A | - | 15.4V | - | 9V | - | - | - | - | - | 1 | - | 9V | - | - | 400W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD214C-T51ALF Bourns Inc. | 21 |
| Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 56.7V | 1 | 5W | 51V | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | - | DUAL | C BEND | - | - | CD214C | 2 | - | 51V | - | - | - | - | 5μA | Single | - | - | No | - | 1500W 1.5kW | - | 5μA | 82.4V | 82.4V | - | 18.2A | 18.2A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 56.7V | 400W | - | Yes | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5.0SMDJ33CA-T7 Littelfuse Inc. | 3566 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 38.65V | 1 | 6.5W | 33V | -65°C~150°C TJ | Tape & Reel (TR) | - | 5.0SMDJ | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | Telecom | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | - | - | Bidirectional | SINGLE | - | 5μA | - | - | - | No | - | 5000W 5kW | 93.9A | - | - | 53.3V | 33V | 93.9A | - | 5kW | - | 1mA | - | - | - | - | 36.7V | 5000W | - | - | - | 40.6V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD214C-T43ALF Bourns Inc. | 21 |
| Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 47.8V | 1 | 5W | 43V | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | - | DUAL | C BEND | - | - | CD214C | 2 | - | 43V | - | - | - | - | 5μA | Single | - | - | No | - | 1500W 1.5kW | - | 5μA | 69.4V | 69.4V | - | 21.6A | 21.6A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 47.8V | 400W | - | Yes | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD214C-T45ALF Bourns Inc. | 21 |
| Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 50V | 1 | 5W | 45V | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | - | DUAL | C BEND | - | - | CD214C | 2 | - | 45V | - | - | - | - | 5μA | Single | - | - | No | - | 1500W 1.5kW | - | 5μA | 72.7V | 72.7V | - | 20.6A | 20.6A | 1.5kW | Unidirectional | 1mA | 1 | - | - | - | 50V | 400W | - | Yes | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD214C-T70ALF Bourns Inc. | 21 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | DO-214AB, SMC | YES | - | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | - | - | - | - | - | - | DUAL | C BEND | - | - | CD214C | 2 | R-PDSO-C2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 77.8V | 1500W 1.5kW | 13.3A | - | 113V | - | 70V | - | - | - | - | - | 1 | - | 70V | - | - | 400W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SACB36 Littelfuse Inc. | 12500 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 40V | 1 | - | 36V | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | SACB | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | UL RECOGNIZED | - | 45pF | - | - | 3W | DUAL | C BEND | 260 | 30 | - | 2 | - | 36V | - | Unidirectional | SINGLE | - | - | - | 500W | - | No | - | - | - | - | - | 60V | - | 8.6A | 8.6A | 500W | Unidirectional | - | 1 | - | - | - | - | - | 40V | - | 1 | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1KSMB27CA Littelfuse Inc. | 30000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | - | SILICON | 24.3V | 1 | 5W | 23.1V | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | 1KSMB | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | R-PDSO-J2 | 23.1V | - | Bidirectional | SINGLE | 1 | - | - | - | - | No | 25.7V | 1000W 1kW | - | - | - | 37.5V | - | 26.7A | 25.5A | 1kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ14A-HR Littelfuse Inc. | 15500 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | - | 92.986436mg | SILICON | 17.2V | 1 | - | 14V | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | SMBJ-HR | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | - | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | 600W | DUAL | J BEND | - | - | - | - | R-PDSO-J2 | - | 14V | Unidirectional | SINGLE | - | - | - | - | - | No | 15.6V | - | - | - | - | 23.2V | - | 25.9A | 25.9A | 600W | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 2.44mm | 4.57mm | 3.94mm | - | ROHS3 Compliant | - | ||
![]() 1.5SMC180CA Littelfuse Inc. | 21 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 171V | 1 | - | 154V | -55°C~150°C TJ | Tape & Reel (TR) | - | 1.5SMC | e3 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | 1.5kW | 180V | 1.5kW | DUAL | J BEND | 260 | 40 | - | 2 | - | 154V | - | Bidirectional | SINGLE | 1 | 1μA | - | - | - | No | - | 1500W 1.5kW | - | - | 246V | 246V | - | 6.2A | 6.2A | 1.5kW | - | 1mA | - | 1 | - | - | 171V | - | - | - | - | - | - | 2.62mm | 8.13mm | 6.22mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMDJ30CA-T7 Littelfuse Inc. | 2164 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 35.05V | 1 | 6.5W | 30V | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | SMDJ | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED | - | - | - | - | - | DUAL | J BEND | 260 | 40 | - | 2 | - | - | - | Bidirectional | SINGLE | - | 2μA | - | - | - | No | - | 3000W 3kW | 62A | - | - | 48.4V | 30V | 62A | - | 3kW | - | 1mA | - | - | - | - | 33.3V | 3000W | - | - | - | 36.8V | - | - | - | - | - | ROHS3 Compliant | Contains Lead |