- Manufacturer
- Package / Case
- Packaging
- Mounting Type
- Part Status
- Power Line Protection
- RoHS Status
- Type
- Operating Temperature
- Applications
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- ECCN Code
Attribute column
Categories
TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Bidirectional Channels | Reverse Test Voltage | Diameter | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMQA1000T1G ON Semiconductor | 2950 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMQA1000 | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D5V0M2B3LP10-7 Diodes Incorporated | 4887 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 3-XFDFN | - | 3 | - | - | SILICON | - | 2 | - | 5V | -65°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e4 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | DUAL | - | - | - | - | - | - | - | BIDIRECTIONAL | - | - | - | - | - | No | 5.5V | - | 12A 8/20μs | - | - | 14V | 5V Max | 12A | - | 130W | - | - | - | 2 | 5V | 28pF @ 1MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6SMB200AT3G Littelfuse Inc. | 30000 | - | Datasheet | 19 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 190V | 1 | 0.55W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2011 | P6SMB | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | - | 600W | 2.2A | - | 274V | - | 171V | - | - | - | - | - | 1 | - | - | 115pF @ 1MHz | - | 600W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
SA20CA ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-15 | 300mg | - | 24.5V | 1 | - | 20V | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -65°C | Zener | General Purpose | - | - | 500W | 20V | - | - | - | - | - | SA20 | - | - | 20V | Bidirectional | - | 1 | 1μA | Single | 500W | No | 22.2V | 500W | 15.4A | 1μA | 32.4V | 32.4V | 20V | 15.4A | 15.4A | 500W | Bidirectional | 1mA | - | 1 | - | - | 22.2V | - | 24.5V | 1 | - | 3.56mm | 7.62mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SMCJ110CA Bourns Inc. | 7639 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 140V | 1 | 5W | 110V | -55°C~150°C TJ | Cut Tape (CT) | 2010 | SMCJ | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | PRSM-MIN | - | - | - | - | DUAL | C BEND | 260 | 30 | SMCJ11 | - | - | 5V | Bidirectional | - | 1 | 5μA | Single | - | No | 122V | 1500W 1.5kW | - | 5μA | - | 177V | - | 8.4A | 200A | 1.5kW | - | 1mA | - | - | - | - | 122V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE9.1CA Littelfuse Inc. | 800 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-204AC (DO-15) | - | - | 86.5V | 1 | - | 77.8V | -55°C~175°C TJ | Cut Tape (CT) | - | P6KE | - | - | Active | 1 (Unlimited) | - | Axial | - | Zener | - | 175°C | -55°C | Zener | General Purpose | - | - | 600W | 9.1V | 600W | - | - | - | - | - | - | - | 7.78V | Bidirectional | - | 1 | 1μA | - | - | No | 8.65V | 600W | 45.5A | - | 13.4V | 125V | 7.78V | 4.9A | 45.5A | 600W | - | 1mA | - | 1 | - | - | 86.5V | - | - | 1 | - | 3.6mm | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMBJ78A Bourns Inc. | 7897 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | - | SILICON | 86.7V | 1 | - | 78V | -55°C~150°C TJ | Digi-Reel® | 2010 | SMBJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | PRSM-MIN | - | - | - | 600W | DUAL | C BEND | - | - | SMBJ78 | 2 | - | 3.5V | Unidirectional | SINGLE | - | 5μA | - | - | No | - | - | - | - | 126V | 126V | - | 4.8A | 100A | 600W | - | 1mA | - | - | - | - | 86.7V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ120CA Bourns Inc. | 11778 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | - | SILICON | 147V | 1 | - | 120V | -55°C~150°C TJ | Cut Tape (CT) | 2010 | SMAJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | DUAL | C BEND | - | - | SMAJ12 | 2 | - | 3.5V | Bidirectional | - | 1 | 5μA | Single | - | No | - | - | 2.1A | 5μA | - | 193V | 120V | 2A | 40A | 400W | Bidirectional | 1mA | - | - | - | - | 133V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ36A-QH Bourns Inc. | 36 |
| Datasheet | 16 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMCJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | 260 | 30 | SMCJ36 | - | - | - | - | - | - | - | - | - | No | 40V | 1500W 1.5kW | 25.9A | - | 58.1V | - | 36V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ48A-QH Bourns Inc. | 36 |
| Datasheet | 16 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMCJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | 260 | 30 | SMCJ48 | - | - | - | - | - | - | - | - | - | No | 53.3V | 1500W 1.5kW | 19.4A | - | 77.4V | - | 48V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ12A-QH Bourns Inc. | 36 |
| Datasheet | 16 Weeks | - | Surface Mount | DO-214AB, SMC | - | - | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMCJ | e3 | - | Active | 1 (Unlimited) | - | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | - | - | 260 | 30 | SMCJ12 | - | - | - | - | - | - | - | - | - | No | 13.3V | 1500W 1.5kW | 75.4A | - | 19.9V | - | 12V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ33A-QH Bourns Inc. | 46 |
| Datasheet | 16 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 38.65V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | PRSM-MIN, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | - | - | SMBJ33 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 36.7V | 600W | 11.3A | - | 53.3V | - | 33V | - | - | - | - | - | 1 | - | 33V | - | - | 600W | - | - | 33V | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ58A-QH Bourns Inc. | 46 |
| Datasheet | 16 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 67.8V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | PRSM-MIN, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | - | - | SMBJ58 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 64.4V | 600W | 6.5A | - | 93.6V | - | 58V | - | - | - | - | - | 1 | - | 58V | - | - | 600W | - | - | 58V | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ30A-QH Bourns Inc. | 46 |
| Datasheet | 16 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 35.05V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | PRSM-MIN, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | - | - | SMBJ30 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 33.3V | 600W | 12.4A | - | 48.4V | - | 30V | - | - | - | - | - | 1 | - | 30V | - | - | 600W | - | - | 30V | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ14A-QH Bourns Inc. | 46 |
| Datasheet | 16 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 16.4V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | PRSM-MIN, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | - | - | SMBJ14 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 15.6V | 600W | 25.9A | - | 23.2V | - | 14V | - | - | - | - | - | 1 | - | - | - | - | 600W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1SMA48CAT3G Littelfuse Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | DO-214AC, SMA | YES | - | - | - | SILICON | - | 1 | 0.5W | - | -65°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | - | - | - | General Purpose | - | - | - | - | - | DUAL | C BEND | - | - | - | - | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | No | 53.3V | 400W | 5.2A | - | 77.4V | - | 48V | - | - | - | - | - | - | 1 | 48V | 135pF @ 1MHz | - | 400W | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMCJ43A Bourns Inc. | 8375 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | - | SILICON | 54.9V | 1 | - | 43V | -55°C~150°C TJ | Digi-Reel® | 2010 | SMCJ | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | - | - | - | General Purpose | - | - | - | - | - | DUAL | C BEND | 260 | 30 | SMCJ43 | 2 | - | 3.5V | Unidirectional | - | - | 5μA | Single | - | No | 47.8V | 1500W 1.5kW | 21.7A | 5μA | - | 69.4V | - | 21.6A | 200A | 1.5kW | - | 1mA | - | - | - | - | 47.8V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SZSMF20AT1G Littelfuse Inc. | 4380 |
| Datasheet | 11 Weeks | - | Surface Mount | SOD-123F | YES | - | - | - | SILICON | - | 1 | 0.385W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | - | Automotive | - | - | - | - | - | DUAL | FLAT | 265 | 30 | SMF*A | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 22.2V | 1000W 1kW | 6.2A 8/20μs | - | 32.4V | - | 20V | - | - | - | - | - | 1 | - | 20V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ24A-QH Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 28.1V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | PRSM-MIN, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | - | - | SMBJ24 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 26.7V | 600W | 15.5A | - | 38.9V | - | 24V | - | - | - | - | - | 1 | - | 24V | - | - | 600W | - | - | 24V | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ12A-QH Bourns Inc. | 46 |
| Datasheet | 16 Weeks | - | Surface Mount | DO-214AA, SMB | YES | - | - | - | SILICON | 14V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, SMBJ | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Zener | Matte Tin (Sn) | - | - | - | Automotive | PRSM-MIN, UL RECOGNIZED | - | - | - | - | DUAL | C BEND | - | - | SMBJ12 | - | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | No | 13.3V | 600W | 30.2A | - | 19.9V | - | 12V | - | - | - | - | - | 1 | - | - | - | - | 600W | - | - | - | - | - | - | - | ROHS3 Compliant | - |