- Manufacturer
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Max Operating Temperature
- Min Operating Temperature
- Number of Circuits
- Number of Terminations
- JESD-609 Code
Attribute column
Categories
TVS - Mixed Technology
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Reverse Stand-off Voltage | Watchdog Timers | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Working Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Interface | Leakage Current | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Element Configuration | Nominal Supply Current | Current | Diode Type | Operating Mode | Power Dissipation | Max Supply Current | Adjustable Threshold | Supply Current-Max | Max Output Voltage | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Transistor Application | Max Input Voltage | Direction | Halogen Free | Test Current | Supply Current-Max (Isup) | Polarity/Channel Type | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Switching Voltage | JEDEC-95 Code | Reverse Breakdown Voltage | Interface IC Type | Drain Current-Max (Abs) (ID) | Drain-source On Resistance-Max | Non-rep Peak Rev Power Dis-Max | Telecom IC Type | Hold Current | Max Breakdown Voltage | Trigger Device Type | Consumer IC Type | Non-Repetitive Pk On-state Cur | Built-in Protections | Repetitive Peak Reverse Voltage | Output Current Flow Direction | Voltage - Clamping | Breakdown Voltage-Max | Min Breakdown Voltage | Breakover Voltage (Max) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN65240P Texas Instruments | 300 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | 440.409842mg | SILICON | 7V | 2 | - | - | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | Through Hole | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | USB | LOW CAPACITANCE | - | 35pF | - | 60W | - | - | - | - | - | - | 6.35mm | - | - | - | SN65240 | 8 | - | - | - | 3.3V | 6V | UNIDIRECTIONAL | - | - | - | - | - | 4 | - | - | 1μA | 1 | - | - | - | - | Dual | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | 3A | 60W | - | - | - | - | - | - | - | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7V | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCM1050D Texas Instruments | 715 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 75.891673mg | - | -90V | 2 | - | - | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Telecommunications | - | - | 25pF | - | - | DUAL | GULL WING | 260 | - | - | - | - | - | - | - | TCM1050 | - | - | - | - | -85V | - | Bidirectional | - | - | - | - | COMPLEX | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.1V | - | 50A | 725mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mA | - | SILICON SURGE PROTECTOR | - | 5 A | - | 7V | - | - | - | - | 5V | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TL7726QDR Texas Instruments | 1408 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 75.891673mg | - | - | - | - | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 125°C | -40°C | General Purpose | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | - | - | TL7726 | 8 | - | - | - | - | 5V | - | - | 5V | AUTOMOTIVE | - | - | 1 | - | - | - | 6 | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -200/+205V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SP720APP Littelfuse Inc. | 16629 |
| Datasheet | 13 Weeks | - | - | - | Through Hole | 16-DIP | NO | 16 | - | - | 30V | 12 | - | - | Tube | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | Matte Tin (Sn) | 105°C | -40°C | General Purpose | - | 8541.30.00.80 | 3pF | 30V | - | DUAL | - | 260 | - | - | - | 7.11mm | - | - | 30 | - | 16 | - | - | - | 30V | 30V | - | - | - | - | - | COMPLEX | - | - | - | 20nA | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | - | - | - | - | - | - | - | - | - | MS-001BB | - | - | - | - | - | - | - | - | SILICON SURGE PROTECTOR | - | - | - | - | - | - | - | - | - | - | - | 19.68mm | 7.11mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ADG467BRZ-REEL Analog Devices Inc. | 9920 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | 18 | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 18 | - | EAR99 | - | 85°C | -40°C | General Purpose | - | - | - | - | - | DUAL | GULL WING | 260 | - | - | - | - | - | - | 30 | ADG467 | 18 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | ENHANCEMENT MODE | 15μW | - | - | - | - | - | - | - | - | - | SWITCHING | - | - | - | - | - | N-CHANNEL | - | - | - | - | - | - | - | - | 0.02A | 95Ohm | - | - | - | - | - | - | - | - | - | - | ±40V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() NCP347MTAHTBG ON Semiconductor | 30000 | - | Datasheet | 19 Weeks | LIFETIME (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | - | EAR99 | Tin (Sn) | 85°C | -40°C | General Purpose | - | - | - | - | - | DUAL | - | - | 1 | 5V | 0.5mm | - | - | - | - | - | 10 | - | - | - | - | 28V | - | - | 5V | INDUSTRIAL | - | - | 1 | - | - | - | 3 | 28V | 1.2V | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | 0.25mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7V | - | - | - | - | 0.8mm | 2.5mm | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CLT3-4BT6 STMicroelectronics | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 73.992255mg | - | - | - | - | - | Tube | - | CLT | e4 | - | Active | 1 (Unlimited) | 20 | - | EAR99 | - | 85°C | -25°C | General Purpose | - | - | - | - | - | DUAL | GULL WING | 260 | 4 | 24V | 0.65mm | - | - | - | 40 | CLT3 | 20 | - | - | - | - | - | - | - | - | OTHER | - | - | 4 | - | - | - | - | - | 10V | - | - | - | 800μA | - | - | - | - | 800μA | - | - | - | - | 38V | - | - | - | - | - | Bidirectional | - | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC3423P1G ON Semiconductor | 23 | - | Datasheet | - | OBSOLETE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | No | Tube | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Through Hole | EAR99 | Tin (Sn) | 70°C | 0°C | General Purpose | - | - | - | - | - | DUAL | - | 260 | 1 | 5V | - | - | - | 300mA | 40 | - | 8 | 1 | - | 300mA | - | - | - | - | - | COMMERCIAL | - | - | 1 | - | - | - | 2 | 40V | 4.5V | POWER SUPPLY SUPPORT CIRCUIT | 6mA | - | - | - | - | - | - | - | YES | - | 38.2V | - | - | - | - | - | - | 40V | - | - | - | - | - | 2.45V | 2.75V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.44mm | - | 10.16mm | 6.6mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SEP0720Q38CB Littelfuse Inc. | 134 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-LQFN | - | 8 | - | - | - | 1 | - | - | Tape & Reel (TR) | 2009 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | 85°C | -40°C | Ethernet | UL RECOGNIZED | - | - | - | - | BOTTOM | NO LEAD | 260 | - | - | - | - | not_compliant | 2.2A | 30 | - | 8 | - | Not Qualified | - | - | 8V | - | - | - | - | - | SINGLE | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mA | - | - | - | 30 A | - | - | - | 72V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
SP725ABTG Littelfuse Inc. | 1000 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 30V | 1 | - | - | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | - | Matte Tin (Sn) | 105°C | -40°C | General Purpose | LOW CAPACITANCE | - | 5pF | - | - | DUAL | GULL WING | - | - | - | - | 4mm | - | - | - | - | 8 | - | - | - | 30V | 30V | Bidirectional | - | - | - | - | SINGLE | - | - | - | 20nA | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14A | - | - | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SILICON SURGE PROTECTOR | - | - | - | - | - | - | - | - | - | 1.75mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | - | ||
FR015L3EZ ON Semiconductor | In Stock |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | 30mg | - | 14.5V | - | - | - | Tape & Reel (TR) | 2016 | - | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | General Purpose | - | - | - | - | 2.4W | DUAL | NO LEAD | NOT SPECIFIED | 1 | - | - | - | - | - | NOT SPECIFIED | - | - | 1 | Not Qualified | - | 8V | 8V | Unidirectional | - | - | MILITARY | - | - | - | 1.3V | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | 2.4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15V | - | - | - | 725μm | - | 2mm | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P1101SCLRP Littelfuse Inc. | 3710 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 95.991485mg | - | - | - | - | - | Tape & Reel (TR) | 2004 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 85°C | -40°C | SLIC | - | - | 160pF | - | - | DUAL | C BEND | 260 | 1 | - | - | - | not_compliant | 1A | 30 | - | 2 | - | Not Qualified | - | 5V | 95V | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130V | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.57mm | 3.94mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPD2S701QDSKRQ1 Texas Instruments | 6000 | - | - | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 10-WFDFN Exposed Pad | YES | 10 | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 10 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | Automotive | - | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | - | - | NOT SPECIFIED | TPD2S701 | - | - | - | - | - | - | - | 7V | - | - | 4.5V | - | - | - | LVDS, USB | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800μm | - | 2.5mm | 2.5mm | 750μm | - | - | ROHS3 Compliant | - | ||
SP03-3.3BTG Littelfuse Inc. | 92 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | SILICON | 3.3V | 1 | 3.3V | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Matte Tin (Sn) | 125°C | -55°C | General Purpose | - | - | 16pF | - | 3.3kW | - | GULL WING | - | - | - | - | 4mm | - | - | - | - | 8 | - | - | - | - | 3.3V | Bidirectional, Unidirectional | - | - | - | - | - | - | - | - | 1μA | 2 | - | - | - | - | Dual | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | 1μA | 18V | 150A | 150A | 3.3kW | - | - | Bidirectional | - | 50μA | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 3300W | - | - | 3.3V | - | - | - | - | - | - | - | - | 3.3V | - | 1.65mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TVS3300YZFR Texas Instruments | 15000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 4-UFBGA, DSBGA | YES | 4 | - | SILICON | - | - | - | - | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 125°C | -40°C | General Purpose | - | - | - | - | - | BOTTOM | BALL | 260 | - | - | - | - | - | - | NOT SPECIFIED | TVS3300 | - | - | - | - | - | - | UNIDIRECTIONAL | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40V | 39V | - | - | 625μm | - | 1.062mm | 1.116mm | 580μm | - | - | ROHS3 Compliant | - | ||
![]() TPD7S019-15RSVR Texas Instruments | 5027 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 16-UFQFN | YES | 16 | 40.908362mg | - | - | - | - | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | 85°C | -40°C | DVI-I, VGA Ports | - | 8542.39.00.01 | - | - | - | QUAD | - | 260 | 1 | - | 0.4mm | - | - | - | - | TPD7S019 | - | - | - | - | - | 5.5V | - | - | 5V | INDUSTRIAL | - | - | - | - | VGA | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | 2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | 550μm | - | 2.6mm | 1.8mm | 500μm | No | - | ROHS3 Compliant | Lead Free | ||
TISP8200HDMR-S Bourns Inc. | 1259 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 135.000429mg | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | 150°C | -55°C | General Purpose | - | - | 65pF | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | - | - | NOT SPECIFIED | TISP82 | 8 | - | Not Qualified | - | - | 120V | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120V | - | - | - | - | - | - | - | - | SURGE PROTECTION CIRCUIT | -150mA | - | - | - | - | - | - | - | - | - | - | - | -100μm | - | 5.6mm | 5.6mm | - | - | No SVHC | ROHS3 Compliant | - | ||
P1101DF-1E Littelfuse Inc. | 100 |
| Datasheet | 22 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 2 | - | - | Tape & Reel (TR) | 2011 | SIDACtor® | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | 85°C | -40°C | SLIC | UL RECOGNIZED | - | - | - | - | DUAL | GULL WING | 260 | - | - | - | - | unknown | 1A | 30 | - | - | - | - | - | - | 5V | - | - | - | - | - | SERIES CONNECTED, 2 ELEMENTS WITH BUILT-IN DIODE | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mA | - | - | - | 1 A | - | - | - | 95V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SN65240PWG4 Texas Instruments | 13409 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | 39.008944mg | SILICON | 7V | 2 | - | - | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | USB | LOW CAPACITANCE | - | 35pF | - | 60W | - | GULL WING | 260 | - | - | - | 4.5mm | - | - | - | SN65240 | 8 | - | - | - | 6V | 6V | UNIDIRECTIONAL | - | - | - | - | - | 4 | - | - | 1μA | 1 | - | - | - | - | Dual | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | 3A | 60W | - | - | - | - | - | - | - | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7V | - | 1.2mm | - | 3mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
NCP360SNAFT1G ON Semiconductor | 6000 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | - | - | No | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | 85°C | -40°C | USB | - | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | - | 5 | - | - | - | - | 20V | - | - | - | INDUSTRIAL | - | - | - | - | - | - | 1 | 20V | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | - | TRANSIENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SOURCE | 7.4V | - | - | - | - | - | 3mm | - | - | - | - | ROHS3 Compliant | Lead Free |