- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Height
- Minimum Operating Temperature
- Maximum Operating Temperature
- Product
- Width
- Unit Weight
- Type
- Series
- Mounting Styles
- Features
- Length
Attribute column
Categories
TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Connection 1 | Data Line Protection | Device Type | Explosion-tested version | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Range | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Voltage - Rated DC | Depth | Reach Compliance Code | Current Rating | Base Part Number | Termination Style | Voltage - Rated AC | Approval Agency | Working Voltage | Accessory Type | Number of Poles | Max Surge Current | Current - Max | Operating Temperature Range | Specifications | Form | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Product | Voltage - Continuous Operating (Max) (MCOV) | Current - Discharge (Nom) (8/20μS) | Features | Media Lines Protected | Current - Discharge (Max) (8/20μS) | Current - Short Circuit Rating (SCRR) | Voltage - Protection Rating (VPR) | Voltage - Protection Level (VP) (2416) | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LSP10120P Littelfuse Inc. | 54 | - | Datasheet | 18 Weeks | - | Screw | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Tray | 2014 | LSP | yes | Active | Not Applicable | - | Type 2 | - | - | - | - | 120V | - | unknown | - | - | - | - | CE, cURus, UL | 120V | - | 1 | - | - | - | - | Module Only | - | - | - | - | - | - | - | - | 150VAC | 10kA | Thermally Protected | - | 20kA | - | - | 900V | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | - | ||
![]() SPD-20-277P MEAN WELL USA Inc. | 14 |
| Datasheet | 15 Weeks | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 277V | - | -40°C~70°C | Box | - | SPD-20 | - | Active | 1 (Unlimited) | Wire | - | - | - | - | - | - | - | - | - | - | - | - | CE, cURus, UL | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 277VAC | 5kA | - | - | 20kA | - | 1.5kV | - | 50mm | 90mm | 70mm | - | ROHS3 Compliant | - | - | - | ||
![]() 1320-S-75 Bourns Inc. | 23 |
| - | 12 Weeks | DIN Rail | DIN Rail | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2013 | 1320 | - | Active | 1 (Unlimited) | Screw | Type 2, Type 4 | 85°C | -40°C | - | - | 75V | 67mm | - | 20kA | 1320 | - | - | CE, CSA, UR | - | - | 2 | - | - | - | - | Base + Module | - | - | - | None | - | - | - | - | 100VDC | 20kA | Remote Signaling Contacts | - | 40kA | - | - | 390V | 99mm | 67mm | 18mm | No SVHC | ROHS3 Compliant | - | - | IP20 | ||
![]() 1210-2S-230 Bourns Inc. | 2987 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 415V | - | -50°C~85°C | - | 2010 | 1210 | - | Active | 1 (Unlimited) | Screw | Type 2, Type 4 | 85°C | -50°C | - | - | 275V | 67mm | - | 20kA | 1210 | - | 230V | CE, CSA, UL | - | - | 2 | 100kA | - | - | - | Module Only | - | - | - | None | - | - | - | - | 275VAC | 20kA | Remote Signaling Contacts, Thermally Protected | - | 100kA | 100kA | 900V | 1.25kV | 99mm | 67mm | 36mm | No SVHC | ROHS3 Compliant | - | Lead Free | IP20 | ||
![]() 1210-1S-230 Bourns Inc. | 43 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 415V | - | -50°C~85°C | - | 2010 | 1210 | - | Active | 1 (Unlimited) | Screw | Type 2, Type 4 | 85°C | -50°C | - | - | 275V | 67mm | - | 20kA | 1210 | - | 230V | CE, CSA, UL | - | - | 1 | 100kA | - | - | - | Module Only | - | - | - | None | - | - | - | - | 275VAC | 20kA | Remote Signaling Contacts, Thermally Protected | - | 100kA | 100kA | 900V | 1.25kV | 99mm | 67mm | 18mm | No SVHC | ROHS3 Compliant | - | Lead Free | IP20 | ||
![]() PNETR6 APC | In Stock | - | - | - | - | - | - | - | 39.999986 g | - | RJ45 | - | - | 1 | PRM4 or PRM24 | - | + 40 C | - | 0 C | Rack Mount | - | - | - | - | Details | 1.410958 oz | - | 60 V | - | - | - | - | - | - | - | - | Module Ethernet Surge | 40 °C | 0 °C | Black | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Level Protection | - | - | Replaceable, Ethernet | - | - | - | - | - | 44 mm | 69 mm | 19 mm | - | - | - | - | - | ||
![]() 2906863 Phoenix Contact | 18 |
| - | - | - | DIN Rail | - | Plastic | - | - | - | Surge Protector | - | 1 | - | - | + 85 C | Phoenix Contact | - 40 C | DIN Rail | Bulk | - | Active | Surge Protection Device | Details | - | - | 60 VAC | - | - | - | TTC-6-GDT | - | - | - | - | PDU, Surge Protector | - | - | - | - | - | - | - | 2 A | - | Push-In | - | cCSAus, CSA, CSAus, UL | - | - | - | - | - | -40 → +80 °C | - | - | International | - | - | - | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | - | - | 92 mm | 92 mm | 6.2 mm | - | - | UL 94 V-0 | - | - | ||
![]() 2906845 Phoenix Contact | 3662448 |
| - | - | - | DIN Rail | - | Plastic | - | Clamp | - | Surge Protector | No | 1 | - | - | + 85 C | Phoenix Contact | - 40 C | DIN Rail | Bulk | TTC-6-GDT-D-24AC-UT-I | Active | Surge Protection Device | - | - | - | 24 VAC | - | - | - | TTC-6-GDT | - | - | - | - | PDU, Surge Protector | - | - | - | - | - | - | - | 2 A | - | Screw | - | cCSAus, CSA, UL | - | - | - | - | - | -40 → +80 °C | - | - | International | - | - | - | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | - | - | 92 mm | 92 mm | 6.2 mm | - | - | UL 94 V-0 | - | - | ||
![]() 2906842 Phoenix Contact | 19 |
| - | - | - | DIN Rail | - | Plastic | - | Clamp | - | Surge Protector | No | 1 | - | - | + 85 C | Phoenix Contact | - 40 C | DIN Rail | Bulk | TTC-6-GDT-C-24AC-UT-I | Active | Surge Protection Device | - | - | - | 24 VAC | - | - | - | TTC-6-GDT | - | - | - | - | PDU, Surge Protector | - | - | - | - | - | - | - | 2 A | - | Screw | - | cCSAus, CSA, CSAus, UL | - | - | - | - | - | -40 → +80 °C | - | - | International | - | - | - | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | - | - | 92 mm | 92 mm | 6.2 mm | - | - | UL 94 V-0 | - | - | ||
![]() 2906836 Phoenix Contact | 3662448 |
| - | - | - | DIN Rail | 69.5 mm x 6.2 mm x 92 mm | Plastic | - | Clamp | - | Surge Protector | No | 1 | 2 Wire Floating Signal Circuit | - | + 85 C | Phoenix Contact | - 40 C | DIN Rail | Bulk | - | Active | Surge Protection Device | Details | - | - | 60 VDC | - | - | - | TMP | - | - | - | - | Surge Protection Device | - | - | - | 600 pF | - | - | - | 10 A | - | Screw | - | cCSAus, CSA, CSAus, UL | - | - | - | - | - | -40 → +80 °C | - | - | International | - | - | - | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | - | - | 92 mm | 69.5 mm | 6.2 mm | - | - | UL 94 V-0 | - | - | ||
![]() 2906770 Phoenix Contact | 2028 |
| - | - | - | DIN Rail | - | Plastic | - | Clamp | - | Surge Protector | No | 1 | - | - | + 85 C | Phoenix Contact | - 40 C | DIN Rail | Bulk | - | Active | Surge Protection Device | Details | - | - | 24 VDC | - | - | - | TTC-6-3-HF | - | - | - | - | PDU, Surge Protector | - | - | - | - | - | - | - | 600 mA | - | Screw | - | cCSAus, CSA, UL | - | - | - | - | - | - | - | - | International | - | - | Fuse Holder | - | - | - | - | - | - | - | - | - | - | - | - | 105.8 mm | 83.5 mm | - | - | - | UL 94 V-0 | - | - | ||
![]() 2908199 Phoenix Contact | 2997 |
| - | - | - | DIN Rail | - | Plastic | - | - | - | Surge Protector | - | 1 | - | - | + 85 C | Phoenix Contact | - 40 C | DIN Rail | Bulk | - | Active | Surge Protection Device | Details | - | - | 48 VDC | - | - | - | TTC-6P | - | - | - | - | PDU, Surge Protector | - | - | Green (Light Green) | - | - | - | - | 160 mA | - | Screw | - | cCSAus, CSA, CSAus, UL | - | - | - | - | - | -40 → +80 °C | - | - | International | - | - | Fuse Holder | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | - | - | 105.8 mm | 100 mm | - | - | - | UL 94 V-0 | - | - | ||
![]() 2908208 Phoenix Contact | 2927 |
| - | - | - | DIN Rail | - | Plastic | - | Clamp | - | Surge Protector | No | 1 | - | - | + 85 C | Phoenix Contact | - 40 C | DIN Rail | Bulk | - | Active | Surge Protection Device | Details | - | - | 48 VDC | - | - | - | TTC-6P | - | - | - | - | PDU, Surge Protector | - | - | Green (Light Green) | - | - | - | - | 220 mA | - | Screw | - | cCSAus, CSA, CSAus, UL | - | - | - | - | - | -40 → +80 °C | - | - | International | - | - | Fuse Holder | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | - | - | 105.8 mm | 100 mm | - | - | - | UL 94 V-0 | - | - | ||
![]() 2906769 Phoenix Contact | 2542 |
| - | - | - | DIN Rail | - | Plastic | - | - | - | Surge Protector | - | 1 | - | - | + 85 C | Phoenix Contact | - 40 C | DIN Rail | Bulk | - | Active | Surge Protection Device | Details | - | - | 12 VDC | - | - | - | TTC-6-3-HF | - | - | - | - | PDU, Surge Protector | - | - | - | - | - | - | - | 600 mA | - | Screw | - | cCSAus, CSA, CSAus, UL | - | - | - | - | - | -40 → +80 °C | - | - | International | - | - | Fuse Holder | - | - | - | - | - | - | - | - | - | - | - | - | 105.8 mm | 105.8 mm | - | - | - | UL 94 V-0 | - | - | ||
![]() 2906800 Phoenix Contact | 13 |
| - | - | - | DIN Rail | - | Plastic | - | Clamp | - | Surge Protector | No | 1 | 2 Wire Floating Signal Circuit | - | + 85 C | Phoenix Contact | - 40 C | DIN Rail | Bulk | TTC-6-2-24DC-UT | Active | Surge Protection Device | - | - | - | 30 VDC | - | - | - | TTC | - | - | - | - | Surge Protection Device | - | - | - | 2200 pF | - | - | - | 450 mA | - | Screw | - | cCSAus, CSA, CSAus, UL | - | - | - | - | - | -40 → +80 °C | - | - | International | - | - | Fuse Holder | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | - | - | 105.8 mm | 105.8 mm | 6.2 mm | - | - | UL 94 V-0 | - | - | ||
![]() 2908205 Phoenix Contact | 2286 |
| - | - | - | DIN Rail | - | Plastic | - | Clamp | - | Surge Protector | No | 1 | - | - | + 85 C | Phoenix Contact | - 40 C | DIN Rail | Bulk | - | Active | Surge Protection Device | Details | - | - | 12 VDC | - | - | - | TTC-6P | - | - | - | - | PDU, Surge Protector | - | - | Green (Light Green) | - | - | - | - | 600 mA | - | Push-In | - | cCSAus, CSA, UL | - | - | - | - | - | -40 → +80 °C | - | - | International | - | - | Fuse Holder | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | - | - | 105.8 mm | 100 mm | - | - | - | UL 94 V-0 | - | - | ||
![]() 2906823 Phoenix Contact | 2171 |
| - | - | - | DIN Rail | - | Plastic | - | Clamp | - | Surge Protector | Yes | 1 | - | - | +80°C | Phoenix Contact | - 40 C | DIN Rail | Bulk | - | Active | Surge Protection Device | Details | - | - | 24 VDC | - | - | - | TTC-6-3-HF | - | - | - | - | PDU, Surge Protector | - | - | - | - | - | - | - | 600 mA | - | Screw | - | cCSAus, CSA, CSAus, UL | - | - | - | - | 400mA | -40 → +80 °C | - | - | International | - | - | Fuse Holder | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | - | - | 105.8 mm | 105.8 mm | - | - | - | UL 94 V-0 | - | - | ||
![]() 2908196 Phoenix Contact | 2354 |
| - | - | - | DIN Rail | - | Plastic | - | Clamp | - | Surge Protector | No | 1 | - | - | + 85 C | Phoenix Contact | - 40 C | DIN Rail | Bulk | - | Active | Surge Protection Device | Details | - | - | 12 VDC | - | - | - | TTC-6P | - | - | - | - | PDU, Surge Protector | - | - | Green (Light Green) | - | - | - | - | 600 mA | - | Screw | - | cCSAus, CSA, CSAus, UL | - | - | - | - | - | -40 → +80 °C | - | - | International | - | - | Fuse Holder | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | - | - | 105.8 mm | 100 mm | - | - | - | UL 94 V-0 | - | - | ||
![]() 2908707 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | TTC Product Range | CHECKMASTER Series | - | Phoenix Contact | - | - | Bulk | CM 2-PA-TTC | Active | - | - | - | - | - | - | - | - | CHECKMASTER | - | - | - | - | Test Device Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | System Testing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2905647 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | + 80 C | - | - 40 C | - | - | - | - | - | - | 13.531092 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surge Protection Devices - SPDs | - | - | - | - | - | - | - | - | 120 mm | - | 71.2 mm | - | - | - | - | - |