- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Height
- Minimum Operating Temperature
- Maximum Operating Temperature
- Product
- Width
- Unit Weight
- Type
- Series
- Mounting Styles
- Features
- Length
Attribute column
Categories
TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Base Product Number | Brand | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage type | Voltage, Rating | Operating Temperature | Packaging | Series | Type | Color | Gender | Subcategory | Current Rating | Termination Style | Approval Agency | Lead Spacing | Number of Poles | Product Type | Form | Product | Voltage - Continuous Operating (Max) (MCOV) | Current - Discharge (Nom) (8/20μS) | Features | Peak Surge Current | Current - Short Circuit Rating (SCRR) | Voltage - Protection Rating (VPR) | Voltage - Protection Level (VP) (2416) | Product Category | IP Rating | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPODU270STR Eaton | In Stock | - | - | PCB Mount | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | Bulk | - | Active | - | - | - | - | - | -25°C ~ 85°C | - | SPOD | Type 1, Type 2 | - | - | - | - | - | cURus | - | 1 | - | Module Only | - | 270V | - | Remote Signaling Contacts, Visual Life Indicator | - | 200 kA | - | - | - | - | - | - | - | - | ||
![]() SPOD510LT Cooper Bussmann | In Stock | - | - | - | cUR, UR | - | Bussmann / Eaton | - | 200 | Bussmann | SPOD510LT | - | - | - | Board | - | - | - | - | Yes | - | 0.016000 oz | - | - | - | - | SPOD | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | IP20 | - | - | - | - | ||
![]() SPOD150S Cooper Bussmann | In Stock | - | - | - | cUR, UR | - | Bussmann / Eaton | - | 200 | Bussmann | SPOD150S | - | - | - | Board | - | - | - | - | Yes | - | 0.016000 oz | - | - | - | - | SPOD | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | IP20 | - | - | - | - | ||
![]() F013597 Bourns | In Stock | - | - | Base Mount | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | -40°C ~ 65°C | - | F | Type 3 | - | - | - | - | - | UL | - | - | - | Module Only | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPOD550LR Cooper Bussmann | In Stock | - | - | - | cUR, UR | - | Bussmann / Eaton | - | 200 | Bussmann | SPOD550LR | - | - | - | Board | - | - | - | - | Yes | - | 0.016000 oz | - | - | - | - | SPOD | - | - | - | Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | IP20 | - | - | - | - | ||
![]() SPODU510MTR2 Eaton | In Stock | - | - | PCB Mount | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | Bulk | - | Active | - | - | - | - | - | -25°C ~ 85°C | - | SPOD | Type 1, Type 2 | - | - | - | - | - | cURus | - | 1 | - | Module Only | - | 510V | - | Remote Signaling Contacts, Visual Life Indicator | - | 200 kA | - | - | - | - | - | - | - | - | ||
![]() 0804147 Phoenix Contact | 27468277 |
| - | DIN Rail | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 250 V | - | - | - | - | - | Female | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0804036 Phoenix Contact | 126378258 |
| - | DIN Rail | - | - | - | - | 2 | - | - | + 60 C | - | - 20 C | - | - | - | - | - | Details | - | - | - | 250 V | - | - | EO | - | Gray | Female | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm | - | 90 mm | - | ||
![]() F013580 Bourns | In Stock | - | - | Base Mount | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | -40°C ~ 65°C | - | F | Type 3 | - | - | - | - | - | UL | - | - | - | Module Only | - | 240VAC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DLC-170 CIT | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | CITEL INC | - | - | - | Box | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | UL | - | 1 | - | Base + Module | - | 170VDC | - | - | - | - | - | 220 V | - | - | - | - | - | - | ||
![]() DS44S-320/G CIT | In Stock | - | - | DIN Rail | - | - | Citel | - | 2 | Citel | - | + 60 C | CITEL INC | - 35 C | - | DIN Rail | Box | 461932 | Active | Details | CITEL | 13.651023 oz | - | 240 V, 415 V | -35°C ~ 60°C | - | DS40S | Din Rail AC Power Surge Suppressor | - | - | Surge Suppressors | 40 kA | Screw | - | - | 1 | - | Base + Module | Industrial Protection Devices | - | - | - | - | - | - | - | Surge Suppressors | - | 90 mm | 67 mm | 72 mm | UL 94-V0 | ||
![]() SPODU320M2 Eaton | In Stock | - | - | PCB Mount | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | Bulk | - | Active | - | - | - | - | - | -25°C ~ 85°C | - | SPOD | Type 1, Type 2 | - | - | - | - | - | cURus | - | 1 | - | Module Only | - | 320V | - | - | - | 200 kA | - | - | - | - | - | - | - | - | ||
![]() M50-277Y-A CIT | In Stock | - | - | Chassis Mount | - | M50-277 | Citel | - | 1 | Citel | - | + 80 C | CITEL INC | - 35 C | - | Panel Mount | Box | 89751501 | Active | Details | CITEL | 2.714 lbs | - | 277 VAC, 480 VAC | -35°C ~ 80°C | - | M50-A | AC Power | - | - | Surge Suppressors | 50 kA | Threaded | UL | - | 1 | - | Module Only | Power Protection Devices | 560VAC | - | Visual Life Indicator | - | 150 kA | 2.5 kV | - | Surge Suppressors | - | - | - | - | - | ||
![]() SPODU320MTR2 Eaton | In Stock | - | - | PCB Mount | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | Bulk | - | Active | - | - | - | - | - | -25°C ~ 85°C | - | SPOD | Type 1, Type 2 | - | - | - | - | - | cURus | - | 1 | - | Module Only | - | 320V | - | Remote Signaling Contacts, Visual Life Indicator | - | 200 kA | - | - | - | - | - | - | - | - | ||
![]() DS44S-120 CIT | In Stock | - | - | DIN Rail | - | - | Citel | - | 2 | Citel | - | + 60 C | CITEL INC | - 35 C | - | DIN Rail | Box | 461622 | Active | Details | CITEL | 14.285955 oz | - | 120 V, 240 V | -40°C ~ 85°C | - | DS40S | Din Rail AC Power Surge Suppressor | - | - | Surge Suppressors | 40 kA | Screw | CE, EAC, TUV, UR | - | 1 | DIN Rail Power Supplies | Base + Module | Industrial Protection Devices | 150VAC | - | Remote Signaling Contacts | - | 25 kA | - | 900 V | Surge Suppressors | - | 90 mm | 67 mm | 72 mm | - | ||
![]() DS43S-120 CIT | In Stock | - | - | DIN Rail | - | - | Citel | - | 4 | Citel | - | + 60 C | CITEL INC | - 35 C | - | DIN Rail | Box | 461623 | Active | Details | CITEL | 11.181846 oz | - | 120 V, 240 V | -35°C ~ 60°C | - | DS40S | Din Rail AC Power Surge Suppressor | - | - | Surge Suppressors | 40 kA | Screw | EAC, TUV, UR | - | 1 | DIN Rail Power Supplies | Base + Module | Industrial Protection Devices | 300VAC | - | Remote Signaling Contacts | - | - | - | - | Surge Suppressors | - | 99 mm | 67 mm | 54 mm | - | ||
![]() SPODU320STR Eaton | In Stock | - | - | PCB Mount | - | - | - | - | - | Turck | UX09918 | - | Eaton - Bussmann Electrical Division | - | - | - | Bulk | - | Active | - | - | - | - | - | -25°C ~ 85°C | - | SPOD | Type 1, Type 2 | - | - | - | - | - | cURus | - | 1 | - | Module Only | - | 320V | - | Remote Signaling Contacts, Visual Life Indicator | - | 200 kA | - | - | - | - | - | - | - | - | ||
![]() SPODU510S2 Eaton | In Stock | - | - | PCB Mount | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | Active | - | - | - | - | - | -25°C ~ 85°C | - | * | Type 1, Type 2 | - | - | - | - | - | cURus | - | 1 | - | Module Only | - | 510V | - | - | - | 200 kA | - | - | - | - | - | - | - | - | ||
![]() LST5107VL2NT1 Littelfuse Inc. | 15 |
| - | Through Hole | - | - | Littelfuse | - | 72 | Littelfuse | - | + 85 C | Littelfuse Inc. | - 40 C | - | PCB | Tray | - | Active | Details | - | - | - | - | -40°C ~ 85°C | Tray | LST | Type 1, Type 2, Type 4 | - | - | Varistors | - | Radial | UL | 5.08 mm | 1 | - | Module Only | MOV | 510VAC | 20 kA | Thermally Protected | 75 A | 200 kA | 1.5 kV | - | Varistors | - | - | - | - | - | ||
![]() LST3205VL2NT1 Littelfuse Inc. | 777 |
| - | Through Hole | - | - | Littelfuse | - | 72 | Littelfuse | - | + 85 C | Littelfuse Inc. | - 40 C | - | PCB | Tray | - | Active | Details | - | - | - | - | -40°C ~ 85°C | Tray | LST | Type 1, Type 2, Type 4 | - | - | Varistors | - | Radial | UL | 5.08 mm | 1 | - | Module Only | MOV | 320VAC | 20 kA | Thermally Protected | 50 A | 200 kA | 1 kV | - | Varistors | - | - | - | - | - |