- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Height
- Minimum Operating Temperature
- Maximum Operating Temperature
- Product
- Width
- Unit Weight
- Type
- Series
- Mounting Styles
- Features
- Length
Attribute column
Categories
TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Approvals | Automotive | Brand | Degree of protection (IP) | ECCN (US) | Energy Dissipation (kJ) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Fail Safe Protection | HTS | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Package | PPAP | Product Depth (mm) | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Type | Applications | Subcategory | Technology | Depth | Current Rating | Termination Style | Approval Agency | Lead Spacing | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Number of Poles | Product Type | Form | Voltage - Clamping | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Voltage - Continuous Operating (Max) (MCOV) | Current - Discharge (Nom) (8/20μS) | Features | Peak Surge Current | Current - Discharge (Max) (8/20μS) | Current - Short Circuit Rating (SCRR) | Voltage - Protection Rating (VPR) | Voltage - Protection Level (VP) (2416) | Product Category | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSPD300208Y3K Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | Bussmann / Eaton | - | - | - | - | 1 | - | - | Bussmann | BSPD300208Y3K | + 50 C | - | - | - | - 40 C | - | Wall | Panel Mount | - | - | - | - | Yes | 0.016000 oz | 120 V | - | - | BSPD | - | BSPD Surge Protective Device | - | Surge Suppressors | - | - | 300 kA | Wire Leads | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | - | - | Surge Suppressors | - | - | 146.3 mm | 266.2 mm | 189.7 mm | - | ||
![]() BSPD120480Y1P Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | Bussmann / Eaton | - | - | - | - | 1 | - | - | Bussmann | BSPD120480Y1P | + 50 C | - | - | - | - 40 C | - | Wall | Panel Mount | - | - | - | - | Yes | 0.016000 oz | 277 V | - | - | BSPD | - | BSPD Surge Protective Device | - | Surge Suppressors | - | - | 120 kA | Wire Leads | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | - | - | Surge Suppressors | - | - | 88.4 mm | 266.2 mm | 189.7 mm | - | ||
![]() BSPD120208Y1K Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | Bussmann / Eaton | - | - | - | - | 1 | - | - | Bussmann | BSPD120208Y1K | + 50 C | - | - | - | - 40 C | - | Wall | Panel Mount | - | - | - | - | Yes | 0.016000 oz | 120 V | - | - | BSPD | - | BSPD Surge Protective Device | - | Surge Suppressors | - | - | 120 kA | Wire Leads | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | - | - | Surge Suppressors | - | - | 88.4 mm | 266.2 mm | 189.7 mm | - | ||
![]() BSPD400600Y2P Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | Bussmann / Eaton | - | - | - | - | 1 | - | - | Bussmann | BSPD400600Y2P | + 50 C | - | - | - | - 40 C | - | Wall | Panel Mount | - | - | - | - | Yes | 0.016000 oz | 347 V | - | - | BSPD | - | BSPD Surge Protective Device | - | Surge Suppressors | - | - | 400 kA | Wire Leads | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | - | - | Surge Suppressors | - | - | 146.3 mm | 266.2 mm | 189.7 mm | - | ||
![]() BSPD200480Y3P Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | Bussmann / Eaton | - | - | - | - | 1 | - | - | Bussmann | BSPD200480Y3P | + 50 C | - | - | - | - 40 C | - | Wall | Panel Mount | - | - | - | - | Yes | 0.016000 oz | 277 V | - | - | BSPD | - | BSPD Surge Protective Device | - | Surge Suppressors | - | - | 200 kA | Wire Leads | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | - | - | Surge Suppressors | - | - | 88.4 mm | 266.2 mm | 189.7 mm | - | ||
![]() BSPD120480D3P Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | Bussmann / Eaton | - | - | - | - | 1 | - | - | Bussmann | BSPD120480D3P | + 50 C | - | - | - | - 40 C | - | Wall | Panel Mount | - | - | - | - | Yes | 0.016000 oz | 480 V | - | - | BSPD | - | BSPD Surge Protective Device | - | Surge Suppressors | - | - | 120 kA | Wire Leads | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | - | - | Surge Suppressors | - | - | 88.4 mm | 266.2 mm | 189.7 mm | - | ||
![]() BSPD400480D1K Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | Bussmann / Eaton | - | - | - | - | 1 | - | - | Bussmann | BSPD400480D1K | + 50 C | - | - | - | - 40 C | - | Wall | Panel Mount | - | - | - | - | Yes | 0.016000 oz | 480 V | - | - | BSPD | - | BSPD Surge Protective Device | - | Surge Suppressors | - | - | 400 kA | Wire Leads | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | - | - | Surge Suppressors | - | - | 146.3 mm | 266.2 mm | 189.7 mm | - | ||
![]() BSPD120480D1P Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | Bussmann / Eaton | - | - | - | - | 1 | - | - | Bussmann | BSPD120480D1P | + 50 C | - | - | - | - 40 C | - | Wall | Panel Mount | - | - | - | - | Yes | 0.016000 oz | 480 V | - | - | BSPD | - | BSPD Surge Protective Device | - | Surge Suppressors | - | - | 120 kA | Wire Leads | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | - | - | Surge Suppressors | - | - | 88.4 mm | 266.2 mm | 189.7 mm | - | ||
![]() BSPD300480Y1P Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | Bussmann / Eaton | - | - | - | - | 1 | - | - | Bussmann | BSPD300480Y1P | + 50 C | - | - | - | - 40 C | - | Wall | Panel Mount | - | - | - | - | Yes | 0.016000 oz | 277 V | - | - | BSPD | - | BSPD Surge Protective Device | - | Surge Suppressors | - | - | 300 kA | Wire Leads | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | - | - | Surge Suppressors | - | - | 146.3 mm | 266.2 mm | 189.7 mm | - | ||
![]() BSPD200480Y3K Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | Bussmann / Eaton | - | - | - | - | 1 | - | - | Bussmann | BSPD200480Y3K | + 50 C | - | - | - | - 40 C | - | Wall | Panel Mount | - | - | - | - | Yes | 0.016000 oz | 277 V | - | - | BSPD | - | BSPD Surge Protective Device | - | Surge Suppressors | - | - | 200 kA | Wire Leads | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | - | - | Surge Suppressors | - | - | 88.4 mm | 266.2 mm | 189.7 mm | - | ||
![]() BSPD400600Y2K Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | Bussmann / Eaton | - | - | - | - | 1 | - | - | Bussmann | BSPD400600Y2K | + 50 C | - | - | - | - 40 C | - | Wall | Panel Mount | - | - | - | - | Yes | 0.016000 oz | 347 V | - | - | BSPD | - | BSPD Surge Protective Device | - | Surge Suppressors | - | - | 400 kA | Wire Leads | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | - | - | Surge Suppressors | - | - | 146.3 mm | 266.2 mm | 189.7 mm | - | ||
![]() BSPD400480D2K Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | Bussmann / Eaton | - | - | - | - | 1 | - | - | Bussmann | BSPD400480D2K | + 50 C | - | - | - | - 40 C | - | Wall | Panel Mount | - | - | - | - | Yes | 0.016000 oz | 480 V | - | - | BSPD | - | BSPD Surge Protective Device | - | Surge Suppressors | - | - | 400 kA | Wire Leads | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | - | - | Surge Suppressors | - | - | 146.3 mm | 266.2 mm | 189.7 mm | - | ||
![]() BSPD300480D3P Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | Bussmann / Eaton | - | - | - | - | 1 | - | - | Bussmann | BSPD300480D3P | + 50 C | - | - | - | - 40 C | - | Wall | Panel Mount | - | - | - | - | Yes | 0.016000 oz | 480 V | - | - | BSPD | - | BSPD Surge Protective Device | - | Surge Suppressors | - | - | 300 kA | Wire Leads | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | - | - | Surge Suppressors | - | - | 146.3 mm | 266.2 mm | 189.7 mm | - | ||
![]() BSPD400208Y3P Cooper Bussmann | In Stock | - | - | Chassis Mount | Module | Module | - | - | - | - | CSA, UL | - | Bussmann / Eaton | - | - | - | - | 1 | - | - | Bussmann | BSPD400208Y3P | + 50 C | - | - | - | - 40 C | - | Wall | Panel Mount | - | - | - | - | Yes | 0.016000 oz | 120 V | - | - | BSPD | - | BSPD Surge Protective Device | General Purpose | Surge Suppressors | MOV | - | 400 kA | Wire Leads | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | - | - | Surge Suppressors | - | - | 146.3 mm | 266.2 mm | 189.7 mm | - | ||
![]() BSPD400600Y3K Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | Bussmann / Eaton | - | - | - | - | 1 | - | - | Bussmann | BSPD400600Y3K | + 50 C | - | - | - | - 40 C | - | Wall | Panel Mount | - | - | - | - | Yes | 0.016000 oz | 347 V | - | - | BSPD | - | BSPD Surge Protective Device | - | Surge Suppressors | - | - | 400 kA | Wire Leads | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | - | - | Surge Suppressors | - | - | 146.3 mm | 266.2 mm | 189.7 mm | - | ||
![]() SPD2-480-M Littelfuse Inc. | 2438 |
| - | DIN Rail | - | - | - | - | - | - | - | - | Littelfuse | - | - | - | - | 1 | - | - | Littelfuse | - | - | - | - | Littelfuse Inc. | - | - | - | DIN Rails | Bulk | - | - | Active | - | - | - | -40°C ~ 80°C | - | SPD2 3P+0 | - | Type 1, Type 2 | - | Surge Suppressors | - | - | - | - | CE, cURus, UL, VDE | - | - | - | - | 1 | - | Module Only | - | - | - | Surge Protection Devices - SPDs | 480V | 20 kA | Thermally Protected, Visual Life Indicator | - | 50 kA | 200 kA | 1.5 kV | 2.3 kV | Surge Suppressors | - | - | - | - | - | - | ||
![]() SPD2-075-M Littelfuse Inc. | 2011 |
| - | DIN Rail | - | - | - | - | - | - | - | - | Littelfuse | - | - | - | - | 1 | - | - | Littelfuse | - | - | - | - | Littelfuse Inc. | - | - | - | - | Bulk | - | - | Active | - | - | - | -40°C ~ 80°C | Box | SPD2 1P+1 | - | Type 1, Type 2 | - | Surge Suppressors | - | - | - | - | CE, cURus, UL, VDE | - | - | - | - | 1 | - | Module Only | - | - | - | - | 75V | 20 kA | Thermally Protected, Visual Life Indicator | - | 50 kA | 100 kA | 330 V | 800 V | Surge Suppressors | - | - | - | - | - | - | ||
![]() 1053599 Phoenix Contact | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | 200 | - | - | - | - | Push Pin | 1.181 (30.00mm) | 4.91°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | - | - | -- | 400 | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() P11VT3 NVE Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | - | EAR99 | 2.03 | Compliant with Exemption | - | No | 8536.30.80.00 | - | - | - | 45 | 120V | - | - | -15 | - | - | - | No | 302 | - | - | - | - | - | - | - | Active | Surge Protection and Filtering | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 119 | - | - | - | - | 40 | ||
![]() LST4205VL2NT1 Littelfuse Inc. | 15 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | Littelfuse Inc. | - 40 C | - | - | PCB Mount | Tray | - | - | Active | - | - | - | -40°C ~ 85°C | - | LST | - | Type 1, Type 2, Type 4 | - | Varistors | - | - | - | Radial | UL | 5.08 mm | - | - | - | 1 | - | Module Only | - | - | - | MOV | 420VAC | 20 kA | Thermally Protected | 50 A | - | 200 kA | 1.5 kV | - | - | - | - | - | - | - | - |