- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Height
- Minimum Operating Temperature
- Maximum Operating Temperature
- Product
- Width
- Unit Weight
- Type
- Series
- Mounting Styles
- Features
- Length
Attribute column
Categories
TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Approvals | Base Product Number | Brand | Cable entry | Degree of protection (IP) | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fire resistant | Manufacturer | Manufacturer Part Number | Material quality | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting | Mounting Styles | Number of cables | Package | Product Status | Qualification | RoHS | Suitable for cable diameter | Suitable for cable gland | Surface protection | Unit Weight | Voltage, Rating | Watertight | With strain relief | Operating Temperature | Packaging | Series | Temperature Coefficient | Connector Type | Type | Resistance | Subcategory | Power Rating | Depth | Resistor Type | Current Rating | Termination Style | Approval Agency | Speed | Diode Type | Number of Poles | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Capacitance @ Vr, F | Form | Resistance Tolerance | Rated Voltage | Reverse Recovery Time (trr) | Product | Voltage - Continuous Operating (Max) (MCOV) | Features | Current - Short Circuit Rating (SCRR) | Voltage - Protection Rating (VPR) | Voltage - Protection Level (VP) (2416) | Rated Current (Power) | Product Category | Product Length | Product Width | IP Rating | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSPD300480Y3P Cooper Bussmann | In Stock | - | - | - | - | - | - | CSA, UL | - | Bussmann / Eaton | - | - | - | - | 1 | - | Bussmann | BSPD300480Y3P | - | + 50 C | - | - 40 C | - | Wall | Panel Mount | - | - | - | - | Yes | - | - | - | 0.016000 oz | 277 V | - | - | - | - | BSPD | - | - | BSPD Surge Protective Device | - | Surge Suppressors | - | - | - | 300 kA | Wire Leads | - | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | Surge Suppressors | - | - | - | 146.3 mm | 266.2 mm | 189.7 mm | - | ||
![]() BSPD200480D2P Cooper Bussmann | In Stock | - | - | - | - | - | - | CSA, UL | - | Bussmann / Eaton | - | - | - | - | 1 | - | Bussmann | BSPD200480D2P | - | + 50 C | - | - 40 C | - | Wall | Panel Mount | - | - | - | - | Yes | - | - | - | 0.016000 oz | 480 V | - | - | - | - | BSPD | - | - | BSPD Surge Protective Device | - | Surge Suppressors | - | - | - | 200 kA | Wire Leads | - | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | Surge Suppressors | - | - | - | 88.4 mm | 266.2 mm | 189.7 mm | - | ||
![]() BSPD400480Y1P Cooper Bussmann | In Stock | - | - | - | - | - | - | CSA, UL | - | Bussmann / Eaton | - | - | - | - | 1 | - | Bussmann | BSPD400480Y1P | - | + 50 C | - | - 40 C | - | Wall | Panel Mount | - | - | - | - | Yes | - | - | - | 0.016000 oz | 277 V | - | - | - | - | BSPD | - | - | BSPD Surge Protective Device | - | Surge Suppressors | - | - | - | 400 kA | Wire Leads | - | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | Surge Suppressors | - | - | - | 146.3 mm | 266.2 mm | 189.7 mm | - | ||
![]() BSPD200240D3K Cooper Bussmann | In Stock | - | - | - | - | - | - | CSA, UL | - | Bussmann / Eaton | - | - | - | - | 1 | - | Bussmann | BSPD200240D3K | - | + 50 C | - | - 40 C | - | Wall | Panel Mount | - | - | - | - | Yes | - | - | - | 0.016000 oz | 240 V | - | - | - | - | BSPD | - | - | BSPD Surge Protective Device | - | Surge Suppressors | - | - | - | 200 kA | Wire Leads | - | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | Surge Suppressors | - | - | - | 88.4 mm | 266.2 mm | 189.7 mm | - | ||
![]() BSPD300208Y3P Cooper Bussmann | In Stock | - | - | - | - | - | - | CSA, UL | - | Bussmann / Eaton | - | - | - | - | 1 | - | Bussmann | BSPD300208Y3P | - | + 50 C | - | - 40 C | - | Wall | Panel Mount | - | - | - | - | Yes | - | - | - | 0.016000 oz | 120 V | - | - | - | - | BSPD | - | - | BSPD Surge Protective Device | - | Surge Suppressors | - | - | - | 300 kA | Wire Leads | - | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | Surge Suppressors | - | - | - | 146.3 mm | 266.2 mm | 189.7 mm | - | ||
![]() F013857 Bourns | In Stock | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 65°C | - | F | - | - | Type 3 | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | Module Only | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F013440 Bourns | In Stock | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 65°C | - | F | - | - | Type 3 | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | Module Only | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F013462 Bourns | In Stock | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | 100V | - | - | -40°C ~ 65°C | - | F | ± 25ppm/°C | - | Type 3 | 1.54kohm | - | 100mW | - | Precision | - | - | UL | - | - | - | - | - | - | - | - | Module Only | ± 0.1% | - | - | - | - | - | - | - | - | - | - | 2mm | 1.25mm | - | - | - | - | - | ||
![]() PME1WB-GR Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | (L x W x H) 63.1 x 40 x 93.2 mm | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Terminal Blocks with Wire | - | - | - | - | - | - | - | - | - | - | - | 11 | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | 17.5A | - | - | - | - | 93.2mm | 63.1mm | 40mm | - | ||
![]() SPD2-750-1P0 Littelfuse | 41 |
| - | DIN Rail | - | - | - | - | - | Littelfuse | - | - | - | - | 1 | - | Littelfuse | - | - | - | Littelfuse Inc. | - | - | - | DIN Rails | - | Bulk | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 80°C | Box | SPD2 1P+0 | - | - | Type 1, Type 2 | - | Surge Suppressors | - | - | - | - | - | CE, cURus, UL, VDE | - | - | 1 | - | - | - | - | - | Base + Module | - | - | - | Surge Protection Devices - SPDs | 750V | Thermally Protected, Visual Life Indicator | 200 kA | 2.5 kV | 3.4 kV | - | Surge Suppressors | - | - | - | - | - | - | - | ||
![]() F013982 Bourns | In Stock | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 65°C | - | F | - | - | Type 3 | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | Module Only | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F013378 Bourns | In Stock | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-72799 | - | - | Bourns Inc. | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 65°C | - | F | - | - | Type 3 | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | Module Only | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F013819 Bourns | In Stock | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | -40°C ~ 65°C | - | F | - | - | Type 3 | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | Module Only | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1042281 Phoenix Contact | 2944 |
| - | - | - | - | - | - | - | Phoenix Contact | - | IP65 | - | - | 1 | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 111 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unspecified Connectors | - | - | - | 254 | - | 361 | - | ||
![]() 1053602 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 | - | 500 | - | ||
![]() SPODU420MT Eaton | In Stock | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | - | - | Bulk | Active | - | Non-Compliant | - | - | - | - | - | - | - | -25°C ~ 85°C | - | SPOD | - | - | Type 1, Type 2 | - | - | - | - | - | - | - | cURus | - | - | 1 | - | - | - | - | - | Module Only | - | - | - | - | 420V | Visual Life Indicator | 200 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSPD400600Y1P Cooper Bussmann | In Stock | - | - | - | - | - | Plastic | CSA, UL | - | Bussmann / Eaton | Round | IP68 | - | - | 1 | No | Bussmann | BSPD400600Y1P | Other | + 50 C | - | - 40 C | Open | Wall | Panel Mount | 3 - 3 | - | - | - | Yes | 4 - 4 | Yes | Untreated | 0.016000 oz | 347 V | Yes | Yes | - | - | BSPD | - | - | BSPD Surge Protective Device | - | Surge Suppressors | - | - | - | 400 kA | Wire Leads | - | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | Surge Suppressors | - | - | - | 146.3 mm | 266.2 mm | 189.7 mm | - | ||
![]() SPODU320S2 Eaton | In Stock | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C | - | SPOD | - | - | Type 1, Type 2 | - | - | - | - | - | - | - | cURus | - | - | 1 | - | - | - | - | - | Module Only | - | - | - | - | 320V | - | 200 kA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BPMA510UL Eaton | 2531 |
| - | Through Hole | DO-201AD, Axial | DO-201AD | - | - | FR503 | - | - | - | - | - | - | - | - | - | - | + 85 C | Micro Commercial Co | - 35 C | - | - | DIN Rail | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | 510 VAC | - | - | -40°C ~ 90°C | - | - | - | - | Type 2 | - | Surge Suppressors | - | - | - | - | Screw | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 4 | -55°C ~ 150°C | 200 V | 5A | - | 65pF @ 4V, 1MHz | Base + Module | - | - | 150 ns | Industrial Protection Devices | 1.02kV | Visual Life Indicator | 200 kA | 3 kV | - | - | - | - | - | - | 65 mm | 90 mm | 72 mm | UL 94 V-0 | ||
![]() STP4803PHM Mersen | In Stock | - | - | - | - | - | - | CE, cUR, UR | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | STP4803PHM | - | - | - | - | - | DIN Rail | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - |