- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Height
- Minimum Operating Temperature
- Maximum Operating Temperature
- Product
- Width
- Unit Weight
- Type
- Series
- Mounting Styles
- Features
- Length
Attribute column
Categories
TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Approvals | Breakover Voltage-Max | Date Of Intro | Factory Pack Quantity | For Use With | Ihs Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Non-Repetitive Pk On-state Cur | Repetitive Peak Reverse Voltage | Holding Current-Max | DC Off-state Voltage-Max | IP Rating | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1270-1S-480 Bourns | In Stock | - | Datasheet | - | - | EN/IEC 61643-11 | - | - | 96 | All Power Circuits, EV Charging Stations | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 347 V, 480 V, 600 V | Bulk | 1270 | - | - | - | - | - | - | - | - | - | 65 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | IP20 | 87 mm | 18.1 mm | 88.6 mm | UL 94 V-0 | ||
![]() 1270-2S-277 Bourns | In Stock | - | Datasheet | - | - | EN/IEC 61643-11 | - | - | 48 | All Power Circuits, EV Charging Stations | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 240 V, 277 V, 415 V, 480 V | Bulk | 1270 | - | - | - | - | - | - | - | - | - | 80 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | IP20 | 87 mm | 36.2 mm | 88.6 mm | UL 94 V-0 | ||
![]() 1270-230 Bourns | In Stock | - | Datasheet | - | - | EN/IEC 61643-11 | - | - | 1 | All Power Circuits, EV Charging Stations | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 220 V, 230 V, 380 V, 400 V | Bulk | 1270 | - | - | - | - | - | - | - | - | - | 80 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | IP20 | 87 mm | 36.2 mm | 88.6 mm | UL 94 V-0 | ||
![]() 1280-3S-230 Bourns | In Stock | - | Datasheet | - | - | EN/IEC 61643-11 | - | - | 48 | All Power Circuits, EV Charging Stations | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | 220 V, 230 V, 380 V, 400 V | Bulk | 1280 | - | - | - | - | - | - | - | - | - | 50 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | IP20 | 90 mm | 54 mm | 69 mm | UL 94 V-0 | ||
![]() 1280-4S-480 Bourns | In Stock | - | Datasheet | - | - | EN/IEC 61643-11 | - | - | 36 | All Power Circuits, EV Charging Stations | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | 347 V, 480 V, 600 V | Bulk | 1280 | - | - | - | - | - | - | - | - | - | 50 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | IP20 | 90 mm | 72 mm | 69 mm | UL 94 V-0 | ||
![]() 1280-2S-230 Bourns | In Stock | - | Datasheet | - | - | EN/IEC 61643-11 | - | - | 60 | All Power Circuits, EV Charging Stations | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | 220 V, 230 V, 380 V, 400 V | Bulk | 1280 | - | - | - | - | - | - | - | - | - | 50 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | IP20 | 90 mm | 36 mm | 69 mm | UL 94 V-0 | ||
![]() 1270-4S-400 Bourns | In Stock | - | Datasheet | - | - | EN/IEC 61643-11 | - | - | 24 | All Power Circuits, EV Charging Stations | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 277 V, 347 V, 480 V, 600 V | Bulk | 1270 | - | - | - | - | - | - | - | - | - | 65 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | IP20 | 87 mm | 72.4 mm | 88.6 mm | UL 94 V-0 | ||
![]() 1270-1S-400 Bourns | In Stock | - | Datasheet | - | - | EN/IEC 61643-11 | - | - | 96 | All Power Circuits, EV Charging Stations | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 277 V, 347 V, 480 V, 600 V | Bulk | 1270 | - | - | - | - | - | - | - | - | - | 65 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | IP20 | 87 mm | 18.1 mm | 88.6 mm | UL 94 V-0 | ||
![]() 1440-PV-600-P Bourns | In Stock | - | Datasheet | - | - | EN/IEC 61643-31 | - | - | 108 | Photovoltaic | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | 600 VDC | Bulk | 1440 | - | - | - | - | - | - | - | - | - | 50 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | IP20 | 90 mm | 18 mm | 67 mm | UL 94 V-0 | ||
![]() 1440-PV-1500-Y Bourns | In Stock | - | Datasheet | - | - | EN/IEC 61643-31 | - | - | 36 | Photovoltaic | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | 1.5 kVDC | Bulk | 1440 | - | - | - | - | - | - | - | - | - | 50 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | IP20 | 90 mm | 54 mm | 69 mm | UL 94 V-0 | ||
![]() 1440-PV-800-Y Bourns | In Stock | - | Datasheet | - | - | EN/IEC 61643-31 | - | - | 36 | Photovoltaic | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | 800 VDC | Bulk | 1440 | - | - | - | - | - | - | - | - | - | 50 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | IP20 | 90 mm | 54 mm | 69 mm | UL 94 V-0 | ||
![]() 1430-PV-600-P Bourns | In Stock | - | Datasheet | - | - | EN/IEC 61643-31 | - | - | 66 | Photovoltaic | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | 600 VDC | Bulk | 1430 Series | - | - | - | - | - | - | - | - | - | 80 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | IP20 | 87 mm | 18.1 mm | 88.6 mm | UL 94 V-0 | ||
![]() 1270-4NS-230 Bourns | In Stock | - | Datasheet | - | - | EN/IEC 61643-11 | - | - | 24 | All Power Circuits, EV Charging Stations | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 220 V, 230 V, 380 V, 400 V | Bulk | 1270 | - | - | - | - | - | - | - | - | - | 80 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | IP20 | 87 mm | 72.4 mm | 88.6 mm | UL 94 V-0 | ||
![]() 1270-2S-127 Bourns | In Stock | - | Datasheet | - | - | EN/IEC 61643-11 | - | - | 48 | All Power Circuits, EV Charging Stations | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 120 V, 127 V, 208 V, 220 V | Bulk | 1270 | - | - | - | - | - | - | - | - | - | 80 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | IP20 | 87 mm | 36.2 mm | 88.6 mm | UL 94 V-0 | ||
![]() 1270-2NS-277 Bourns | In Stock | - | Datasheet | - | - | EN/IEC 61643-11 | - | - | 48 | All Power Circuits, EV Charging Stations | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 240 V, 277 V, 415 V, 480 V | Bulk | 1270 | - | - | - | - | - | - | - | - | - | 80 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | IP20 | 87 mm | 36.2 mm | 88.6 mm | UL 94 V-0 | ||
![]() P1500NEL Littelfuse Inc | In Stock | - | Datasheet | YES | 2 | - | - | - | - | - | LITTELFUSE INC | - | - | - | - | 1 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | D2PAK | - | Yes | - | - | - | e3 | - | EAR99 | MATTE TIN | 8541.30.00.80 | SINGLE | GULL WING | - | unknown | - | - | 4 | - | - | R-PSSO-G2 | Not Qualified | SINGLE | MAIN TERMINAL 2 | TO-263AB | THYRISTOR SURGE PROTECTOR | 400 A | - | - | 140 V | - | - | - | - | - | ||
![]() P2300AA YAGEO Corporation | In Stock | - | Datasheet | - | - | - | - | 2018-12-28 | - | - | YAGEO CORP | - | - | 1 | - | - | - | - | - | , | - | - | Active | - | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | 260 | compliant | - | 40 | - | - | - | - | - | - | - | - | THYRISTOR SURGE PROTECTOR | - | - | - | - | - | - | - | - | - | ||
![]() P2103UAL Littelfuse Inc | In Stock | - | Datasheet | YES | 6 | - | - | - | - | - | LITTELFUSE INC | - | - | 1 | - | 3 | 125 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G6 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | Yes | - | - | - | e3 | No | EAR99 | Matte Tin (Sn) | 8541.30.00.80 | DUAL | GULL WING | 260 | unknown | - | 30 | 6 | - | - | R-PDSO-G6 | Not Qualified | STAR CONNECTED, 3 ELEMENTS | - | - | THYRISTOR SURGE PROTECTOR | 20 A | 170 V | 150 mA | 170 V | - | - | - | - | - | ||
![]() TISP4290LP Bourns Inc | In Stock | - | Datasheet | NO | 3 | - | 290 V | - | - | - | BOURNS INC | - | - | - | - | 1 | - | - | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-T3 | ROUND | CYLINDRICAL | Obsolete | TO-92 | - | - | - | - | - | - | - | EAR99 | - | 8541.30.00.80 | BOTTOM | THROUGH-HOLE | - | unknown | - | - | 3 | UL RECOGNIZED | - | O-PBCY-T3 | Not Qualified | SINGLE | - | TO-92 | SILICON SURGE PROTECTOR | 2.5 A | - | - | - | - | - | - | - | - | ||
![]() TISP4290LP Texas Instruments | In Stock | - | Datasheet | NO | 3 | - | 290 V | - | - | - | TEXAS INSTRUMENTS INC | - | - | - | - | 1 | 70 °C | - | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-T3 | ROUND | CYLINDRICAL | Obsolete | - | - | No | - | - | - | - | - | EAR99 | - | 8541.30.00.80 | BOTTOM | THROUGH-HOLE | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | 3 | UL RECOGNIZED | - | O-PBCY-T3 | Not Qualified | SINGLE | - | - | SILICON SURGE PROTECTOR | 2.5 A | - | 150 mA | - | - | - | - | - | - |