- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Height
- Minimum Operating Temperature
- Maximum Operating Temperature
- Product
- Width
- Unit Weight
- Type
- Series
- Mounting Styles
- Features
- Length
Attribute column
Categories
TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Housing Material | Weight | Base Product Number | Connection 1 | Degree of protection (IP) | Device Type | Explosion-tested version | Factory Pack QuantityFactory Pack Quantity | For Use With | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Range | RoHS | Unit Weight | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Applications | Capacitance | Depth | Reach Compliance Code | Current Rating | Frequency | Termination Style | Function | Voltage - Rated AC | Approval Agency | Working Voltage | Interface | Max Voltage Rating (AC) | Number of Poles | Current - Max | Operating Temperature Range | Form | Region Utilized | Cord Length | Energy | Power - Output | Varistor Voltage | Sensitivity | Data Rate (Max) | Modulation or Protocol | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Product | Voltage - Continuous Operating (Max) (MCOV) | Current - Discharge (Nom) (8/20μS) | Features | Media Lines Protected | Current - Discharge (Max) (8/20μS) | Voltage - Protection Level (VP) (2416) | Height | Length | Width | Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2882404 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | + 75 C | - | - 25 C | - | - | - | - | - | 7.047738 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | 103 mm | - | 63 mm | - | - | - | - | - | ||
![]() 2880451 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Phase | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | SYS-SET | - | - | - | Surge Lightning Arrester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Protection Devices | - | - | Type 1/2, Seperate PE and N, Remote Indicator | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2906495 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | + 80 C | - | - 40 C | - | - | - | - | - | 1.199315 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | 44.8 mm | - | 17.5 mm | - | - | - | - | - | ||
![]() 2906493 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | + 80 C | - | - 40 C | - | - | - | - | - | 1.276917 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | 44.8 mm | - | 17.5 mm | - | - | - | - | - | ||
![]() 2906491 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | + 80 C | - | - 40 C | - | - | - | - | - | 2.751369 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | 90 mm | - | 17.7 mm | - | - | - | - | - | ||
![]() 2906489 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | + 80 C | - | - 40 C | - | - | - | - | - | 2.719622 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | 90 mm | - | 17.7 mm | - | - | - | - | - | ||
![]() 2908264 Phoenix Contact | 562 |
| - | - | DIN Rail | 74.5 mm x 142.4 mm x 95.2 mm | Plastic | - | - | - | - | Surge Protector | - | 1 | Power Supply Networks | + 80 C | Phoenix Contact | - 40 C | DIN Rail | Bulk | Active | Combination Type 1/2 Protective Device | Details | 0.035274 oz | - | 440 VAC | - | - | - | FLT | - | - | - | Arrester Surge/Lightning | - | - | - | - | - | 125 A | - | Screw | - | - | cUL, cULus, cUR, EAC, UL | - | - | - | - | - | -40 → +80 °C | - | International | - | - | - | - | - | - | - | Fuse Holder | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | 95.2 mm | 74.5 mm | 142.4 mm | - | - | - | UL 94 V-0 | - | ||
![]() LSP05277P Littelfuse Inc. | 142 | - | Datasheet | 18 Weeks | Screw | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Tray | 2014 | LSP | yes | Active | Not Applicable | Type 2, Type 4 | - | - | - | 48mm | unknown | - | - | - | - | 277V | CE, cURus, UL | 277V | - | 320V | 1 | - | - | Module Only | - | - | - | - | 277V | - | - | - | - | - | - | - | - | 320VAC | 5kA | Thermally Protected | - | 10kA | 1.4kV | - | 64mm | - | 30mm | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 2905640 Phoenix Contact | 2918 |
| - | - | DIN Rail | 65.5 mm x 71.2 mm x 120 mm | Plastic | - | - | - | - | - | - | 1 | - | + 80 C | Phoenix Contact | - 40 C | DIN Rail | Bulk | Active | - | Details | 1.089 lbs | - | 1.5 kVDC | - | - | - | VAL-MB | - | - | - | Arrester Surge/Lightning | - | - | - | - | - | 50 A | - | Screw | - | - | CB, CCA, KEMA-KEUR | - | - | - | - | - | - | - | International | - | - | - | - | - | - | - | - | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | 120 mm | 65.5 mm | 71.2 mm | - | - | - | UL 94 V-0 | - | ||
![]() 792-800 WAGO Corporation | 2858 |
| - | - | DIN Rail | - | - | - | 792 | - | - | - | - | - | - | - | WAGO Corporation | - | - | Box | Active | - | - | - | - | - | -40°C ~ 80°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAC | - | - | - | 1 | - | - | Module Only | - | - | - | - | - | - | - | - | - | - | - | - | - | 23VAC, 33VDC | 5 kA | - | - | 10 kA | 110 V | - | - | - | - | - | - | - | - | ||
![]() 792-803 WAGO Corporation | 2989 |
| - | - | DIN Rail | - | - | - | 792 | Clamp | IP20 | - | No | - | - | - | WAGO Corporation | - | - | - | Active | - | - | - | - | - | -40°C ~ 80°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATEX | - | - | - | 1 | - | - | Module Only | - | - | - | - | - | - | - | - | - | - | - | - | - | 23VAC, 33VDC | 5 kA | - | - | 10 kA | 50 V | - | - | - | - | - | - | - | - | ||
![]() 2906811 Phoenix Contact | 2883 |
| - | - | DIN Rail | - | Plastic | - | - | Clamp | - | Surge Protector | No | 1 | MCR Technology | + 85 C | Phoenix Contact | - 40 C | DIN Rail | Bulk | Active | Isolated Signal Circuits | Details | 1.566164 oz | - | 24 VDC | - | - | - | TTC-6P | - | - | - | Surge Protector | Green (Light Green) | - | - | - | - | 6 A | - | Screw | - | - | cCSAus, CSA, UL | - | - | - | - | - | - | - | International | - | - | - | - | - | - | - | Fuse Holder | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | 105.8 mm | 105.8 mm | - | - | - | - | UL 94 V-0 | - | ||
![]() 2906821 Phoenix Contact | 2955 |
| - | - | DIN Rail | - | Plastic | - | - | Clamp | - | Surge Protector | Yes | 1 | - | - | Phoenix Contact | - 40 C | DIN Rail | Bulk | Active | Isolated Signal Circuits | Details | 2.116438 oz | 30VDC | 24 VDC | - | - | - | TTC-6-2x1 | - | - | - | PDU, Surge Protector | - | - | - | - | - | 600 mA | - | Screw | - | - | CCC, cCSAus, CSAus, cUL, cULus, UL | - | - | - | - | 400mA | - | - | International | - | - | - | - | - | - | - | Fuse Holder | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | 105.8 mm | 105.8 mm | - | - | - | - | UL 94 V-0 | - | ||
![]() 2906784 Phoenix Contact | 2964 |
| - | - | DIN Rail | - | Plastic | - | - | Clamp | - | Surge Protector | No | 1 | - | + 85 C | Phoenix Contact | - 40 C | DIN Rail | Bulk | Active | Surge Protection Device | Details | - | - | 24 VDC | - | - | - | TTC-6P | - | - | - | Surge Protector | Green (Light Green) | - | - | - | - | 600 mA | - | Screw | - | - | cCSAus, CSA, CSAus, UL | - | - | - | - | - | - | - | International | - | - | - | - | - | - | - | Fuse Holder | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | 105.8 mm | 105.8 mm | - | - | - | - | UL 94 V-0 | - | ||
![]() 2906721 Phoenix Contact | 2755 |
| - | - | DIN Rail | - | Plastic | - | - | Clamp | - | Surge Protector | No | 1 | Telecomm | + 85 C | Phoenix Contact | - 40 C | DIN Rail | Bulk | Active | Surge Protection Device | Details | 1.750623 oz | - | 12 VDC | - | - | - | TTC-6-3-HF | - | - | - | Surge Protector | - | - | - | - | - | 600 mA | - | Screw | - | - | cCSAus, CSA, CSAus, UL | - | - | - | - | - | -40 → +80 °C | - | International | - | - | - | - | - | - | - | Fuse Holder | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | 105.8 mm | 105.8 mm | - | - | - | - | UL 94 V-0 | - | ||
![]() 2702257 Phoenix Contact | 2463 |
| - | - | - | - | - | - | - | - | - | - | - | 1 | 2702253 | - | Phoenix Contact | - | Pluggable | Bulk | Active | - | - | 1.717136 oz | - | - | - | - | - | TC | - | - | - | Replacement Plug | - | General Purpose | - | - | - | - | - | - | Modem | - | - | - | Ethernet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Protection Accessories | - | - | Power Supply Not Included | - | - | - | 96 mm | 80 mm | 22 mm | - | - | - | - | - | ||
![]() 2908476 Phoenix Contact | 2361 |
| - | - | - | - | - | - | - | - | - | - | - | 32 | - | + 80 C | - | - 40 C | - | - | - | - | - | 14.197770 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 98.7 mm | - | 71 mm | - | - | - | - | - | ||
![]() 2907391 Phoenix Contact | 2865 |
| - | - | - | - | - | - | - | - | - | Surge Protector | - | 5 | - | + 80 C | - | - 40 C | DIN Rail | - | - | Type 1 Surge Protection Plug | - | 9.167703 oz | - | - | - | - | - | FLT-SEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 → +80 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | 46.6 mm | - | 35.5 mm | - | - | - | - | - | ||
![]() 2859013 Phoenix Contact | 31250446 |
| - | - | - | - | - | - | - | - | - | - | - | 10 | - | + 80 C | - | - 40 C | - | - | - | - | - | 3.853680 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 89.8 mm | - | 17.6 mm | - | - | - | - | - | ||
![]() 2906786 Phoenix Contact | 2906 |
| - | - | DIN Rail | - | Plastic | - | - | - | - | Surge Protector | - | 1 | Telecomm | + 85 C | Phoenix Contact | - 40 C | DIN Rail | Bulk | Active | Surge Protection Device | Details | - | 15VDC | 12 VDC | - | - | - | TTC-6P | - | - | - | Surge Protector | Green (Light Green) | - | - | - | - | 600 mA | - | Screw | - | - | cCSAus, CSA, CSAus, UL | - | - | - | - | 600mA | -40 → +80 °C | - | International | - | - | - | - | - | - | - | Fuse Holder | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | 105.8 mm | 105.8 mm | - | - | - | - | UL 94 V-0 | - |