- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Height
- Minimum Operating Temperature
- Maximum Operating Temperature
- Product
- Width
- Unit Weight
- Type
- Series
- Mounting Styles
- Features
- Length
Attribute column
Categories
TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Approvals | Breakover Voltage-Max | Date Of Intro | Factory Pack Quantity | For Use With | Ihs Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Configuration | JEDEC-95 Code | Trigger Device Type | Non-Repetitive Pk On-state Cur | Repetitive Peak Reverse Voltage | Holding Current-Max | On-State Voltage-Max | DC Off-state Voltage-Max | IP Rating | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TISP4220L3AJR-S Bourns Inc | In Stock | - | Datasheet | YES | 2 | - | 220 V | - | - | - | BOURNS INC | - | - | 1 | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AC | - | Yes | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | 8541.30.00.80 | DUAL | C BEND | 260 | not_compliant | - | 40 | 2 | UL RECOGNIZED | - | R-PDSO-C2 | Not Qualified | SINGLE | DO-214AC | THYRISTOR SURGE PROTECTOR | 1.6 A | - | - | - | 160 V | - | - | - | - | - | ||
![]() 5SSB20X3000 ABB Semiconductors | In Stock | - | Datasheet | NO | 2 | - | - | - | - | - | ABB LTD | - | - | - | - | - | - | - | UNSPECIFIED | SPECIAL SHAPE, O-XXSS-X2 | ROUND | SPECIAL SHAPE | Active | - | - | - | - | - | - | - | - | EAR99 | - | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | - | compliant | - | - | 2 | - | - | O-XXSS-X2 | Not Qualified | - | - | SILICON SURGE PROTECTOR | - | - | - | - | - | - | - | - | - | - | ||
![]() P2600AA Pulse Electronics Corporation | In Stock | - | Datasheet | YES | 2 | - | 300 V | - | - | - | PULSE ELECTRONICS CORP | - | - | - | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | - | - | EAR99 | - | 8541.30.00.80 | DUAL | C BEND | - | unknown | - | - | - | IEC-60950; UL CERTIFIED | - | R-PDSO-C2 | - | SINGLE | DO-214AC | THYRISTOR SURGE PROTECTOR | 15 A | - | - | 4 V | 220 V | - | - | - | - | - | ||
![]() P2600AA YAGEO Corporation | In Stock | - | Datasheet | - | - | - | - | 2018-12-28 | - | - | YAGEO CORP | - | - | 1 | - | - | - | - | - | , | - | - | Active | - | - | Yes | - | - | - | - | - | EAR99 | - | - | - | - | 260 | compliant | - | 40 | - | - | - | - | - | - | - | THYRISTOR SURGE PROTECTOR | - | - | - | - | - | - | - | - | - | - | ||
![]() P2103UAL Littelfuse Inc | In Stock | - | Datasheet | YES | 6 | - | - | - | - | - | LITTELFUSE INC | - | - | 1 | - | 3 | 125 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G6 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | Yes | - | - | - | e3 | No | EAR99 | Matte Tin (Sn) | 8541.30.00.80 | DUAL | GULL WING | 260 | unknown | - | 30 | 6 | - | - | R-PDSO-G6 | Not Qualified | STAR CONNECTED, 3 ELEMENTS | - | THYRISTOR SURGE PROTECTOR | 20 A | 170 V | 150 mA | - | 170 V | - | - | - | - | - | ||
![]() TISP4290LP Bourns Inc | In Stock | - | Datasheet | NO | 3 | - | 290 V | - | - | - | BOURNS INC | - | - | - | - | 1 | - | - | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-T3 | ROUND | CYLINDRICAL | Obsolete | TO-92 | - | - | - | - | - | - | - | EAR99 | - | 8541.30.00.80 | BOTTOM | THROUGH-HOLE | - | unknown | - | - | 3 | UL RECOGNIZED | - | O-PBCY-T3 | Not Qualified | SINGLE | TO-92 | SILICON SURGE PROTECTOR | 2.5 A | - | - | - | - | - | - | - | - | - | ||
![]() TISP4290LP Texas Instruments | In Stock | - | Datasheet | NO | 3 | - | 290 V | - | - | - | TEXAS INSTRUMENTS INC | - | - | - | - | 1 | 70 °C | - | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-T3 | ROUND | CYLINDRICAL | Obsolete | - | - | No | - | - | - | - | - | EAR99 | - | 8541.30.00.80 | BOTTOM | THROUGH-HOLE | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | 3 | UL RECOGNIZED | - | O-PBCY-T3 | Not Qualified | SINGLE | - | SILICON SURGE PROTECTOR | 2.5 A | - | 150 mA | - | - | - | - | - | - | - | ||
![]() P5106UCL Littelfuse Inc | In Stock | - | Datasheet | YES | 6 | - | - | - | - | - | LITTELFUSE INC | - | - | 1 | - | 6 | 125 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G6 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | Yes | - | - | - | e3 | No | EAR99 | Matte Tin (Sn) | 8541.30.00.80 | DUAL | GULL WING | 260 | unknown | - | 30 | 6 | - | - | R-PDSO-G6 | Not Qualified | 2 BANKS, STAR CONNECTED, 3 ELEMENTS | - | THYRISTOR SURGE PROTECTOR | 50 A | - | - | - | 420 V | - | - | - | - | - | ||
![]() SMT50-220 Littelfuse Inc | In Stock | - | Datasheet | - | - | - | 293 V | - | - | - | LITTELFUSE INC | - | - | - | - | - | - | - | - | , | - | - | Obsolete | - | - | No | - | - | - | - | - | EAR99 | - | - | - | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | - | - | - | Not Qualified | - | - | SILICON SURGE PROTECTOR | 30 A | - | - | - | - | - | - | - | - | - | ||
![]() 1430-PV-1500-Y Bourns | In Stock | - | Datasheet | - | - | EN/IEC 61643-31 | - | - | 30 | Photovoltaic | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Bulk | 1430 Series | - | - | - | - | - | - | - | - | - | 80 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | IP20 | 87 mm | 54.3 mm | 88.6 mm | UL 94 V-0 | ||
![]() 1430-PV-48-D Bourns | In Stock | - | Datasheet | - | - | EN/IEC 61643-31 | - | - | 42 | Photovoltaic | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | 48 VDC | Bulk | 1430 Series | - | - | - | - | - | - | - | - | - | 80 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | IP20 | 87 mm | 36.2 mm | 88.6 mm | UL 94 V-0 | ||
![]() 1430-PV-1000-Y Bourns | In Stock | - | Datasheet | - | - | EN/IEC 61643-31 | - | - | 30 | Photovoltaic | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | 1 kVDC | Bulk | 1430 Series | - | - | - | - | - | - | - | - | - | 80 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | IP20 | 87 mm | 54.3 mm | 88.6 mm | UL 94 V-0 | ||
![]() 1270-3S-480 Bourns | In Stock | - | Datasheet | - | - | EN/IEC 61643-11 | - | - | 36 | All Power Circuits, EV Charging Stations | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 347 V, 480 V, 600 V | Bulk | 1270 | - | - | - | - | - | - | - | - | - | 65 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | IP20 | 87 mm | 54.3 mm | 88.6 mm | UL 94 V-0 | ||
![]() 1270-1S-480 Bourns | In Stock | - | Datasheet | - | - | EN/IEC 61643-11 | - | - | 96 | All Power Circuits, EV Charging Stations | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 347 V, 480 V, 600 V | Bulk | 1270 | - | - | - | - | - | - | - | - | - | 65 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | IP20 | 87 mm | 18.1 mm | 88.6 mm | UL 94 V-0 | ||
![]() 1270-2S-277 Bourns | In Stock | - | Datasheet | - | - | EN/IEC 61643-11 | - | - | 48 | All Power Circuits, EV Charging Stations | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 240 V, 277 V, 415 V, 480 V | Bulk | 1270 | - | - | - | - | - | - | - | - | - | 80 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | IP20 | 87 mm | 36.2 mm | 88.6 mm | UL 94 V-0 | ||
![]() 1270-230 Bourns | In Stock | - | Datasheet | - | - | EN/IEC 61643-11 | - | - | 1 | All Power Circuits, EV Charging Stations | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 220 V, 230 V, 380 V, 400 V | Bulk | 1270 | - | - | - | - | - | - | - | - | - | 80 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | IP20 | 87 mm | 36.2 mm | 88.6 mm | UL 94 V-0 | ||
![]() 1280-3S-230 Bourns | In Stock | - | Datasheet | - | - | EN/IEC 61643-11 | - | - | 48 | All Power Circuits, EV Charging Stations | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | 220 V, 230 V, 380 V, 400 V | Bulk | 1280 | - | - | - | - | - | - | - | - | - | 50 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | IP20 | 90 mm | 54 mm | 69 mm | UL 94 V-0 | ||
![]() 1280-4S-480 Bourns | In Stock | - | Datasheet | - | - | EN/IEC 61643-11 | - | - | 36 | All Power Circuits, EV Charging Stations | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | 347 V, 480 V, 600 V | Bulk | 1280 | - | - | - | - | - | - | - | - | - | 50 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | IP20 | 90 mm | 72 mm | 69 mm | UL 94 V-0 | ||
![]() 1280-2S-230 Bourns | In Stock | - | Datasheet | - | - | EN/IEC 61643-11 | - | - | 60 | All Power Circuits, EV Charging Stations | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | 220 V, 230 V, 380 V, 400 V | Bulk | 1280 | - | - | - | - | - | - | - | - | - | 50 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | IP20 | 90 mm | 36 mm | 69 mm | UL 94 V-0 | ||
![]() 1270-4S-400 Bourns | In Stock | - | Datasheet | - | - | EN/IEC 61643-11 | - | - | 24 | All Power Circuits, EV Charging Stations | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | 277 V, 347 V, 480 V, 600 V | Bulk | 1270 | - | - | - | - | - | - | - | - | - | 65 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | IP20 | 87 mm | 72.4 mm | 88.6 mm | UL 94 V-0 |