- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Height
- Minimum Operating Temperature
- Maximum Operating Temperature
- Product
- Width
- Unit Weight
- Type
- Series
- Mounting Styles
- Features
- Length
Attribute column
Categories
TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Housing Material | Accessory | Brand | Built-in depth | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Spare part | Tradename | Type of accessory/spare part | Unit Weight | Voltage type | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Gender | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Lead Spacing | Panel Cutout Dimensions | Connector Style | Number of Poles | Circuit Type | Current - Max | Form | Region Utilized | Cord Length | Energy | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Product | Voltage - Continuous Operating (Max) (MCOV) | Current - Discharge (Nom) (8/20μS) | Features | Peak Surge Current | Media Lines Protected | Current - Discharge (Max) (8/20μS) | Current - Short Circuit Rating (SCRR) | Voltage - Protection Rating (VPR) | Voltage - Protection Level (VP) (2416) | Product Category | IP Rating | Height | Length | Width | Panel Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LSP05G277SN IXYS / Littelfuse | In Stock | - | - | - | Module | - | - | - | - | - | 15 | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | Details | - | - | LSP | - | - | - | - | - | - | Bulk | LSP05G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Protection Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1106015 Phoenix Contact | 2141 |
| - | Base Mount | - | Plastic | No | - | - | - | 1 | - | - | - | - | + 85 C | Phoenix Contact | - 40 C | Panel Mount | Box | - | Active | - | Details | - | Yes | - | Other | - | - | 24VAC/DC | 36 VDC | - | - | TTC-6P | - | - | Surge Protector | - | Green (Light Green) | - | - | - | - | - | 2.5 A | Plug | cUL, cULus, UL | - | - | - | - | - | 2.5A | - | International | - | - | None | None | Screw Terminals | Screw Terminals | Industrial Protection Devices | - | - | - | - | - | - | - | - | - | - | - | 39 mm | 60.3 mm | 6.2 mm | - | - | UL 94 V-0 | ||
![]() 0804037 Phoenix Contact | 28 |
| - | DIN Rail Mount | - | - | - | - | - | - | 2 | - | - | - | - | + 60 C | Phoenix Contact | - 20 C | - | Bulk | - | Active | - | Details | - | - | - | - | - | - | - | 250 V | - | - | EO | Screw | Receptacle, Female Sockets | - | 2 per connection (2) | Green | Female | - | - | - | - | 16 A | - | VDE | - | - | CEE 7/4 (Schuko) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Indicator | - | - | - | - | - | - | - | - | 75 mm | - | 90 mm | - | UL94 V-0 | - | ||
![]() 0804030 Phoenix Contact | 32 | - | - | DIN Rail | - | - | - | - | - | IP20 | 5 | - | - | - | - | + 60 C | Phoenix Contact | - 20 C | DIN Rail | Bulk | - | Active | - | Details | - | - | - | - | 3.571621 oz | AC | - | 250 VAC | - | - | EO | Screw | Receptacle, Female Sockets | Socket | 2 | Green | Female | - | - | - | - | 6.3 A | Screw | VDE | - | - | CEE 7/4 (Schuko) | - | - | - | - | - | - | - | - | - | - | - | Protection Accessories | - | - | LED Indicator | - | - | - | - | - | - | - | - | 75 mm | - | 45 mm | - | UL94 V-0 | - | ||
![]() 0804035 Phoenix Contact | 45468254 |
| - | DIN Rail | - | - | - | - | 60 | IP20 | 5 | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | Details | - | - | - | - | - | AC | - | 250 V | - | - | EO | - | - | - | - | Green | Female | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm | - | 45 mm | - | - | - | ||
![]() LSP05G240SN IXYS / Littelfuse | In Stock | - | - | - | Module | - | - | - | - | - | 15 | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | Details | - | - | LSP | - | - | - | - | - | - | Bulk | LSP05G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Protection Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LST3207VL2NT1 Littelfuse Inc. | 79 |
| - | Through Hole | - | - | - | Littelfuse | - | - | 72 | - | - | Littelfuse | - | + 85 C | Littelfuse Inc. | - 40 C | PCB | Tray | - | Active | - | Details | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | LST | - | - | Type 1, Type 2, Type 4 | - | - | - | Varistors | - | - | - | - | Radial | UL | 5.08 mm | - | - | 1 | - | - | Module Only | - | - | - | - | - | - | - | MOV | 320VAC | 20 kA | Thermally Protected | 75 A | - | - | 200 kA | 1 kV | - | Varistors | - | - | - | - | - | - | - | ||
![]() SPD2-300-M Littelfuse Inc. | 2554 |
| - | DIN Rail | - | - | - | Littelfuse | - | - | 1 | Network Systems | - | Littelfuse | - | + 80 C | Littelfuse Inc. | - 40 C | DIN Rail | Bulk | - | Active | - | - | - | - | - | - | - | - | - | 240 VAC | -40°C ~ 80°C | - | SPD2 1P+1 | - | - | Type 1, Type 2 | - | - | - | Surge Suppressors | - | - | - | - | Plug | CE, cURus, UL, VDE | - | - | - | 1 | - | - | Module Only | - | - | - | - | - | - | - | Industrial Protection Devices | 300V | 20 kA | Thermally Protected, Visual Life Indicator | - | - | 50 kA | 150 kA | 900 V | 1.5 kV | Surge Suppressors | - | - | - | - | - | - | - | ||
![]() SPD2-350-M Littelfuse Inc. | 2628 |
| - | DIN Rail | - | - | - | Littelfuse | - | - | 1 | Network Systems | - | Littelfuse | - | + 80 C | Littelfuse Inc. | - 40 C | DIN Rail | Bulk | - | Active | - | - | - | - | - | - | - | - | - | 277 VAC | -40°C ~ 80°C | - | SPD2 1P+1 | - | - | Type 1, Type 2 | - | - | - | Surge Suppressors | - | - | - | - | Plug | CE, cURus, UL, VDE | - | - | - | 1 | - | - | Module Only | - | - | - | - | - | - | - | Industrial Protection Devices | 350V | 20 kA | Thermally Protected, Visual Life Indicator | - | - | 50 kA | 200 kA | 1 kV | 1.75 kV | Surge Suppressors | - | - | - | - | - | - | - | ||
![]() LSP05277PMX3316 IXYS / Littelfuse | In Stock | - | - | - | Module | - | - | - | - | - | 80 | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | Details | - | - | LSP | - | - | - | - | - | - | Bulk | LSP05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel with Monitor Indication | - | - | - | - | - | - | - | - | - | LED Protection Modules | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | ||
![]() 2905639 Phoenix Contact | 2593 |
| - | - | - | - | - | - | - | - | 1 | - | - | - | - | + 80 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | 1 lb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surge Protection Devices - SPDs | - | - | - | - | - | - | - | - | - | - | - | 120 mm | - | 71.2 mm | - | - | - | ||
![]() 0804005 Phoenix Contact | 33572315 |
| - | DIN Rail | - | - | - | - | - | - | 5 | - | PHOENIX CONTACT GMBH & CO KG | - | 0804005 | + 60 C | - | - 20 C | - | - | Active | - | 5.82 | Details | Yes | - | - | - | - | - | - | 250 V | - | - | EO | - | MAINS POWER CONNECTOR | - | - | Gray | Female | - | - | - | not_compliant | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm | - | 45 mm | - | - | - | ||
![]() 0804007 Phoenix Contact | 33572315 |
| - | DIN Rail | - | - | - | - | - | IP20 | 2 | - | PHOENIX CONTACT GMBH & CO KG | - | 0804007 | + 60 C | - | - 20 C | - | - | Active | - | 5.82 | Details | Yes | - | - | - | - | AC | - | 250 V | - | - | EO | - | MAINS POWER CONNECTOR | - | - | Gray | Female | - | - | - | not_compliant | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm | - | 90 mm | - | - | - | ||
![]() 0804006 Phoenix Contact | 33572315 |
| - | DIN Rail | - | - | - | - | - | IP20 | 5 | - | PHOENIX CONTACT GMBH & CO KG | - | 0804006 | + 60 C | - | - 20 C | - | - | Active | - | 5.82 | Details | Yes | - | - | - | - | AC | - | 250 V | - | - | EO | - | MAINS POWER CONNECTOR | - | - | Green | Female | - | - | - | not_compliant | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm | - | 45 mm | - | - | - | ||
![]() 0804010 Phoenix Contact | 33572315 |
| - | DIN Rail | - | - | - | - | - | IP20 | 5 | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | Details | - | - | - | - | - | AC | - | 250 V | - | - | EO | - | - | - | - | Green | Female | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm | - | 45 mm | - | - | - | ||
![]() 0804000 Phoenix Contact | 105 |
| - | DIN Rail | - | - | - | - | - | IP20 | 5 | - | PHOENIX CONTACT GMBH & CO KG | - | 0804000 | + 60 C | - | - 20 C | - | - | Active | - | 5.81 | Details | Yes | - | - | - | - | AC | - | 250 V | - | - | EO | - | MAINS POWER CONNECTOR | - | - | Gray | Female | - | - | - | not_compliant | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm | - | 45 mm | - | - | - | ||
![]() 0804003 Phoenix Contact | 19 |
| - | DIN Rail | - | - | - | - | - | IP20 | 5 | - | PHOENIX CONTACT GMBH & CO KG | - | 0804003 | + 60 C | - | - 20 C | - | - | Active | - | 5.78 | Details | Yes | - | - | - | - | AC | - | 250 V | - | - | EO | - | MAINS POWER CONNECTOR | - | - | Gray | Female | - | - | - | not_compliant | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm | - | 45 mm | - | - | - | ||
![]() 0804049 Phoenix Contact | 19 |
| - | DIN Rail | - | - | - | - | 60 | IP20 | 2 | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | Details | - | - | - | - | - | AC | - | 250 V | - | - | EO | - | - | - | - | Gray | Female | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm | - | 90 mm | - | - | - | ||
![]() 0804008 Phoenix Contact | In Stock | - | - | DIN Rail | - | - | - | - | - | - | 2 | - | PHOENIX CONTACT GMBH & CO KG | - | 0804008 | + 60 C | - | - 20 C | - | - | Active | - | 5.82 | Details | Yes | - | - | - | - | - | - | 250 V | - | - | EO | - | MAINS POWER CONNECTOR | - | - | Green | Female | - | - | - | not_compliant | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm | - | 90 mm | - | - | - | ||
![]() 0804043 Phoenix Contact | 132462327 |
| - | DIN Rail | - | - | - | - | - | IP20 | 5 | - | - | - | - | + 60 C | - | - 20 C | - | - | - | - | - | Details | - | - | - | - | - | AC | - | 250 V | - | - | EO | - | - | - | - | Green | Female | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm | - | 45 mm | - | - | - |