- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Height
- Minimum Operating Temperature
- Maximum Operating Temperature
- Product
- Width
- Unit Weight
- Type
- Series
- Mounting Styles
- Features
- Length
Attribute column
Categories
TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Approvals | Brand | Built-in depth | Cable entry | Data Line Protection | Degree of protection (IP) | Degree of protection (IP), front side | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | Rated permanent current Iu | RoHS | Shipping Restrictions | Surge Energy Rating | Type of control element | Type of electrical connection of main circuit | Unit Weight | Voltage Rating DC | Voltage type | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Gender | Power (Watts) | Capacitance | Subcategory | Current Rating (Amps) | Ingress Protection | Depth | Current Rating | Termination Style | Approval Agency | Failure Rate | Lead Spacing | Panel Cutout Dimensions | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Connector Style | Number of Poles | Clamping Voltage | Product Type | Form | Varistor Voltage | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Voltage - Continuous Operating (Max) (MCOV) | Current - Discharge (Nom) (8/20μS) | Features | Peak Surge Current | Current - Short Circuit Rating (SCRR) | Voltage - Protection Rating (VPR) | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Panel Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSPD400208Y1K Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | Bussmann / Eaton | - | - | - | - | - | 1 | Bussmann | BSPD400208Y1K | + 50 C | - | - 40 C | Wall | Panel Mount | - | - | - | Yes | - | - | - | - | 0.016000 oz | - | - | 120 V | - | - | BSPD | - | - | - | - | - | - | - | BSPD Surge Protective Device | - | - | - | - | - | - | - | Surge Suppressors | - | - | - | 400 kA | Wire Leads | - | - | - | - | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | Surge Suppressors | - | 146.3 mm | - | 266.2 mm | 189.7 mm | - | - | - | ||
![]() BSPD120480Y3K Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | Bussmann / Eaton | - | - | - | - | - | 1 | Bussmann | BSPD120480Y3K | + 50 C | - | - 40 C | Wall | Panel Mount | - | - | - | Yes | - | - | - | - | 0.016000 oz | - | - | 277 V | - | - | BSPD | - | - | - | - | - | - | - | BSPD Surge Protective Device | - | - | - | - | - | - | - | Surge Suppressors | - | - | - | 120 kA | Wire Leads | - | - | - | - | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | Surge Suppressors | - | 88.4 mm | - | 266.2 mm | 189.7 mm | - | - | - | ||
![]() BSPD400208Y3K Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | Bussmann / Eaton | - | - | - | - | - | 1 | Bussmann | BSPD400208Y3K | + 50 C | - | - 40 C | Wall | Panel Mount | - | - | - | Yes | - | - | - | - | 0.016000 oz | - | - | 120 V | - | - | BSPD | - | - | - | - | - | - | - | BSPD Surge Protective Device | - | - | - | - | - | - | - | Surge Suppressors | - | - | - | 400 kA | Wire Leads | - | - | - | - | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | Surge Suppressors | - | 146.3 mm | - | 266.2 mm | 189.7 mm | - | - | - | ||
![]() BSPD400480D2P Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | Bussmann / Eaton | - | - | - | - | - | 1 | Bussmann | BSPD400480D2P | + 50 C | - | - 40 C | Wall | Panel Mount | - | - | - | Yes | - | - | - | - | 0.016000 oz | - | - | 480 V | - | - | BSPD | - | - | - | - | - | - | - | BSPD Surge Protective Device | - | - | - | - | - | - | - | Surge Suppressors | - | - | - | 400 kA | Wire Leads | - | - | - | - | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | Surge Suppressors | - | 146.3 mm | - | 266.2 mm | 189.7 mm | - | - | - | ||
![]() BSPD400240D1P Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | Bussmann / Eaton | - | - | - | - | - | 1 | Bussmann | BSPD400240D1P | + 50 C | - | - 40 C | Wall | Panel Mount | - | - | - | Yes | - | - | - | - | 0.016000 oz | - | - | 240 V | - | - | BSPD | - | - | - | - | - | - | - | BSPD Surge Protective Device | - | - | - | - | - | - | - | Surge Suppressors | - | - | - | 400 kA | Wire Leads | - | - | - | - | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | Surge Suppressors | - | 146.3 mm | - | 266.2 mm | 189.7 mm | - | - | - | ||
![]() BSPD120208Y2K Cooper Bussmann | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | Bussmann / Eaton | - | - | - | - | - | 1 | Bussmann | BSPD120208Y2K | + 50 C | - | - 40 C | Wall | Panel Mount | - | - | - | Yes | - | - | - | - | 0.016000 oz | - | - | 120 V | - | - | BSPD | - | - | - | - | - | - | - | BSPD Surge Protective Device | - | - | - | - | - | - | - | Surge Suppressors | - | - | - | 120 kA | Wire Leads | - | - | - | - | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | Power Protection Devices | - | - | - | - | - | - | Surge Suppressors | - | 88.4 mm | - | 266.2 mm | 189.7 mm | - | - | - | ||
![]() SPD200K10YRC SolaHD | In Stock | - | - | Wall Mount | - | - | - | - | - | - | - | SolaHD | - | - | - | - | - | 1 | SolaHD | - | - | SolaHD | - | - | - | Bulk | Active | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | - | - | 23 lbs | - | - | - | -40°C ~ 60°C | - | SPD200K | - | - | - | - | - | - | - | Type 1 | - | - | - | - | - | - | - | Surge Suppressors | - | - | - | - | - | UL | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Surge Protection Devices - SPDs | - | - | Visual Life Indicator | - | 200 kA | - | Surge Suppressors | - | - | - | - | - | - | - | - | ||
![]() F013854 Bourns | In Stock | - | - | Base Mount | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | Type 3 | 23.7 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | UL | -- | - | - | - | - | - | - | - | - | - | Module Only | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() 1056071 Phoenix Contact | 2000 |
| - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | IP65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | 111 | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 4.91°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | -- | 254 | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | ||
![]() 0804088 Phoenix Contact | 168504359 |
| - | DIN Rail | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | 57.5 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 250 V | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | Female | - | - | - | - | - | - | 10A | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 4.91°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | -- | - | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | ||
![]() 160042 Eaton | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Side | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 6.54°C/W @ 100 LFM | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | -- | - | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | ||
![]() PTG-2T101007 HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | - | - | 25 | - | - | + 85 C | - | - 40 C | - | In Line | - | - | - | Details | - | - | - | - | 2.411857 oz | - | - | - | - | Bulk | PTG | - | - | - | - | - | - | - | Lightning Protector | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector Protection Devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() F013628 Bourns | In Stock | - | - | Base Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 65°C | - | F | - | - | - | - | - | - | - | Type 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | Module Only | - | - | - | - | 240VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPODU510MT2 Eaton | In Stock | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C | - | SPOD | - | - | - | - | - | - | - | Type 1, Type 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | cURus | - | - | - | - | - | - | - | 1 | - | - | Module Only | - | - | - | - | 510V | - | Visual Life Indicator | - | 200 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() SPODU550MTR2 Eaton | In Stock | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C | - | SPOD | - | - | - | - | - | - | - | Type 1, Type 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | cURus | - | - | - | - | - | - | - | 1 | - | - | Module Only | - | - | - | - | 550V | - | Remote Signaling Contacts, Visual Life Indicator | - | 200 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() SPODU270MT Eaton | In Stock | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C | - | SPOD | - | - | - | - | - | - | - | Type 1, Type 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | cURus | - | - | - | - | - | - | - | 1 | - | - | Module Only | - | - | - | - | 270V | - | Visual Life Indicator | - | 200 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() LST1805VL2NT1 Littelfuse Inc. | 15 |
| - | Through Hole | - | - | - | - | - | - | - | Littelfuse | - | - | - | - | - | 72 | Littelfuse | - | + 85 C | Littelfuse Inc. | - 40 C | - | PCB | Tray | Active | - | Details | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | LST | - | - | - | - | - | - | - | Type 1, Type 2, Type 4 | - | - | - | - | - | - | - | Varistors | - | - | - | - | Radial | UL | - | 5.08 mm | - | - | - | - | - | 1 | - | - | Module Only | - | - | - | MOV | 180VAC | 20 kA | Thermally Protected | 50 A | 200 kA | 800 V | Varistors | - | - | - | - | - | - | - | - | ||
![]() LST2755VL2NT1 Littelfuse Inc. | 938 |
| - | Through Hole | - | - | - | - | - | - | - | Littelfuse | - | - | - | - | - | 72 | Littelfuse | - | + 85 C | Littelfuse Inc. | - 40 C | - | PCB | Tray | Active | - | Details | - | - | - | - | - | 350 VDC | - | - | -40°C ~ 85°C | Tray | LST | - | - | - | - | - | - | - | Type 1, Type 2, Type 4 | - | - | - | - | - | - | - | Varistors | - | - | - | - | Radial | UL | - | 5.08 mm | - | - | - | - | - | 1 | 900 V | - | Module Only | - | - | - | MOV | 275VAC | 20 kA | Thermally Protected | 50 kA | 200 kA | 900 V | Varistors | - | - | - | - | - | - | - | - | ||
![]() 0804030 Phoenix Contact | 32 | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | 5 | - | - | + 60 C | Phoenix Contact | - 20 C | - | DIN Rail | Bulk | Active | - | Details | - | - | - | - | 3.571621 oz | - | AC | 250 VAC | - | - | EO | - | - | - | - | Screw | - | Receptacle, Female Sockets | Socket | - | 2 | - | Green | Female | - | - | - | - | - | - | 6.3 A | Screw | VDE | - | - | - | - | - | - | CEE 7/4 (Schuko) | - | - | - | - | - | - | - | Protection Accessories | - | - | LED Indicator | - | - | - | - | - | 75 mm | - | - | 45 mm | - | UL94 V-0 | - | ||
![]() 0804035 Phoenix Contact | 45468254 |
| - | DIN Rail | - | - | - | - | - | - | - | - | 60 | - | - | IP20 | - | 5 | - | - | + 60 C | - | - 20 C | - | - | - | - | - | Details | - | - | - | - | - | - | AC | 250 V | - | - | EO | - | - | - | - | - | - | - | - | - | - | - | Green | Female | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm | - | - | 45 mm | - | - | - |