- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Height
- Minimum Operating Temperature
- Maximum Operating Temperature
- Product
- Width
- Unit Weight
- Type
- Series
- Mounting Styles
- Features
- Length
Attribute column
Categories
TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Housing Material | Weight | Brand | Connection 1 | Data Line Protection | Device Type | Dim | Dimensions | Explosion-tested version | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Manufacturer | Maximum Operating Temperature | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Mounting Styles | Nominal current (details) | Package | Pick-up time (details) | Product Status | RoHS | Suppressor Type | Surge Energy Rating | Unit Weight | Voltage Rating DC | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Type | Color | Capacitance | Subcategory | Depth | Current Rating | Termination Style | Approval Agency | Lead Spacing | Number of Poles | Clamping Voltage | Current - Max | Operating Temperature Range | Form | Region Utilized | Cord Length | Energy | Varistor Voltage | Overload Protection | AC Outlets | Connector - AC Output | Connector - AC Input | Product | Voltage - Continuous Operating (Max) (MCOV) | Current - Discharge (Nom) (8/20μS) | Features | Peak Surge Current | Media Lines Protected | Current - Short Circuit Rating (SCRR) | Voltage - Protection Rating (VPR) | Product Category | Diameter | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2882349 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | + 75 C | - | - | - 25 C | - | - | - | - | - | - | - | - | 7.393422 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | - | - | - | 103 mm | - | 63 mm | - | ||
![]() 2882381 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | RJ12 | - | (L x W x H) 105 x 60 x 40 mm | - | - | Black | 1 | Telecomm | - | + 75 C | - | - | - 25 C | Wall Mount | 16A | - | 25ns | - | - | - | - | 6.878423 oz | - | - | - | - | - | - | Attachment Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Protection Devices | - | - | Type 3, Socket, TAE | - | - | - | - | - | - | 103 mm | 105mm | 63 mm | - | ||
![]() 2882297 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | (W x H x D) 60 x 105 x 40 mm | - | - | White | 1 | - | - | + 75 C | - | - | - 25 C | - | 16A | - | 25ns | - | - | - | - | 11.220647 oz | - | - | - | - | - | - | MNT-TV-SAT/WH | - | - | - | 40mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | - | - | - | 107 mm | - | 63 mm | - | ||
![]() 2882307 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | + 75 C | - | - | - 25 C | - | - | - | - | - | - | - | - | 11.009004 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | - | - | - | 107 mm | - | 63 mm | - | ||
![]() 2943424 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | 3.132328 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Protection Devices | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | ||
![]() 2921297 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | + 80 C | - | - | - 40 C | - | - | - | - | - | - | - | - | 11.520476 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 89.8 mm | - | 35.6 mm | - | ||
![]() 2921242 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | + 80 C | - | - | - 40 C | - | - | - | - | - | - | - | - | 11.292077 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surge Protection Devices - SPDs | - | - | - | - | - | - | - | - | - | 96.8 mm | - | 35.6 mm | - | ||
![]() 2920887 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | + 80 C | - | - | - 40 C | - | - | - | - | - | - | - | - | 1.320 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surge Protection Devices - SPDs | - | - | - | - | - | - | - | - | - | 98.7 mm | - | 71.2 mm | - | ||
![]() 2921019 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | + 80 C | - | - | - 40 C | - | - | - | - | - | - | - | - | 1.026 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surge Protection Devices - SPDs | - | - | - | - | - | - | - | - | - | 89.8 mm | - | 53.4 mm | - | ||
![]() 2921080 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | + 80 C | - | - | - 40 C | - | - | - | - | - | - | - | - | 1.058 lbs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surge Protection Devices - SPDs | - | - | - | - | - | - | - | - | - | 98.7 mm | - | 53.4 mm | - | ||
![]() 2901865 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Power Supply Networks | - | + 80 C | - | - | - 40 C | DIN Rail | - | - | - | - | Details | - | - | 7.751806 oz | - | - | 240 VAC, 415 VAC | - | - | - | Type 2 Surge Arrester | - | - | - | - | 80 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Protection Devices | - | - | - | - | - | - | - | - | - | 89.8 mm | - | 35.6 mm | - | ||
![]() 2905871 Phoenix Contact | 540 |
| - | - | - | - | - | - | - | - | Surge Protector | - | 167 x 106.8 x 74.5mm | - | - | 1 | 3 Phase | - | + 80 C | - | - | - 40 C | DIN Rail | - | - | - | - | Details | - | - | 0.035274 oz | - | - | 240 VAC | - | - | FLT-SEC-H-T1-3C-264/25-FM | Lightning Arrester | Gray | - | - | 74.5mm | 1 A | - | - | - | - | - | - | -40 → +80 °C | - | - | - | - | - | - | - | - | - | Industrial Protection Devices | - | - | Type 1, Integrated Surge Proof Fuse, Combined PE and N, 3 Position | - | - | - | - | - | - | 167 mm | 74.5 mm | 106.8 mm | UL 94 V-0 | ||
![]() 2801636 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | + 85 C | - | - | - 40 C | DIN Rail | - | - | - | - | - | - | - | 5.823731 oz | - | - | - | - | - | - | Lightning Arrester | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Protection Devices | - | - | Type 1, Encapsulated Arc Chopping Spark Gap, Ignition, Control Lamp, 1 Channel | - | - | - | - | - | - | 88.6 mm | - | 17.6 mm | - | ||
![]() 2905988 Phoenix Contact | 837 |
| - | DIN Rail | 74.5 mm x 106.8 mm x 95.2 mm | Plastic | - | - | - | - | Surge Protector | - | 95.2 x 106.8 x 74.5mm | - | - | 1 | 3 Phase | - | + 80 C | - | Phoenix Contact | - 40 C | DIN Rail | - | Bulk | - | Active | Details | - | - | 0.035274 oz | - | - | 440 VAC | - | - | FLT | Lightning Arrester | - | - | - | 74.5mm | 35 A | Screw | cUL, cULus, EAC, UL | - | - | - | - | -40 → +80 °C | - | International | - | - | - | Fuse Holder | - | - | - | Industrial Protection Devices | - | - | Type 1, Higher Nominal Voltage | - | - | - | - | - | - | 95.2 mm | 74.5 mm | 106.8 mm | UL 94 V-0 | ||
![]() 2801262 Phoenix Contact | In Stock | - | - | - | - | - | - | - | Clamp | - | - | - | - | No | - | 1 | 2 Wire Floating Signal | - | + 70 C | - | - | - 40 C | DIN Rail | - | - | - | - | - | - | - | 5.291094 oz | - | - | - | - | - | PT-IQ | Protection Device | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Protection Devices | - | - | Protective Plug, Base and Connector, Integrated Module, Gas Filled | - | - | - | - | - | - | 109.3 mm | - | 17.7 mm | - | ||
![]() 2905987 Phoenix Contact | 2508 |
| - | DIN Rail | 74.5 mm x 35.6 mm x 95.2 mm | Plastic | - | - | - | - | - | - | 35.6 x 74.5 x 95.2mm | - | - | 1 | Power Supply Networks | - | + 80 C | 440 V ac | Phoenix Contact | - 40 C | DIN Rail | - | Bulk | - | Active | Details | Protective Device | - | 14.025280 oz | - | - | 400 VAC | - | - | FLT | Arrester Surge/Lightning | - | - | - | 74.5mm | 125 A | Screw | CB, cUL, cUR, EAC, UR, UL | - | - | - | - | - | - | International | - | - | - | Fuse Holder | - | - | - | Industrial Protection Devices | - | - | Type 1, Higher Nominal Voltage | - | - | - | - | - | - | 95.2 mm | 74.5 mm | 35.6 mm | UL 94 V-0 | ||
![]() 1106014 Phoenix Contact | 2476 |
| - | DIN Rail | - | Plastic | - | - | Clamp | - | - | - | - | No | - | 1 | - | - | + 85 C | - | Phoenix Contact | - 40 C | DIN Rail | - | Box | - | Active | Details | - | - | - | - | 24VAC/DC | 36 VDC | - | - | TTC-6P | Surge Protector | Green (Light Green) | - | - | - | 2.5 A | Push-In | cUL, cULus, UL | - | - | - | 2.5A | - | - | International | - | - | - | Fuse Holder | None | Screw Terminals | Screw Terminals | Industrial Protection Devices | - | - | - | - | - | - | - | - | - | 125 mm | 100 mm | 6.2 mm | UL 94 V-0 | ||
![]() PTI-45101001 HALO | In Stock | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | - | 25 | - | - | + 85 C | - | - | - 10 C | In Line | - | - | - | - | Details | - | - | 1.703716 oz | - | - | 300 V | - | Bulk | PTI | Ethernet Protector | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector Protection Devices | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() LST5505VL2NT1 Littelfuse Inc. | 15 |
| - | Through Hole | - | - | - | Littelfuse | - | - | - | - | - | - | - | 72 | - | Littelfuse | + 85 C | - | Littelfuse Inc. | - 40 C | PCB | - | Tray | - | Active | Details | - | - | - | 710 VDC | - | - | -40°C ~ 85°C | Tray | LST | Type 1, Type 2, Type 4 | - | - | Varistors | - | - | Radial | UL | 5.08 mm | 1 | 1.5 kV | - | - | Module Only | - | - | - | - | - | - | - | - | MOV | 550VAC | 20 kA | Thermally Protected | 50 kA | - | 200 kA | 1.5 kV | Varistors | - | - | - | - | - | ||
![]() LST1507VL2NT1 Littelfuse Inc. | 147 |
| - | Through Hole | - | - | - | Littelfuse | - | - | - | - | - | - | - | 72 | - | Littelfuse | + 85 C | - | Littelfuse Inc. | - 40 C | PCB | - | Tray | - | Active | Details | - | - | - | 200 VDC | - | - | -40°C ~ 85°C | Tray | LST | Type 1, Type 2, Type 4 | - | - | Varistors | - | - | Radial | UL | 5.08 mm | 1 | 600 V | - | - | Module Only | - | - | - | - | - | - | - | - | MOV | 150VAC | 20 kA | Thermally Protected | 75 kA | - | 200 kA | 600 V | Varistors | - | - | - | - | - |