- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Height
- Minimum Operating Temperature
- Maximum Operating Temperature
- Product
- Width
- Unit Weight
- Type
- Series
- Mounting Styles
- Features
- Length
Attribute column
Categories
TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Approvals | Breakover Voltage-Max | Breakover Voltage-Min | Factory Pack Quantity | For Use With | Ihs Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Non-Repetitive Pk On-state Cur | Repetitive Peak Reverse Voltage | Holding Current-Max | On-State Voltage-Max | Product | DC Off-state Voltage-Max | IP Rating | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TISP5070H3BJ JW Miller | In Stock | - | Datasheet | - | YES | 2 | - | - | - | - | - | POWER INNOVATIONS LTD | - | - | - | - | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Transferred | DO-214AA | - | - | - | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | - | DUAL | C BEND | - | unknown | - | - | 2 | - | - | R-PDSO-C2 | Not Qualified | - | - | DO-214AA | THYRISTOR SURGE PROTECTOR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TISP3080T3BJR-S Bourns Inc | In Stock | - | Datasheet | - | YES | 3 | - | 80 V | - | - | - | BOURNS INC | - | - | - | - | 2 | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, SMB, MODIFIED DO-214AA, 3 PIN | RECTANGULAR | SMALL OUTLINE | - | Obsolete | DO-214AA | - | Yes | - | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | - | DUAL | C BEND | 260 | not_compliant | - | 40 | 2 | UL RECOGNIZED | - | R-PDSO-C3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | THYRISTOR SURGE PROTECTOR | 30 A | - | - | - | - | 65 V | - | - | - | - | - | ||
![]() P6002CBL Littelfuse Inc | In Stock | - | Datasheet | - | YES | 3 | - | - | - | - | - | LITTELFUSE INC | - | - | 2 | - | 2 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C3 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | DO-214AA | - | Yes | - | - | - | e3 | - | EAR99 | MATTE TIN | - | 8541.30.00.80 | - | DUAL | C BEND | - | unknown | - | - | 2 | - | - | R-PDSO-C3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | MAIN TERMINAL 2 | - | THYRISTOR SURGE PROTECTOR | 30 A | - | - | - | - | 275 V | - | - | - | - | - | ||
![]() P2300AA Pulse Electronics Corporation | In Stock | - | Datasheet | - | YES | 2 | - | 260 V | - | - | - | PULSE ELECTRONICS CORP | - | - | - | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | - | DUAL | C BEND | - | unknown | - | - | - | IEC-60950; UL CERTIFIED | - | R-PDSO-C2 | - | SINGLE | - | DO-214AC | THYRISTOR SURGE PROTECTOR | 15 A | - | - | 4 V | - | 190 V | - | - | - | - | - | ||
![]() SMTBJ070A Littelfuse Inc | In Stock | - | Datasheet | - | YES | 2 | - | 120 V | 80 V | - | - | LITTELFUSE INC | - | - | - | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | DO-214AA | - | No | - | - | - | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | - | DUAL | C BEND | - | unknown | - | - | 2 | UL RECOGNIZED | - | R-PDSO-C2 | Not Qualified | SINGLE | - | DO-214AA | THYRISTOR SURGE PROTECTOR | 30 A | 70 V | 150 mA | - | - | 70 V | - | - | - | - | - | ||
![]() SMTPA270PLN STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P1400AD Teccor | In Stock | - | Datasheet | - | NO | 2 | - | - | 160 V | - | - | TECCOR ELECTRONICS INC | - | - | - | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | IN-LINE, R-PSIP-T2 | RECTANGULAR | IN-LINE | - | Transferred | SFM | - | No | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.30.00.80 | - | SINGLE | THROUGH-HOLE | - | unknown | - | - | 3 | - | - | R-PSIP-T2 | Not Qualified | SINGLE | - | - | THYRISTOR SURGE PROTECTOR | 120 A | 120 V | 50 mA | - | - | 120 V | - | - | - | - | - | ||
![]() P1400AD Ohmite Mfg Co | In Stock | - | Datasheet | - | NO | 2 | - | - | - | - | - | OHMITE MANUFACTURING CO | - | - | - | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | IN-LINE, R-PSIP-T2 | RECTANGULAR | IN-LINE | - | Obsolete | SFM | - | - | - | - | - | e3 | - | EAR99 | TIN | - | 8541.30.00.80 | - | SINGLE | THROUGH-HOLE | - | unknown | - | - | 3 | - | - | R-PSIP-T2 | Not Qualified | SINGLE | - | - | THYRISTOR SURGE PROTECTOR | 120 A | - | - | - | - | 120 V | - | - | - | - | - | ||
![]() P1803ACMC Littelfuse Inc | In Stock | - | Datasheet | - | NO | 3 | - | - | - | - | - | LITTELFUSE INC | - | - | 1 | - | 3 | - | - | PLASTIC/EPOXY | IN-LINE, R-PSIP-T3 | RECTANGULAR | IN-LINE | - | Obsolete | SFM | - | No | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.30.00.80 | - | SINGLE | THROUGH-HOLE | 260 | unknown | - | 30 | 3 | - | - | R-PSIP-T3 | Not Qualified | STAR CONNECTED, 3 ELEMENTS | - | - | THYRISTOR SURGE PROTECTOR | 50 A | - | - | - | - | 150 V | - | - | - | - | - | ||
![]() TISP4290LP JW Miller | In Stock | - | Datasheet | - | NO | 3 | - | - | - | - | - | POWER INNOVATIONS LTD | - | - | - | - | - | - | - | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-T3 | ROUND | CYLINDRICAL | - | Transferred | TO-92 | - | - | - | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | - | BOTTOM | THROUGH-HOLE | - | unknown | - | - | 3 | - | - | O-PBCY-T3 | Not Qualified | - | - | - | SILICON SURGE PROTECTOR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R7W120DR Bourns Inc | In Stock | - | Datasheet | - | YES | 8 | - | 200 V | - | - | - | BOURNS INC | - | - | - | - | 3 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G8 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | SOIC | - | Yes | - | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | - | DUAL | GULL WING | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 8 | - | - | R-PDSO-G8 | Not Qualified | COMPLEX | - | - | SILICON SURGE PROTECTOR | 8 A | - | - | - | - | - | - | - | - | - | - | ||
![]() SMT50-100 Littelfuse Inc | In Stock | - | Datasheet | - | - | - | - | 133 V | - | - | - | SEMITRON | - | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | Not Qualified | - | - | - | SILICON SURGE PROTECTOR | 30 A | - | - | - | - | - | - | - | - | - | - | ||
![]() P2300SAL Littelfuse Inc | In Stock | - | Datasheet | - | YES | 2 | - | 265 V | 190 V | - | - | LITTELFUSE INC | - | - | 1 | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AA | - | Yes | - | - | - | e3 | No | EAR99 | MATTE TIN | SINGLE OR DUAL CHIP | 8541.30.00.80 | - | DUAL | C BEND | 260 | not_compliant | - | 40 | 2 | - | - | R-PDSO-C2 | Not Qualified | SINGLE | - | DO-214AA | THYRISTOR SURGE PROTECTOR | 20 A | 190 V | 150 mA | - | - | 190 V | - | - | - | - | - | ||
![]() 1430-PV-600-D Bourns | In Stock | - | Datasheet | - | - | - | EN/IEC 61643-31 | - | - | 42 | Photovoltaic | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | 600 VDC | Bulk | 1430 Series | - | - | - | - | - | - | - | - | - | - | - | 80 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | 87 mm | 36.2 mm | 88.6 mm | UL 94 V-0 | ||
![]() 1430-PV-48-P Bourns | In Stock | - | Datasheet | - | - | - | EN/IEC 61643-31 | - | - | 66 | Photovoltaic | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | 48 VDC | Bulk | 1430 Series | - | - | - | - | - | - | - | - | - | - | - | 80 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | 87 mm | 18.1 mm | 88.6 mm | UL 94 V-0 | ||
![]() RSP45-40M RECOM Power | In Stock | - | Datasheet | Half Brick | - | - | - | - | - | - | - | - | + 105 C | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | 29000001 | - | - | RoHS Compliant | - | 9 VDC to 36 VDC | - | RSP-M | - | - | - | - | - | - | 1000 uF | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Surge Protectors | - | - | 10.2 mm | 40.6 mm | 25.4 mm | UL 94 V-0 | ||
![]() 1270-1S-230 Bourns | In Stock | - | Datasheet | - | - | - | EN/IEC 61643-11 | - | - | 96 | All Power Circuits, EV Charging Stations | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | 220 V, 230 V, 380 V, 400 V | Bulk | 1270 | - | - | - | - | - | - | - | - | - | - | - | 80 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | 87 mm | 18.1 mm | 88.6 mm | UL 94 V-0 | ||
![]() 1270-4S-480 Bourns | In Stock | - | Datasheet | - | - | - | EN/IEC 61643-11 | - | - | 24 | All Power Circuits, EV Charging Stations | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | 347 V, 480 V, 600 V | Bulk | 1270 | - | - | - | - | - | - | - | - | - | - | - | 65 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | 87 mm | 72.4 mm | 88.6 mm | UL 94 V-0 | ||
![]() 1270-277 Bourns | In Stock | - | Datasheet | - | - | - | EN/IEC 61643-11 | - | - | 1 | All Power Circuits, EV Charging Stations | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | 240 V, 277 V, 415 V, 480 V | Bulk | 1270 | - | - | - | - | - | - | - | - | - | - | - | 80 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | 87 mm | 36.2 mm | 88.6 mm | UL 94 V-0 | ||
![]() 1280-3S-480 Bourns | In Stock | - | Datasheet | - | - | - | EN/IEC 61643-11 | - | - | 48 | All Power Circuits, EV Charging Stations | - | + 85 C | - 40 C | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | 347 V, 480 V, 600 V | Bulk | 1280 | - | - | - | - | - | - | - | - | - | - | - | 50 kA | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | 90 mm | 54 mm | 69 mm | UL 94 V-0 |