- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Height
- Minimum Operating Temperature
- Maximum Operating Temperature
- Product
- Width
- Unit Weight
- Type
- Series
- Mounting Styles
- Features
- Length
Attribute column
Categories
TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Breakover Voltage-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Non-Repetitive Pk On-state Cur | Repetitive Peak Reverse Voltage | Holding Current-Max | DC Off-state Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMT50-200 Littelfuse Inc | In Stock | - | Datasheet | - | - | 267 V | SEMITRON | - | - | - | - | - | , | - | - | Transferred | - | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | Not Qualified | - | - | - | SILICON SURGE PROTECTOR | 30 A | - | - | - | ||
![]() TISP7250H3SL-S Bourns Inc | In Stock | - | Datasheet | NO | 3 | 250 V | BOURNS INC | - | 3 | - | - | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, SIP-3 | RECTANGULAR | IN-LINE | Obsolete | SIP | Yes | e3 | - | EAR99 | MATTE TIN | 8541.30.00.80 | SINGLE | THROUGH-HOLE | - | compliant | - | 3 | UL RECOGNIZED | R-PSIP-T3 | Not Qualified | DELTA CONNECTED, 3 ELEMENTS | - | - | THYRISTOR SURGE PROTECTOR | 60 A | - | - | 200 V | ||
![]() TISP4300M3BJ Bourns Inc | In Stock | - | Datasheet | YES | 2 | 300 V | BOURNS INC | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | PLASTIC, SMBJ, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | No | e0 | No | EAR99 | TIN LEAD | 8541.30.00.80 | DUAL | C BEND | - | unknown | - | 2 | UL RECOGNIZED | R-PDSO-C2 | Not Qualified | SINGLE | - | DO-214AA | THYRISTOR SURGE PROTECTOR | 32 A | - | 350 mA | 230 V | ||
![]() TISP4300M3BJ Texas Instruments | In Stock | - | Datasheet | YES | 2 | 300 V | TEXAS INSTRUMENTS INC | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AA | No | - | - | EAR99 | - | 8541.30.00.80 | DUAL | C BEND | NOT SPECIFIED | not_compliant | NOT SPECIFIED | 2 | UL RECOGNIZED | R-PDSO-C2 | Not Qualified | SINGLE | - | DO-214AA | THYRISTOR SURGE PROTECTOR | 32 A | - | 600 mA | 230 V | ||
![]() SMT50-240 Littelfuse Inc | In Stock | - | Datasheet | - | - | 320 V | SEMITRON | - | - | - | - | - | , | - | - | Transferred | - | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | Not Qualified | - | - | - | SILICON SURGE PROTECTOR | 30 A | - | - | - | ||
![]() P270-224 TT Electronics plc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P270-224 TT electronics / BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P0220SA Littelfuse Inc | In Stock | - | Datasheet | YES | 2 | 32 V | LITTELFUSE INC | 1 | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | No | e0 | No | EAR99 | TIN LEAD | 8541.30.00.80 | DUAL | C BEND | 260 | unknown | 30 | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | - | DO-214AA | THYRISTOR SURGE PROTECTOR | 20 A | 15 V | 150 mA | 15 V | ||
![]() TISP3082 Texas Instruments | In Stock | - | Datasheet | NO | 3 | 82 V | TEXAS INSTRUMENTS INC | - | 2 | - | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | SFM | No | - | - | EAR99 | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | not_compliant | NOT SPECIFIED | 3 | UL RECOGNIZED | R-PSFM-T3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | TO-220AB | SILICON SURGE PROTECTOR | 10 A | - | - | - | ||
![]() TISP2380F3SL Power Innovations International | In Stock | - | Datasheet | NO | 3 | - | POWER INNOVATIONS LTD | - | - | - | - | PLASTIC/EPOXY | IN-LINE, R-PSIP-T3 | RECTANGULAR | IN-LINE | Transferred | - | - | - | - | EAR99 | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | - | unknown | - | - | - | R-PSIP-T3 | Not Qualified | - | - | - | SILICON SURGE PROTECTOR | - | - | - | - | ||
![]() TISP2380F3SL JW Miller | In Stock | - | Datasheet | NO | 3 | - | POWER INNOVATIONS LTD | - | - | - | - | PLASTIC/EPOXY | IN-LINE, R-PSIP-T3 | RECTANGULAR | IN-LINE | Transferred | SIP | - | - | - | EAR99 | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | - | unknown | - | 3 | - | R-PSIP-T3 | Not Qualified | - | - | - | SILICON SURGE PROTECTOR | - | - | - | - | ||
![]() P4202CAL Littelfuse Inc | In Stock | - | Datasheet | YES | 3 | - | LITTELFUSE INC | 2 | 2 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C3 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AA | Yes | e3 | - | EAR99 | MATTE TIN | 8541.30.00.80 | DUAL | C BEND | - | unknown | - | 2 | - | R-PDSO-C3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | MAIN TERMINAL 2 | - | THYRISTOR SURGE PROTECTOR | 20 A | - | - | 190 V | ||
![]() P2703UC Littelfuse Inc | In Stock | - | Datasheet | YES | 6 | - | LITTELFUSE INC | 1 | 3 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G6 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8541.30.00.80 | DUAL | GULL WING | 260 | unknown | 30 | 6 | - | R-PDSO-G6 | Not Qualified | STAR CONNECTED, 3 ELEMENTS | - | - | THYRISTOR SURGE PROTECTOR | 50 A | 230 V | 150 mA | 230 V | ||
![]() TISP3200T3BJ Bourns Inc | In Stock | - | Datasheet | YES | 3 | 200 V | BOURNS INC | - | 2 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C3 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AA | No | - | - | EAR99 | - | 8541.30.00.80 | DUAL | C BEND | NOT SPECIFIED | compliant | NOT SPECIFIED | 2 | UL RECOGNIZED | R-PDSO-C3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | THYRISTOR SURGE PROTECTOR | 30 A | - | - | 155 V | ||
![]() TISP3395T3BJ Bourns Inc | In Stock | - | Datasheet | YES | 3 | 395 V | BOURNS INC | - | 2 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C3 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AA | No | - | - | EAR99 | - | 8541.30.00.80 | DUAL | C BEND | NOT SPECIFIED | compliant | NOT SPECIFIED | 2 | UL RECOGNIZED | R-PDSO-C3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | THYRISTOR SURGE PROTECTOR | 30 A | - | - | 320 V | ||
![]() TISP61CAP3P Texas Instruments | In Stock | - | Datasheet | NO | 8 | - | TEXAS INSTRUMENTS INC | - | 2 | - | - | PLASTIC/EPOXY | IN-LINE, R-PDIP-T8 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | EAR99 | - | 8541.30.00.80 | DUAL | THROUGH-HOLE | NOT SPECIFIED | not_compliant | NOT SPECIFIED | - | - | R-PDIP-T8 | Not Qualified | COMPLEX | - | - | SILICON SURGE PROTECTOR | 2.5 A | - | - | 80 V | ||
![]() TISP4C165H3BJ Bourns Inc | In Stock | - | Datasheet | YES | 2 | 165 V | BOURNS INC | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | - | No | - | No | EAR99 | - | 8541.30.00.80 | DUAL | GULL WING | NOT SPECIFIED | not_compliant | NOT SPECIFIED | 2 | UL RECOGNIZED | R-PDSO-G2 | Not Qualified | SINGLE | - | - | THYRISTOR SURGE PROTECTOR | 30 A | - | - | 135 V | ||
![]() TISP5110H3BJ Power Innovations International | In Stock | - | Datasheet | YES | 2 | - | POWER INNOVATIONS LTD | - | - | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | EAR99 | - | 8541.30.00.80 | DUAL | C BEND | - | unknown | - | - | - | R-PDSO-C2 | Not Qualified | - | - | DO-214AA | THYRISTOR SURGE PROTECTOR | - | - | - | - | ||
![]() TISP5110H3BJ Bourns Inc | In Stock | - | Datasheet | YES | 2 | 110 V | BOURNS INC | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | - | - | - | EAR99 | - | 8541.30.00.80 | DUAL | C BEND | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | UL RECOGNIZED | R-PDSO-C2 | Not Qualified | SINGLE | - | DO-214AA | THYRISTOR SURGE PROTECTOR | 60 A | - | - | 80 V | ||
![]() SMTPB200 STMicroelectronics | In Stock | - | Datasheet | YES | 2 | 267 V | STMICROELECTRONICS | - | 1 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8541.30.00.80 | DUAL | C BEND | - | compliant | - | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | - | - | SILICON SURGE PROTECTOR | 50 A | - | - | - |